- Manufacturer
- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- RoHS
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- Relative humidity (storage/transport)
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
- Insulation Materials
Attribute column
Categories
Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Interface Platingu2009 | Mating Pin Diameteru2009 | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Primary Locking Featureu2009 | Product Terminates Tou2009 | Qualification | Sealableu2009 | TE Internal # | TE Internal Description | Terminal Transmitsu2009 | Terminal Typeu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2293358-2 TE Connectivity | In Stock | - | - | - | Tin (Sn) | - | .63u2009mmu2009[u2009.024u2009inu2009] | 1u2009mmu2009[u2009.039u2009inu2009] | - | - | - | - | - | - | 2293358-2 | TAB1.0X0.64,AP | 0 – 24 A (Low Power) | Tab | - | - | - | - | - | - | - | - | - | ||
![]() 962862-1 TE Connectivity | In Stock | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | - | - | - | - | - | - | 962862-1 | STIFTKONTAKT 4MM | 25 – 40 A (Power) | Pin | 17 – 13 | 1 – 2.5 | - | - | - | - | - | - | - | ||
![]() 926926-2 TE Connectivity | In Stock | - | - | - | - | - | .79u2009mmu2009[u2009.031u2009inu2009] | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | No | 926926-2 | MOD 1 STIFT | 0 – 24 A (Low Power) | Tab | - | - | - | - | - | - | - | - | - | ||
![]() 1703278-2 TE Connectivity | In Stock | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 1703278-2 | TAB A 1.6x0.6 CONTACT CF SWS Sn | 0 – 24 A (Low Power) | Tab | 15 | - | - | - | - | - | - | - | - | ||
![]() 0462-201-16141 TE Connectivity | In Stock | - | - | $$0462-201-16141 | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | 0462-201-16141 | SOC, SOLID, SIZE 16, 16-20AWG, NI | 0 – 24 A (Low Power) | Socket | 20 – 16 | .5 – 1.3 | - | - | - | - | - | - | - | ||
![]() 5-2208764-3 TE Connectivity | In Stock | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | - | 5-2208764-3 | MCON 8.0, CONTACT | 41 – 100 A (High Power) | Receptacle | 6 – 5 | - | - | - | - | - | - | - | - | ||
![]() 1-1326031-0 TE Connectivity | 500000 |
| - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | 1-1326031-0 | 2.8MM BLD,SEAL,14AWG,REV REEL | 0 – 24 A (Low Power) | Tab | 14 | - | - | - | - | - | - | - | - | ||
![]() 963898-1 TE Connectivity | In Stock | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 963898-1 | MICRO TIM ST1,6X0,6 | 0 – 24 A (Low Power) | Tab | 24 – 20 | - | - | - | - | - | - | - | - | ||
![]() 2-2292382-3 TE Connectivity | In Stock | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | 9.5u2009mmu2009[u2009.375u2009inu2009] | - | - | - | - | - | - | 2-2292382-3 | TAB9.5X1.2 CONTACT FOR 10QMM WIRE | 41 – 100 A (High Power) | Tab | 8 – 7 | - | - | - | - | - | - | - | - | ||
![]() 926926-5 TE Connectivity | In Stock | - | - | - | - | - | .79u2009mmu2009[u2009.031u2009inu2009] | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | No | 926926-5 | MOD 1 STIFT | 0 – 24 A (Low Power) | Tab | - | - | - | - | - | - | - | - | - | ||
![]() 929004-2 TE Connectivity | In Stock | - | - | - | - | 1u2009mmu2009[u2009.039u2009inu2009] | - | - | - | - | - | - | - | - | 929004-2 | MQS1MM BU-KONTAKT | 0 – 24 A (Low Power) | Socket | 22 – 20 | .35 – .5 | - | - | - | - | - | - | - | ||
![]() 1241601-2 TE Connectivity | In Stock | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | 5.2u2009mmu2009[u2009.205u2009inu2009] | - | - | - | - | - | - | 1241601-2 | PQ5,2 Sn rec LL unseal. >1,0-2,5 | 41 – 100 A (High Power) | Receptacle | 16 – 13 | - | - | - | - | - | - | - | - | ||
![]() 968429-2 TE Connectivity | In Stock | - | - | - | Tin (Sn) | - | - | - | 80, 85, 90, 100, 105, 110, 120 | 176, 185, 194, 212, 221, 230, 248 | Overmolded | Printed Circuit Board | - | - | 968429-2 | A-PIN KONT M. FFC | - | Tab | - | - | - | - | - | - | - | - | - | ||
![]() 929963-1 TE Connectivity | In Stock | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | - | - | - | - | - | 929963-1 | STIFTKONTAKT 2,5MMD | 25 – 40 A (Power) | Pin | 20 – 17 | .5 – 1 | 100.0000 ppm/°C | 43.2 kOhm | 0.5 W | Industrial | 1 | 6.1 | - | ||
![]() 6-928918-3 TE Connectivity | In Stock | - | - | - | - | - | .63u2009mmu2009[u2009.025u2009inu2009] | .63u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | - | - | 6-928918-3 | MQS0,63 Ag tab LL unseal. 0,2-0,35 | 0 – 24 A (Low Power) | Tab | 24 – 22 | - | - | - | - | - | - | - | - | ||
![]() 175091-1 TE Connectivity | In Stock | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 4.8u2009mmu2009[u2009.189u2009inu2009] | - | - | - | - | - | - | 175091-1 | .187 SEALD REC CONT L | 0 – 24 A (Low Power) | Receptacle | 14 – 12 | - | - | - | - | - | - | - | - | ||
![]() 962972-1 TE Connectivity | 13 |
| - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | - | - | - | AEC-Q200 | - | 962972-1 | 2,5MMD PIN CONTACT | 25 – 40 A (Power) | Pin | 17 – 13 | 1 – 2.5 | 100 ppm/K | 3.3 kOhm | 0.1 W | General Purpose | 1 | 1.55 mm | 0.85 mm | ||
![]() 282288-1 TE Connectivity | In Stock | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | - | - | - | - | - | 282288-1 | .070 TAB CONTACT - 0.5 | 0 – 24 A (Low Power) | Tab | 22 – 20 | - | - | - | - | - | - | - | - | ||
![]() 1-2005002-1 TE Connectivity | 40 |
| - | - | - | - | .25u2009mmu2009[u2009.01u2009inu2009] | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | - | - | No | 1-2005002-1 | REC CONT FOR RF STRIPLINE | 0 – 24 A (Low Power) | Receptacle | - | - | - | - | - | - | - | - | - | ||
![]() 2203232-2 TE Connectivity | 15 |
| - | - | - | .55u2009mmu2009[u2009.021u2009inu2009] | - | - | - | - | On the Terminal | - | - | No | 2203232-2 | SOCKET CONTACT, PLUG, 180 DEGREE, SMB | 0 – 24 A (Low Power) | Socket | - | - | - | - | - | - | - | - | - |