- Manufacturer
- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- RoHS
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- Relative humidity (storage/transport)
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
- Insulation Materials
Attribute column
Categories
Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Acting | Continuous Drain Current Id | Fuse Material | Mating Pin Diameteru2009 | Mating Tab Thicknessu2009 | Mating Tab Thicknessu2009(in) | Mating Tab Thicknessu2009(mm) | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Qualification | Sealableu2009 | TE Internal # | TE Internal Description | Terminal Transmitsu2009 | Terminal Typeu2009 | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Reverse Recovery Time | Inductance Tolerance | Channel Type | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2324321-1 TE Connectivity | In Stock | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | AEC-Q200 | - | 2324321-1 | 025 REC CONTACT | 0 – 24 A (Low Power) | Receptacle | - | 24 – 20 | - | 200 ppm/K | - | 6.8 Ohm | 0.1 W | General Purpose | - | - | - | 5 | - | 1.55 mm | 0.85 mm | ||
![]() 1564984-2 TE Connectivity | In Stock | - | - | Fast | - | Fiber | - | - | .024, .031 | .6, .8 | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | 1564984-2 | AMP MCP 2.8K, CONTACT, SWS | 0 – 24 A (Low Power) | Receptacle | 250 V | 24 – 22 | - | - | Midget | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-927837-1 TE Connectivity | In Stock | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | .228, .248 | 5.8, 6.3 | - | - | 3-927837-1 | STD PW TIMER CONTACT | 0 – 24 A (Low Power) | Receptacle | - | 17 – 13 | - | - | - | - | - | - | - | 10 | - | - | - | - | - | ||
![]() 1924880-1 TE Connectivity | 387042 |
| - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | 1924880-1 | GET, FEMALE TERMINAL, AGSN, 16 | 0 – 24 A (Low Power) | Receptacle | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-963964-5 TE Connectivity | In Stock | - | - | - | - | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | - | No | 2-963964-5 | MQS STIFTE MAGAZ | 0 – 24 A (Low Power) | Tab | - | - | - | 100.0000 ppm/°C | - | 2.74 kOhm | 0.125 W | - | - | - | - | 1 | - | 7.06 | - | ||
![]() 1355556-1 TE Connectivity | In Stock | - | - | - | 129 | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | 1355556-1 | MQS1,5 Sn rec LL unseal. 0,35-0,5 | 0 – 24 A (Low Power) | Receptacle | - | 22 – 20 | - | - | - | - | - | - | - | - | N | - | - | - | - | ||
![]() 2386340-2 TE Connectivity | In Stock | - | - | - | - | - | 14u2009mmu2009[u2009.55u2009inu2009] | - | - | - | - | - | - | - | - | 2386340-2 | DIA 14MM,TERMINAL,FAM SLD/UNSLD,CB | 100+ A (Very High Power) | Socket | - | 000 | 95 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1326029-2 TE Connectivity | 77 |
| - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | 1326029-2 | 2.8MM BLADE, UNSEAL,18-20AWG | 0 – 24 A (Low Power) | Tab | - | 20 – 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 929025-2 TE Connectivity | In Stock | - | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | 929025-2 | 1.5MM SFC | 0 – 24 A (Low Power) | Receptacle | - | 16 – 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-968857-3 TE Connectivity | 50 |
| - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | 2-968857-3 | AMP MCP 2.8, CONTACT SWS | 0 – 24 A (Low Power) | Receptacle | - | 15 – 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-2177810-2 TE Connectivity | In Stock | - | - | - | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | - | - | - | - | - | - | 9-2177810-2 | PIN DIA 6.0, L/N, ASSY | 0 – 24 A (Low Power) | Pin | - | 11 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1563845-1 TE Connectivity | In Stock | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | - | - | 1-1563845-1 | MCON 9.5,CONTACT | 41 – 100 A (High Power) | Receptacle | - | 8 – 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-963716-2 TE Connectivity | 277868 | - | - | - | - | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | 6-963716-2 | MQS PIN CONTACT | 0 – 24 A (Low Power) | Tab | - | 20 – 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2098252-3 TE Connectivity | In Stock | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | 2098252-3 | PIN, SF, SIZE 16, 14-16 AWG, NI/SN | 0 – 24 A (Low Power) | Pin | - | 15 – 13 | 1.5 – 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2287018-1 TE Connectivity | In Stock | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | 9.5u2009mmu2009[u2009.375u2009inu2009] | - | - | - | - | 1-2287018-1 | TAB 9.5X1.2,6SQMM,TIN | 41 – 100 A (High Power) | Tab | - | 11 – 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1719101-1 TE Connectivity | In Stock | - | - | - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | - | No | 1719101-1 | PCB 9.5 TERMINAL SN | 41 – 100 A (High Power) | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1438299-7 TE Connectivity | In Stock | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | 1u2009mmu2009[u2009.039u2009inu2009] | - | - | - | - | 1438299-7 | GET MALE TERM, A, AG | 0 – 24 A (Low Power) | Tab | - | 24 – 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 845240028 TE Connectivity | In Stock | - | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | 4-2600020-3 | XRC PIN TERMINAL 16-20AWG Gold Plated | 0 – 24 A (Low Power) | Pin | - | 20 – 16 | .52 – 1.31 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 845240008 TE Connectivity | In Stock | - | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | 2-2600020-2 | XRC PIN TERMINAL 14-18AWG Ni Plated | 0 – 24 A (Low Power) | Pin | - | 18 – 14 | .82 – 2.08 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 776297-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 776297-1 | ASSEMBLY SOCKET LOOSE PC GOLD | 0 – 24 A (Low Power) | Socket | - | 18 – 14 | .8 – 2 | - | - | - | - | - | 5 | - | - | - | 100 | - | - |