- Manufacturer
- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- RoHS
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- Relative humidity (storage/transport)
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
- Insulation Materials
Attribute column
Categories
Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Base/Housing Material | Body Orientation | Contact Materials | Flame retardant grade, in line with UL94 | Insulation Materials | Interface Platingu2009 | Mating Pin Diameteru2009 | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Mounting | Number of potentials | Operating Temperature (Max)u2009(°C) | Operating Temperature (Max)u2009(°F) | Product Terminates Tou2009 | Relative humidity (storage/transport) | RoHS | spacing | TE Internal # | TE Internal Description | Terminal Transmitsu2009 | Terminal Typeu2009 | Termination Method | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Gender | Pitch | Diode Configuration | Repetitive Peak Reverse Voltage | Product Length | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB2-RTK/S DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | 8.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-PCTK6-BEN DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | V0 | PA | - | - | - | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.3mm | ||
![]() DFA4-02P DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | V0 | PA | - | - | - | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | 6.1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB10-12 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | V0 | PA | - | - | - | - | - | - | - | 10 | - | - | - | 25%~75% | No excessive harmful substances | 12.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WFA6 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | V0 | PA | - | - | - | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | 5.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WFA4 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | V0 | PA | - | - | - | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | 3.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DFA6-02P DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | V0 | PA | - | - | - | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | 8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WFB2.5 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | V0 | PA | - | - | - | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | 8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WFA1.5 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | V0 | PA | - | - | - | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | 2.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WFB1.5 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | V0 | PA | - | - | - | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | 6.7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1897798-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | 80, 85, 90, 100, 105 | 176, 185, 194, 212, 221 | Wire | - | - | - | 2-1897798-3 | TAB SHIELD CONT RF STRIPLINE EMC | 0 – 24 A (Low Power) | Tab | - | - | - | - | - | - | Single | 60 | - | - | ||
![]() 142755-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 142755-1 | MIC IV COSI CONTACT | 0 – 24 A (Low Power) | Tab | - | 17 – 12 | - | - | - | - | - | - | - | - | ||
![]() 0462-201-1631 TE Connectivity | 10949 |
| - | - | $$0462-201-1631 | - | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | 0462-201-1631 | SOC, SOLID, SIZE 16, 16-20AWG, AU | 0 – 24 A (Low Power) | Socket | - | 20 – 16 | .5 – 1.3 | - | - | - | - | - | - | - | ||
![]() 963892-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 5.8u2009mmu2009[u2009.228u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 963892-1 | STECKHUELSE 6,3 | 0 – 24 A (Low Power) | Receptacle | - | 20 – 17 | - | - | - | - | - | - | - | - | ||
![]() 927837-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | .228, .248 | 5.8, 6.3 | - | - | - | - | - | - | - | - | 927837-4 | SPT REC 6.3 Contact SRC Ag | 25 – 40 A (Power) | Receptacle | - | 17 – 13 | - | - | - | - | - | - | - | - | ||
![]() 2321538-1 TE Connectivity | 115515 |
| - | - | - | - | - | - | - | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 2321538-1 | TAB1.2X0.6,TERMINAL,SWS,CB | 0 – 24 A (Low Power) | Tab | - | 18 – 17 | - | - | - | - | - | - | - | - | ||
![]() 1-2141857-1 TE Connectivity | In Stock | - | - | Tin | - | - | - | Polyester | Right Angle | Copper Alloy | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | Through Hole | - | - | - | - | - | - | - | 1-2141857-1 | AMP MCP 2.8, CONTACT | 0 – 24 A (Low Power) | Receptacle | Solder | 24 – 20 | - | -55 to 105 °C | Plug | 5.0800 mm | - | - | 19.08 mm | - | ||
![]() D-WS2.5-DB-12A(H) DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | V0 | PA | - | - | - | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | ||
![]() D-WS2.5P DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | V0 | PA | - | - | - | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.9mm | ||
![]() D-WS4 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | V0 | PA | - | - | - | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.85mm |