- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Part # Aliases
- Insulation
- Contact Plating
- Wire Gauge Max
- Contact Materials
- Series
- Type
- Insulation Materials
- Wire Gauge
Attribute column
Categories
Terminals - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Material | Weight | Body Material | Automotive | Body Orientation | Bolt dimension (metric) | Construction type | Contact Materials | ECCN (US) | EU RoHS | For cables resistant to short circuit | HTS | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Mounting | Nominal cross section | Package | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Reel/roll packaging | RoHS | Sleeve length | Stud Size (mm) | Surface protection | SVHC | SVHC Exceeds Threshold | Tab Dimensions (mm) | Tab Size | Tab Size (mm2) | Termination Method | Wire Size | With identification flag | Packaging | Series | Part Status | Termination | Type | Color | Gender | Style | Wire Gauge | ELV | Plating | Size | Insulation | Wire Size (AWG) | Mating Tab Width | Government Qualified | Stud Size | DIN Standard | Insulated | Product Length (mm) | Length | Length - Overall | Material Thickness | Length - Pin | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SO63-2-55-24-90 Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Active | - | Shield Terminal | Translucent Blue | - | - | - | - | - | - | - | 24 | - | - | - | - | - | 16.5 | - | - | - | - | - | - | ||
![]() SO96-2-01 Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-105-00 Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S02-09-R Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Active | - | Shield Terminal | Translucent Blue | - | - | - | - | - | - | - | 22 | - | - | - | - | - | 19.1 | - | - | - | - | - | - | ||
![]() SO63-4-55-24-90 Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Active | - | Shield Terminal | Translucent Blue | - | - | - | - | - | - | - | 24 | - | - | - | - | - | 19.1 | - | - | - | - | - | - | ||
![]() S200-1-00 Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SO96-3-55-22-95CS2815 Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S200-3-01 Littelfuse | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M81824/7-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag|Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61796750 Lapp | In Stock | - | - | - | - | - | - | - | No | Straight | 8 | - | - | EAR99 | Compliant | - | - | - | - | 200 | - | - | - | Cable Mount | 25 | - | No | 15 | - | - | - | - | - | - | Tinned | - | - | - | - | - | Crimp | - | - | - | - | Active | - | Tube Terminal | - | - | - | - | - | Tin | - | Non-Insulated | - | - | - | - | - | - | 43 | - | - | - | - | - | - | ||
![]() 704613-000 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 week ago) | Cable | - | - | PVDF (Polyvinylidene Fluoride) | No | - | - | - | - | EAR99 | Not Compliant | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Compliant | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | Active | - | Shield Terminal | Transparent Blue | - | - | - | Non-Compliant | - | - | - | - | - | No | - | - | - | - | 16.5 mm | - | - | - | No | - | ||
![]() 964338-1 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 days ago) | - | - | - | Copper | No | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | 150 | - | TE Connectivity | -65 | - | - | Box | No | - | Active | No | - | Compliant | - | - | - | - | - | 3.4x0.5 | 1.7(mm²) | 1.7 | Crimp | - | - | Tape and Reel | * | Active | IDC | Mag-Mate Terminal | - | F | - | 26-30(AWG) | Compliant | Unplated | - | - | 26-30 | 3.4 mm | - | - | - | - | 7.9 | 7.9 mm | - | 250 µm | - | - | - | ||
![]() 2178704-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | No | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | TE Connectivity | - | Cable Mount | - | Box | No | 55 | Active | No | - | Non-Compliant | - | 14 | - | - | - | - | - | - | Crimp | - | - | - | * | Obsolete | - | Ring Tongue Terminal | - | - | - | 10(AWG) | - | - | - | - | 10 | - | - | 14(mm) | - | - | 127 | - | - | - | - | - | - | ||
![]() BU-L1-500TIN Mueller Electric Co. | In Stock | - | - | - | - | - | - | - | Unknown | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2178590-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | No | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | TE Connectivity | - | - | - | Box | No | 12 | Active | No | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | * | Obsolete | - | Splice Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | - | - | ||
![]() MS20659-128 Panduit Corporation | In Stock | - | - | - | - | - | - | - | No | Straight | - | - | - | EAR99 | - | - | - | - | - | 170 | 600V | - | - | Cable Mount | - | - | No | 15 | - | - | - | - | - | 9.53 | - | - | - | - | - | - | Crimp | - | - | - | - | Unconfirmed | - | Ring Tongue Terminal | - | - | - | - | - | Tin | - | - | 10-12 | - | - | - | - | - | 27.9 | - | - | - | - | - | - | ||
![]() MS25036-157 Panduit Corporation | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-161 WAGO | In Stock | - | - | - | - | Copper | - | - | No | Straight | - | - | - | EAR99 | Compliant | - | 8536.90.40.00 | Wago | 51110590 | - | - | - | - | Through Hole | 1 - 1.5 | - | No | - | - | - | No | - | - | - | Tinned | - | - | - | - | - | Solder | - | - | Bag | - | Obsolete | - | Pin Terminal | Natural | PL | - | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216-142 WAGO | 1648 |
| - | - | - | Copper | - | - | No | - | - | Standard | - | EAR99 | Compliant | No | 8536.90.40.00 | Wago | 2160142 | - | - | WAGO Corporation | - | - | 0.75 | Box | No | - | Active | - | No | - | 10 | - | Tinned | - | - | - | - | - | - | 18 AWG | No | - | - | Active | - | Single Wire | Metallic | - | DIN | - | - | - | 18 AWG (0.75mm²) | Non-Insulated | - | - | - | - | DIN 46228 Part 4 | No | - | - | 10.00mm | - | 10.00mm | - | - | ||
![]() 216-144 WAGO | 1000 |
| - | - | - | Copper | 83 mg | - | No | - | - | - | Copper, Tin | EAR99 | Compliant | - | 8536.90.40.00 | Wago | 2160144 | - | - | WAGO Corporation | - | - | - | Box | No | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | Active | - | Single Wire | Metallic | - | DIN | - | - | - | 16 AWG (1.50mm²) | Non-Insulated | - | - | - | - | DIN 46228 Part 4 | No | - | 10 mm | 10.00mm | - | 10.00mm | - | Lead Free |