- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Approvals | Automotive | Base Product Number | Board contact surface | Body Orientation | Case material | CoilResistance | Connections | Connector contact surface | Contact Materials | Contact surface | Content | CS | Current-IEC | Current-UL | Dim | Dimensions | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | HTS Code | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Note | Voltage | Contact Tail Length | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Contact Form | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Rated Current | Coil Voltage | Screw Size | Coil Power | Fastening Method | Convert From (Adapter End) | Convert To (Adapter End) | Rated Voltage | Features | Temperature | Pin Length | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 10 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CSA | No | - | Tin plated | - | - | - | Tin plated | Copper Alloy | - | 10pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 95.80 x 26.10 mm | - | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-246/005-000/039-000 | 51134869 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 320V | - | Box | - | - | - | 16 | - | No | Active | 12 | - | - | - | - | - | - | 16 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-246/005-000/039-000 | 16 | - | - | - | Gray | - | - | - | 0.197 (5.00mm) | - | - | 11.6mm | 0.457 (11.60mm) | - | - | Tin | Solder | 16 Pole | - | - | - | 300 V | 0.039 (1.00mm) | 1 | - | 15 A | - | Tin | - | - | - | - | 16 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | + lateral latch | -60-85 °C | - | 26.10mm | 11.60mm | 95.80mm | UL94 V-0 | - | |||
![]() 232-145 WAGO | 10 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | - | Tin plated | - | - | - | Tin plated | Copper Alloy | - | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 76.50 x 23.25 mm | - | EAR99 | Compliant | Grey | - | - | Yes | V0 | - | Wago | 232-145 | 51135167 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 320V | III | - | Carton (box) | - | - | 15 | 2 | No | Active | 12 | 4 | - | - | - | - | - | 15 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-145 | 15 | - | - | - | Gray | - | - | - | 0.197 (5.00mm) | - | - | 11.6mm | 0.719 (18.26mm) | - | - | Tin | Solder | 15 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | - | 15 | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | Retention Latches (Wire Side) | -60-85 °C | - | 23.25mm | 11.60mm | 76.50mm | UL94 V-0 | - | |||
![]() 232-565/007-000 WAGO | 10 |
| - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-565 | Tin plated | - | Polyamide | - | Connector | Tin plated | - | - | 50pc(s) | 7.50mm | - | - | (L x W x H) 42.5 x 38.2 x 22.5 mm | - | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-565/007-000 | 51177661 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 630V | - | Box | - | - | Square | 5 | - | No | Active | 12 | - | - | - | - | - | - | 5 | No | - | - | - | - | - | - | 301 | Active | - | - | 232-565/007-000 | - | - | - | - | Gray | - | - | - | - | - | - | 42.5 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 5 Pos, 1 Row | Terminal Blocks, Header, 5 Pos, 1 Row | - | - | - | - | 22.5mm | 42.5mm | 38.2mm | - | - | ||
![]() 232-236/005-000 WAGO | 10 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CSA | No | - | Tin plated | - | - | - | Tin plated | Copper Alloy | - | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 18.25 x 31.50 x 26.10 mm | - | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-236/005-000 | 51134674 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 320V | - | Box | - | - | - | 6 | - | No | Active | 12 | - | - | Compliant | - | - | - | 6 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | Socket | WAGO GmbH & Co. KG | 6 | - | - | - | Grey | 1 | - | - | 0.197 (5.00mm) | Horizontal | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 6 Pole | - | - | - | 300 V | 0.039 (1.00mm) | 1 | - | 15 A | - | Tin | - | - | - | - | 6 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.10mm | 18.25mm | 31.50mm | UL94 V-0 | UL94 V-0 | |||
![]() 232-533/007-000 WAGO | 10 |
| - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-533 | Tin plated | - | Polyamide | - | Connector | Tin plated | - | - | 50pc(s) | 5.08mm | - | - | (L x W x H) 42.5 x 18.44 x 22.5 mm | - | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | - | - | Wago | 232-533/007-000 | 51177609 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 320V | - | Box | - | - | Square | 3 | - | No | Active | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 301 | Active | - | - | 232-533/007-000 | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 3 Pos, 1 Row | Terminal Blocks, Header, 3 Pos, 1 Row | - | - | - | - | 22.5mm | 42.5mm | 18.44mm | - | - | ||
![]() 232-272/031-000 WAGO | 47 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | UR | No | - | Tin plated | - | - | - | Tin plated | Copper Alloy | - | 25pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 75.76 x 18.25 mm | - | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-272/031-000 | 51138648 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 320V | III | Box | Carton (box) | - | - | 12 | 2 | No | Active | 12 | 4 | - | - | - | - | - | 12 | - | Soldering connection | Solder | 630 V | 300 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-272/031-000 | 12 | - | - | - | Orange | - | - | - | 0.200 (5.08mm) | - | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 12 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | - | 12 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | + sleeve | -60-85 °C | - | 18.25mm | 16.60mm | 75.76mm | UL94 V-0 | - | |||
![]() 232-284 WAGO | 10 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | - | - | Tin plated | Copper Alloy | - | 10pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 123.42 x 18.25 mm | - | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | - | - | Wago | 232-284 | 51135263 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 320V | - | Box | - | - | - | 24 | - | No | Active | - | - | - | - | - | - | - | 24 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-284 | 24 | - | - | - | Orange | - | - | - | 0.200 (5.08mm) | - | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 24 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | - | 24 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 123.42mm | UL94 V-0 | - | |||
![]() 232-233/005-000 WAGO | 10 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CSA | No | - | Tin plated | - | - | - | Tin plated | Copper Alloy | - | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.50 x 26.10 x 18.25 mm | - | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-233/005-000 | 51134672 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 320V | - | Box | - | - | - | 3 | - | No | Active | 12 | - | - | - | - | - | - | 3 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | - | WAGO GmbH & Co. KG | 3 | - | - | - | Gray | - | - | - | 0.197 (5.00mm) | - | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 3 Pole | - | - | - | 300 V | 0.039 (1.00mm) | 1 | - | 15 A | - | Tin | - | - | - | - | 3 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.50mm | 26.10mm | UL94 V-0 | - | |||
![]() 232-254 WAGO | 10 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | No | - | Tin plated | - | - | - | Tin plated | Copper Alloy | - | 10pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 121.50 x 18.25 mm | - | EAR99 | Compliant | Grey | - | - | Yes | V0 | - | Wago | 232-254 | 51135237 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 320V | III | Box | Carton (box) | - | - | 24 | 2 | No | Active | 12 | 4 | - | - | - | - | - | 24 | - | Soldering connection | Solder | 630 V | 300 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-254 | 24 | - | - | - | Gray | - | - | - | 0.197 (5.00mm) | - | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 24 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | - | 24 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 121.50mm | UL94 V-0 | - | |||
![]() 232-249 WAGO | 10 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | No | - | Tin plated | - | - | - | Tin plated | Copper Alloy | - | 10pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 96.50 x 18.25 mm | - | EAR99 | Compliant | Grey | - | - | Yes | - | - | Wago | 232-249 | 51135232 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 320V | - | Box | - | - | - | 19 | - | No | Active | - | - | - | - | - | - | - | 19 | - | - | - | 630 V | 300 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-249 | 19 | - | - | - | Gray | - | - | - | 0.197 (5.00mm) | - | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 19 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | - | 19 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 96.50mm | UL94 V-0 | - | |||
![]() 232-335 WAGO | 10 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | CSA;UL | No | - | Tin plated | Right Angle | Polyamide | - Ohm | Tin plated | AgNi | - | 100pc(s) | 5mm | 12A | 10 A | (L x W x H) 17 x 28.2 x 31 mm | 82,5x52x20mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | - | - | Wago | 232-335 | 60335150 | - | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 12A | 12A | 320V | - | Box | - | - | Square | 5 | - | No | Active | - | - | - | Yes | 5 | Solder | - | 5 | - | - | - | 630 V | 600 V | -60°C ~ 100°C | Box | 301 | Active | - | - | Shrouded Header | 5 | - | - | Polyamide | Gray | 1 | HDR | - | 0.197 (5.00mm) | - | - | - | 1.024 (26.01mm) | - | - | - | Solder | 5 | - | - | - | - | 0.197 (5.00mm) | 1 | - | - | 5 | Tin | - | - | - | DPDT | 5 | - | - | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | 24VDC | - | - mW | - | - | - | - | Retention Latches | - | 5 MilliMeters | 31mm | 17mm | 28.2mm | UL94 V-0 | - | |||
![]() 232-562/007-000 WAGO | 10 |
| - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-562 | Tin plated | - | Polyamide | - | Connector | Tin plated | - | - | 50pc(s) | 7.50mm | - | - | (L x W x H) 42.5 x 15.7 x 22.5 mm | - | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-562/007-000 | 51177655 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 630V | - | Box | - | - | Square | 2 | - | No | Active | 12 | - | - | - | - | - | - | 2 | No | - | - | - | - | - | - | 301 | Active | - | - | 232-562/007-000 | - | - | - | - | Gray | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 2 Pos, 1 Row | Terminal Blocks, Header, 2 Pos, 1 Row | - | - | - | - | 22.5mm | 42.5mm | 15.7mm | - | - | ||
![]() 232-567/007-000 WAGO | 10 |
| - | - | DIN Rail | 7 | Polyamide | CSA;UL | No | 232-567 | Tin plated | - | Polyamide | - | Connector | Tin plated | Copper | - | 10pc(s) | 7.50mm | - | - | (L x W x H) 42.5 x 53.2 x 22.5 mm | - | EAR99 | Compliant | Grey | 8536.69.40.40 | WAGO CORP | Yes | V0 | Polyamide | Wago | 232-567/007-000 | 51177664 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 630V | - | - | - | Active | Square | 7 | - | No | Active | 12 | - | 5.74 | Compliant | - | - | - | 7 | No | - | - | - | - | - | - | 301 | Active | EAR99 | Plug | 232-567/007-000 | - | 100 °C | -60 °C | - | Gray | 1 | - | 8536.69.40.40 | - | - | - | 42.5 | - | unknown | 12 A | - | - | - | - | - | - | - | - | - | 7 | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | - | 7 | UL; CSA | - | - | - | - | - | 15 A | - | - | - | PLUG IN | Terminal Blocks, Header, 7 Pos, 1 Row | Terminal Blocks, Header, 7 Pos, 1 Row | 300 V | - | - | - | 22.5mm | 42.5mm | 53.2mm | - | UL94 V-0 | ||
![]() 232-732 WAGO | 24 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | UR | No | - | Tin plated | - | - | - | Tin plated | Copper Alloy | - | 100pc(s) | 7.50mm | 12A | 15 A | (L x W x H) 11.60 x 23.25 x 14.00 mm | - | EAR99 | Compliant | Grey | - | - | Yes | V0 | - | Wago | 232-732 | 51135264 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 630V | III | Box | Carton (box) | - | - | 2 | 2 | No | Active | 12 | 6 | - | - | - | - | - | 2 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 85°C | Box | 232 | Active | - | - | 232-732 | 2 | - | - | - | Gray | - | - | - | 0.295 (7.50mm) | - | - | 11.6mm | 0.719 (18.26mm) | - | - | Tin | Solder | 2 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | - | 2 | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 14.00mm | 11.60mm | 23.25mm | UL94 V-0 | - | |||
![]() 232-248 WAGO | 10 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | No | - | - | - | - | - | - | Copper Alloy | Tin plated | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 91.50 x 18.25 mm | - | EAR99 | Compliant | Grey | - | - | Yes | V0 | - | Wago | 232-248 | 51135231 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 320V | III | Box | Carton (box) | - | - | 18 | 2 | No | Active | 12 | 4 | - | - | - | - | - | 18 | - | Soldering connection | Solder | 630 V | 300 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-248 | 18 | - | - | - | Gray | - | - | - | 0.197 (5.00mm) | - | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 18 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | - | 18 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 91.50mm | UL94 V-0 | - | |||
![]() 231-132/040-000 WAGO | 10 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, CSA, UR | No | - | Tin plated | - | Polyamide | - | Tin plated | Electrolytic Copper | - | 200pc(s) | 5mm | 12A | 10 A | (L x W x H) 8.4 x 22.8 x 17 mm | - | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 231-132/040-000 | 51148895 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 320V | III | Box | Magazine | - | Square | 2 | 2 | No | Active | 12 | 4 | - | - | - | - | - | 2 | - | Soldering connection | Solder | 320 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | 231-132/040-000 | 2 | - | - | - | Gray | - | - | - | 0.197 (5.00mm) | - | - | - | 0.472 (12.00mm) | - | - | Tin | Solder | 2 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 10 A | - | Tin | - | - | - | - | 2 | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 17mm | 8.4mm | 22.8mm | UL94 V-0 | - | |||
![]() 231-938/001-000 WAGO | 10 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | Polyamide | - | Tin plated | Electrolytic Copper | - | 50pc(s) | 7.62mm | 12A | 10 A | (L x W x H) 12 x 61.34 x 12.2 mm | - | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | - | - | Wago | 231-938/001-000 | 51149459 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 630V | - | Box | - | - | Square | 8 | - | No | Active | - | - | - | - | - | - | - | 8 | - | - | - | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | 231-938/001-000 | 8 | - | - | - | Orange | - | - | - | 0.300 (7.62mm) | - | - | - | 0.331 (8.40mm) | - | - | Tin | Solder | 8 Pole | - | - | - | 300 V | 0.150 (3.81mm) | 1 | - | 10 A | - | Tin | - | - | - | - | 8 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | -60-100 °C | - | 12.2mm | 12mm | 61.34mm | UL94 V-0 | - | |||
![]() 232-363 WAGO | 10 |
| - | Tin | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | UL | No | - | Tin plated | - | Polyamide | - | Tin plated | Copper | - | 100pc(s) | 5.08mm | 12A | 10 A | (L x W x H) 17 x 18.44 x 31 mm | - | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | Polyamide | Wago | 232-363 | 51142971 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 320V | III | Box | Carton (box) | - | Square | 3 | 2 | No | Active | 12 | 4 | - | Yes | - | - | - | 3 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 301 | Active | - | Plug | 232-363 | 3 | 100 °C | -60 °C | Polyamide | Orange | 1 | - | - | 0.200 (5.08mm) | - | - | - | 1.024 (26.01mm) | - | 12 A | - | Solder | - | Orange | - | - | - | 0.197 (5.00mm) | 1 | - | - | 3 | Tin | - | - | - | - | 3 | - | - | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | Retention Latches | - | 5 MilliMeters | 31mm | 17mm | 18.44mm | UL94 V-0 | UL94 V-0 | |||
![]() 232-517/007-000 WAGO | 10 |
| - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-517 | Tin plated | - | Polyamide | - | Connector | Tin plated | - | - | 25pc(s) | 5mm | - | - | (L x W x H) 42.5 x 88.2 x 22.5 mm | - | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | - | - | Wago | 232-517/007-000 | 51177591 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 320V | - | Box | - | - | Square | 17 | - | No | Active | - | - | - | - | - | - | - | 17 | - | - | - | - | - | - | - | 301 | Active | - | - | 232-517/007-000 | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 17 Pos, 1 Row | Terminal Blocks, Header, 17 Pos, 1 Row | - | - | - | - | 22.5mm | 42.5mm | 88.2mm | - | - | ||
![]() 232-549/007-000 WAGO | 10 |
| - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-549 | Tin plated | - | Polyamide | - | Connector | Tin plated | - | - | 10pc(s) | 5.08mm | - | - | (L x W x H) 42.5 x 99.72 x 22.5 mm | - | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-549/007-000 | 51177643 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 320V | - | - | - | - | Square | 19 | - | No | Active | 12 | - | - | - | - | - | - | 19 | No | - | - | - | - | - | - | 301 | Active | - | - | 232-549/007-000 | - | - | - | - | Orange | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 19 Pos, 1 Row | Terminal Blocks, Header, 19 Pos, 1 Row | - | - | - | - | 22.5mm | 42.5mm | 99.72mm | - | - |