- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Approvals | Automotive | Board contact surface | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Mfr | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | SVHC | SVHC Exceeds Threshold | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Connector Type | Type | Number of Positions | Color | Number of Rows | Pitch | Ingress Protection | Insulation Height | Reach Compliance Code | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Contact Finish Termination | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Temperature | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 232-832 WAGO | 275 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | Tin plated | - | Tin plated | Copper Alloy | 100pc(s) | 7.50mm | 12A | 15 A | (L x W x H) 14.00 x 18.25 x 16.60 mm | - | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | Wago | 232-832 | 51133000 | Tin | - | WAGO Corporation | - | 1 | - | - | 630V | III | Box | Carton (box) | - | - | 2 | 2 | No | Active | 12 | 6 | - | Compliant | - | - | - | - | 2 | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | Box | 232 | - | Active | Socket | 232-832 | 2 | Grey | 1 | 0.295 (7.50mm) | - | 0.457 (11.60mm) | - | Tin | Solder | 2 Pole | Grey | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 2 | - | 90°, Right Angle | - | - | - | Mounting Flange, Retention Latches (Non-Wire Side) | -60-85 °C | 16.60mm | 14.00mm | 18.25mm | UL94 V-0 | UL94 V-0 | |||
![]() A-SL200-DG-G56MP1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G44MR1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G16D ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G05MP1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 713-1424/107-000 WAGO | 5000 | - | - | Tin | Through Hole | Polyphthalamide (PPA), Glass Filled | CCA, CSA, UR | No | Tin plated | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.5 x 24.1 x 17.1 mm | EAR99 | Compliant with Exemption | Black | 8536.69.40.40 | - | Yes | V0 | Wago | 713-1424/107-000 | 51209280 | Tin | +100°C | WAGO Corporation | -60°C | 2 | 10A | 10A | 160V | III | Box | Carton (box) | - | Square | 4 | 2 | No | Active | 10 | 2.5 | - | Non-Compliant | - | Yes | Yes | - | 8 | Soldering connection | Solder | 250 V | 150 V | -60°C ~ 100°C | Box | 1735 | - | Active | - | 713-1424/107-000 | 8 | Black | - | 0.138 (3.50mm) | - | 0.524 (13.30mm) | - | Tin | Solder | 8 Pole | Black | 150 V | 0.150 (3.81mm) | 2 | 10 A | - | Tin | - | 4 | - | 90°, Right Angle | - | - | - | Mounting Flange | -60-100 °C | 17.1mm | 13.5mm | 24.1mm | UL94 V-0 | UL94 V-0 | |||
![]() A-SL200-EA-G03D ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G04MR1 ASSMANN WSW Components | 23 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-Z44MP1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G15MR1 ASSMANN WSW Components | 23 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G56D ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-32-22M-1300 ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-Z48MP1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-32-18V-130L ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | ASSMANN WSW COMPONENTS GMBH | - | - | ASSMANN WSW components GmbH | - | A-32-18V-130L | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | No | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Active | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G16MP1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G19D ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G10MP1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G40D ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G14MP1 ASSMANN WSW Components | 23 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-Z16MR1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |