- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Approvals | Automotive | Board contact surface | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Mfr | No. of rows | Nominal voltage | Overvoltage category | Package | Packaging type | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | RoHS | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Part Status | Type | Number of Positions | Color | Pitch | Ingress Protection | Insulation Height | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Temperature | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 232-768/031-000 WAGO | 41 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | UR | No | Tin plated | Tin plated | Copper Alloy | 25pc(s) | 7.62mm | 12A | 15 A | (L x W x H) 11.60 x 73.22 x 23.25 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Wago | 232-768/031-000 | 50095903 | Tin | WAGO Corporation | 1 | 630V | III | Box | Carton (box) | 8 | 2 | No | Active | 12 | 6 | Compliant | - | 8 | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | 232 | Active | 232-768/031-000 | 8 | Orange | 7.62 mm | - | 0.719 (18.26mm) | Tin | Solder | 8 Pole | Orange | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 8 | - | Vertical | - | - | - | + sleeve | -60-85 °C | 23.25mm | 11.60mm | 73.22mm | UL94 V-0 | UL94 V-0 | |||
![]() A-SL200-EA-G24MP1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-Z52MP1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G10MR1 ASSMANN WSW Components | 23 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G22MR1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G06MP1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-837 WAGO | 32 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | Tin plated | Tin plated | Copper Alloy | 50pc(s) | 7.50mm | 12A | 15 A | (L x W x H) 16.60 x 51.50 x 18.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Wago | 232-837 | 51135443 | Tin | WAGO Corporation | 1 | 630V | III | Box | Carton (box) | 7 | 2 | No | Active | 12 | 6 | Compliant | - | 7 | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | 232 | Active | 232-837 | 7 | Grey | 7.5 mm | - | 0.457 (11.60mm) | Tin | Solder | 7 Pole | Grey | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 7 | - | 90°, Right Angle | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 18.25mm | 16.60mm | 51.50mm | UL94 V-0 | UL94 V-0 | |||
![]() A-SL200-DG-Z22MP1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-Z72MP1 ASSMANN WSW Components | 23 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G60MP1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G11MR1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G15MP1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G07MR1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-Z46MR1 ASSMANN WSW Components | 23 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-Z38MP1 ASSMANN WSW Components | 23 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G62MP1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G17D ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G36MP1 ASSMANN WSW Components | 23 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-Z17MR1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G38D ASSMANN WSW Components | 23 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |