- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Approvals | Automotive | Board contact surface | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Mfr | No. of rows | Nominal voltage | Overvoltage category | Package | Packaging type | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | RoHS | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Temperature | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-SL200-EA-G40D ASSMANN WSW Components | 41 |
| - | - | Termination | - | - | - | No | - | - | - | Brass | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Compliant | - | - | - | - | - | - | 125 V | - | Tube | - | Active | Solder | - | - | - | - | 1 | 2 mm | Right Angle | - | - | - | 1 A | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G09MP1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G24MR1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G12MP1 ASSMANN WSW Components | 23 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-Z07MR1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-743 WAGO | 41 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | No | Tin plated | Tin plated | Copper Alloy | 10pc(s) | 7.50mm | 12A | 15 A | (L x W x H) 11.60 x 96.50 x 23.25 mm | EAR99 | Compliant | Grey | Yes | V0 | Wago | 232-743 | 51138690 | Tin | WAGO Corporation | 1 | 630V | III | Box | Carton (box) | 13 | 2 | No | Active | 12 | 6 | - | - | 13 | Soldering connection | Solder | 1 kV | 600 V | - | -60°C ~ 85°C | - | 232 | Active | - | - | 232-743 | 13 | Gray | - | 0.295 (7.50mm) | - | - | - | 0.719 (18.26mm) | - | Tin | Solder | 13 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 13 | - | Vertical | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 23.25mm | 11.60mm | 96.50mm | UL94 V-0 | - | |||
![]() A-SL200-EA-G23MP1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G19MP1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G11MP1 ASSMANN WSW Components | 23 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G39D ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G72D ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-Z14MR1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-Z16MP1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G32D ASSMANN WSW Components | 41 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-Z25MP1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G17MP1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EA-G22MP1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-EG-G09D ASSMANN WSW Components | 41 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-871 WAGO | 49 |
| - | Tin | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | Tin plated | Tin plated | Copper, Tin | 25pc(s) | 7.62mm | 12A | 15 A | (L x W x H) 16.60 x 82.78 x 18.25 mm | EAR99 | Compliant | Orange | Yes | V0 | Wago | 232-871 | 51135326 | Tin | WAGO Corporation | 1 | 630V | III | Box | Carton (box) | 11 | 2 | No | Active | 12 | 6 | Compliant | - | 11 | Soldering connection | Solder | 630 V | 600 V | - | -60°C ~ 85°C | - | 232 | Active | - | Socket | 232-871 | 11 | Orange | 1 | 0.300 (7.62mm) | - | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 11 Pole | Orange | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 11 | - | 90°, Right Angle | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 18.25 mm | 16.6 mm | 82.78 mm | UL94 V-0 | UL94 V-0 | |||
![]() A-SL200-EA-G18MR1 ASSMANN WSW Components | 23 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |