- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Material | Housing Material | Body Material | Alternate PN | Automotive | Base Product Number | Board contact surface | Body Orientation | Brand | Case material | Connections | Connector contact surface | Contact Materials | Contact Sizes | Content | CS | CSA | Dim | ECCN (US) | EU RoHS | Factory colour | Factory Pack QuantityFactory Pack Quantity | Grid Size | Head Dia (mm) | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Locking Step | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Operating Temperature | MaxPanel Thickness (in) | MaxPanel Thickness (mm) | Mfr | MIL Type | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Hole Dia. (in) | Mounting Hole Dia. (mm) | Mounting Hole Diameter mm | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Overall Height (in) | Overall Height (mm) | Overvoltage category | Package | Packaging type | Part # Aliases | Part Life Cycle Code | Pin shape | Pins per row | Pitch (mm) | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Termination Method | Total number of pins | Tradename | Type of electric connection | Type of fastening | UL | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Packaging | Series | Tolerance | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Housing Color | Brand Name | Contact Style | Wire Gauge | Insulation Resistance | Row Spacing | Connector Support Type | Accessory Type | Contact Termination | Terminal Type | Product Type | Shielded | Temperature Range | Hole Diameter | Current Rating (Max) | Pin or Socket | Flange Diameter | Military Connector Accessory Name | Product | Associated Mil-Specs | Mounting Angle | Features | Product Category | Removal Tools | Mating Contacts | Insertion Tools | Product Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Panel Thickness | Product Height (mm) | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M55302/4-01 Winchester Electronics | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55302/6-04 Winchester Electronics | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55302/2-05 Winchester Electronics | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 162GB-149-20000-05 AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | Amphenol LTD | - | - | - | Copper Alloy | 20 | - | - | - | - | - | - | - | 1000 | - | - | AMPHENOL CORP | - | - | - | - | - | 162GB-149-20000-05 | - | - | - | - | - | - | MIL-DTL-26482 I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5.17 | Details | - | - | - | - | 26482 | - | - | - | 0.212305 oz | - | - | - | - | - | 162GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | YES | NO | NO | Pin & Socket | - | - | unknown | - | - | Crimp | - | MALE | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | CRIMP | Circular MIL Spec Contacts | - | - | - | - | - | - | CONTACT | Contacts | MIL-C-26482 | - | - | Circular MIL Spec Contacts | 294-89; MS24256R-20 | 162GB-101-20000-05 | 294GB-5000-20 | - | - | - | - | - | - | - | - | - | - | ||
![]() 212195-0010 Molex | 607 |
| - | - | - | - | - | - | - | - | 212195 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2121950010 02121950010 | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | Sentrality | - | - | - | - | - | - | - | - | Reel | 212195 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204365-0016 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | 204365 | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 252 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 2043650016 02043650016 | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | Sentrality | - | - | - | - | 600 V | - | - | - | Tray | 204365 | - | - | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 A | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 203263-0031 Molex | 1218 |
| - | - | Silver | - | - | - | - | - | 203263 | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 2032630031 02032630031 | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | 203263 | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | Press Fit | - | - | - | - | - | - | - | - | - | - | Press-Fit | - | - | - | - | - | - | Pin | - | - | Contacts | - | - | - | - | - | - | - | - | - | - | - | - | 125.2µin (3.18µm) | - | - | - | - | ||
![]() 212195-5118 Molex | 29 |
| - | - | Gold | - | Polybutylene Terephthalate (PBT) | - | - | - | 212195 | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 2121955118 02121955118 | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | 212195 | - | - | - | - | - | - | - | - | - | 1 Position | - | - | - | - | 1 Row | - | - | - | - | - | - | - | - | - | - | - | 75 A | - | SMD/SMT | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-5050871-3 TE Connectivity | In Stock | - | - | 39 Weeks | Gold | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | 2000 | Not Required | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 2-5050871-3 | - | - | + 125 C | - | - | - | - | - | - 65 C | Surface Mount | - | - | - | Cable | - | - | - | - | 1 | -65C to 125C | - | - | - | - | - | - | - | - | Active | - | - | Not Required(mm) | - | - | - | 3(mm) | - | No | - | - | 1.46 | Details | Yes | Not Required(mm) | Solder | - | - | - | - | - | 0.352740 oz | - | - | - | 14 → 16 AWG | Bulk | Mini-Spring Series 5 | - | Yes | - | - | - | - | CONNECTOR CARD EDGE | Discrete Socket | - | 1 Position | - | - | - | - | - | Receptacle | - | IC & Component Sockets | - | - | - | - | POWER | - | - | compliant | 7.5/Contact(A) | - | Solder | 1(POS) | SKT | - | AMP | - | 14-16(AWG) | - | - | - | - | - | - | IC & Component Sockets | NO | - | - | 7.5(A) | - | - | - | Socket Pins | - | - | - | IC & Component Sockets | - | - | - | 7.32 mm | 7.32(mm) | - | 7.32mm | - | - | - | 3(mm) | - | - | ||
![]() 1682 HEYCO PRODUCTS | In Stock | - | - | - | - | Nylon 6/6 | - | - | SP 375 | - | - | - | - | Heyco | - | - | - | - | - | - | - | File 8919 | - | - | - | - | 12500 | - | 11.9 | - | - | - | Single | Heyco | - | - | - | - | - | 0.062 | 1.6 | Heyco Products Corporation | - | - | - | - | 0.375 | 9.5 | 9.5 | - | - | - | - | - | - | - | - | - | 0.25 | 6.4 | - | Box | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | Recognized File E51579 | 0.352740 oz | - | - | - | - | - | Heyco® | - | - | - | - | - | - | - | Shorty Plugs | - | - | - | - | - | White | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hole Plugs | - | -40C to +105C | 0.375 (9.53mm) 3/8 | - | - | 0.470 (11.94mm) | - | - | - | - | - | Conduit Fittings & Accessories | - | - | - | - | - | - | - | - | - | 0.250 (6.35mm) 1/4 | - | - | 94V-2 | ||
![]() 50864 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 50865 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1437514-7 TE Connectivity | 29768256 |
| - | 18 Weeks | Tin | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | 50000 | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 6-1437514-7 | - | - | + 125 C | - | - | - | - | - | - 65 C | Surface Mount | - | - | - | Through Hole | - | - | - | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 1.68 | Non-Compliant | No | - | Solder | - | - | - | - | - | 0.000353 oz | - | - | - | - | Bulk | Holtite | - | Yes | - | - | EAR99 | - | INTERCONNECTION DEVICE | Pin Socket | - | 1 Position | - | - | - | - | - | Receptacle | 8536.90.40.00 | IC & Component Sockets | - | - | - | - | - | - | - | not_compliant | 5 A | - | Solder | 1 | - | - | AMP | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | Socket Pins | - | - | - | IC & Component Sockets | - | - | - | 1.11 mm | - | - | 3.51mm | - | - | - | - | - | - | ||
![]() 1470 Winchester | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7131413 RS Pro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-133/039-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | Tin plated | - | - | - | Tin plated | - | - | 50pc(s) | 5mm | - | (L x W x H) 11.60 x 30.80 x 26.60 mm | - | - | Grey | - | - | - | - | Yes | V0 | - | - | 232-133/039-000 | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 320V | - | - | - | - | - | - | III | - | Carton (box) | - | - | - | 3 | - | - | 2 | - | - | - | - | 12 | 4 | - | Non-Compliant | - | - | - | 3 | - | Soldering connection | Solder | - | - | - | - | - | - | - | 232 | - | - | - | - | - | - | - | 232-133/039-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + lateral latch | - | - | - | - | - | - | 26.60mm | 11.60mm | 30.80mm | - | - | - | - | - | |||
![]() 2092-3303 WAGO | In Stock | - | - | - | Gold | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | Other | - | - | - | - | - | - | 2 | - | - | - | - | 16 | 6 | - | Non-Compliant | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | Circular | - | 2.805 MΩ | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | Socket | - | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Tin plated | - | - | Polyphthalamide (PPA GF) | Tin plated | - | - | 100pc(s) | 5mm | - | (L x W x H) 12 x 63.2 x 10.8 mm | - | - | Black | - | - | - | - | Yes | V0 | - | - | 231-442/001-000/105-604 | - | Tin | +100°C | - | - | - | - | - | -60°C | - | - | - | - | - | - | 1 | 12A | 12A | 320V | - | - | - | - | - | - | III | - | Carton (box) | - | - | Square | 12 | - | - | 2 | - | - | - | - | 12 | 4 | - | Non-Compliant | - | - | - | 12 | - | THR connection | Solder | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | 231-442/001-000/105-604 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.8mm | 12mm | 63.2mm | - | - | - | - | - | |||
![]() 232-282/047-000 WAGO | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | Carton (box) | - | - | - | - | - | - | 2 | - | - | - | - | 12 | 4 | - | - | - | - | - | - | - | Soldering connection | Solder | - | - | 150 V | - | - | - | - | - | 1 % | - | - | - | - | 50 ppm/°C | - | - | 412 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | Carton (box) | - | - | - | - | - | - | 2 | - | - | - | - | 12 | 6 | - | Non-Compliant | - | - | - | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |