- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Automotive | Body Length | Contact Finish Mating | Contact Materials | ECCN (US) | EU RoHS | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | PPAP | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Part Status | Connector Type | Additional Feature | Subcategory | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AW140-EG-G34B ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G31B ASSMANN WSW Components | In Stock | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G40C1 ASSMANN WSW Components | In Stock | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G22F ASSMANN WSW Components | 33 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G28D ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G30B ASSMANN WSW Components | In Stock | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DA-G16D ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G39D ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G24D ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DA-G06D ASSMANN WSW Components | In Stock | - | - | BOARD | No | 0.3 inch | AU | BRASS | EAR99 | Compliant | ASSMANN WSW COMPONENTS GMBH | POLYESTER | ASSMANN WSW components GmbH | AWL254-DA-G06D | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | Active | No | 1.78 | Compliant | Yes | Bag | e4 | Active | BOARD CONNECTOR | MATING LENGTH=0.236 INCHES | Headers and Edge Type Connectors | 6 | 2.54 mm | compliant | UL,VDE | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | 0.272 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 500VAC V | 2.54 mm | Gold (Au) | RECTANGULAR | 0.1 inch | 0.118 inch | FLASH inch | ||
![]() AW140-EG-G34C1 ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G40C2 ASSMANN WSW Components | 33 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G36C2 ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G30C2 ASSMANN WSW Components | In Stock | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G35A ASSMANN WSW Components | 33 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DA-G64D ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G40A ASSMANN WSW Components | In Stock | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DG-G26A ASSMANN WSW Components | In Stock | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G31C1 ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G30E ASSMANN WSW Components | 33 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |