- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Automotive | Base/Housing Material | Body Orientation | Brand | Contact Materials | Contact Plating Thickness | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Insulation Resistance (MOhm) | Manufacturer | Manufacturer Part Number | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Contact Resistance (MOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Polarization Type | PPAP | Product Depth (mm) | Risk Rank | Rohs Code | Row Spacing (mm) | Speed Rating (Gbps) | SVHC | SVHC Exceeds Threshold | Tail Length (mm) | Terminal Pitch (mm) | Termination Method | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Connector Type | Type | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Pin Count | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Termination Type | Contact Finish Termination | Product Type | Product Category | Product Length | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASP-163881-02 Samtec, Inc. | In Stock | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Supplier Unconfirmed | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Custom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-ERM8-005-08.0-L-DV-K-TR Samtec, Inc. | In Stock | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | 500 | - | 15 | 2.2/Contact | 125 | 200VAC | -55 | Surface Mount | - | - | - | - | Yes | 5.6 | - | - | - | - | - | - | - | 0.8 | Solder | - | Tape and Reel | - | - | Active | - | - | Micro High Speed Terminal Strip | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 10 | 11.9 | ||
![]() ASP-176308-02 Samtec, Inc. | In Stock | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Custom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASP-105921-08 Samtec, Inc. | In Stock | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASP-61970-01-M Samtec, Inc. | In Stock | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Custom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMTSW-105-08-STL-D-226-NA Samtec, Inc. | 33 |
| - | 3 Weeks | Gold Over Nickel | BOARD | No | LCP (Liquid Crystal Polymer) | Right Angle | - | Phosphor Bronze | (0.76/1.27)um | EAR99 | Not Compliant | - | 8536.69.40.40 | SAMTEC INC | - | Samtec Inc | HMTSW-105-08-STL-D-226-NA | - | - | - | 3/Contact | 125 | - | -55 | Through Hole | RIGHT ANGLE | 2 | Active | - | No | 12.76 | 5.77 | - | 2.54 | - | - | - | 2.39 | 2.54 | Solder | -55 to 125 °C | - | - | - | Active | EAR99 | BOARD STACKING CONNECTOR | Unshrouded Header | 2 | HDR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 10 | 2.54 mm | compliant | 10 | 10 | - | MALE | 94V-0 | Natural | SOLDER | - | - | - | 12.7 mm | 12.7 | 6.1 | ||
![]() TW 02-03-H-S-200-125 Samtec, Inc. | 25 |
| - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 5.2/Contact | 125 | - | -55 | Through Hole | - | - | - | - | No | 2 | - | - | - | 8 | - | - | 3.17 | 2 | Solder | - | - | - | - | Active | - | - | Board Stacker | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 4 | 10.41 | ||
![]() HLE-105-02-G-DV-A-K-TR 250 Samtec, Inc. | In Stock | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | 4.1/Contact | 125 | 400VAC | -55 | Surface Mount | - | - | - | - | No | 6.6 | - | - | 2.54 | - | - | - | - | 2.54 | Solder | - | Tape and Reel | - | - | Active | - | - | Socket Strip | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 12.7 | 3.66 | ||
![]() TFM-140-11-STL-D-A Samtec, Inc. | 25 |
| - | - | - | - | No | - | Straight | - | - | - | EAR99 | Not Compliant | - | 8536.69.40.40 | - | 5000 | - | - | - | - | 15 | 3.2/Contact | 125 | 250VAC | -55 | Through Hole | - | - | - | Right Slot | No | 5.72 | - | - | 1.27 | 8 | Yes | - | 2.03 | 1.27 | Solder | - | Bulk | - | - | Active | - | - | Shrouded Header (4 Sides) | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | 53.98 | 7.37 | ||
![]() ASP-151133-01 Samtec, Inc. | In Stock | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Custom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLP-104-02-L-S-TR 1700 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | 100 | 10 | - | 3.4/Contact | 125 | 395VDC|280VAC | -55 | Surface Mount | - | - | - | - | - | 3.02 | - | - | - | - | - | - | - | 1.27 | Solder | - | Tape and Reel | - | - | Active | - | - | Socket Strip | 1 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 5.51 | 2.61 | ||
![]() FW-40-05-G-D-290-155-A-P Samtec, Inc. | 25 |
| - | - | - | - | No | - | Straight | Samtec | - | (0.25/1.27)um | EAR99 | Compliant with Exemption | 11 | - | - | - | Samtec | - | - | - | - | 1.75/Contact | 125 | - | -55 | Surface Mount | - | - | - | - | No | 5.82 | - | - | 1.27 | 4 | Yes | Yes | - | 1.27 | Solder | - | Bulk | FW-SM | - | Active | - | - | Board Stacker | 2 | HDR | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | Board to Board & Mezzanine Connectors | Board to Board & Mezzanine Connectors | - | 50.8 | 11.3 | ||
![]() TFML-125-01-H-D-RA Samtec, Inc. | 33 |
| - | - | - | - | No | - | Right Angle | - | - | - | EAR99 | Compliant | - | - | - | 5000 | - | - | - | - | 15 | 3.2/Contact | 125 | 250VAC | -55 | Through Hole | - | - | - | Right Slot | No | 5.72 | - | - | 1.27 | 8 | - | - | 1.91 | 1.27 | Solder | - | Bulk | - | - | Active | - | - | Shrouded Header (4 Sides) | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | 34.93 | 5.95 | ||
![]() SSM-108-H-DV-P-TR Samtec, Inc. | In Stock | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | - | - | - | 5.2/Contact | 125 | 572VDC|405VAC | -55 | Surface Mount | - | - | - | - | No | 7.04 | - | - | 2.54 | 8 | - | - | - | 2.54 | Solder | - | Tape and Reel | - | - | Active | - | - | Socket Strip | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | 20.32 | 7.37 | ||
![]() TFM-150-32-H-D-A-P-TR Samtec, Inc. | In Stock | - | - | - | - | - | No | - | Straight | Samtec | - | - | EAR99 | Compliant | 125 | - | - | 5000 | Samtec | - | 10000 | - | 15 | 3.2/Contact | 125 | 250VAC | -55 | Surface Mount | - | - | - | Right Slot | No | 5.72 | - | - | 1.27 | 8 | - | - | - | 1.27 | Solder | - | Tape and Reel | TFM | - | Active | - | - | Shrouded Header (4 Sides) | 2 | HDR | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | Headers & Wire Housings | Headers & Wire Housings | - | 66.68 | 11.18 | ||
![]() TW-17-03-H-D-200-125 Samtec, Inc. | 33 |
| - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 5.2/Contact | 125 | - | -55 | Through Hole | - | - | - | - | No | 4 | - | - | 2 | 8 | - | - | 3.17 | 2 | Solder | - | - | - | - | Active | - | - | Board Stacker | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | - | 34 | 10.41 | ||
![]() ZLTMM-113-73-L-D-384 Samtec, Inc. | 33 |
| - | 3 Weeks | - | BOARD | No | - | Straight | - | - | - | EAR99 | Compliant | - | - | SAMTEC INC | - | Samtec Inc | ZLTMM-113-73-L-D-384 | - | - | - | 3/Contact | 125 | - | -55 | Through Hole | STRAIGHT | 2 | Active | Center Key/Center Slot | No | 6.51 | 5.77 | Yes | 2 | - | - | - | - | 2 | Solder | - | Bulk | - | e3 | Active | - | BOARD STACKING CONNECTOR | Elevated Shrouded Header | 2 | HDR | SHROUDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | 2 mm | compliant | - | 26 | NS | MALE | 94V-0 | - | SOLDER | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 28.39 | 9.75 | ||
![]() CLP-122-02-LTL-D-A-P Samtec, Inc. | 33 |
| - | - | - | - | No | - | Straight | Samtec | - | - | EAR99 | Not Compliant | 20 | 8536.69.40.40 | - | - | Samtec | - | 100 | - | 10 | 3.4/Contact | 125 | 395VDC|280VAC | -55 | Surface Mount | - | - | - | - | No | 4.31 | - | - | 1.27 | 8 | Yes | - | - | 1.27 | Solder | - | Tube | CLP | - | Active | - | - | Socket Strip | 2 | SKT | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | - | - | Headers & Wire Housings | Headers & Wire Housings | - | 28.37 | 2.29 | ||
![]() HMTSW-104-08-STL-D-226-NA Samtec, Inc. | 25 |
| - | 3 Weeks | Gold Over Nickel | BOARD | No | LCP (Liquid Crystal Polymer) | Right Angle | - | Phosphor Bronze | (0.76/1.27)um | EAR99 | Not Compliant | - | - | SAMTEC INC | - | Samtec Inc | HMTSW-104-08-STL-D-226-NA | - | - | - | 3/Contact | 125 | - | -55 | Through Hole | RIGHT ANGLE | 2 | Active | - | No | 12.76 | 5.77 | - | 2.54 | - | - | - | 2.39 | 2.54 | Solder | -55 to 125 °C | - | - | - | Active | EAR99 | BOARD STACKING CONNECTOR | Unshrouded Header | 2 | HDR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | 2.54 mm | compliant | 8 | 8 | - | MALE | 94V-0 | Natural | SOLDER | - | - | - | 10.16 mm | 10.16 | 6.1 | ||
![]() CLP-137-02-LTL-D-A-P Samtec, Inc. | 25 |
| - | - | - | - | No | - | Straight | Samtec | - | - | EAR99 | Not Compliant | 12 | 8536.69.40.40 | - | - | Samtec | - | 100 | - | 10 | 3.4/Contact | 125 | 395VDC|280VAC | -55 | Surface Mount | - | - | - | - | No | 4.31 | - | - | 1.27 | 8 | Yes | - | - | 1.27 | Solder | - | Tube | CLP | - | Active | - | - | Socket Strip | 2 | SKT | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | 74 | - | - | - | - | - | - | Headers & Wire Housings | Headers & Wire Housings | - | 47.42 | 2.29 |