- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Product Weight (g) | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pitch (mm) | Polarization Type | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage Rating Max | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | HTS Code | Pitch | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Current Rating (Max) | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 734-172/105-604 WAGO | 23 |
| - | Tin | Through Hole | 12 | Polyphthalamide (PPA), Glass Filled | 3.2 | - | No | Tin plated | Right Angle | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.3 x 44.4 x 10.9 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | Polyphthalamide | Wago | 734-172/105-604 | 51148215 | Tin | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | Square | 12 | - | - | 2 | No | 10.3 | Active | 10 | 2.5 | - | Non-Compliant | - | - | 3.5 | Solder | - | 12 | THR connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | Plug | Shrouded Header (4 Sides) | 12 | 100 °C | -60 °C | - | Black | 1 | HDR | - | 0.138 (3.50mm) | - | 1.122 (28.50mm) | - | 10 A | Tin | Solder | 12 | Black | 300 V | 0.094 (2.40mm) | 1 | 10 A | - | Tin | - | - | 12 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | 44.4 | 10.9mm | 10.3mm | 44.4mm | 8.5 | UL94 V-0 | UL94 V-0 | - | |||
![]() 769-641 WAGO | 23 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | CSA;UR | No | - | - | - | - | - | - | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Wago | - | 7690641 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | No | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | X-COM® | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 11 | - | - | Polyamide | Gray | - | - | - | 0.197 (5.00mm) | - | 0.874 (22.20mm) | - | - | - | Solder | - | - | - | 0.142 (3.60mm) | 1 | - | 11 | - | - | - | 11 | - | Vertical | - | - | -76 to 221 Degrees F | - | - | Locking Ramp | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 734-162/108-000 WAGO | 37 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 1.3 | - | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.3 x 16.5 x 12.3 mm | EAR99 | Compliant with Exemption | Light grey | 8536.69.40.40 | WAGO CORP | Yes | - | - | Wago | 734-162/108-000 | 51199380 | - | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | - | Box | - | Active | Square | 2 | - | Dual Slot | - | No | 10.3 | Active | - | - | 5.73 | - | Yes | Yes | 3.5 | Solder | - | 2 | - | - | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | EAR99 | - | Shrouded Header (4 Sides) | 2 | - | - | - | Gray | 1 | HDR | 8536.69.40.40 | 0.138 (3.50mm) | - | 1.122 (28.50mm) | unknown | - | Tin | Solder | 2 | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | STRIP TERMINAL BLOCK | - | 2 | - | 90°, Right Angle | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 16.5 | 12.3mm | 10.3mm | 16.5mm | 8.5 | UL94 V-0 | - | - | |||
Tiny WHSL | 23 |
| - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | 1.8 | - | No | - | Straight | - | - | - | Electrolytic Copper | - | - | 6A | 4 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | Wago | - | 51209800 | Tin | - | - | 100 | - | WAGO Corporation | - | -60 | Through Hole | - | - | - | - | - | - | - | III | Tape & Reel (TR) | Blister | - | - | - | - | - | 2 | No | 7.8 | Active | 6 | 2.5 | - | - | - | - | 2.5 | Solder | - | - | THR connection | Solder | - | 320 V | 150 V | -60°C ~ 100°C | - | MCSMICRO | Active | - | - | Shrouded Header (4 Sides) | 12 | - | - | - | Black | 1 | HDR | - | 0.098 (2.50mm) | - | 0.350 (8.89mm) | - | - | Tin | Solder | 12 | - | 150 V | 0.094 (2.40mm) | 1 | 4 A | - | Tin | - | - | 12 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 32.5 | - | - | - | 8.9 | UL94 V-0 | - | - | ||
![]() 734-167/105-604 WAGO | 23 |
| - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | 1.9 | - | No | Tin plated | Right Angle | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.3 x 26.9 x 10.9 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | - | Wago | 734-167/105-604 | 50044444 | Tin | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | Square | 7 | - | - | 2 | No | 10.3 | Active | 10 | 2.5 | - | - | - | - | 3.5 | Solder | - | 7 | THR connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | - | Shrouded Header (4 Sides) | 7 | - | - | - | Black | 1 | HDR | - | 0.138 (3.50mm) | - | 1.122 (28.50mm) | - | - | Tin | Solder | 7 | - | 300 V | 0.094 (2.40mm) | 1 | 10 A | - | Tin | - | - | 7 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | 26.9 | 10.9mm | 10.3mm | 26.9mm | 8.5 | UL94 V-0 | - | - | |||
![]() 734-184/108-000 WAGO | 35 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.3 x 93.5 x 12.3 mm | EAR99 | Compliant with Exemption | Light grey | 8536.69.40.40 | - | Yes | - | Polyamide | Wago | 734-184/108-000 | 51205180 | - | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | - | Box | - | - | Square | 24 | - | - | - | No | 10.3 | Active | - | - | - | Non-Compliant | Yes | Yes | 3.5 | Solder | - | 24 | - | - | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | Plug | Shrouded Header (4 Sides) | 24 | 100 °C | -60 °C | - | Grey | 1 | HDR | - | 0.138 (3.50mm) | - | 1.122 (28.50mm) | - | 10 A | Tin | Solder | 24 | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | - | 24 | - | 90°, Right Angle | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 93.5 | 12.3mm | 10.3mm | 93.5mm | 8.5 | UL94 V-0 | UL94 V-0 | - | |||
![]() 769-673 WAGO | In Stock | - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | CCA, CSA, UR | No | - | - | - | - | - | - | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Wago | - | 7690673 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | X-COM® | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 13 | - | - | - | Gray | - | - | - | 0.197 (5.00mm) | - | 0.720 (18.29mm) | - | - | - | Solder | 13 Pole | - | 500 V | 0.039 (1.00mm) | 1 | 32 A | - | - | - | - | 13 | - | 90°, Right Angle | - | - | - | - | - | Locking Ramp | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 769-638 WAGO | 14 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | CSA;UR | No | - | - | - | - | - | - | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Wago | - | 51111985 | - | - | - | - | - | WAGO Corporation | - | - | Through Hole | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | No | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 500 V | - | - | Box | X-COM® | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Polyamide | Gray | - | - | - | 0.197 (5.00mm) | - | 0.874 (22.20mm) | - | - | - | Solder | - | - | - | 0.142 (3.60mm) | 1 | - | 8 | - | - | - | 8 | - | Vertical | - | - | -76 to 221 Degrees F | - | - | Locking Ramp | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | 0.7 | - | No | Tin plated | Right Angle | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 300pc(s) | 2.50mm | 6A | 4 A | (L x W x H) 8.9 x 12.5 x 10.2 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | - | Wago | 733-364/105-604/997-406 | 51209815 | Tin | +100°C | - | 100 | - | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 6A | 6A | 160V | - | - | III | Tape & Reel (TR) | Blister | - | Square | 4 | - | - | 2 | No | 8.9 | Active | 6 | 2.5 | - | - | - | - | 2.5 | Solder | - | 4 | THR connection | Solder | - | 320 V | 150 V | -60°C ~ 100°C | - | 2092 | Active | - | - | Shrouded Header (4 Sides) | 4 | - | - | - | Black | 1 | HDR | - | 0.098 (2.50mm) | - | 0.307 (7.80mm) | - | - | Tin | Solder | 4 | - | 150 V | 0.094 (2.40mm) | 1 | 4 A | - | Tin | - | - | 4 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | 12.5 | 10.2mm | 8.9mm | 12.5mm | 7.8 | UL94 V-0 | - | - | |||
![]() 734-138/108-000 WAGO | 28 |
| - | Tin | Through Hole | - | Polyamide 6/6 | - | CSA, UL, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 8.5 x 37.5 x 14.8 mm | EAR99 | Compliant with Exemption | Light grey | 8536.69.40.40 | - | Yes | V0 | Polyamide | Wago | 734-138/108-000 | 51195142 | Tin | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | Through Hole | 1 | 10A | 10A | 160V | 1 | -60C to 100C | III | Box | Carton (box) | - | Square | 8 | 3.5(mm) | - | 2 | No | - | Active | 10 | 2.5 | - | Non-Compliant | Yes | Yes | 3.5 | Solder | - | 8 | Soldering connection | Solder | 300V | 320 V | 300 V | -60°C ~ 100°C | Box | 2140 | Active | - | Plug | Shrouded Header | 8 | 100 °C | -60 °C | - | Grey | 1 | HDR | - | 0.138 (3.50mm) | - | 0.406 (10.31mm) | - | 10 A | Tin | Solder | 8 | Light Gray | 300 V | 0.177 (4.50mm) | 1 | 10 A | - | Tin | - | - | 8 | - | Vertical | - | - | - | - | 10(A) | Mounting Flange | -60-100 °C | - | - | 14.8 mm | 8.5 mm | 37.5 mm | - | UL94 V-0 | UL94 V-0 | - | |||
![]() 734-135/105-604 WAGO | 15 |
| - | Tin | Through Hole | - | Polyphthalamide (PPA), Glass Filled | 1.3 | CCA, CSA, UL, UR | No | Tin plated | Straight | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 200pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 8.5 x 19.9 x 12.7 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | Polyphthalamide | Wago | 734-135/105-604 | 51148026 | Tin | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | Square | 5 | - | - | 2 | No | 8.5 | Active | 10 | 2.5 | - | Non-Compliant | - | - | 3.5 | Solder | - | 5 | THR connection | Solder | - | 160 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | Plug | Shrouded Header (4 Sides) | 5 | 100 °C | -60 °C | - | Black | 1 | HDR | - | 0.138 (3.50mm) | - | 0.406 (10.31mm) | - | 10 A | Tin | Solder | 5 | Black | 300 V | 0.094 (2.40mm) | 1 | 10 A | - | Tin | - | - | 5 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 19.9 | 12.7mm | 8.5mm | 19.9mm | 10.3 | UL94 V-0 | UL94 V-0 | - | |||
![]() 733-367 WAGO | In Stock | - | - | Tin | Through Hole | 7 | Polyamide (PA66), Nylon 6/6 | - | CCA, CSA, UL | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 2.50mm | 6A | 4 A | (L x W x H) 8.9 x 20 x 11.5 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | - | Polyamide | Wago | 733-367 | 51154724 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 6A | 6A | 160V | - | - | - | Box | - | - | Square | 7 | - | - | - | No | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | 7 | - | - | - | 320 V | 150 V | -60°C ~ 100°C | - | 2092 | Active | - | Plug | 733-367 | 7 | 100 °C | -60 °C | - | Grey | 1 | - | - | 0.098 (2.50mm) | - | 0.307 (7.80mm) | - | 6 A | Tin | Solder | 7 Pole | - | 150 V | 0.146 (3.70mm) | 1 | 4 A | - | Tin | - | - | 7 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | - | 11.5mm | 8.9mm | 20mm | - | UL94 V-0 | UL94 V-0 | - | |||
![]() 769-639 WAGO | In Stock | - | - | - | PCB Mount | - | - | - | CSA;UR | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | Wago | - | 7690639 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 9 | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 734-404 WAGO | 635 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | UL | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 16.8 x 16.4 x 26.6 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | - | - | Wago | 734-404 | 51149832 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | - | Box | - | - | Square | 4 | - | - | - | No | - | Active | - | - | - | Yes | - | - | - | - | - | 8 | - | - | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | - | 734-404 | 8 | - | - | Polyamide | Gray | - | - | - | 0.138 (3.50mm) | - | 0.906 (23.00mm) | - | - | - | Solder | - | - | - | 0.142 (3.60mm) | 2 | - | 8 | Tin | - | - | 4 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | 3.6 MilliMeters | - | 26.6mm | 16.8mm | 16.4mm | - | UL94 V-0 | - | - | |||
Tiny WHSL | 23 |
| - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | 1.6 | - | No | Tin plated | Right Angle | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 280pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.3 x 23.4 x 10.9 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | - | - | Wago | 734-166/105-604/997-407 | 51148218 | - | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | - | Tape & Reel (TR) | - | - | Square | 6 | - | - | - | No | 10.3 | Active | - | - | - | - | - | - | 3.5 | Solder | - | 6 | - | - | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | - | Shrouded Header (4 Sides) | 6 | - | - | - | Black | 1 | HDR | - | 0.138 (3.50mm) | - | 1.122 (28.50mm) | - | - | Tin | Solder | 6 | - | 300 V | 0.094 (2.40mm) | 1 | 10 A | - | Tin | - | - | 6 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | 23.4 | 10.9mm | 10.3mm | 23.4mm | 8.5 | UL94 V-0 | - | - | |||
![]() 734-154/108-000 WAGO | In Stock | - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 5.9 | CSA, UL, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 8.5 x 93.5 x 14.8 mm | EAR99 | Compliant with Exemption | Light grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 734-154/108-000 | 51205174 | Tin | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | Square | 24 | - | - | 2 | No | 8.5 | Active | 10 | 2.5 | - | - | Yes | Yes | 3.5 | Solder | - | 24 | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | - | Shrouded Header (4 Sides) | 24 | - | - | - | Gray | 1 | HDR | - | 0.138 (3.50mm) | - | 0.406 (10.31mm) | - | - | Tin | Solder | 24 | - | 300 V | 0.177 (4.50mm) | 1 | 10 A | - | Tin | - | - | 24 | - | Vertical | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 93.5 | 14.8mm | 8.5mm | 93.5mm | 10.3 | UL94 V-0 | - | - | |||
![]() 734-137/046-000 WAGO | In Stock | - | - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 1.6 | CSA, UL | No | Tin plated | Straight | Polyamide | Tin plated | Copper | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 8.5 x 26.9 x 14.1 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | V0 | Polyamide | Wago | 734-137/046-000 | 51199894 | Tin | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | III | Box | Magazine | - | Square | 7 | - | - | 2 | No | 8.5 | Active | 10 | 2.5 | - | Non-Compliant | - | - | 3.5 | Solder | - | 7 | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | Plug | Shrouded Header (4 Sides) | 7 | 100 °C | -60 °C | - | Grey | 1 | HDR | - | 0.138 (3.50mm) | - | 1.122 (28.50mm) | - | 10 A | Tin | Solder | 7 | Grey | 300 V | 0.177 (4.50mm) | 1 | 10 A | - | Tin | - | - | 7 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 26.9 | 14.1 mm | 8.5 mm | 26.9 mm | 8.5 | UL94 V-0 | UL94 V-0 | - | |||
![]() 734-154 WAGO | 10 |
| - | Tin | Through Hole | - | Polyamide 6/6 | - | CCA | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 8.5 x 86.4 x 14.8 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | V0 | Polyamide | Wago | 734-154 | 51148132 | Tin | +100°C | 10 | 100 | 320V | WAGO Corporation | -60°C | -60 | Through Hole | Through Hole | 1 | 10A | 10A | 160V | 1 | -60C to 100C | III | Box | Magazine | - | Square | 24 | 3.5(mm) | - | 2 | No | 8.5 | Active | 10 | 2.5 | - | Non-Compliant | - | - | 3.5 | Solder | - | 24 | Soldering connection | Solder | 320V | 320 V | 300 V | -60°C ~ 100°C | Box | 2140 | Active | - | Plug | Shrouded Header | 24 | 100 °C | -60 °C | - | Grey | 1 | HDR | - | 0.138 (3.50mm) | - | 0.406 (10.31mm) | - | 10 A | Tin | Solder | 24 | Light Gray | 300 V | 0.177 (4.50mm) | 1 | 10 A | - | Tin | - | - | 24 | - | Vertical | - | - | - | - | 10(A) | - | -60-100 °C | - | 86.4 | 14.8mm | 8.5mm | 86.4mm | 10.3 | UL94 V-0 | UL94 V-0 | Lead Free | |||
![]() 734-137/108-000 WAGO | 14 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 2.4 | CSA, UL, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 8.5 x 34 x 14.8 mm | EAR99 | Compliant with Exemption | Light grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 734-137/108-000 | 51205139 | Tin | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | Square | 7 | - | - | 2 | No | 8.5 | Active | 10 | 2.5 | - | - | Yes | Yes | 3.5 | Solder | - | 7 | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | - | Shrouded Header (4 Sides) | 7 | - | - | - | Gray | 1 | HDR | - | 0.138 (3.50mm) | - | 0.406 (10.31mm) | - | - | Tin | Solder | 7 | - | 300 V | 0.177 (4.50mm) | 1 | 10 A | - | Tin | - | - | 7 | - | Vertical | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 34 | 14.8mm | 8.5mm | 34mm | 10.3 | UL94 V-0 | - | - | |||
![]() 734-269 WAGO | 15 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 2.5 | CSA, UL, UR | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 10.3 x 36.38 x 12.3 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | - | Wago | 734-269 | 51149808 | Tin | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | Square | 9 | - | - | 2 | No | 10.3 | Active | 10 | 2.5 | - | - | - | - | 3.81 | Solder | - | 9 | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | - | Shrouded Header (4 Sides) | 9 | - | - | - | Orange | 1 | HDR | - | 0.150 (3.81mm) | - | 1.122 (28.50mm) | - | - | Tin | Solder | 9 | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | - | 9 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | 36.38 | 12.3mm | 10.3mm | 36.38mm | 8.5 | UL94 V-0 | - | - |