- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Approvals | Automotive | Base Product Number | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Note | Voltage | Contact Tail Length | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Rated Current | Screw Size | Fastening Method | Current Rating (Max) | Convert From (Adapter End) | Convert To (Adapter End) | Rated Voltage | Features | Temperature | Pin Length | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 232-508/007-000 WAGO | 46 |
| - | - | DIN Rail | Polyamide | CSA;UL | No | 232-508 | Tin plated | - | Polyamide | Connector | Tin plated | - | 25pc(s) | 5mm | - | - | (L x W x H) 42.5 x 43.2 x 22.5 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | - | - | Wago | 232-508/007-000 | 51177573 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | - | - | - | Square | 8 | - | No | Active | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 301 | Active | - | - | 232-508/007-000 | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 8 Pos, 1 Row | Terminal Blocks, Header, 8 Pos, 1 Row | - | - | - | - | 22.5mm | 42.5mm | 43.2mm | - | - | ||
![]() 232-240/031-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 64.80 x 18.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | - | - | Wago | 232-240/031-000 | 51138586 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | - | 10 | - | No | Active | - | - | - | - | - | - | - | 10 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-240/031-000 | 10 | - | - | - | Gray | - | - | - | - | 0.197 (5.00mm) | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 10 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | 10 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | + sleeve | -60-85 °C | - | 18.25mm | 16.60mm | 64.80mm | UL94 V-0 | - | |||
![]() 232-235 WAGO | 64 |
| - | Tin | Through Hole | Polyamide 6/6 | - | No | - | Tin plated | Right Angle | - | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 26.50 x 18.25 mm | EAR99 | Compliant | Grey | - | - | Yes | V0 | - | Wago | 232-235 | 51135211 | Tin | - | - | - | - | WAGO Corporation | - | - | - | Through Hole | 1 | - | - | 320V | 1 | -60C to 85C | III | Box | Carton (box) | - | - | 5 | 2 | No | Active | 12 | 4 | - | - | - | - | - | 5 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | Box | 232 | Active | - | - | 232-235 | 5 | - | - | - | Gray | - | F | - | - | 0.197 (5.00mm) | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 5 Pole | Gray | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | 5 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | 12(A) | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 26.50mm | UL94 V-0 | - | |||
![]() 232-232/031-000 WAGO | 33 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 24.80 x 18.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | WAGO CORP | Yes | - | - | Wago | 232-232/031-000 | 51138545 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | Active | - | 2 | - | No | Active | - | - | 5.74 | - | - | - | - | 2 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | EAR99 | - | 232-232/031-000 | 2 | - | - | - | Gray | 1 | - | LATCHED, PANEL MOUNT | 8536.69.40.40 | 0.197 (5.00mm) | - | 18.25mm | 0.457 (11.60mm) | unknown | - | Tin | Solder | 2 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | 1 | MODULAR TERMINAL BLOCK | - | 2 | 2 | UL; CSA | - | 90°, Right Angle | - | - | - | 15 A | - | SCREW | - | - | - | 300 V | + sleeve | -60-85 °C | - | 18.25mm | 16.60mm | 24.80mm | UL94 V-0 | - | |||
![]() 231-971/001-000 WAGO | 33 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.62mm | 16A | 15 A | (L x W x H) 12 x 84.2 x 12.2 mm | EAR99 | Compliant | Orange | - | - | Yes | V0 | Polyamide | Wago | 231-971/001-000 | 51152847 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 16A | 16A | 630V | - | - | III | Box | Magazine | - | Square | 11 | 2 | No | Active | 16 | 6 | - | Compliant | - | - | - | 11 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | Plug | 231-971/001-000 | 11 | 100 °C | -60 °C | - | Orange | 1 | - | - | - | 0.300 (7.62mm) | - | - | 0.331 (8.40mm) | - | 16 A | Tin | Solder | 11 Pole | Orange | - | - | 300 V | 0.150 (3.81mm) | 1 | - | 15 A | - | Tin | - | - | - | 11 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | -60-100 °C | - | 12.2mm | 12mm | 84.2mm | UL94 V-0 | UL94 V-0 | |||
![]() 232-507/007-000 WAGO | 46 |
| - | - | DIN Rail | Polyamide | CSA;UL | No | 232-507 | Tin plated | Straight | Polyamide | Connector | Tin plated | - | 25pc(s) | 5mm | - | - | (L x W x H) 42.5 x 38.2 x 22.5 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-507/007-000 | 51177570 | - | +100°C | 12 | 100 | 300V | WAGO Corporation | -60°C | -60 | DIN Rail | - | 1 | 12A | 12A | 320V | - | - | - | Box | - | - | Square | 7 | - | No | Active | 12 | - | - | - | 5 | Solder | - | 7 | No | - | - | - | - | - | Box | 301 | Active | - | - | Shrouded Header Adapter | - | - | - | - | Gray | 1/1 | HDR | - | - | - | - | 42.5 | - | - | - | - | - | 7/7 | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 7 Pos, 1 Row | Terminal Blocks, Header, 7 Pos, 1 Row | - | - | - | - | 22.5mm | 42.5mm | 38.2mm | - | - | ||
![]() 232-538/007-000 WAGO | 46 |
| - | - | DIN Rail | Polyamide | CSA;UL | No | 232-538 | Tin plated | Straight | Polyamide | Connector | Tin plated | - | 25pc(s) | 5.08mm | - | - | (L x W x H) 42.5 x 43.84 x 22.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-538/007-000 | 51177620 | - | +100°C | 12 | 100 | 300V | WAGO Corporation | -60°C | -60 | DIN Rail | - | 1 | 12A | 12A | 320V | - | - | - | - | - | - | Square | 8 | - | No | Active | 12 | - | - | - | 5.08 | Solder | - | 8 | No | - | - | - | - | - | Box | 301 | Active | - | - | Shrouded Header Adapter | - | - | - | - | Orange | 1/1 | HDR | - | - | - | - | 42.5 | - | - | - | - | - | 8/8 | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 8 Pos, 1 Row | Terminal Blocks, Header, 8 Pos, 1 Row | - | - | - | - | 22.5mm | 42.5mm | 43.84mm | - | - | ||
![]() 232-142 WAGO | 2475 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 61.50 x 23.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-142 | 51135163 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | - | 12 | 2 | No | Active | 12 | 4 | - | - | - | - | - | 12 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-142 | 12 | - | - | - | Gray | - | - | - | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | - | - | Tin | Solder | 12 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | 12 | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | Retention Latches (Wire Side) | -60-85 °C | - | 23.25mm | 11.60mm | 61.50mm | UL94 V-0 | - | |||
![]() 232-282 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 10pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 113.26 x 18.25 mm | EAR99 | Compliant | Orange | - | - | Yes | V0 | - | Wago | 232-282 | 51135261 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | - | 22 | 2 | No | Active | 12 | 4 | - | - | - | - | - | 22 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-282 | 22 | - | - | - | Orange | - | - | - | - | 0.200 (5.08mm) | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 22 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | 22 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 113.26mm | UL94 V-0 | - | |||
Tiny WHSL | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 45.80 x 36.10 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-136/005-000/039-000 | 51134754 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | - | 6 | - | No | Active | 12 | - | - | Compliant | - | - | - | 6 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | Socket | 232-136/005-000/039-000 | 6 | - | - | - | Grey | 1 | - | - | - | 0.197 (5.00mm) | - | 11.6mm | 0.850 (21.59mm) | - | - | Tin | Solder | 6 Pole | - | - | - | 300 V | 0.039 (1.00mm) | 1 | - | 15 A | - | Tin | - | - | - | 6 | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | + lateral latch | -60-85 °C | - | 36.10mm | 11.60mm | 45.80mm | UL94 V-0 | - | |||
![]() 232-270/031-000 WAGO | 33 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 65.60 x 18.25 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | - | - | Wago | 232-270/031-000 | 51138642 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | - | 10 | - | No | Active | - | - | - | - | - | - | - | 10 | - | - | - | 630 V | 300 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-270/031-000 | 10 | - | - | - | Orange | - | - | - | - | 0.200 (5.08mm) | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 10 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | 10 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | + sleeve | -60-85 °C | - | 18.25mm | 16.60mm | 65.60mm | UL94 V-0 | - | |||
![]() 231-463/040-000 WAGO | 33 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, CSA, UR | No | - | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 5mm | 16A | 15 A | (L x W x H) 12 x 27.8 x 12.2 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | - | - | Wago | 231-463/040-000 | 51160449 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 16A | 16A | 320V | - | - | - | Box | - | - | Square | 3 | - | No | Active | - | - | - | - | - | - | - | 3 | - | - | - | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | 231-463/040-000 | 3 | - | - | - | Gray | - | - | - | - | 0.197 (5.00mm) | - | - | 0.331 (8.40mm) | - | - | Tin | Solder | 3 Pole | - | - | - | 300 V | 0.150 (3.81mm) | 1 | - | 15 A | - | Tin | - | - | - | 3 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 12.2mm | 12mm | 27.8mm | UL94 V-0 | - | |||
![]() 232-234 WAGO | 219 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 21.50 x 18.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-234 | 51135209 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | - | 4 | 2 | No | Active | 12 | 4 | - | - | - | - | - | 4 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-234 | 4 | - | - | - | Gray | - | - | - | - | 0.197 (5.00mm) | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 4 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | 4 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 21.50mm | UL94 V-0 | - | |||
![]() 232-532/007-000 WAGO | 46 |
| - | - | DIN Rail | Polyamide | CSA;UL | No | 232-532 | Tin plated | Straight | Polyamide | Connector | Tin plated | - | 100pc(s) | 5.08mm | - | - | (L x W x H) 42.5 x 13.36 x 22.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-532/007-000 | 51177607 | - | +100°C | 12 | 100 | 300V | WAGO Corporation | -60°C | -60 | DIN Rail | - | 1 | 12A | 12A | 320V | - | - | - | Box | - | - | Square | 2 | - | No | Active | 12 | - | - | - | 5.08 | Solder | - | 2 | No | - | - | - | - | - | Box | 301 | Active | - | - | Shrouded Header Adapter | - | - | - | - | Orange | 1/1 | HDR | - | - | - | - | 42.5 | - | - | - | - | - | 2/2 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 2 Pos, 1 Row | Terminal Blocks, Header, 2 Pos, 1 Row | - | - | - | - | 22.5mm | 42.5mm | 13.36mm | - | - | ||
![]() 232-143 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 66.50 x 23.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-143 | 51135164 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | - | 13 | 2 | No | Active | 12 | 4 | - | - | - | - | - | 13 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-143 | 13 | - | - | - | Gray | - | - | - | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | - | - | Tin | Solder | 13 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | 13 | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | Retention Latches (Wire Side) | -60-85 °C | - | 23.25mm | 11.60mm | 66.50mm | UL94 V-0 | - | |||
![]() 232-276/031-000 WAGO | 25 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 10pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 96.08 x 18.25 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-276/031-000 | 51138654 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | - | 16 | 2 | No | Active | 12 | 4 | - | - | - | - | - | 16 | - | Soldering connection | Solder | 630 V | 300 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-276/031-000 | 16 | - | - | - | Orange | - | - | - | - | 0.200 (5.08mm) | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 16 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | 16 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | + sleeve | -60-85 °C | - | 18.25mm | 16.60mm | 96.08mm | UL94 V-0 | - | |||
![]() 232-346 WAGO | 21 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | CSA;UL | No | - | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 25pc(s) | 5mm | 12A | 10 A | (L x W x H) 17 x 83.2 x 31 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-346 | 60335167 | Tin | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 12A | 12A | 320V | - | - | III | Box | Carton (box) | - | Square | 16 | 2 | No | Active | 12 | 4 | - | Yes | 5 | Solder | - | 16 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | Box | 301 | Active | - | - | Shrouded Header | 16 | - | - | Polyamide | Gray | 1 | HDR | - | - | 0.197 (5.00mm) | - | - | 1.024 (26.01mm) | - | - | - | Solder | 16 | - | - | n/a | - | 0.197 (5.00mm) | 1 | - | - | 16 | Tin | - | - | - | 16 | - | - | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | Retention Latches | - | 5 MilliMeters | 31mm | 17mm | 83.2mm | UL94 V-0 | - | |||
![]() 232-140/039-000 WAGO | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 65.80 x 26.60 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | WAGO CORP | Yes | - | - | Wago | 232-140/039-000 | 51138459 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | Active | - | 10 | - | No | Active | - | - | 5.28 | - | - | - | - | 10 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | EAR99 | - | 232-140/039-000 | 10 | - | - | - | Gray | - | - | - | 8536.69.40.40 | 0.197 (5.00mm) | - | 11.6mm | 0.850 (21.59mm) | unknown | - | Tin | Solder | 10 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | BARRIER STRIP TERMINAL BLOCK | - | 10 | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | + lateral latch | -60-85 °C | - | 26.60mm | 11.60mm | 65.80mm | UL94 V-0 | - | |||
![]() 232-270 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 52.30 x 18.25 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-270 | 51135248 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | - | 10 | 2 | No | Active | 12 | 4 | - | - | - | - | - | 10 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-270 | 10 | - | - | - | Orange | - | - | - | - | 0.200 (5.08mm) | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 10 Pole | - | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | - | 10 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 52.30mm | UL94 V-0 | - | |||
![]() 232-582/007-000 WAGO | 46 |
| - | - | DIN Rail | Polyamide | CSA;UL | No | 232-582 | Tin plated | - | Polyamide | Connector | Tin plated | - | 50pc(s) | 7.62mm | - | - | (L x W x H) 42.5 x 15.62 x 22.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | WAGO CORP | Yes | V0 | - | Wago | 232-582/007-000 | 51177677 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 12A | 12A | 630V | - | - | - | Box | - | Active | Square | 2 | - | No | Active | 12 | - | 5.73 | - | - | - | - | 2 | No | - | - | - | - | - | - | 301 | Active | EAR99 | - | 232-582/007-000 | - | - | - | - | Orange | 1 | - | - | 8536.69.40.40 | - | - | 42.5 | - | unknown | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | 2 | UL; CSA | - | - | - | - | - | 15 A | - | PLUG IN | - | Terminal Blocks, Header, 2 Pos, 1 Row | Terminal Blocks, Header, 2 Pos, 1 Row | 300 V | - | - | - | 22.5mm | 42.5mm | 15.62mm | - | - |