- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 734-504 WAGO | 23 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 100pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 10.50 x 18.50 x 16.74 mm | EAR99 | Compliant | Orange | - | Yes | - | - | Wago | 734-504 | 7340504 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 10A | 10A | 160V | - | - | - | - | 4 | - | No | - | Active | - | - | - | - | - | - | 4 | - | - | - | 320 V | 300 V | -60°C ~ 100°C | 734 | Active | - | 734-504 | 4 | - | - | Orange | - | - | 0.150 (3.81mm) | - | - | 0.579 (14.70mm) | - | Tin | Solder | 4 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | Tin | - | 4 | - | Vertical | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | 16.74mm | 10.50mm | 18.50mm | - | UL94 V-0 | - | |||
![]() 722-234/039-000 WAGO | 15 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 35.80 x 18.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-234/039-000 | 51138797 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | III | Box | Carton (box) | - | 4 | 2 | No | - | Active | 12 | 4 | Non-Compliant | - | - | - | 4 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | 722 | Active | Socket | 722-234/039-000 | 4 | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | - | 0.457 (11.60mm) | 15 A | Tin | Solder | 4 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 4 | - | 90°, Right Angle | - | - | - | + lateral latch | -60-85 °C | - | 18.25mm | 16.60mm | 35.80mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 721-237/001-000 WAGO | 15 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | 2.8 | CB, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 12A | 10 A | (L x W x H) 11.4 x 53 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Polyamide | Wago | 721-237/001-000 | 51149535 | - | +100°C | 12 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 12A | 12A | 630V | - | Box | - | Square | 7 | - | No | 11.4 | Active | - | - | Non-Compliant | 7.5 | Solder | - | 7 | - | - | - | 630 V | 600 V | -60°C ~ 100°C | 2060 | Active | Plug | Wire to Board | 7 | 100 °C | -60 °C | Grey | 1 | HDR | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | 12 A | Tin | Solder | 7 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 7 | - | Vertical | - | - | - | - | -60-100 °C | 53 | 17mm | 11.4mm | 53mm | 12 | UL94 V-0 | UL94 V-0 | |||
![]() 721-180/001-000 WAGO | 23 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 7.7 | CSA, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 10 A | (L x W x H) 11.4 x 103.2 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-180/001-000 | 51152876 | Tin | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 16A | 16A | 320V | III | Box | Magazine | Square | 20 | 2 | No | 11.4 | Active | 16 | 4 | - | 5 | Solder | - | 20 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | 2060 | Active | - | Wire to Board | 20 | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 20 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 20 | - | Vertical | - | - | - | - | -60-100 °C | 103.2 | 17mm | 11.4mm | 103.2mm | 12 | UL94 V-0 | - | |||
![]() 721-172/001-000 WAGO | 23 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | 4.6 | CSA, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 12A | 10 A | (L x W x H) 11.4 x 63.2 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Polyamide | Wago | 721-172/001-000 | 51152870 | - | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 16A | 16A | 320V | - | Box | - | Square | 12 | - | No | 11.4 | Active | - | - | Non-Compliant | 5 | Solder | - | 12 | - | - | - | 630 V | 600 V | -60°C ~ 100°C | 2060 | Active | Plug | Wire to Board | 12 | 100 °C | -60 °C | Grey | 1 | HDR | 0.197 (5.00mm) | - | - | 0.472 (12.00mm) | 16 A | Tin | Solder | 12 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 12 | - | Vertical | - | - | - | - | -60-100 °C | 63.2 | 17mm | 11.4mm | 63.2mm | 12 | UL94 V-0 | UL94 V-0 | |||
![]() 722-150/005-000 WAGO | 23 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 10pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 101.50 x 32.75 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 722-150/005-000 | 51134714 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 20 | - | No | - | Active | - | - | - | - | - | - | 20 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | 722 | Active | - | 722-150/005-000 | 20 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.719 (18.26mm) | - | Tin | Solder | 20 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | Tin | - | 20 | - | Vertical | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 32.75mm | 11.60mm | 101.50mm | - | UL94 V-0 | - | |||
![]() 734-239 WAGO | 9800 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 2.2 | CB, UL | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 8.5 x 28.76 x 14.8 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 734-239 | 51148148 | - | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 10A | 10A | 160V | - | Box | - | Square | 9 | - | No | 8.5 | Active | - | - | - | 3.81 | Solder | - | 9 | - | - | - | 320 V | 300 V | -60°C ~ 100°C | 2140 | Active | - | Shrouded Header (4 Sides) | 9 | - | - | Orange | 1 | HDR | 0.150 (3.81mm) | - | - | 0.406 (10.31mm) | - | Tin | Solder | 9 | - | 300 V | 0.177 (4.50mm) | 1 | 10 A | Tin | - | 9 | - | Vertical | - | - | - | - | -60-100 °C | 28.76 | 14.8mm | 8.5mm | 28.76mm | 10.3 | UL94 V-0 | - | |||
![]() 734-412/001-000 WAGO | 35 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CCA | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 21.8 x 44.4 x 26.6 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-412/001-000 | 51149851 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 12 | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | 24 | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | 2140 | Active | - | 734-412/001-000 | 24 | - | - | Gray | - | - | 0.138 (3.50mm) | - | - | 0.906 (23.00mm) | - | Tin | Solder | 24 Pole | - | 300 V | 0.142 (3.60mm) | 2 | 10 A | Tin | - | 12 | - | 90°, Right Angle | - | - | - | - | -60-100 °C | - | 26.6mm | 21.8mm | 44.4mm | - | UL94 V-0 | - | |||
![]() 721-469/001-000 WAGO | 23 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 3.6 | CB, UR | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 12A | 10 A | (L x W x H) 12 x 48.2 x 15.2 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-469/001-000 | 51152915 | Tin | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 16A | 16A | 320V | III | Box | Magazine | Square | 9 | 2 | No | 12 | Active | 16 | 4 | - | 5 | Solder | - | 9 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | 2060 | Active | - | Wire to Board | 9 | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.449 (11.40mm) | - | Tin | Solder | 9 | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | -60-100 °C | 48.2 | 15.2mm | 12mm | 48.2mm | 11.4 | UL94 V-0 | - | |||
![]() 734-136/010-000 WAGO | 23 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 1.6 | - | No | - | Straight | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 51165704 | Gold | - | 10 | 100 | 300V | WAGO Corporation | - | -60 | Through Hole | - | - | - | - | III | Box | Magazine | - | - | 2 | No | 8.5 | Active | 10 | 2.5 | - | 3.5 | Solder | - | - | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | MCSMINI | Active | - | Shrouded Header (4 Sides) | 6 | - | - | Gray | 1 | HDR | 0.138 (3.50mm) | - | - | 0.406 (10.31mm) | - | Gold-Plated | Solder | 6 | - | 300 V | 0.177 (4.50mm) | 1 | 10 A | Gold | - | 6 | - | Vertical | - | - | - | - | -60-100 °C | 23.4 | - | - | - | 10.3 | UL94 V-0 | - | ||
![]() 722-140 WAGO | 15 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 51.50 x 23.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 722-140 | 51135346 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 10 | - | No | - | Active | - | - | Non-Compliant | - | - | - | 10 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | 722 | Active | Socket | 722-140 | 10 | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | 15 A | Tin | Solder | 10 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 10 | - | Vertical | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 23.25mm | 11.60mm | 51.50mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 721-165/001-040 WAGO | 23 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 5mm | 12A | 10 A | (L x W x H) 11.4 x 28.2 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 721-165/001-040 | 51153737 | - | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 16A | 16A | 320V | - | Box | - | Square | 5 | - | No | 11.4 | Active | - | - | - | 5 | Solder | - | 5 | - | - | - | 630 V | 600 V | -60°C ~ 100°C | 2060 | Active | - | Wire to Board | 5 | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 5 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 5 | - | Vertical | - | - | - | - | -60-100 °C | 28.2 | 17mm | 11.4mm | 28.2mm | 12 | UL94 V-0 | - | |||
![]() 721-841/001-000 WAGO | 23 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 4.5 | CB, UR | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 12A | 10 A | (L x W x H) 12 x 83.2 x 15.2 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-841/001-000 | 51149612 | Tin | +100°C | 15 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 12A | 12A | 630V | III | - | Magazine | Square | 11 | 2 | No | 12 | Active | 12 | 6 | - | 7.5 | Solder | - | 11 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | 2060 | Active | - | Shrouded Header (4 Sides) | 11 | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.449 (11.40mm) | - | Tin | Solder | 11 | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 11 | - | 90°, Right Angle | - | - | - | - | -60-100 °C | 83.2 | 15.2mm | 12mm | 83.2mm | 11.4 | UL94 V-0 | - | |||
![]() 734-576 WAGO | 23 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 25pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 14.30 x 62.46 x 14.65 mm | EAR99 | Compliant | Orange | - | Yes | V0 | - | Wago | 734-576 | 7340576 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 10A | 10A | 160V | III | Box | Carton (box) | - | 16 | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | 16 | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | 734 | Active | Socket | 734-576 | 16 | - | - | Orange | 1 | - | 0.150 (3.81mm) | - | - | 0.413 (10.49mm) | 10 A | Tin | Solder | 16 Pole | Orange | 300 V | 0.150 (3.81mm) | 1 | 10 A | Tin | - | 16 | - | 90°, Right Angle | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | 14.65mm | 14.30mm | 62.46mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 722-238/005-000 WAGO | 15 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 18.25 x 41.50 x 26.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-238/005-000 | 51134723 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 8 | - | No | - | Active | 12 | - | - | - | - | - | 8 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | 722 | Active | - | 722-238/005-000 | 8 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 18.25 | 0.457 (11.60mm) | - | Tin | Solder | 8 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | Tin | - | 8 | - | 90°, Right Angle | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.10mm | 18.25mm | 41.50mm | - | UL94 V-0 | - | |||
![]() 721-169/046-000 WAGO | 23 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 12A | 10 A | - | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 721-169/046-000 | 51211760 | - | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 16A | 16A | 250V | - | Box | - | Square | 9 | - | No | 11.4 | Active | - | - | - | 5 | Solder | - | 9 | - | - | - | 630 V | 600 V | -60°C ~ 100°C | 2060 | Active | - | Wire to Board | 9 | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 9 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 9 | - | Vertical | - | - | - | - | -60-100 °C | 48.2 | 17mm | 11.4mm | - | 12 | UL94 V-0 | - | |||
![]() 734-510 WAGO | 23 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 10.50 x 39.60 x 18.50 mm | EAR99 | Compliant | Orange | - | Yes | V0 | - | Wago | 734-510 | 7340510 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 10A | 10A | 160V | III | Box | Carton (box) | - | 10 | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | 10 | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | 734 | Active | Socket | 734-510 | 10 | - | - | Orange | 1 | - | 0.150 (3.81mm) | - | - | 0.579 (14.70mm) | 10 A | Tin | Solder | 10 Pole | Orange | 300 V | 0.150 (3.81mm) | 1 | 10 A | Tin | - | 10 | - | Vertical | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | 18.50mm | 10.50mm | 39.60mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 722-242/005-000 WAGO | 15 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 18.25 x 61.50 x 26.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 722-242/005-000 | 51134726 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 12 | - | No | - | Active | - | - | - | - | - | - | 12 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | 722 | Active | - | 722-242/005-000 | 12 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.457 (11.60mm) | - | Tin | Solder | 12 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | Tin | - | 12 | - | 90°, Right Angle | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.10mm | 18.25mm | 61.50mm | - | UL94 V-0 | - | |||
Tiny WHSL | 15 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 55.80 x 36.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-138/005-000/039-000 | 51134810 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 8 | - | No | - | Active | 12 | - | Non-Compliant | - | - | - | 8 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | 722 | Active | Socket | 722-138/005-000/039-000 | 8 | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | 18.25 | 0.850 (21.59mm) | 15 A | Tin | Solder | 8 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | Tin | - | 8 | - | Vertical | - | - | - | + lateral latch | -60-85 °C | - | 36.10mm | 11.60mm | 55.80mm | - | UL94 V-0 | - | |||
![]() 722-235/039-000 WAGO | 23 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 40.80 x 18.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 722-235/039-000 | 51135359 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 5 | - | No | - | Active | - | - | - | - | - | - | 5 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | 722 | Active | - | 722-235/039-000 | 5 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.457 (11.60mm) | - | Tin | Solder | 5 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 5 | - | 90°, Right Angle | - | - | - | + lateral latch | -60-85 °C | - | 18.25mm | 16.60mm | 40.80mm | - | UL94 V-0 | - |