- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Row Spacing (mm) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Screw Size | Fastening Method | Rated Voltage | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 232-833/047-000 WAGO | 25 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 7.50mm | 12A | 15 A | (L x W x H) 16.60 x 34.80 x 18.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | WAGO CORP | Yes | V0 | - | Wago | 232-833/047-000 | 51138719 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 630V | III | Box | Carton (box) | Active | - | 3 | 2 | No | - | Active | 12 | 6 | 5.74 | Non-Compliant | - | - | - | - | - | - | 3 | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | EAR99 | Socket | 232-833/047-000 | 3 | - | - | Grey | 1 | - | LATCHED, PANEL MOUNT | 8536.69.40.40 | 0.295 (7.50mm) | - | - | 0.457 (11.60mm) | unknown | - | Tin | Solder | 3 Pole | Grey | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | 1 | MODULAR TERMINAL BLOCK | - | 3 | 3 | CSA | - | 90°, Right Angle | - | - | 15 A | - | PLUG IN | 300 V | + sleeve | -60-85 °C | - | 18.25mm | 16.60mm | 34.80mm | - | UL94 V-0 | UL94 V-0 | |||
![]() A-SL127-DG-G26MR1 ASSMANN WSW Components | 7 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-762 WAGO | 56 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 100pc(s) | 7.62mm | 12A | 15 A | (L x W x H) 11.60 x 23.25 x 14.20 mm | EAR99 | Compliant | Orange | - | - | Yes | V0 | - | Wago | 232-762 | 51133102 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 630V | III | Box | Carton (box) | - | - | 2 | 2 | No | - | Active | 12 | 6 | - | Compliant | - | - | - | - | - | - | 2 | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 85°C | Box | 232 | Active | - | Socket | 232-762 | 2 | - | - | Orange | 1 | - | - | - | 0.300 (7.62mm) | - | 11.6mm | 0.719 (18.26mm) | - | - | Tin | Solder | 2 Pole | Orange | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | - | - | 2 | - | - | - | Vertical | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 14.20mm | 11.60mm | 23.25mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 713-1468 WAGO | 49 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 4.3 | CSA, UR | No | Tin plated | Straight | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 29.5 x 17.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | - | Wago | 713-1468 | 7131468 | Tin | +100°C | 10 | 100 | 160V | WAGO Corporation | -60°C | -60 | Through Hole | 2 | 10A | 10A | 160V | III | Box | Carton (box) | - | Square | 8 | 2 | No | 13.3 | Active | 10 | 2.5 | - | - | 3.5 | - | - | 3.5 | Solder | - | 16 | Soldering connection | Solder | 250 V | 150 V | -60°C ~ 100°C | - | 1735 | Active | - | - | Wire to Board | 16 | - | - | Black | 2 | HDR | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | - | Tin | Solder | 16 | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | - | - | 8 | - | - | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | 29.5 | 17.3mm | 13.3mm | 29.5mm | 13.5 | UL94 V-0 | - | |||
![]() 232-734/045-000 WAGO | 33 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | UR | No | - | - | - | - | - | Copper Alloy | - | - | 12A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | Wago | - | 51135269 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Carton (box) | - | - | - | 2 | No | - | Active | 12 | 6 | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | MCSMIDI Classic | Active | - | - | Header, Female Sockets | 4 | - | - | Gray | - | - | - | - | 0.295 (7.50mm) | - | - | 0.719 (18.26mm) | - | - | Tin | Solder | 4 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | - | - | 4 | - | - | - | Vertical | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | - | - | - | UL94 V-0 | - | ||
![]() A-SL200-DG-G36D ASSMANN WSW Components | 25 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 713-1416/107-000 WAGO | 33 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 10pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 66.1 x 17.3 mm | EAR99 | Compliant with Exemption | Black | 8536.69.40.40 | - | Yes | V0 | - | Wago | 713-1416/107-000 | 51209277 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | - | Square | 16 | 2 | No | - | Active | 10 | 2.5 | - | - | - | Yes | Yes | - | - | - | 32 | Soldering connection | Solder | 250 V | 150 V | -60°C ~ 100°C | Box | 1735 | Active | - | - | 713-1416/107-000 | 32 | - | - | Black | - | - | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | - | Tin | Solder | 32 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | - | - | 16 | - | - | - | Vertical | - | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 17.3mm | 13.3mm | 66.1mm | - | UL94 V-0 | - | |||
![]() A-32-20M-130L ASSMANN WSW Components | 25 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G16MP1 ASSMANN WSW Components | 7 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-733/047-000 WAGO | 25 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 7.50mm | 12A | 15 A | (L x W x H) 11.60 x 34.80 x 23.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-733/047-000 | 51138666 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 630V | III | Box | Carton (box) | - | - | 3 | 2 | No | - | Active | 12 | 6 | - | Compliant | - | - | - | - | - | - | 3 | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | Socket | 232-733/047-000 | 3 | - | - | Grey | 1 | - | - | - | 0.295 (7.50mm) | - | - | 0.719 (18.26mm) | - | - | Tin | Solder | 3 Pole | Grey | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | - | - | 3 | - | - | - | Vertical | - | - | - | - | - | - | + sleeve | -60-85 °C | - | 23.25mm | 11.60mm | 34.80mm | - | UL94 V-0 | UL94 V-0 | |||
![]() A-SL200-DG-G48D ASSMANN WSW Components | 25 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 713-1413 WAGO | 33 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 47 x 17.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | - | Wago | 713-1413 | 7131413 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | - | Square | 13 | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | - | - | - | 26 | Soldering connection | Solder | 250 V | 150 V | -60°C ~ 100°C | Box | 1735 | Active | - | - | 713-1413 | 26 | - | - | Black | - | - | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | - | Tin | Solder | 26 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | - | - | 13 | - | - | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | - | 17.3mm | 13.3mm | 47mm | - | UL94 V-0 | - | |||
![]() A-32-10H-130L ASSMANN WSW Components | 25 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G12MR1 ASSMANN WSW Components | 7 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 713-1437 WAGO | 33 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.5 x 61 x 17.1 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | - | Wago | 713-1437 | 7131437 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | - | Square | 17 | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | - | - | - | 34 | Soldering connection | Solder | 250 V | 150 V | -60°C ~ 100°C | Box | 1735 | Active | - | - | 713-1437 | 34 | - | - | Black | - | - | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | Tin | Solder | 34 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | - | - | 17 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | -60-100 °C | - | 17.1mm | 13.5mm | 61mm | - | UL94 V-0 | - | |||
![]() 232-740/045-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | UR | No | - | - | - | - | - | Copper Alloy | - | - | 12A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Wago | - | 51135280 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | MCSMIDI Classic | Active | - | - | Header, Female Sockets | 10 | - | - | Gray | - | - | - | - | 0.295 (7.50mm) | - | - | 0.719 (18.26mm) | - | - | Tin | Solder | 10 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | - | - | 10 | - | - | - | Vertical | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | - | - | - | UL94 V-0 | - | ||
![]() A-SL200-DG-G50MP1 ASSMANN WSW Components | 7 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 721-137/001-000 WAGO | 200 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 12A | 10 A | (L x W x H) 11.4 x 38.2 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | - | Polyamide | Wago | 721-137/001-000 | 60328973 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 320V | - | Box | - | - | Square | 7 | - | No | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | 7 | - | - | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | Plug | 721-137/001-000 | 7 | 100 °C | -60 °C | Grey | 1 | - | - | - | 0.197 (5.00mm) | - | - | 0.472 (12.00mm) | - | 12 A | Tin | Solder | 7 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 10 A | Tin | - | - | - | 7 | - | - | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | - | 17mm | 11.4mm | 38.2mm | - | UL94 V-0 | UL94 V-0 | |||
![]() A-32-24M-130L ASSMANN WSW Components | 25 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-870 WAGO | 33 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 7.62mm | 12A | 15 A | (L x W x H) 16.60 x 75.16 x 18.25 mm | EAR99 | Compliant | Orange | - | - | Yes | V0 | - | Wago | 232-870 | 51135325 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 630V | III | Box | Carton (box) | - | - | 10 | 2 | No | - | Active | 12 | 6 | - | Compliant | - | - | - | - | - | - | 10 | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | Socket | 232-870 | 10 | - | - | Orange | 1 | - | - | - | 0.300 (7.62mm) | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 10 Pole | Orange | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | - | - | 10 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 75.16mm | - | UL94 V-0 | UL94 V-0 |