- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Approvals | Automotive | AWG | Board contact surface | Body Orientation | Connections | Connector contact surface | Contact Materials | Content | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | Industrial packaging | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Current Rating (A) | Mfr | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | PPAP | Product Depth (mm) | Product Status | RoHS | Torque-Screw | Total number of pins | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Pitch | Ingress Protection | Insulation Height | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-SL200-DG-G24MR1 ASSMANN WSW Components | 49 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243-314 WAGO | In Stock | - | - | - | - | - | - | No | 24 - 22 | - | Right Angle | Quick-connect | - | - | 400pc(s) | 0.5mm² | 0.28mm² | - | - | - | - | EAR99 | Compliant | Light grey | Yes | - | 243-314 | - | 6 | - | - | 6A | 6A | 150V | - | - | No | 10 | - | - | - | - | - | - | - | - | 243 | Unconfirmed | - | Wire to Board | - | - | 1 | F | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | 10mm | 5.75 | - | - | ||
![]() A-SL200-DG-G24MP1 ASSMANN WSW Components | 31 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-Z20MR1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-866 WAGO | 31 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | Tin plated | Copper Alloy | 50pc(s) | - | - | 7.62mm | 12A | 15 A | (L x W x H) 16.60 x 44.68 x 18.25 mm | EAR99 | Compliant | Orange | Yes | Wago | 232-866 | 51135318 | - | WAGO Corporation | 1 | - | - | 630V | Box | 6 | No | - | Active | - | - | 6 | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-866 | 6 | Orange | - | - | 0.300 (7.62mm) | - | 0.457 (11.60mm) | Tin | Solder | 6 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 6 | - | 90°, Right Angle | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 44.68mm | - | UL94 V-0 | - | |||
![]() A-SL200-DA-G22MP1 ASSMANN WSW Components | 31 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G28D ASSMANN WSW Components | 31 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-838 WAGO | 2475 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | - | - | - | - | Copper Alloy | - | - | - | - | 12A | 15 A | - | EAR99 | Compliant | - | - | Wago | - | 51135305 | - | WAGO Corporation | - | - | - | - | Box | - | No | - | Active | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | MCSMIDI Classic | Active | - | Header, Female Sockets | 8 | Gray | - | - | 0.295 (7.50mm) | - | 0.457 (11.60mm) | Tin | Solder | 8 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 8 | - | 90°, Right Angle | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | - | - | - | UL94 V-0 | - | ||
![]() A-SL200-DG-G18D ASSMANN WSW Components | 49 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G42D ASSMANN WSW Components | 31 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-Z14MP1 ASSMANN WSW Components | 31 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G52D ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-Z24MP1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-Z06MR1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-841 WAGO | 10 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | No | - | Tin plated | - | Tin plated | Copper Alloy | 25pc(s) | - | - | 7.50mm | 12A | 15 A | (L x W x H) 16.60 x 81.50 x 18.25 mm | EAR99 | Compliant | Grey | Yes | Wago | 232-841 | 51135310 | - | WAGO Corporation | 1 | - | - | 630V | Box | 11 | No | - | Active | Compliant | - | 11 | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | Socket | 232-841 | 11 | Grey | 1 | - | 0.295 (7.50mm) | - | 0.457 (11.60mm) | Tin | Solder | 11 Pole | Grey | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 11 | - | 90°, Right Angle | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 81.50mm | - | UL94 V-0 | UL94 V-0 | |||
![]() A-SL200-DG-G40MR1 ASSMANN WSW Components | 31 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-Z42MP1 ASSMANN WSW Components | 31 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G54MP1 ASSMANN WSW Components | 31 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-30-06P-13I0 ASSMANN WSW Components | 49 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G48MP1 ASSMANN WSW Components | 31 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |