- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Housing Material | Product Weight (g) | Approvals | Automotive | Base Product Number | Board contact surface | Body Orientation | Brand | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Finish Mating | Contact Length-Mating | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | Factory Pack QuantityFactory Pack Quantity | Housing Gender | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Insulation Resistance (MOhm) | Latching Type | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mated Stacking Heights | Material of contact surface | Mating Cycle (Cycles) | Max. temperature | Maximum Contact Resistance (MOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Polarization Type | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Row Spacing (mm) | SVHC | SVHC Exceeds Threshold | Tail Length (mm) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Ingress Protection | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Overall Contact Length | Row Spacing | Voltage | Contact Tail Length | Number of Levels | Current | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Mating Post Length | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Temperature Range | Screw Size | Stripping Length | Termination Post Length | Product | Mounting Angle | Features | Product Category | Temperature | Pin Length | IP Rating | Product Length (mm) | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 721-162/003-000 WAGO | In Stock | - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 1.4 | CSA, UR | No | - | Tin plated | Straight | - | Polyamide | - | - | - | - | Solder pins | Tin plated | - | - | Electrolytic Copper | 200pc(s) | 5mm | 16A | 15 A | (L x W x H) 11.4 x 13.2 x 25.9 mm | EAR99 | Compliant | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | - | Wago | 721-162/003-000 | 51151054 | - | - | - | +100°C | - | 15 | - | 100 | 300V | WAGO Corporation | -60°C | - | -60 | Through Hole | - | 1 | 16A | 16A | 250V | - | Box | - | - | Square | 2 | Dual Slot | - | No | 11.4 | Active | 16 | - | - | - | - | - | - | - | 5 | Solder | - | 2 | No | - | - | 630 V | 600 V | - | - | -60°C ~ 100°C | - | 2060 | Active | - | - | - | Shrouded Header | 2 | - | - | - | Gray | - | 1 | HDR | - | - | - | - | - | 0.197 (5.00mm) | - | 12 | 0.472 (12.00mm) | - | - | - | - | - | - | Tin | Solder | - | - | - | 2 | - | - | - | - | - | 300 V | 0.047 (1.20mm) | 1 | 15 A | - | Tin | - | - | 2 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | -60-100 °C | - | - | 13.2 | 25.9mm | 11.4mm | 13.2mm | - | - | 12 | UL94 V-0 | - | ||
![]() 713-1407/037-000 WAGO | 2450 |
| - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | - | Tin plated | - | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | - | Electrolytic Copper | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 31.6 x 17.3 mm | EAR99 | Compliant | Black | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | - | Wago | 713-1407/037-000 | 51209221 | - | Tin | - | +100°C | - | - | - | - | - | WAGO Corporation | -60°C | - | - | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | - | Square | 7 | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | - | - | - | - | 14 | - | Soldering connection | Solder | 250 V | 150 V | - | - | -60°C ~ 100°C | Box | 1735 | Active | - | - | - | 713-1407/037-000 | 14 | - | - | - | Black | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | - | - | - | - | - | Tin | Solder | - | - | - | 14 Pole | - | - | - | - | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | - | Tin | - | - | 7 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | Lever Actuated | - | -60-100 °C | - | - | - | 17.3mm | 13.3mm | 31.6mm | - | - | - | UL94 V-0 | - | |||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;UR | No | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | EAR99 | Compliant | - | - | - | 8536.69.80.00 | - | - | V0 | - | - | - | Wago | - | 51235152 | - | Tin | - | - | - | 10 | - | 100 | 300V | WAGO Corporation | - | - | -60 | Through Hole | - | - | - | - | - | III | Box | Other | - | - | - | Dual Slot | 2 | No | 17.5 | Active | 10 | 2.5 | - | - | - | - | - | - | 3.5 | Solder | - | - | - | Soldering connection | Solder | 160 V | 300 V | - | - | -60°C ~ 100°C | Box | picoMAX® 3.5 | Active | - | - | - | Shrouded Header (4 Sides) | 5 | - | - | - | Gray | - | 1 | M | - | - | - | - | - | 0.138 (3.50mm) | - | - | 0.488 (12.40mm) | - | - | - | - | - | - | Tin | Solder | - | - | - | 5 | - | - | - | - | - | 300 Volts | 0.142 (3.60mm) | 1 | 10 Amps | - | Tin | - | - | 5 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | -60 to 100 Degrees C | - | - | 31.5 | - | - | - | - | - | 12.4 | UL94 V-0 | - | ||
![]() 713-1405/037-000 WAGO | 5000 |
| - | Tin | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | - | Tin plated | - | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | - | Electrolytic Copper | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 25.6 x 17.3 mm | EAR99 | Compliant | Black | - | - | 8536.69.40.40 | - | Yes | - | Polyphthalamide | - | - | Wago | 713-1405/037-000 | 51209219 | - | - | - | +100°C | - | - | - | - | - | WAGO Corporation | -60°C | - | - | - | - | 2 | 10A | 10A | 160V | - | Box | - | - | Square | 5 | - | - | No | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 | - | - | - | 250 V | 150 V | - | - | -60°C ~ 100°C | Box | 1735 | Active | - | - | Plug | 713-1405/037-000 | 10 | 100 °C | -60 °C | - | Black | - | 2 | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | - | - | 10 A | - | - | Tin | Solder | - | - | - | 10 Pole | - | - | Black | - | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | - | Tin | - | - | 5 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | Lever Actuated | - | -60-100 °C | - | - | - | 17.3mm | 13.3mm | 25.6mm | - | - | - | UL94 V-0 | UL94 V-0 | |||
Tiny WHSL | 45 |
| - | - | Free Hanging (In-Line) | - | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | EAR99 | Compliant | - | - | - | 8536.69.40.40 | - | - | V0 | - | - | - | Wago | - | 51235296 | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | 16 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 250 V | 300 V | - | 24~12 AWG | -60°C ~ 100°C | - | picoMAX® 5.0 | Active | - | - | - | Plug, Male Pins | 2 | - | - | - | Gray | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | 32.6 | 0.717 (18.20mm) | - | - | - | - | - | - | Tin | Screwless - Push-In Spring | - | - | - | 2 Pole | - | - | - | - | - | 300 Volts | - | 1 | 15 Amps | - | Tin | - | 12-24 AWG | 2 | - | 180° | - | - | 0.2-2.5mm² | - | 9-10mm | - | - | 9 to 10 MilliMeters | - | - | - | Board Lock | - | -60 to 100 Degrees C | - | - | - | 18.2 | 32.6 | 5 | - | - | - | UL94 V-0 | - | ||
![]() 713-1430/107-000 WAGO | 37 |
| - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | - | Tin plated | - | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | - | Electrolytic Copper | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.5 x 45.1 x 17.1 mm | EAR99 | Compliant with Exemption | Black | - | - | 8536.69.40.40 | - | Yes | - | - | - | - | Wago | 713-1430/107-000 | 51209287 | - | - | - | +100°C | - | - | - | - | - | WAGO Corporation | -60°C | - | - | - | - | 2 | 10A | 10A | 160V | - | Box | - | - | Square | 10 | - | - | No | - | Active | - | - | - | - | - | Yes | Yes | - | - | - | - | 20 | - | - | - | 250 V | 150 V | - | - | -60°C ~ 100°C | Box | 1735 | Active | - | - | - | 713-1430/107-000 | 20 | - | - | - | Black | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | - | - | - | - | Tin | Solder | - | - | - | 20 Pole | - | - | - | - | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | - | Tin | - | - | 10 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | -60-100 °C | - | - | - | 17.1mm | 13.5mm | 45.1mm | - | - | - | UL94 V-0 | - | |||
![]() 713-1418 WAGO | 37 |
| - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | - | Tin plated | - | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | - | Electrolytic Copper | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 64.5 x 17.3 mm | EAR99 | Compliant | Black | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | - | Wago | 713-1418 | 7131418 | - | Tin | - | +100°C | - | - | - | - | - | WAGO Corporation | -60°C | - | - | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | - | Square | 18 | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | - | - | - | - | 36 | - | Soldering connection | Solder | 250 V | 150 V | - | - | -60°C ~ 100°C | Box | 1735 | Active | - | - | - | 713-1418 | 36 | - | - | - | Black | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | - | - | - | - | - | Tin | Solder | - | - | - | 36 Pole | - | - | - | - | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | - | Tin | - | - | 18 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | -60-100 °C | - | - | - | 17.3mm | 13.3mm | 64.5mm | - | - | - | UL94 V-0 | - | |||
![]() 713-1414/107-000 WAGO | 37 |
| - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | - | Tin plated | - | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | - | Electrolytic Copper | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 59.1 x 17.3 mm | EAR99 | Compliant with Exemption | Black | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | - | Wago | 713-1414/107-000 | 51209273 | - | Tin | - | +100°C | - | - | - | - | - | WAGO Corporation | -60°C | - | - | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | - | Square | 14 | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | Yes | Yes | - | - | - | - | 28 | - | Soldering connection | Solder | 250 V | 150 V | - | - | -60°C ~ 100°C | Box | 1735 | Active | - | - | - | 713-1414/107-000 | 28 | - | - | - | Black | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | - | - | - | - | - | Tin | Solder | - | - | - | 28 Pole | - | - | - | - | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | - | Tin | - | - | 14 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | -60-100 °C | - | - | - | 17.3mm | 13.3mm | 59.1mm | - | - | - | UL94 V-0 | - | |||
Tiny WHSL | 37 |
| - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | CB, CSA, cURus | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | EAR99 | Compliant | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | Wago | - | 51235394 | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | 300 V | - | - | -60°C ~ 100°C | - | picoMAX® 7.5 | Active | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | - | Gray | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | 0.567 (14.40mm) | - | - | - | - | - | - | Tin | Solder | - | - | - | 4 Pole | - | - | - | - | - | 300 V | 0.142 (3.60mm) | 1 | 15 A | - | Tin | - | - | 4 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | -60-100 °C | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 713-1430/117-000 WAGO | 37 |
| - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | 6.1 | UR | No | - | Tin plated | Right Angle | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | - | Electrolytic Copper | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.5 x 45.1 x 15.7 mm | EAR99 | Compliant with Exemption | Black | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | - | Wago | 713-1430/117-000 | 51234775 | - | Tin | - | +100°C | - | 10 | - | 100 | 160V | WAGO Corporation | -60°C | - | -60 | Through Hole | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | - | Square | 10 | - | 2 | No | 13.5 | Active | 10 | 2.5 | - | - | 3.5 | Yes | Yes | - | 3.5 | Solder | - | 20 | - | THR connection | Solder | 250 V | 150 V | - | - | -60°C ~ 100°C | - | 1735 | Active | - | - | - | Wire to Board | 20 | - | - | - | Black | - | 2 | HDR | - | - | - | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | - | - | - | - | Tin | Solder | - | - | - | 20 | - | - | - | - | - | 150 V | 0.094 (2.40mm) | 2 | 10 A | - | Tin | - | - | 10 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | -60-100 °C | - | - | 45.1 | 15.7mm | 13.5mm | 45.1mm | - | - | 13.3 | UL94 V-0 | - | |||
![]() 721-163/001-040 WAGO | 37 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 1.4 | CSA, UR | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 12A | 10 A | - | EAR99 | Compliant | - | - | - | 8536.69.40.40 | - | - | V0 | - | - | - | Wago | - | 51153733 | - | Tin | - | - | - | 16 | - | 100 | 300V | WAGO Corporation | - | - | -60 | Through Hole | - | - | - | - | - | III | Box | Magazine | - | - | - | - | 2 | No | 11.4 | Active | 16 | 4 | - | - | - | - | - | - | 5 | Solder | - | - | - | Soldering connection | Solder | 630 V | 600 V | - | - | -60°C ~ 100°C | - | MCSMIDI | Active | - | - | - | Wire to Board | 3 | - | - | - | Gray | - | 1 | HDR | - | - | - | - | - | 0.197 (5.00mm) | - | - | 0.472 (12.00mm) | - | - | - | - | - | - | Tin | Solder | - | - | - | 3 | - | - | - | - | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | - | 3 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | -60-100 °C | - | - | 18.2 | - | - | - | - | - | 12 | UL94 V-0 | - | ||
![]() 721-163/003-000 WAGO | 45 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 1.7 | CSA, UR | No | - | Tin plated | Straight | - | Polyamide | - | - | - | - | Solder pins | Tin plated | - | - | Electrolytic Copper | 200pc(s) | 5mm | 16A | 15 A | (L x W x H) 11.4 x 18.2 x 25.9 mm | EAR99 | Compliant | Light grey | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | - | Wago | 721-163/003-000 | 60334003 | - | - | - | +100°C | - | 15 | - | 100 | 300V | WAGO Corporation | -60°C | - | -60 | Through Hole | - | 1 | 16A | 16A | 250V | - | Box | - | - | Square | 3 | Dual Slot | - | No | 11.4 | Active | 16 | - | - | - | - | - | - | - | 5 | Solder | - | 3 | No | - | - | 630 V | 600 V | - | - | -60°C ~ 100°C | - | 2060 | Active | - | - | - | Shrouded Header | 3 | - | - | - | Gray | - | 1 | HDR | - | - | - | - | - | 0.197 (5.00mm) | - | 11.4 | 0.472 (12.00mm) | - | - | - | - | - | - | Tin | Solder | - | - | - | 3 | - | - | - | - | - | 300 V | 0.047 (1.20mm) | 1 | 15 A | - | Tin | - | - | 3 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | -60-100 °C | - | - | 18.2 | 25.9mm | 11.4mm | 18.2mm | - | - | 12 | UL94 V-0 | - | ||
![]() G88006221T2EU Amphenol Information Communication & Commercial | 3917 |
| - | Tin | Surface Mount, Right Angle | Rectangular | Nylon | - | - | No | G880062 | - | Right Angle | Amphenol Commercial Products | - | - | - | - | - | - | - | Gold | - | Copper Alloy | - | - | - | - | - | EAR99 | Compliant | - | 2000 | - | 8536.69.40.40 | - | - | - | Liquid Crystal Polymer (LCP) | 100 | - | Amphenol | - | - | - | - | 50 | - | 20 | 1/Contact | + 85 C | 85 | 100VDC|100VAC | Amphenol ICC (Commercial Products) | - | - 25 C | -25 | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Dual Slot | - | No | 6.5 | Active | - | - | - | Details | - | - | - | - | 1.25 | Solder | - | - | - | - | - | - | - | 100 VAC/DC | - | -25°C ~ 85°C | Cut Tape | G880 | Active | Solder | - | Header | Wire to Board | 6 Position | - | - | - | - | Wire-to-Board | 1 | HDR | - | - | Headers & Wire Housings | - | 1A | 1.25 mm | - | - | 0.077 (1.95mm) | Board to Cable/Wire | All | - | 1 A | 0.049 (1.25mm) | White | - | Solder | - | - | Shrouded - 4 Wall | 6 | Gold | Socket (Female) | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Headers | Right Angle | Solder Retention | Headers & Wire Housings | - | - | - | 12.65 | - | - | - | Flash | Flash | 1.95 | UL94 V-0 | - | ||
![]() 721-135/001-000 WAGO | 50 | - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 1.8 | CSA, UR | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 12A | 10 A | - | EAR99 | Compliant | - | - | - | 8536.69.40.40 | - | - | V0 | - | - | - | Wago | - | 60328985 | - | Tin | - | - | - | 10 | - | 100 | 300V | WAGO Corporation | - | - | -60 | Through Hole | - | - | - | - | - | III | Box | Magazine | - | - | - | - | 2 | No | 11.4 | Active | 12 | 4 | - | - | - | - | - | - | 5 | Solder | - | - | - | Soldering connection | Solder | 630 V | 600 V | - | - | -60°C ~ 100°C | - | MCSMIDI | Active | - | - | - | Wire to Board | 5 | - | - | - | Gray | - | 1 | HDR | - | - | - | - | - | 0.197 (5.00mm) | - | - | 0.472 (12.00mm) | - | - | - | - | - | - | Tin | Solder | - | - | - | 5 | - | - | - | - | - | 300 V | 0.197 (5.00mm) | 1 | 10 A | - | Tin | - | - | 5 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | -60-100 °C | - | - | 28.2 | - | - | - | - | - | 12 | UL94 V-0 | - | ||
![]() 713-1403/117-000 WAGO | 8 |
| - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | 2.3 | UR | No | - | Tin plated | Straight | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | - | Electrolytic Copper | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 20.6 x 15.9 mm | EAR99 | Compliant with Exemption | Black | - | - | 8536.69.40.40 | - | Yes | V0 | - | - | - | Wago | 713-1403/117-000 | 51234752 | - | Tin | - | +100°C | - | 10 | - | 100 | 160V | WAGO Corporation | -60°C | - | -60 | Through Hole | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | - | Square | 3 | - | 2 | No | 13.3 | Active | 10 | 2.5 | - | - | 3.5 | Yes | Yes | - | 3.5 | Solder | - | 6 | - | THR connection | Solder | 250 V | 150 V | - | - | -60°C ~ 100°C | - | 1735 | Active | - | - | - | Wire to Board | 6 | - | - | - | Black | - | 2 | HDR | - | - | - | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | - | - | - | - | - | Tin | Solder | - | - | - | 6 | - | - | - | - | - | 150 V | 0.094 (2.40mm) | 2 | 10 A | - | Tin | - | - | 3 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | -60-100 °C | - | - | 20.6 | 15.9mm | 13.3mm | 20.6mm | - | - | 13.5 | UL94 V-0 | - | |||
![]() 713-1432/037-000 WAGO | 1000 | - | - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | - | Tin plated | Right Angle | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | - | Electrolytic Copper | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.5 x 50.1 x 17.1 mm | EAR99 | Compliant | Black | - | - | 8536.69.40.40 | WAGO CORP | Yes | - | - | - | - | Wago | 713-1432/037-000 | 51209253 | - | - | - | +100°C | - | 10 | - | 100 | 150V | WAGO Corporation | -60°C | - | -60 | Through Hole | - | 2 | 10A | 10A | 160V | - | Box | - | Active | Square | 12 | - | - | No | 13.5 | Active | - | - | 5.72 | - | 5 | - | - | 3.8 | 3.5 | Solder | - | 24 | - | - | - | 250 V | 150 V | - | - | -60°C ~ 100°C | Box | 1735 | Active | - | EAR99 | - | Wire to Board | 24 | - | - | - | Black | - | 2 | HDR | 8536.69.40.40 | - | - | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | unknown | - | - | - | Tin | Solder | - | - | - | 24 | - | - | - | - | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | - | Tin | BARRIER STRIP TERMINAL BLOCK | - | 12 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | Lever Actuated | - | -60-100 °C | - | - | 50.1 | 17.1mm | 13.5mm | 50.1mm | - | - | 13.3 | UL94 V-0 | - | |||
![]() 713-1427/037-000 WAGO | In Stock | - | - | Tin | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | - | Tin plated | - | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | - | - | Electrolytic Copper | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.5 x 32.6 x 17.1 mm | EAR99 | Compliant | Black | - | - | - | - | Yes | V0 | - | - | - | Wago | 713-1427/037-000 | 51209248 | - | Tin | - | +100°C | - | - | - | - | - | WAGO Corporation | -60°C | - | - | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | - | Square | 7 | - | 2 | No | - | Active | 10 | 2.5 | - | Non-Compliant | - | - | - | - | - | - | - | 14 | - | Soldering connection | Solder | 250 V | 150 V | - | - | -60°C ~ 100°C | Box | 1735 | Active | - | - | - | 713-1427/037-000 | 14 | - | - | - | Black | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | - | - | - | - | Tin | Solder | - | - | - | 14 Pole | - | - | Black | - | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | - | Tin | - | - | 7 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | Lever Actuated | - | -60-100 °C | - | - | - | 17.1mm | 13.5mm | 32.6mm | - | - | - | UL94 V-0 | UL94 V-0 | |||
Tiny WHSL | 33 |
| - | - | Free Hanging (In-Line) | - | Polyphthalamide (PPA), Glass Filled | - | CB, CSA, UR | No | - | - | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | EAR99 | Compliant | - | - | - | 8536.69.40.40 | - | - | V0 | - | - | - | Wago | - | 51235134 | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | 10 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 160 V | 300 V | - | 24-14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | - | - | - | Plug, Male Pins | 4 | - | - | - | Gray | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | 28 | 0.626 (15.90mm) | - | - | - | - | - | - | Tin | Screwless - Push-In Spring | - | - | - | 4 Pole | - | - | - | - | - | 300 V | - | 1 | 10 A | - | Tin | - | 14-24 AWG | 4 | 24-14 AWG | 180° | - | - | 0.2-1.5mm² | - | 8-9mm | - | - | 8-9 mm | - | - | - | - | - | -60-100 °C | - | - | - | 15.9 | 28 | 3.5 | - | - | - | UL94 V-0 | - | ||
![]() G8250021000YEU Amphenol Information Communication & Commercial | In Stock | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | No | - | - | Straight | Amphenol Commercial Products | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | EAR99 | - | - | 1000 | - | - | - | - | - | - | - | Unlatched | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 2.8 | - | Solder | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | Pin Strip | 2 Position | - | - | - | - | Board-to-Board | 1 Row | - | - | - | Headers & Wire Housings | - | - | 2 mm | - | - | - | - | - | - | 1.5 A | - | - | - | Solder Pin | - | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | Headers & Wire Housings | - | - | - | - | 2.8 mm | Headers | Straight | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 734-405/001-000 WAGO | 61 | - | - | Tin | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | CSA;UL | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | EAR99 | Compliant | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | Wago | - | 51149835 | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 320 V | 300 V | - | - | -60°C ~ 100°C | - | MCSMINI | Active | - | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | 0.906 (23.00mm) | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 0.142 (3.60mm) | 2 | - | 10 | Tin | - | - | 5 | - | - | 90°, Right Angle | - | - | - | - | -76 to 212 Degrees F | - | - | - | - | - | - | - | - | 3.6 MilliMeters | - | - | - | - | - | - | - | - | UL94 V-0 | UL94 V-0 |