- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Approvals | Automotive | Base Product Number | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Gender | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Current Rating (Max) | Convert From (Adapter End) | Convert To (Adapter End) | Features | Temperature | Pin Length | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 232-278 WAGO | 8 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 92.94 x 18.25 mm | - | Compliant | Orange | - | - | Yes | V0 | Wago | 232-278 | 51135256 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | III | Box | Carton (box) | - | - | 18 | 2 | No | Active | 12 | 4 | - | Compliant | - | - | - | - | - | 18 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | Socket | 232-278 | 18 | - | Orange | 1 | - | - | 0.200 (5.08mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 18 Pole | Orange | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | 18 | - | 90°, Right Angle | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 92.94mm | UL94 V-0 | UL94 V-0 | |||
![]() 232-251 WAGO | 16 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 10pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 106.50 x 18.25 mm | EAR99 | Compliant | Grey | - | - | Yes | V0 | Wago | 232-251 | 51135234 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | III | Box | Carton (box) | - | - | 21 | 2 | No | Active | 12 | 4 | - | - | - | - | - | - | - | 21 | - | Soldering connection | Solder | 630 V | 300 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-251 | 21 | - | Gray | - | - | - | 0.197 (5.00mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 21 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | 21 | - | 90°, Right Angle | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 106.50mm | UL94 V-0 | - | |||
![]() 232-232/005-000 WAGO | 16 |
| - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | CSA | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.50 x 26.10 x 18.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | Wago | 232-232/005-000 | 51134859 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | Box | - | - | - | 2 | - | No | Active | 12 | - | - | - | - | - | - | - | - | 2 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-232/005-000 | 2 | - | Gray | - | - | - | 0.197 (5.00mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Screwless - Push-In Spring | 2 Pole | - | - | 300 V | - | 1 | - | 15 A | - | Tin | - | - | 2 | 180° | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 11.50mm | 26.10mm | UL94 V-0 | - | |||
![]() 232-146/039-000 WAGO | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 10pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 95.80 x 26.60 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | WAGO CORP | Yes | V0 | Wago | 232-146/039-000 | 51138473 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | III | Box | Carton (box) | Active | - | 16 | 2 | No | Active | 12 | 4 | 5.28 | - | - | - | - | - | - | 16 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | EAR99 | - | 232-146/039-000 | 16 | - | Gray | - | - | 8536.69.40.40 | 0.197 (5.00mm) | - | 11.6mm | 0.850 (21.59mm) | unknown | Tin | Solder | 16 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | BARRIER STRIP TERMINAL BLOCK | - | 16 | - | Vertical | - | - | - | - | - | - | - | + lateral latch | -60-85 °C | - | 26.60mm | 11.60mm | 95.80mm | UL94 V-0 | - | |||
![]() 232-239 WAGO | 16 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 46.50 x 18.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | Wago | 232-239 | 51135219 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | III | Box | Carton (box) | - | - | 9 | 2 | No | Active | 12 | 4 | - | - | - | - | - | - | - | 9 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-239 | 9 | - | Gray | - | - | - | 0.197 (5.00mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 9 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | 9 | - | 90°, Right Angle | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 46.50mm | UL94 V-0 | - | |||
![]() 232-509/007-000 WAGO | 8 |
| - | - | DIN Rail | Polyamide | CSA;UL | No | 232-509 | Tin plated | Straight | Polyamide | Connector | Tin plated | - | 25pc(s) | 5mm | - | - | (L x W x H) 42.5 x 48.2 x 22.5 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | Wago | 232-509/007-000 | 51177575 | - | +100°C | 12 | 100 | 300V | WAGO Corporation | -60°C | -60 | DIN Rail | - | 1 | 12A | 12A | 320V | - | - | Box | - | - | Square | 9 | - | No | Active | 12 | - | - | - | - | - | 5 | Solder | - | 9 | No | - | - | - | - | - | Box | 301 | Active | - | - | Shrouded Header Adapter | - | - | Gray | 1/1 | HDR | - | - | - | 42.5 | - | - | - | - | 9/9 | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 9 Pos, 1 Row | Terminal Blocks, Header, 9 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 48.2mm | - | - | ||
![]() 232-141/005-000 WAGO | 29 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA | No | - | - | - | - | - | - | Copper Alloy | - | - | 12A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 51134659 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | MCSMIDI Classic | Active | - | - | Header, Female Sockets | 11 | - | Grey | - | - | - | 0.197 (5.00mm) | - | - | 0.719 (18.26mm) | - | Tin | Solder | 11 Pole | - | - | 300 V | 0.039 (1.00mm) | 1 | - | 15 A | - | Tin | - | - | 11 | - | Vertical | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 232-232 WAGO | 16 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 200pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.50 x 18.25 x 16.60 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | - | Wago | 232-232 | 51135206 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | Box | - | - | - | 2 | - | No | Active | - | - | - | Compliant | - | - | - | - | - | 2 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | Box | 232 | Active | - | Socket | 232-232 | 2 | - | Grey | 1 | - | - | 0.197 (5.00mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 2 Pole | Grey | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | 2 | - | 90°, Right Angle | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 16.60mm | 11.50mm | 18.25mm | UL94 V-0 | UL94 V-0 | |||
![]() 232-370 WAGO | 46 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | UL | No | - | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5.08mm | 12A | 10 A | (L x W x H) 17 x 54 x 31 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | Wago | 232-370 | 51142981 | Tin | +100°C | 12 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 12A | 12A | 320V | - | III | Box | Carton (box) | - | Square | 10 | 2 | No | Active | 12 | 4 | - | Yes | - | - | 5.08 | Solder | - | 10 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | Box | 301 | Active | - | - | Shrouded Header | 10 | Polyamide | Orange | 1 | HDR | - | 0.200 (5.08mm) | - | - | 1.024 (26.01mm) | - | - | Solder | 10 | - | - | - | 0.197 (5.00mm) | 1 | - | - | 10 | Tin | - | - | 10 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | Retention Latches | - | 5 MilliMeters | 31mm | 17mm | 54mm | UL94 V-0 | - | |||
![]() 231-566/108-000 WAGO | 29 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5.08mm | 16A | 15 A | (L x W x H) 12 x 40.48 x 12.2 mm | EAR99 | Compliant with Exemption | Orange | 8536.69.40.40 | - | Yes | - | Wago | 231-566/108-000 | 51211960 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 16A | 16A | 320V | - | - | Box | - | - | Square | 6 | - | No | Active | - | - | - | - | Yes | Yes | - | - | - | 6 | - | - | - | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | 231-566/108-000 | 6 | - | Orange | - | - | - | 0.200 (5.08mm) | - | - | 0.331 (8.40mm) | - | Tin | Solder | 6 Pole | - | - | 300 V | 0.150 (3.81mm) | 1 | - | 15 A | - | Tin | - | - | 6 | - | 90°, Right Angle | - | - | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 12.2mm | 12mm | 40.48mm | UL94 V-0 | - | |||
![]() 232-552/007-000 WAGO | 8 |
| - | - | DIN Rail | Polyamide | CSA;UL | No | 232-552 | Tin plated | - | Polyamide | Connector | Tin plated | - | 10pc(s) | 5.08mm | - | - | (L x W x H) 42.5 x 114.96 x 22.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | - | Wago | 232-552/007-000 | 51177649 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | Box | - | - | Square | 22 | - | No | Active | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | 301 | Active | - | - | 232-552/007-000 | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 22 Pos, 1 Row | Terminal Blocks, Header, 22 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 114.96mm | - | - | ||
![]() 232-147 WAGO | 16 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 86.50 x 23.25 mm | EAR99 | Compliant | Grey | - | - | Yes | V0 | Wago | 232-147 | 51135169 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | III | Box | Carton (box) | - | - | 17 | 2 | No | Active | 12 | 4 | - | - | - | - | - | - | - | 17 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-147 | 17 | - | Gray | - | - | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 17 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | 17 | - | Vertical | - | - | - | - | - | - | - | Retention Latches (Wire Side) | -60-85 °C | - | 23.25mm | 11.60mm | 86.50mm | UL94 V-0 | - | |||
![]() 231-834/001-000 WAGO | 16 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 7.50mm | 12A | 10 A | (L x W x H) 12 x 30.5 x 12.2 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | Wago | 231-834/001-000 | 51149409 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 12A | 12A | 630V | - | III | Box | Magazine | - | Square | 4 | 2 | No | Active | 12 | 6 | - | - | - | - | - | - | - | 4 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | 231-834/001-000 | 4 | - | Gray | - | - | - | 0.295 (7.50mm) | - | - | 0.331 (8.40mm) | - | Tin | Solder | 4 Pole | - | - | 300 V | 0.150 (3.81mm) | 1 | - | 10 A | - | Tin | - | - | 4 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | -60-100 °C | - | 12.2mm | 12mm | 30.5mm | UL94 V-0 | - | |||
![]() 232-518/007-000 WAGO | 8 |
| - | - | DIN Rail | Polyamide | CSA;UL | No | 232-518 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | Wago | - | 51177593 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | Active | 12 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | MCSMIDI | Active | - | - | - | - | - | Gray | - | - | - | - | - | 42.5 | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 18 Pos, 1 Row | Terminal Blocks, Header, 18 Pos, 1 Row | - | - | - | 6.5 | 42.5 | 5 | - | - | ||
![]() 232-138 WAGO | 89 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | - | Tin plated | Straight | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 41.50 x 23.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | - | Wago | 232-138 | 51135155 | - | - | - | - | - | WAGO Corporation | - | - | - | Through Hole | 1 | - | - | 320V | 1 | - | Box | - | - | - | 8 | - | No | Active | - | - | - | Compliant | - | - | - | - | - | 8 | - | - | - | 630 V | 300 V | -60°C ~ 85°C | Box | 232 | Active | - | Socket | WAGO GmbH & Co. KG | 8 | - | Grey | 1 | - | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 8 Pole | Gray | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | 8 | - | Vertical | - | - | - | - | 12(A) | - | - | Retention Latches | -60-85 °C | - | 23.25mm | 11.60mm | 41.50mm | UL94 V-0 | UL94 V-0 | |||
![]() 232-268/039-000 WAGO | 8 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 56.44 x 18.25 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | Wago | 232-268/039-000 | 51138638 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | III | Box | Carton (box) | - | - | 8 | 2 | No | Active | 12 | 4 | - | Compliant | - | - | - | - | - | 8 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | Socket | 232-268/039-000 | 8 | - | Orange | 1 | - | - | 0.200 (5.08mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 8 Pole | Orange | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | 8 | - | 90°, Right Angle | - | - | - | - | - | - | - | + lateral latch | -60-85 °C | - | 18.25mm | 16.60mm | 56.44mm | UL94 V-0 | UL94 V-0 | |||
![]() 232-279 WAGO | 8 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 10pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 98.02 x 18.25 mm | - | Compliant | Orange | - | - | Yes | V0 | Wago | 232-279 | 51135257 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | III | Box | Carton (box) | - | - | 19 | 2 | No | Active | 12 | 4 | - | - | - | - | - | - | - | 19 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | Box | 232 | Active | - | - | 232-279 | 19 | - | Orange | - | - | - | 0.200 (5.08mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 19 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | 19 | - | 90°, Right Angle | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 98.02mm | UL94 V-0 | - | |||
![]() 232-270/047-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 65.60 x 18.25 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | Wago | 232-270/047-000 | 51138646 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | III | Box | Carton (box) | - | - | 10 | 2 | No | Active | 12 | 4 | - | - | - | - | - | - | - | 10 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-270/047-000 | 10 | - | Orange | - | - | - | 0.200 (5.08mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 10 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | - | 10 | - | 90°, Right Angle | - | - | - | - | - | - | - | + sleeve | -60-85 °C | - | 18.25mm | 16.60mm | 65.60mm | UL94 V-0 | - | |||
![]() 232-362 WAGO | 8 |
| - | Tin | PCB Mount | Polyamide (PA66), Nylon 6/6 | UL | No | - | Tin plated | - | Polyamide | Tin plated | Copper | 100pc(s) | 5.08mm | 12A | 10 A | (L x W x H) 17 x 13.36 x 31 mm | EAR99 | Compliant | Orange | - | - | Yes | V0 | Wago | 232-362 | 60335161 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | III | Box | Carton (box) | - | Square | 2 | 2 | No | Active | 12 | 4 | - | Yes | - | - | - | - | - | 2 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 301 | Active | - | - | 232-362 | 2 | Polyamide | Orange | - | - | - | 0.200 (5.08mm) | - | - | 1.024 (26.01mm) | - | - | Solder | - | Orange | - | - | 0.197 (5.00mm) | 1 | - | - | 2 | Tin | - | - | 2 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | Retention Latches | - | 5 MilliMeters | 31mm | 17mm | 13.36mm | UL94 V-0 | UL94 V-0 | |||
![]() 232-242/005-000 WAGO | 16 |
| - | - | DIN Rail | Polyphthalamide (PPA), Glass Filled | CSA | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 18.25 x 61.50 x 26.10 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | Wago | 232-242/005-000 | 51134679 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | Box | - | - | - | 12 | - | No | Active | 12 | - | - | - | - | - | - | - | - | 12 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | - | 232-242/005-000 | 12 | - | Gray | - | - | - | 0.197 (5.00mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Screwless - Push-In Spring | 12 Pole | - | - | 300 V | - | 1 | - | 15 A | - | Tin | - | - | 12 | 180° | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.10mm | 18.25mm | 61.50mm | UL94 V-0 | - |