- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Weight | Board contact surface | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Dim | Factory colour | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | Rated current In | Rated surge voltage | Risk Rank | RoHS | Total number of pins | Type of electric connection | Type of fastening | Voltage, Rating | Packaging | Series | Tolerance | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Housing Color | Failure Rate | Impedance | Lead/Base Style | Terminal and Terminal Block Type | Features | Height | Length | Width | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 232-764/047-000 WAGO | In Stock | - | - | - | - | - | - | Tin plated | - | Tin plated | - | 50pc(s) | 7.62mm | (L x W x H) 11.60 x 42.74 x 23.25 mm | Orange | - | Yes | V0 | - | 232-764/047-000 | - | Tin | - | - | 1 | - | - | 630V | III | Carton (box) | - | - | 4 | 2 | 12 | 6 | - | - | 4 | Soldering connection | Solder | - | - | 232 | - | - | - | - | 232-764/047-000 | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | + sleeve | 23.25mm | 11.60mm | 42.74mm | - | - | |||
Tiny WHSL | In Stock | - | - | - | - | - | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | - | 50pc(s) | 7.50mm | (L x W x H) 12 x 90.5 x 10.8 mm | Black | WAGO CORP | Yes | V0 | WAGO Innovative Connections | 231-872/001-000/105-604 | 231-872/001-000/105-604 | Tin | +100°C | -60°C | 1 | 16A | 16A | 630V | III | Carton (box) | Active | Square | 12 | 2 | 16 | 6 | 5.74 | - | 12 | THR connection | Solder | 150 V | - | 300 | 1 % | EAR99 | 25 ppm/°C | - | 231-872/001-000/105-604 | 825 kΩ | 155 °C | -55 °C | Thin Film | - | - | 8536.69.40.40 | 125 mW | - | unknown | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | 650 µm | 12mm | 90.5mm | - | - | |||
![]() 232-846 WAGO | In Stock | - | - | - | - | - | - | Tin plated | - | Tin plated | - | 10pc(s) | 7.50mm | (L x W x H) 16.60 x 126.50 x 18.25 mm | Grey | - | Yes | V0 | - | 232-846 | - | Tin | - | - | 1 | - | - | 630V | III | Carton (box) | - | - | 16 | 2 | 12 | 6 | - | - | 16 | Soldering connection | Solder | - | - | 232 | - | - | - | - | 232-846 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.25mm | 16.60mm | 126.50mm | - | - | |||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Tin | - | - | - | - | - | - | III | Carton (box) | - | - | - | 2 | 12 | 6 | - | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-870/047-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Tin | - | - | - | - | - | - | III | Carton (box) | - | - | - | 2 | 12 | 6 | - | Compliant | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Tin | - | - | - | - | - | - | III | Other | - | - | - | 2 | 16 | 4 | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-145/047-000 WAGO | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Tin | - | - | - | - | - | - | III | Carton (box) | - | - | - | 2 | 12 | 4 | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | ||
![]() 734-580/037-000 WAGO | In Stock | - | - | Tin | - | - | - | Tin plated | PA 66 | Tin plated | - | 25pc(s) | 3.81mm | (L x W x H) 14.30 x 88.00 x 14.65 mm | Orange | - | Yes | V0 | - | 734-580/037-000 | - | Tin | - | - | 1 | 10A | 10A | 160V | III | Carton (box) | - | - | 20 | 2 | 10 | 2.5 | - | Non-Compliant | 20 | Soldering connection | Solder | - | - | 734 | - | - | - | Socket | 734-580/037-000 | - | - | - | - | Orange | 1 | - | - | - | - | 10 A | - | Orange | - | - | - | - | + lateral latch | 14.65mm | 14.30mm | 88.00mm | UL94 V-0 | - | |||
![]() 722-140/047-000 WAGO | In Stock | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Tin | - | - | - | - | - | - | III | Carton (box) | - | - | - | 2 | 12 | 4 | - | Compliant | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | 80 °C | -40 °C | - | - | - | - | - | - | - | - | 2.5 GHz | - | - | 50 Ω | - | - | - | - | - | - | - | - | ||
![]() 734-135/010-000 WAGO | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Gold | - | - | - | - | - | - | III | Magazine | - | - | - | 2 | 10 | 2.5 | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 734-506/037-000 WAGO | In Stock | - | - | Tin | - | - | - | Tin plated | PA 66 | Tin plated | - | 50pc(s) | 3.81mm | (L x W x H) 10.50 x 34.66 x 18.50 mm | Orange | - | Yes | V0 | - | 734-506/037-000 | - | Tin | - | - | 1 | 10A | 10A | 160V | III | Carton (box) | - | - | 6 | 2 | 10 | 2.5 | - | - | 6 | Soldering connection | Solder | - | - | 734 | - | - | - | - | 734-506/037-000 | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | + lateral latch | 18.50mm | 10.50mm | 34.66mm | - | - | |||
![]() 722-738/047-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Tin | - | - | - | - | - | - | III | Carton (box) | - | - | - | 2 | 12 | 6 | - | - | - | Soldering connection | Solder | 150 V | - | - | 0.5 % | - | 25 ppm/°C | - | - | 29.4 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 232-766/047-000 WAGO | In Stock | - | - | Tin | - | - | - | Tin plated | - | Tin plated | Copper, Tin | 25pc(s) | 7.62mm | (L x W x H) 11.60 x 57.98 x 23.25 mm | Orange | - | Yes | V0 | - | 232-766/047-000 | - | Tin | - | - | 1 | - | - | 630V | III | Carton (box) | - | - | 6 | 2 | 12 | 6 | - | Non-Compliant | 6 | Soldering connection | Solder | - | - | 232 | - | - | - | Socket | 232-766/047-000 | - | - | - | - | Orange | 1 | - | - | - | - | - | - | Orange | - | - | - | - | + sleeve | 23.25mm | 11.60mm | 57.98mm | UL94 V-0 | - | |||
![]() 232-841/045-000 WAGO | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Tin | - | - | - | - | - | - | III | Carton (box) | - | - | - | 2 | 12 | 6 | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | ||
![]() 231-339/108-000 WAGO | In Stock | - | - | - | - | - | - | Tin plated | Polyamide | Tin plated | - | 100pc(s) | 5.08mm | (L x W x H) 8.4 x 55.62 x 17 mm | Orange | - | Yes | V0 | - | 231-339/108-000 | - | Tin | +100°C | -60°C | 1 | 12A | 12A | 320V | III | Carton (box) | - | Square | 9 | 2 | 12 | 4 | - | - | 9 | Soldering connection | Solder | - | - | 300 | - | - | - | - | 231-339/108-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | 8.4mm | 55.62mm | - | - | |||
![]() 232-283/039-000 WAGO | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Tin | - | - | - | - | - | - | III | Carton (box) | - | - | - | 2 | 12 | 4 | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | ||
![]() 231-545/108-000 WAGO | In Stock | - | - | - | - | - | - | Tin plated | Polyamide | Tin plated | - | 50pc(s) | 5.08mm | (L x W x H) 12 x 86.1 x 12.2 mm | Orange | - | Yes | V0 | - | 231-545/108-000 | - | Tin | +100°C | -60°C | 1 | 12A | 12A | 320V | III | Carton (box) | - | Square | 15 | 2 | 12 | 4 | - | Non-Compliant | 15 | Soldering connection | Solder | - | - | 300 | - | - | - | - | 231-545/108-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.2mm | 12mm | 86.1mm | - | - | |||
![]() 231-376/108-000 WAGO | In Stock | - | - | - | - | - | - | Tin plated | Polyamide | Tin plated | - | 50pc(s) | 5.08mm | (L x W x H) 8.4 x 91.28 x 17 mm | Orange | - | Yes | V0 | - | 231-376/108-000 | - | Tin | +100°C | -60°C | 1 | 16A | 16A | 320V | III | Carton (box) | - | Square | 16 | 2 | 16 | 4 | - | - | 16 | Soldering connection | Solder | - | - | 300 | - | - | - | - | 231-376/108-000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mm | 8.4mm | 91.28mm | - | - | |||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Tin | - | - | - | - | - | - | III | Magazine | - | - | - | 2 | 12 | 4 | - | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-254/031-000 WAGO | In Stock | - | - | - | - | Aluminium | 6 g | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Tin | - | - | - | - | - | - | III | - | - | - | - | 2 | 12 | 4 | - | Non-Compliant | - | Soldering connection | Solder | - | Bulk | - | 1 % | - | 20 ppm/°C | - | - | 365 Ω | 250 °C | -55 °C | Wirewound | - | - | - | 10 W | 10 W | - | - | - | - | 0.01 % | - | Solder | - | Military, Moisture Resistant | 10.287 mm | 19.05 mm | 20.32 mm | - | Contains Lead |