- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Product Weight (g) | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pitch (mm) | Polarization Type | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Tail Length (mm) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage Rating Max | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Current Rating (Max) | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 734-436 WAGO | 54 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UL | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 16.8 x 24.95 x 26.6 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 734-436 | 51149862 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | Square | 6 | - | - | 2 | No | - | Active | 10 | 2.5 | Yes | - | - | - | - | 12 | - | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | 734-436 | 12 | - | - | Polyamide | Orange | - | - | 0.150 (3.81mm) | - | - | 0.906 (23.00mm) | - | - | Solder | - | - | - | 0.142 (3.60mm) | 2 | - | 12 | Tin | - | 6 | - | Vertical | - | - | -76-212 °F | - | - | - | - | 3.6 mm | - | 26.6mm | 16.8mm | 24.95mm | - | UL94 V-0 | - | |||
![]() 734-166/105-604 WAGO | 46 |
| - | Tin | Through Hole | 6 | Polyphthalamide (PPA), Glass Filled | 1.5 | - | No | Tin plated | Right Angle | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.3 x 23.4 x 10.9 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | - | Polyphthalamide | Wago | 734-166/105-604 | 51148212 | - | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | - | Box | - | Square | 6 | - | - | - | No | 10.3 | Active | - | - | Non-Compliant | - | 3.5 | Solder | - | 6 | - | - | - | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | Plug | Shrouded Header (4 Sides) | 6 | 100 °C | -60 °C | - | Black | 1 | HDR | 0.138 (3.50mm) | - | - | 1.122 (28.50mm) | 10 A | Tin | Solder | 6 | Black | 300 V | 0.094 (2.40mm) | 1 | 10 A | - | Tin | - | 6 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | 23.4 | 10.9mm | 10.3mm | 23.4mm | 8.5 | UL94 V-0 | UL94 V-0 | |||
![]() 722-138/031-000 WAGO | 37 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 54.80 x 23.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-138/031-000 | 51138767 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 15A | 15A | 320V | - | - | III | Box | Carton (box) | - | 8 | - | - | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | 8 | - | Soldering connection | Solder | - | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-138/031-000 | 8 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.719 (18.26mm) | - | Tin | Solder | 8 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 8 | - | Vertical | - | - | - | - | - | + sleeve | -60-85 °C | - | - | 23.25mm | 11.60mm | 54.80mm | - | UL94 V-0 | - | |||
![]() 721-462/001-000 WAGO | In Stock | - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 1.1 | CB, UR | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 5mm | 12A | 10 A | (L x W x H) 12 x 13.2 x 15.2 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 721-462/001-000 | 51152901 | - | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 16A | 16A | 320V | - | - | - | Box | - | Square | 2 | - | - | - | No | 12 | Active | - | - | - | - | 5 | Solder | - | 2 | - | - | - | - | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | Wire to Board | 2 | - | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.449 (11.40mm) | - | Tin | Solder | 2 | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | - | Tin | - | 2 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | 13.2 | 15.2mm | 12mm | 13.2mm | 11.4 | UL94 V-0 | - | |||
![]() 734-466 WAGO | 9800 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | Straight | PA 66 | Tin plated | Copper Alloy | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.50 x 22.50 x 18.50 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-466 | 7340466 | Tin | - | 10 | 100 | 300V | WAGO Corporation | - | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | 6 | - | - | 2 | No | 10.5 | Active | 10 | 2.5 | Non-Compliant | 3.8 | 3.5 | Solder | - | 6 | - | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | Socket | Wire to Board | 6 | - | - | - | Grey | 1 | F | 0.138 (3.50mm) | - | - | 0.579 (14.70mm) | 10 A | Tin | Solder | 6 | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 6 | - | Vertical | - | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | 22.5 | 18.50mm | 10.50mm | 22.50mm | 14.7 | UL94 V-0 | UL94 V-0 | |||
Tiny WHSL | 46 |
| - | - | Through Hole | 8 | Polyphthalamide (PPA), Glass Filled | - | - | No | Tin plated | - | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 200pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 8.5 x 30.4 x 12.7 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | Polyphthalamide | Wago | 734-138/105-604/997-407 | 51148036 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 10A | 10A | 160V | - | - | III | Tape & Reel (TR) | Blister | Square | 8 | - | - | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | - | 8 | - | THR connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | Plug | 734-138/105-604/997-407 | 8 | 100 °C | -60 °C | - | Black | 1 | - | 0.138 (3.50mm) | - | - | 0.406 (10.31mm) | 10 A | Tin | Solder | 8 Pole | Black | 300 V | 0.094 (2.40mm) | 1 | 10 A | - | Tin | - | 8 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | - | 12.7 mm | 8.5 mm | 30.4 mm | - | UL94 V-0 | - | |||
Tiny WHSL | 46 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 36.10 x 25.80 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-132/005-000/039-000 | 51134798 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 15A | 15A | 320V | - | - | - | Box | - | - | 2 | - | - | - | No | - | Active | 12 | - | - | - | - | - | - | 2 | No | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-132/005-000/039-000 | 2 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | 11.6 | 0.850 (21.59mm) | - | Tin | Solder | 2 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | - | Tin | - | 2 | - | Vertical | - | - | - | - | - | + lateral latch | -60-85 °C | - | - | 25.80mm | 11.60mm | 36.10mm | - | UL94 V-0 | - | |||
![]() 734-476 WAGO | 46 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.50 x 57.50 x 18.50 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-476 | 7340476 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | 16 | - | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | 16 | - | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | - | 734-476 | 16 | - | - | - | Gray | - | - | 0.138 (3.50mm) | - | - | 0.579 (14.70mm) | - | Tin | Solder | 16 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 16 | - | Vertical | - | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | - | 18.50mm | 10.50mm | 57.50mm | - | UL94 V-0 | - | |||
![]() 734-467/037-000 WAGO | 46 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.50 x 36.30 x 18.50 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-467/037-000 | 51155984 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | 7 | - | - | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | - | 7 | - | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | Socket | 734-467/037-000 | 7 | - | - | - | Grey | 1 | - | 0.138 (3.50mm) | - | - | 0.579 (14.70mm) | 10 A | Tin | Solder | 7 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 7 | - | Vertical | - | - | - | - | - | + lateral latch | -60-100 °C | - | - | 18.50mm | 10.50mm | 36.30mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 722-138 WAGO | 4850 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 41.50 x 23.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 722-138 | 51135343 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 15A | 15A | 320V | - | - | - | Box | - | - | 8 | - | - | - | No | - | Active | - | - | Non-Compliant | - | - | - | - | 8 | - | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | Socket | 722-138 | 8 | - | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | 15 A | Tin | Solder | 8 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 8 | - | Vertical | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 23.25mm | 11.60mm | 41.50mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 721-465/001-000 WAGO | 46 |
| - | Tin | Through Hole | - | Polyamide 6/6 | - | CB, UR | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 12A | 10 A | (L x W x H) 12 x 28.2 x 15.2 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-465/001-000 | 51152907 | Tin | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | Through Hole | 1 | 16A | 16A | 320V | 1 | -60C to 100C | III | Box | Magazine | Square | 5 | 5(mm) | Dual Key | 2 | No | - | Active | 16 | 4 | - | - | 5 | Solder | - | 5 | - | Soldering connection | Solder | 300V | 630 V | 600 V | -60°C ~ 100°C | Box | 2060 | Active | - | Shrouded Header | 5 | - | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.449 (11.40mm) | - | Tin | Solder | 5 | Light Gray | 300 V | 0.150 (3.81mm) | 1 | 15 A | - | Tin | - | 5 | - | 90°, Right Angle | - | - | - | - | 16(A) | - | -60-100 °C | - | - | 15.2mm | 12mm | 28.2mm | - | UL94 V-0 | - | |||
![]() 721-476/001-000 WAGO | 46 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 6.1 | CB, UR | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 10 A | (L x W x H) 12 x 83.2 x 15.2 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 721-476/001-000 | 51152922 | Tin | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 16A | 16A | 320V | - | - | III | Box | Magazine | Square | 16 | - | - | 2 | No | 12 | Active | 16 | 4 | Non-Compliant | - | 5 | Solder | - | 16 | - | Soldering connection | Solder | - | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | Plug | Wire to Board | 16 | 100 °C | -60 °C | - | Grey | 1 | HDR | 0.197 (5.00mm) | - | - | 0.449 (11.40mm) | 16 A | Tin | Solder | 16 | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | - | Tin | - | 16 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | 83.2 | 15.2mm | 12mm | 83.2mm | 11.4 | UL94 V-0 | UL94 V-0 | |||
![]() 734-512 WAGO | 46 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 25pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 10.50 x 47.22 x 18.50 mm | EAR99 | Compliant | Orange | - | Yes | - | - | Wago | 734-512 | 7340512 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 10A | 10A | 160V | - | - | - | Box | - | - | 12 | - | - | - | No | - | Active | - | - | Non-Compliant | - | - | - | - | 12 | - | - | - | - | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | Socket | 734-512 | 12 | - | - | - | Orange | 1 | - | 0.150 (3.81mm) | - | - | 0.579 (14.70mm) | 10 A | Tin | Solder | 12 Pole | Orange | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 12 | - | Vertical | - | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | - | 18.50mm | 10.50mm | 47.22mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 734-580 WAGO | 46 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 25pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 14.30 x 77.70 x 14.65 mm | EAR99 | Compliant | Orange | - | Yes | V0 | - | Wago | 734-580 | 7340580 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | 20 | - | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | 20 | - | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | - | 734-580 | 20 | - | - | - | Orange | - | - | 0.150 (3.81mm) | - | - | 0.413 (10.49mm) | - | Tin | Solder | 20 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 20 | - | 90°, Right Angle | - | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | - | 14.65mm | 14.30mm | 77.70mm | - | UL94 V-0 | - | |||
Tiny WHSL | In Stock | - | - | - | Through Hole | 10 | Polyphthalamide (PPA), Glass Filled | 1.5 | - | No | Tin plated | Straight | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 290pc(s) | 2.50mm | 6A | 4 A | (L x W x H) 7.8 x 27.5 x 11.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | Polyphthalamide | Wago | 733-340/105-604/997-446 | 51206314 | Tin | +100°C | - | 100 | - | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 6A | 6A | 160V | - | - | III | Tape & Reel (TR) | Blister | Square | 10 | - | - | 2 | No | 7.8 | Active | 6 | 2.5 | Non-Compliant | - | 2.5 | Solder | - | 10 | - | THR connection | Solder | - | 320 V | 150 V | -60°C ~ 100°C | - | 2092 | Active | Plug | Shrouded Header (4 Sides) | 10 | 100 °C | -60 °C | - | Black | 1 | HDR | 0.098 (2.50mm) | - | - | 0.350 (8.89mm) | 6 A | Tin | Solder | 10 | Black | 150 V | 0.094 (2.40mm) | 1 | 4 A | - | Tin | - | 10 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 27.5 | 11.3mm | 7.8mm | 27.5mm | 8.9 | UL94 V-0 | - | |||
![]() 721-264/001-040 WAGO | 46 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 2 | CB, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 7.50mm | 16A | 15 A | (L x W x H) 11.4 x 30.5 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-264/001-040 | 51153741 | Tin | +100°C | 15 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 16A | 16A | 630V | - | - | III | Box | Magazine | Square | 4 | - | - | 2 | No | 11.4 | Active | 16 | 6 | - | - | 7.5 | Solder | - | 4 | - | Soldering connection | Solder | - | 1 kV | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | Wire to Board | 4 | - | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 4 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 4 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 30.5 | 17mm | 11.4mm | 30.5mm | 12 | UL94 V-0 | - | |||
![]() 734-409 WAGO | 54 |
| - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | UL | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 16.8 x 33.9 x 26.6 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 734-409 | 51149843 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | - | Box | - | Square | 9 | - | - | - | No | - | Active | - | - | Yes | - | - | - | - | 18 | - | - | - | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | 734-409 | 18 | - | - | Polyamide | Gray | - | - | 0.138 (3.50mm) | - | - | 0.906 (23.00mm) | - | - | Solder | - | - | - | 0.142 (3.60mm) | 2 | - | 18 | Tin | - | 9 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | 3.6 MilliMeters | - | 26.6mm | 16.8mm | 33.9mm | - | UL94 V-0 | - | |||
![]() 721-466/001-000 WAGO | 46 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 2.4 | CB, UR | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 12A | 10 A | (L x W x H) 12 x 33.2 x 15.2 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Polyamide | Wago | 721-466/001-000 | 51152909 | - | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 16A | 16A | 320V | - | - | - | Box | - | Square | 6 | - | - | - | No | 12 | Active | - | - | Non-Compliant | - | 5 | Solder | - | 6 | - | - | - | - | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | Plug | Wire to Board | 6 | 100 °C | -60 °C | - | Grey | 1 | HDR | 0.197 (5.00mm) | - | - | 0.449 (11.40mm) | 16 A | Tin | Solder | 6 | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | - | Tin | - | 6 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | 33.2 | 15.2mm | 12mm | 33.2mm | 11.4 | UL94 V-0 | UL94 V-0 | |||
![]() 734-402 WAGO | 54 |
| - | Tin | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | UL | No | Tin plated | - | Polyamide | Tin plated | Copper | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 16.8 x 9.4 x 26.6 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 734-402 | 51149828 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | Square | 2 | - | - | 2 | No | - | Active | 10 | 2.5 | Yes | - | - | - | - | 4 | - | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | Plug | 734-402 | 4 | 100 °C | -60 °C | Polyamide | Gray | 2 | - | 0.138 (3.50mm) | - | - | 0.906 (23.00mm) | 10 A | - | Solder | - | - | - | 0.142 (3.60mm) | 2 | - | 4 | Tin | - | 2 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | 3.6 MilliMeters | - | 26.6mm | 16.8mm | 9.4mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 721-839/001-000 WAGO | 46 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 3.6 | CB, UR | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 12A | 10 A | (L x W x H) 12 x 68.2 x 15.2 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-839/001-000 | 51149608 | Tin | +100°C | 15 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 12A | 12A | 630V | - | - | III | Box | Magazine | Square | 9 | - | - | 2 | No | 12 | Active | 12 | 6 | - | - | 7.5 | Solder | - | 9 | - | Soldering connection | Solder | - | 1 kV | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | Shrouded Header (4 Sides) | 9 | - | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.449 (11.40mm) | - | Tin | Solder | 9 | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | - | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | 68.2 | 15.2mm | 12mm | 68.2mm | 11.4 | UL94 V-0 | - |