- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-SL200-DG-G12MR1 ASSMANN WSW Components | 8 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 713-1437 WAGO | 46 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.5 x 61 x 17.1 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | - | Wago | 713-1437 | 7131437 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 17 | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | 34 | Soldering connection | Solder | 250 V | 150 V | -60°C ~ 100°C | Box | 1735 | Active | - | 713-1437 | 34 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | Tin | Solder | 34 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 17 | - | 90°, Right Angle | - | - | - | - | -60-100 °C | - | 17.1mm | 13.5mm | 61mm | - | UL94 V-0 | - | |||
![]() 232-740/045-000 WAGO | 8 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | UR | No | - | - | - | - | - | Copper Alloy | - | - | 12A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 51135280 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | MCSMIDI Classic | Active | - | Header, Female Sockets | 10 | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.719 (18.26mm) | - | Tin | Solder | 10 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 10 | - | Vertical | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | - | - | - | UL94 V-0 | - | ||
![]() A-SL200-DG-G50MP1 ASSMANN WSW Components | 8 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 721-137/001-000 WAGO | 50 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 12A | 10 A | (L x W x H) 11.4 x 38.2 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Polyamide | Wago | 721-137/001-000 | 60328973 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 320V | - | Box | - | Square | 7 | - | No | - | Active | - | - | Non-Compliant | - | - | - | 7 | - | - | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | Plug | 721-137/001-000 | 7 | 100 °C | -60 °C | Grey | 1 | - | 0.197 (5.00mm) | - | - | 0.472 (12.00mm) | 12 A | Tin | Solder | 7 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 10 A | Tin | - | 7 | - | Vertical | - | - | - | - | -60-100 °C | - | 17mm | 11.4mm | 38.2mm | - | UL94 V-0 | UL94 V-0 | |||
![]() A-32-24M-130L ASSMANN WSW Components | 37 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-870 WAGO | 46 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 7.62mm | 12A | 15 A | (L x W x H) 16.60 x 75.16 x 18.25 mm | EAR99 | Compliant | Orange | - | Yes | V0 | - | Wago | 232-870 | 51135325 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 630V | III | Box | Carton (box) | - | 10 | 2 | No | - | Active | 12 | 6 | Compliant | - | - | - | 10 | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | Socket | 232-870 | 10 | - | - | Orange | 1 | - | 0.300 (7.62mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 10 Pole | Orange | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 10 | - | 90°, Right Angle | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 75.16mm | - | UL94 V-0 | UL94 V-0 | |||
![]() A-SL200-DG-G26D ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 721-134/001-040 WAGO | 46 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | 1.5 | CSA, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 5mm | 12A | 10 A | (L x W x H) 11.4 x 23.2 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 721-134/001-040 | 51149489 | Tin | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 12A | 12A | 320V | III | Box | Magazine | Square | 4 | 2 | No | 11.4 | Active | 12 | 4 | Non-Compliant | 5 | Solder | - | 4 | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | Plug | Wire to Board | 4 | 100 °C | -60 °C | Grey | 1 | HDR | 0.197 (5.00mm) | - | - | 0.472 (12.00mm) | 12 A | Tin | Solder | 4 | - | 300 V | 0.197 (5.00mm) | 1 | 10 A | Tin | - | 4 | - | Vertical | - | - | - | - | -60-100 °C | 23.2 | 17mm | 11.4mm | 23.2mm | 12 | UL94 V-0 | UL94 V-0 | |||
![]() A-SL200-DG-G32MR1 ASSMANN WSW Components | 37 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-771 WAGO | 29 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 7.62mm | 12A | 15 A | (L x W x H) 11.60 x 82.78 x 23.25 mm | EAR99 | Compliant | Orange | - | Yes | V0 | - | Wago | 232-771 | 51135293 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 630V | III | Box | Carton (box) | - | 11 | 2 | No | - | Active | 12 | 6 | Compliant | - | - | - | 11 | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 85°C | - | 232 | Active | Socket | 232-771 | 11 | - | - | Orange | 1 | - | 0.300 (7.62mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 11 Pole | Orange | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 11 | - | Vertical | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 23.25mm | 11.60mm | 82.78mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 714-162 WAGO | 46 | - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 0.5 | CCA, UR | No | - | Right Angle | - | - | - | Electrolytic Copper | - | - | 8A | 8 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 7140162 | Tin | - | 8 | 100 | 160V | WAGO Corporation | - | -60 | Through Hole | - | - | - | - | III | Box | Carton (box) | - | - | 2 | No | 9.7 | Active | 8 | 2.5 | Non-Compliant | 3.5 | Solder | - | - | Soldering connection | Solder | 320 V | 150 V | -60°C ~ 100°C | - | 714 | Active | - | Wire to Board | 2 | - | - | Black | 1 | HDR | 3.5mm | - | - | 0.382 (9.70mm) | - | Tin | Solder | 2 | Black | 150 V | 0.134 (3.40mm) | 1 | 8 A | Tin | - | 2 | - | 90°, Right Angle | - | - | - | - | -60-100 °C | 8.4 | - | - | - | 6.9 | UL94 V-0 | - | ||
![]() 232-832/031-000 WAGO | 29 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 7.50mm | 12A | 15 A | (L x W x H) 16.60 x 27.30 x 18.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-832/031-000 | 51135295 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 630V | III | Box | Carton (box) | - | 2 | 2 | No | - | Active | 12 | 6 | - | - | - | - | 2 | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-832/031-000 | 2 | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.457 (11.60mm) | - | Tin | Solder | 2 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 2 | - | 90°, Right Angle | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 27.30mm | - | UL94 V-0 | - | |||
![]() A-SL200-DG-G40MP1 ASSMANN WSW Components | 37 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G60D ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-G52D ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-872 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 7.62mm | 12A | 15 A | (L x W x H) 16.60 x 90.40 x 18.25 mm | EAR99 | Compliant | Orange | - | Yes | - | - | Wago | 232-872 | 51135327 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | - | - | 630V | - | Box | - | - | 12 | - | No | - | Active | - | - | - | - | - | - | 12 | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-872 | 12 | - | - | Orange | - | - | 0.300 (7.62mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 12 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 12 | - | 90°, Right Angle | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 90.40mm | - | UL94 V-0 | - | |||
![]() 713-1411/037-000 WAGO | 46 |
| - | Tin | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 45.6 x 17.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | - | Polyphthalamide | Wago | 713-1411/037-000 | 51209227 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | - | Box | - | Square | 11 | - | No | - | Active | - | - | Non-Compliant | - | - | - | 22 | - | - | 250 V | 150 V | -60°C ~ 100°C | Box | 1735 | Active | Plug | 713-1411/037-000 | 22 | 100 °C | -60 °C | Black | 2 | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | 10 A | Tin | Solder | 22 Pole | Black | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 11 | - | Vertical | - | - | - | Lever Actuated | -60-100 °C | - | 17.3mm | 13.3mm | 45.6mm | - | UL94 V-0 | UL94 V-0 | |||
![]() A-SL127-DG-Z28MP1 ASSMANN WSW Components | 29 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G24MR1 ASSMANN WSW Components | 8 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |