- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Tail Length (mm) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Contact Finish | Termination Style | Number of Contacts | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Screw Size | Stripping Length | Rated Voltage | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 28 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | Wago | - | 51235354 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | - | - | - | - | 2 | No | - | Active | 16 | 4 | - | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | 250 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 5.0 | Active | - | Header, Male Pins, Shrouded (4 Side) | 3 | Gray | - | - | - | 0.197 (5.00mm) | - | - | 0.768 (19.50mm) | - | Tin | Solder | 3 Pole | 300 Volts | 0.142 (3.60mm) | 1 | 15 Amps | Tin | - | - | 3 | - | Vertical | - | - | - | - | - | - | Mounting Flange | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 20 |
| - | Tin | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CB;cURus | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.80.00 | - | - | V0 | Wago | - | 51253216 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | - | - | - | - | 2 | No | - | Active | 16 | 4 | - | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | 250 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 5.0 | Active | - | Header, Male Pins, Shrouded (4 Side) | 5 | Gray | - | - | - | 0.197 (5.00mm) | - | - | 0.768 (19.50mm) | - | Tin | Solder | 5 Pole | 300 Volts | 0.094 (2.40mm) | 1 | 15 Amps | Tin | - | - | 5 | - | Vertical | - | - | - | - | - | - | - | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 20 |
| - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | Wago | - | 51235317 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | 16 | - | - | - | - | - | - | - | - | - | - | No | - | - | 400 V | 300 V | 24~12 AWG | -60°C ~ 100°C | - | picoMAX® 7.5 | Active | - | Plug, Male Pins | 2 | Gray | - | - | - | 0.295 (7.50mm) | - | 18.2 | 0.717 (18.20mm) | - | Tin | Screwless - Push-In Spring | 2 Pole | 300 Volts | - | 1 | 15 Amps | Tin | - | 12-24 AWG | 2 | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | 9 to 10 MilliMeters | - | Strain Relief | -60 to 100 Degrees C | - | 52.5 | 52.5 | 7.5 | - | UL94 V-0 | - | - | ||
Tiny WHSL | 200 |
| - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | WAGO CORP | - | V0 | Wago | - | 51235136 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | No | - | Active | 10 | - | 1.76 | Non-Compliant | Yes | - | - | - | - | - | - | No | - | - | 160 V | 300 V | 24~14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | EAR99 | Plug, Male Pins | 8 | Gray | - | - | 8536.69.40.40 | 0.138 (3.50mm) | - | 15.9 | 0.626 (15.90mm) | compliant | Tin | Screwless - Push-In Spring | 8 Pole | 300 Volts | - | 1 | 10 Amps | Tin | STRIP TERMINAL BLOCK | 14-24 AWG | 8 | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | 8 to 9 MilliMeters | - | - | -60 to 100 Degrees C | - | 28 | 28 | 3.5 | - | UL94 V-0 | UL94 V-0 | Lead Free | ||
Tiny WHSL | 28 |
| - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 51235286 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 250 V | 300 V | 24~12 AWG | -60°C ~ 100°C | Box | picoMAX® 5.0 | Active | - | Plug, Male Pins | 2 | Gray | - | - | - | 0.197 (5.00mm) | - | - | 0.717 (18.20mm) | - | Tin | Screwless - Push-In Spring | 2 Pole | 300 Volts | - | 1 | 15 Amps | Tin | - | 12-24 AWG | 2 | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | 9 to 10 MilliMeters | - | Strain Relief | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | 16A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | Wago | - | 60319817 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | 10 | - | - | - | - | - | - | - | - | - | - | No | - | - | 160 V | 300 V | 24~14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | - | Plug, Male Pins | 12 | Gray | - | - | - | 0.138 (3.50mm) | - | 15.9 | 0.803 (20.40mm) | - | Tin | Screwless - Push-In Spring | 12 Pole | 300 Volts | - | 1 | 10 Amps | Tin | - | 14-24 AWG | 12 | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | 8 to 9 MilliMeters | - | Board Lock | -60 to 100 Degrees C | - | 28 | 28 | 3.5 | - | UL94 V-0 | - | - | ||
![]() 2092-3355 WAGO | 46 |
| - | Tin | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | Wago | - | 20923355 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | - | - | - | - | 2 | No | - | Active | 16 | 6 | - | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | 630 V | 300 V | 24~12 AWG | -60°C ~ 100°C | - | picoMAX®eCOM 7.5 | Active | - | Header, Female Sockets | 5 | Gray | - | - | - | 0.295 (7.50mm) | - | - | 0.528 (13.40mm) | - | Tin | Solder | 5 Pole | 300 Volts | 0.142 (3.60mm) | 1 | 15 Amps | Tin | - | 12-24 AWG | 5 | - | 90°, Right Angle | 0.2-2.5mm² | 9-10mm | - | - | 9 to 10 MilliMeters | - | Push Button Actuated, Strain Relief | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 28 |
| - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | Wago | - | 60319826 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | 10 | - | - | - | - | - | - | - | - | - | - | No | - | - | 160 V | 300 V | 24~14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | - | Plug, Male Pins | 12 | Gray | - | - | - | 0.138 (3.50mm) | - | 15.9 | 0.626 (15.90mm) | - | Tin | Screwless - Push-In Spring | 12 Pole | 300 Volts | - | 1 | 10 Amps | Tin | - | 14-24 AWG | 12 | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | 8 to 9 MilliMeters | - | Strain Relief | -60 to 100 Degrees C | - | 45 | 45 | 3.5 | - | UL94 V-0 | - | - | ||
Tiny WHSL | 28 |
| - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;UR | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 60319825 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 V | 300 V | 24~14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | - | Plug, Male Pins | 10 | Gray | - | - | - | 0.138 (3.50mm) | - | - | 0.626 (15.90mm) | - | Tin | Screwless - Push-In Spring | 10 Pole | 300 Volts | - | 1 | 10 Amps | Tin | - | 14-24 AWG | 10 | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | 8 to 9 MilliMeters | - | Strain Relief | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 713-1413/037-000 WAGO | 1980 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 53.6 x 17.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | WAGO CORP | Yes | V0 | Wago | 713-1413/037-000 | 51209229 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Active | Square | 13 | - | 2 | No | - | Active | 10 | 2.5 | 2.15 | - | - | - | - | - | - | - | 26 | - | Soldering connection | Solder | 250 V | 150 V | - | -60°C ~ 100°C | Box | 1735 | Active | EAR99 | 713-1413/037-000 | 26 | Black | - | - | 8536.69.40.40 | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | unknown | Tin | Solder | 26 Pole | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | BARRIER STRIP TERMINAL BLOCK | - | 13 | - | Vertical | - | - | - | - | - | - | Lever Actuated | -60-100 °C | - | 17.3mm | 13.3mm | 53.6mm | - | UL94 V-0 | - | - | |||
Tiny WHSL | 20 |
| - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | Wago | - | 60319814 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | 10 | - | - | - | - | - | - | - | - | - | - | No | - | - | 160 V | 300 V | 24~14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | - | Plug, Male Pins | 3 | Gray | - | - | - | 0.138 (3.50mm) | - | 28 | 0.803 (20.40mm) | - | Tin | Screwless - Push-In Spring | 3 Pole | 300 Volts | - | 1 | 10 Amps | Tin | - | 14-24 AWG | 3 | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | 8 to 9 MilliMeters | - | Board Lock | -60 to 100 Degrees C | - | 15.9 | 28 | 3.5 | - | UL94 V-0 | - | - | ||
Tiny WHSL | 28 |
| - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | WAGO CORP | - | V0 | Wago | - | 60319816 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | No | - | Active | 10 | - | 5.72 | - | Yes | - | - | - | - | - | - | No | - | - | 160 V | 300 V | 24~14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | EAR99 | Plug, Male Pins | 5 | Gray | - | - | 8536.69.40.40 | 0.138 (3.50mm) | - | 28 | 0.803 (20.40mm) | compliant | Tin | Screwless - Push-In Spring | 5 Pole | 300 Volts | - | 1 | 10 Amps | Tin | STRIP TERMINAL BLOCK | 14-24 AWG | 5 | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | 8 to 9 MilliMeters | - | Board Lock | -60 to 100 Degrees C | - | 15.9 | 28 | 3.5 | - | UL94 V-0 | - | - | ||
![]() SW-10-04-T-S-250-090 Samtec | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 11.4/Contact | 105 | 500VAC | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | No | 6.35 | - | - | - | - | - | - | - | 2.29 | 5.08 | Solder | - | - | - | - | - | - | - | - | - | - | - | Active | - | Board Stacker | - | - | 1 | HDR | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8 | - | - | - | 8.63 | - | - | - | ||
Tiny WHSL | 20 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 51235385 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 7.5 | Active | - | Header, Male Pins, Shrouded (4 Side) | 3 | Gray | - | - | - | 0.295 (7.50mm) | - | - | 0.768 (19.50mm) | - | Tin | Solder | 3 Pole | 300 Volts | 0.142 (3.60mm) | 1 | 15 Amps | Tin | - | - | 3 | - | Vertical | - | - | - | - | - | - | Mounting Flange | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CB;cURus | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.80.00 | - | - | V0 | Wago | - | 51253721 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | - | - | - | - | 2 | No | - | Active | 16 | 4 | - | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | 250 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 5.0 | Active | - | Header, Male Pins, Shrouded (4 Side) | 2 | Gray | - | - | - | 0.197 (5.00mm) | - | - | 0.567 (14.40mm) | - | Tin | Solder | 2 Pole | 300 Volts | 0.094 (2.40mm) | 1 | 15 Amps | Tin | - | - | 2 | - | 90°, Right Angle | - | - | - | - | - | - | - | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 20 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | Wago | - | 51235386 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Other | - | - | - | - | 2 | No | - | Active | 16 | 6 | - | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | 400 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 7.5 | Active | - | Header, Male Pins, Shrouded (4 Side) | 4 | Gray | - | - | - | 0.295 (7.50mm) | - | - | 0.768 (19.50mm) | - | Tin | Solder | 4 Pole | 300 Volts | 0.142 (3.60mm) | 1 | 15 Amps | Tin | - | - | 4 | - | Vertical | - | - | - | - | - | - | Mounting Flange | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 28 |
| - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;UR | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 60319822 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 V | 300 V | 24~14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | - | Plug, Male Pins | 3 | Gray | - | - | - | 0.138 (3.50mm) | - | - | 0.626 (15.90mm) | - | Tin | Screwless - Push-In Spring | 3 Pole | 300 Volts | - | 1 | 10 Amps | Tin | - | 14-24 AWG | 3 | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | 8 to 9 MilliMeters | - | Strain Relief | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 713-1428/037-000 WAGO | 5000 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | Right Angle | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.5 x 36.1 x 17.1 mm | EAR99 | Compliant | Black | - | - | Yes | V0 | Wago | 713-1428/037-000 | 51209249 | Tin | +100°C | 10 | 100 | 150V | WAGO Corporation | -60°C | -60 | Through Hole | 2 | 10A | 10A | 160V | III | - | Carton (box) | - | Square | 8 | - | 2 | No | 13.5 | Active | 10 | 2.5 | - | - | - | 5 | 3.8 | 3.5 | Solder | - | 16 | - | Soldering connection | Solder | 250 V | 150 V | - | -60°C ~ 100°C | Box | 1735 | Active | - | Wire to Board | 16 | Black | 2 | HDR | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | Tin | Solder | 16 | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | - | 8 | - | 90°, Right Angle | - | - | - | - | - | - | Lever Actuated | -60-100 °C | 36.1 | 17.1mm | 13.5mm | 36.1mm | 13.3 | UL94 V-0 | - | - | |||
Tiny WHSL | 46 |
| - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | Wago | - | 51235290 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | 16 | - | - | Non-Compliant | - | - | - | - | - | - | - | No | - | - | 250 V | 300 V | 24~12 AWG | -60°C ~ 100°C | - | picoMAX® 5.0 | Active | - | Plug, Male Pins | 6 | Gray | - | - | - | 0.197 (5.00mm) | - | 57.6 | 0.717 (18.20mm) | - | Tin | Screwless - Push-In Spring | 6 Pole | 300 Volts | - | 1 | 15 Amps | Tin | - | 12-24 AWG | 6 | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | 9 to 10 MilliMeters | - | Strain Relief | -60 to 100 Degrees C | - | 18.2 | 57.5 | 5 | - | UL94 V-0 | UL94 V-0 | - | ||
![]() 2091-1408 WAGO | 110 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 2.8 | CB;CSA;UR | No | - | Straight | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | Wago | - | 20911408 | Tin | - | 10 | 100 | 320V | WAGO Corporation | - | -60 | Through Hole | - | - | - | - | III | Box | Other | - | - | - | 3.5mm | 2 | No | 12.4 | Active | 10 | 2.5 | - | - | - | - | 3.6 | 3.5 | Solder | - | - | - | Soldering connection | Solder | 160 V | 300 V | - | -60°C ~ 100°C | Box | picoMAX® 3.5 | Active | - | Shrouded Header | 8 | Gray | 1 | HDR | - | 0.138 (3.50mm) | - | - | 0.689 (17.50mm) | - | Tin | Solder | 8 | 300 Volts | 0.142 (3.60mm) | 1 | 10 Amps | Tin | - | - | 8 | - | Vertical | - | - | 10A | - | - | 160V | - | -60 to 100 Degrees C | 30 | - | - | - | 17.5 | UL94 V-0 | - | - |