- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | Base Product Number | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP) | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Polarization Type | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Convert From (Adapter End) | Convert To (Adapter End) | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 721-272/001-000 WAGO | 29 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | 5.5 | CB, UR | No | - | Tin plated | Straight | Polyamide | Tin plated | Copper | 50pc(s) | 7.50mm | 16A | 15 A | - | (L x W x H) 11.4 x 90.5 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Polyamide | - | Wago | 721-272/001-000 | 51152899 | - | - | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 16A | 16A | 630V | - | Box | - | Square | 12 | - | - | No | 11.4 | Active | - | - | Non-Compliant | 7.5 | Solder | - | 12 | - | - | - | 1 kV | 600 V | -60°C ~ 100°C | 2060 | Active | Plug | Wire to Board | 12 | 100 °C | -60 °C | - | Grey | 1 | HDR | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | 16 A | Tin | Solder | 12 | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | 12 | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | - | 90.5 | 17 mm | 11.4 mm | 90.5 mm | 12 | UL94 V-0 | UL94 V-0 | |||
![]() 734-238/105-604 WAGO | In Stock | - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 2.2 | CSA | No | - | Tin plated | Straight | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 100pc(s) | 3.81mm | 10A | 10 A | - | (L x W x H) 8.5 x 32.57 x 12.7 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | - | - | Wago | 734-238/105-604 | 51207707 | - | Tin | +100°C | 10 | 100 | - | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 8 | - | 2 | No | 8.5 | Active | 10 | 2.5 | - | 3.81 | Solder | - | 8 | - | THR connection | Solder | 320 V | 300 V | -60°C ~ 100°C | 2140 | Active | - | Shrouded Header (4 Sides) | 8 | - | - | - | Black | 1 | HDR | 0.150 (3.81mm) | - | - | 0.406 (10.31mm) | - | Tin | Solder | 8 | - | - | 300 V | 0.094 (2.40mm) | 1 | - | 10 A | - | Tin | - | 8 | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | - | - | 12.7mm | 8.5mm | 32.57mm | 10.3 | UL94 V-0 | - | |||
![]() 722-237/005-000 WAGO | 29 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | - | (L x W x H) 18.25 x 36.50 x 26.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | - | Wago | 722-237/005-000 | 51134722 | - | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 7 | - | - | No | - | Active | 12 | - | - | - | - | - | 7 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | 722 | Active | - | 722-237/005-000 | 7 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | 18.25 | 0.457 (11.60mm) | - | Tin | Solder | 7 Pole | - | - | 300 V | 0.039 (1.00mm) | 1 | - | 15 A | - | Tin | - | 7 | - | 90°, Right Angle | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 26.10mm | 18.25mm | 36.50mm | - | UL94 V-0 | - | |||
![]() 722-238/031-000 WAGO | In Stock | - | - | - | - | - | - | CSA, UR | No | - | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | - | - | - | (L x W x H) 16.60 x 54.80 x 18.25 mm | EAR99 | Compliant | Light grey | - | Yes | V0 | - | - | Wago | 722-238/031-000 | 51138810 | - | Tin | - | - | - | - | - | - | - | - | 1 | 15A | 15A | 320V | III | - | Carton (box) | - | 8 | - | 2 | No | - | - | 12 | 4 | - | - | - | - | 8 | - | Soldering connection | Solder | - | - | - | 722 | Active | - | 722-238/031-000 | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 8 Pole | - | - | 300 V | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | + sleeve | -60-85 °C | - | - | 18.25mm | 16.60mm | 54.80mm | - | - | - | |||
![]() 734-548 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | - | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 25pc(s) | 3.50mm | 10A | 10 A | - | (L x W x H) 14.30 x 64.50 x 14.65 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | - | Wago | 734-548 | 7340548 | - | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 10A | 10A | 160V | III | Box | Carton (box) | - | 18 | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | 18 | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | 734 | Active | - | 734-548 | 18 | - | - | - | Gray | - | - | 0.138 (3.50mm) | - | - | 0.413 (10.49mm) | - | Tin | Solder | 18 Pole | - | - | 300 V | 0.150 (3.81mm) | 1 | - | 10 A | - | Tin | - | 18 | - | 90°, Right Angle | - | - | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | - | 14.65mm | 14.30mm | 64.50mm | - | UL94 V-0 | - | |||
![]() 721-469/001-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 3.6 | CB, UR | No | - | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 12A | 10 A | - | (L x W x H) 12 x 48.2 x 15.2 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | - | Wago | 721-469/001-000 | 51152915 | - | Tin | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 16A | 16A | 320V | III | Box | Magazine | Square | 9 | - | 2 | No | 12 | Active | 16 | 4 | - | 5 | Solder | - | 9 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | 2060 | Active | - | Wire to Board | 9 | - | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.449 (11.40mm) | - | Tin | Solder | 9 | - | - | 300 V | 0.150 (3.81mm) | 1 | - | 15 A | - | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | - | - | - | -60-100 °C | - | 48.2 | 15.2mm | 12mm | 48.2mm | 11.4 | UL94 V-0 | - | |||
![]() 722-238/005-000 WAGO | 29 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | - | (L x W x H) 18.25 x 41.50 x 26.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | - | Wago | 722-238/005-000 | 51134723 | - | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 8 | - | - | No | - | Active | 12 | - | - | - | - | - | 8 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | 722 | Active | - | 722-238/005-000 | 8 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | 18.25 | 0.457 (11.60mm) | - | Tin | Solder | 8 Pole | - | - | 300 V | 0.039 (1.00mm) | 1 | - | 15 A | - | Tin | - | 8 | - | 90°, Right Angle | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 26.10mm | 18.25mm | 41.50mm | - | UL94 V-0 | - | |||
![]() 734-510 WAGO | 46 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | - | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 3.81mm | 10A | 10 A | - | (L x W x H) 10.50 x 39.60 x 18.50 mm | EAR99 | Compliant | Orange | - | Yes | V0 | - | - | Wago | 734-510 | 7340510 | - | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 10A | 10A | 160V | III | Box | Carton (box) | - | 10 | - | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | 10 | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | 734 | Active | Socket | 734-510 | 10 | - | - | - | Orange | 1 | - | 0.150 (3.81mm) | - | - | 0.579 (14.70mm) | 10 A | Tin | Solder | 10 Pole | Orange | - | 300 V | 0.150 (3.81mm) | 1 | - | 10 A | - | Tin | - | 10 | - | Vertical | - | - | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | - | 18.50mm | 10.50mm | 39.60mm | - | UL94 V-0 | UL94 V-0 | |||
Tiny WHSL | 37 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | - | (L x W x H) 11.60 x 55.80 x 36.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | - | Wago | 722-138/005-000/039-000 | 51134810 | - | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 8 | - | - | No | - | Active | 12 | - | Non-Compliant | - | - | - | 8 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | 722 | Active | Socket | 722-138/005-000/039-000 | 8 | - | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | 18.25 | 0.850 (21.59mm) | 15 A | Tin | Solder | 8 Pole | - | - | 300 V | 0.039 (1.00mm) | 1 | - | 15 A | - | Tin | - | 8 | - | Vertical | - | - | - | - | - | - | + lateral latch | -60-85 °C | - | - | 36.10mm | 11.60mm | 55.80mm | - | UL94 V-0 | - | |||
![]() 722-235/039-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | - | (L x W x H) 16.60 x 40.80 x 18.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | - | Wago | 722-235/039-000 | 51135359 | - | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 5 | - | - | No | - | Active | - | - | - | - | - | - | 5 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | 722 | Active | - | 722-235/039-000 | 5 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.457 (11.60mm) | - | Tin | Solder | 5 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | 5 | - | 90°, Right Angle | - | - | - | - | - | - | + lateral latch | -60-85 °C | - | - | 18.25mm | 16.60mm | 40.80mm | - | UL94 V-0 | - | |||
![]() 734-436/001-000 WAGO | 46 |
| - | Tin | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | CSA;UL | No | - | Tin plated | - | Polyamide | Tin plated | Copper | 50pc(s) | 3.81mm | 10A | 10 A | - | (L x W x H) 21.8 x 24.95 x 26.6 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | - | Wago | 734-436/001-000 | 51149863 | - | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 6 | - | 2 | No | - | Active | 10 | 2.5 | Yes | - | - | - | 12 | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | 2140 | Active | Plug | 734-436/001-000 | 12 | 100 °C | -60 °C | Polyamide | Orange | 2 | - | 0.150 (3.81mm) | - | - | 0.906 (23.00mm) | 10 A | - | Solder | - | Orange | - | - | 0.142 (3.60mm) | 2 | - | - | 12 | Tin | - | 6 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | - | 3.6 MilliMeters | - | 26.6mm | 21.8mm | 24.95mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 721-832/001-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 0.9 | CB, UR | No | - | - | Right Angle | - | - | - | Electrolytic Copper | - | - | 12A | 10 A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | - | Wago | - | 51149587 | - | Tin | - | 12 | 100 | 300V | WAGO Corporation | - | -60 | Through Hole | - | - | - | - | III | Box | Magazine | - | - | - | 2 | No | 12 | Active | 12 | 6 | - | 7.5 | Solder | - | - | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | MCSMIDI | Active | - | Shrouded Header (4 Sides) | 2 | - | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.449 (11.40mm) | - | Tin | Solder | 2 | - | - | 300 V | 0.150 (3.81mm) | 1 | - | 15 A | - | Tin | - | 2 | - | 90°, Right Angle | - | - | - | - | - | - | - | -60-100 °C | - | 15.7 | - | - | - | 11.4 | UL94 V-0 | - | ||
![]() 721-836/001-000 WAGO | 46 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | 2.5 | CB, UR | No | - | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 7.50mm | 12A | 10 A | - | (L x W x H) 12 x 45.7 x 15.2 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Polyamide | - | Wago | 721-836/001-000 | 51149601 | - | - | +100°C | 15 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 12A | 12A | 630V | - | Box | - | Square | 6 | - | - | No | 12 | Active | - | - | Non-Compliant | 7.5 | Solder | - | 6 | - | - | - | 1 kV | 600 V | -60°C ~ 100°C | 2060 | Active | Plug | Shrouded Header (4 Sides) | 6 | 100 °C | -60 °C | - | Grey | 1 | HDR | 0.295 (7.50mm) | - | - | 0.449 (11.40mm) | 12 A | Tin | Solder | 6 | - | - | 300 V | 0.150 (3.81mm) | 1 | - | 15 A | - | Tin | - | 6 | - | 90°, Right Angle | - | - | - | - | - | - | - | -60-100 °C | - | 45.7 | 15.2mm | 12mm | 45.7mm | 11.4 | UL94 V-0 | UL94 V-0 | |||
![]() 722-235/031-000 WAGO | 29 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | - | (L x W x H) 16.60 x 39.80 x 18.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | - | Wago | 722-235/031-000 | 51138801 | - | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 5 | - | - | No | - | Active | - | - | - | - | - | - | 5 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | 722 | Active | - | 722-235/031-000 | 5 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.457 (11.60mm) | - | Tin | Solder | 5 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | 5 | - | 90°, Right Angle | - | - | - | - | - | - | + sleeve | -60-85 °C | - | - | 18.25mm | 16.60mm | 39.80mm | - | UL94 V-0 | - | |||
![]() 722-234/005-000 WAGO | 37 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | - | (L x W x H) 18.25 x 26.10 x 21.50 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | - | Wago | 722-234/005-000 | 51134909 | - | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 4 | - | - | No | - | Active | - | - | Non-Compliant | - | - | - | 4 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | 722 | Active | - | 722-234/005-000 | 4 | - | - | - | Grey | - | - | 0.197 (5.00mm) | - | - | 0.457 (11.60mm) | - | Tin | Solder | 4 Pole | - | - | 300 V | 0.039 (1.00mm) | 1 | - | 15 A | - | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 21.50mm | 18.25mm | 26.10mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 231-242/001-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UR | No | - | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 12A | 10 A | - | (L x W x H) 8.4 x 90.5 x 17 mm | EAR99 | Compliant | Grey | - | Yes | - | - | - | Wago | 231-242/001-000 | 60339297 | - | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 630V | - | - | - | Square | 12 | - | - | No | - | Active | - | - | - | - | - | - | 12 | - | - | - | 1 kV | 600 V | -60°C ~ 100°C | 300 | Active | - | 231-242/001-000 | 12 | - | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 12 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 10 A | - | Tin | - | 12 | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | - | - | 17mm | 8.4mm | 90.5mm | - | UL94 V-0 | - | |||
Tiny WHSL | 29 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | - | - | - | - | - | Copper Alloy | - | - | 12A | 15 A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Wago | - | 51235789 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | 630 V | 600 V | -60°C ~ 85°C | MCSMIDI | Active | - | Header, Female Sockets | 20 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.850 (21.59mm) | - | Tin | Solder | 20 Pole | - | - | 300 V | 0.039 (1.00mm) | 1 | - | 15 A | - | Tin | - | 20 | - | Vertical | - | - | - | - | - | - | Lever Actuated | -60-85 °C | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 721-169/003-000 WAGO | 37 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 5.3 | CSA, UR | No | - | Tin plated | Straight | Polyamide | Solder pins | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 16A | 15 A | - | (L x W x H) 11.4 x 48.2 x 25.9 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | - | Wago | 721-169/003-000 | 51151073 | - | - | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 16A | 16A | 250V | - | Box | - | Square | 9 | Dual Slot | - | No | 11.4 | Active | - | - | - | 5 | Solder | - | 9 | - | - | - | 630 V | 600 V | -60°C ~ 100°C | 2060 | Active | - | Shrouded Header | 9 | - | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 9 | - | - | 300 V | 0.047 (1.20mm) | 1 | - | 15 A | - | Tin | - | 9 | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | - | 48.2 | 25.9mm | 11.4mm | 48.2mm | 12 | UL94 V-0 | - | ||
![]() 231-273/001-000 WAGO | 16 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Wago | - | 51152548 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | Compliant | - | - | - | - | - | - | - | 1 kV | 600 V | -60°C ~ 100°C | MCSMIDI Classic | Active | - | Header, Male Pins, Shrouded (4 Side) | 13 | - | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 13 Pole | Grey | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | 13 | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 890-1762 WAGO | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide | - | UL | No | 890-17 | - | - | - | - | - | - | - | - | - | - | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Integrated in plug-in connector | Wago | - | 8901762 | Polyamide (PA) | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | - | Active | - | 4 | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MINI | Active | - | - | - | - | - | - | Light Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | Terminal Block, Plug Connection, 3 Pos, 1 Row | Terminal Block, Plug Connection, 6 Pos, 2 Row | - | - | - | - | 29 | 57.85 | 16.4 | - | - | - |