- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Product Weight (g) | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pitch (mm) | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | SVHC | SVHC Exceeds Threshold | Tail Length (mm) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage Rating Max | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | HTS Code | Pitch | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Current Rating (Max) | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 733-335/105-604 WAGO | In Stock | - | - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UL | No | Tin plated | - | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 200pc(s) | 2.50mm | 6A | 4 A | (L x W x H) 7.8 x 15 x 11.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | - | Wago | 733-335/105-604 | 51198961 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 6A | 6A | 160V | - | - | III | Box | Carton (box) | - | Square | 5 | - | 2 | No | - | Active | 6 | 2.5 | - | - | - | - | - | - | - | - | 5 | THR connection | Solder | - | 320 V | 150 V | -60°C ~ 100°C | - | 2092 | Active | - | - | 733-335/105-604 | 5 | - | - | - | Black | - | - | - | 0.098 (2.50mm) | - | 0.350 (8.89mm) | - | - | Tin | Solder | 5 Pole | - | 150 V | 0.094 (2.40mm) | 1 | 4 A | - | Tin | - | - | 5 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | - | 11.3mm | 7.8mm | 15mm | - | UL94 V-0 | - | |||
![]() 733-338/105-604 WAGO | 37 |
| - | Tin | Through Hole | - | Polyphthalamide (PPA), Glass Filled | 1.1 | CCA, CSA, UL | No | Tin plated | Straight | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 200pc(s) | 2.50mm | 6A | 4 A | (L x W x H) 7.8 x 22.5 x 11.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | - | Polyphthalamide | Wago | 733-338/105-604 | 51198964 | - | +100°C | - | 100 | - | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 6A | 6A | 160V | - | - | - | - | - | - | Square | 8 | - | - | No | 7.8 | Active | - | - | - | Non-Compliant | - | - | - | 2.5 | Solder | - | 8 | - | - | - | 320 V | 150 V | -60°C ~ 100°C | - | 2092 | Active | - | Plug | Shrouded Header (4 Sides) | 8 | 100 °C | -60 °C | - | Black | 1 | HDR | - | 0.098 (2.50mm) | - | 0.350 (8.89mm) | - | 6 A | Tin | Solder | 8 | Black | 150 V | 0.094 (2.40mm) | 1 | 4 A | - | Tin | - | - | 8 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 22.5 | 11.3mm | 7.8mm | 22.5mm | 8.9 | UL94 V-0 | UL94 V-0 | |||
![]() 733-334/105-604 WAGO | 4896 |
| - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UL | No | Tin plated | - | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 200pc(s) | 2.50mm | 6A | 4 A | (L x W x H) 7.8 x 12.5 x 11.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | - | - | Wago | 733-334/105-604 | 51198960 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 6A | 6A | 160V | - | - | - | Box | - | - | Square | 4 | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 320 V | 150 V | -60°C ~ 100°C | - | 2092 | Active | - | - | 733-334/105-604 | 4 | - | - | - | Black | - | - | - | 0.098 (2.50mm) | - | 0.350 (8.89mm) | - | - | Tin | Solder | 4 Pole | - | 150 V | 0.094 (2.40mm) | 1 | 4 A | - | Tin | - | - | 4 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | - | 11.3mm | 7.8mm | 12.5mm | - | UL94 V-0 | - | |||
![]() 733-337 WAGO | 37 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | CCA, CSA, UL | No | - | - | - | - | - | Electrolytic Copper | - | - | 6A | 4 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | Wago | - | 51226879 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | III | Box | Magazine | - | - | - | - | 2 | No | - | Active | 6 | 2.5 | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | - | 320 V | 150 V | -60°C ~ 100°C | Box | MCSMICRO | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | - | - | - | Gray | - | - | - | 0.098 (2.50mm) | - | 0.350 (8.89mm) | - | - | Tin | Solder | 7 Pole | - | 150 V | 0.181 (4.60mm) | 1 | 4 A | - | Tin | - | - | 7 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 733-372/105-604 WAGO | In Stock | - | - | Tin | - | - | - | 2 | CCA, CSA, UL | No | Tin plated | Right Angle | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 100pc(s) | 2.50mm | - | - | (L x W x H) 8.9 x 32.5 x 10.2 mm | EAR99 | Compliant | Black | - | - | Yes | - | Polyphthalamide | Wago | 733-372/105-604 | 51198979 | - | +100°C | - | 100 | - | - | -60°C | -60 | Through Hole | - | 1 | 6A | 6A | 160V | - | - | - | - | - | - | Square | 12 | - | - | No | 8.9 | - | - | - | - | Non-Compliant | - | - | - | 2.5 | Solder | - | 12 | - | - | - | - | - | - | - | 2092 | Active | - | Plug | Shrouded Header (4 Sides) | - | 100 °C | -60 °C | - | Black | 1 | HDR | - | - | - | - | - | 6 A | Tin | - | 12 | Black | 150 V | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | -60-100 °C | - | 32.5 | 10.2mm | 8.9mm | 32.5mm | 7.8 | - | UL94 V-0 | |||
![]() 734-168/105-604 WAGO | 46 |
| - | Tin | Through Hole | 8 | Polyphthalamide (PPA), Glass Filled | - | - | No | Tin plated | - | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.3 x 30.4 x 10.9 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | Polyphthalamide | Wago | 734-168/105-604 | 51148213 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | Square | 8 | - | 2 | No | - | Active | 10 | 2.5 | - | Non-Compliant | - | - | - | - | - | - | 8 | THR connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | Box | 2140 | Active | - | Plug | 734-168/105-604 | 8 | 100 °C | -60 °C | - | Black | 1 | - | - | 0.138 (3.50mm) | - | 1.122 (28.50mm) | - | 10 A | Tin | Solder | 8 Pole | Black | 300 V | 0.094 (2.40mm) | 1 | 10 A | - | Tin | - | - | 8 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | - | 10.9mm | 10.3mm | 30.4mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 733-336/105-604 WAGO | 49 |
| - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UL | No | Tin plated | - | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 200pc(s) | 2.50mm | 6A | 4 A | (L x W x H) 7.8 x 17.5 x 11.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | - | - | Wago | 733-336/105-604 | 51198962 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 6A | 6A | 160V | - | - | - | Box | - | - | Square | 6 | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | 320 V | 150 V | -60°C ~ 100°C | - | 2092 | Active | - | - | 733-336/105-604 | 6 | - | - | - | Black | - | - | - | 0.098 (2.50mm) | - | 0.350 (8.89mm) | - | - | Tin | Solder | 6 Pole | - | 150 V | 0.094 (2.40mm) | 1 | 4 A | - | Tin | - | - | 6 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | - | 11.3mm | 7.8mm | 17.5mm | - | UL94 V-0 | - | |||
![]() 769-673 WAGO | In Stock | - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | CCA, CSA, UR | No | - | - | - | - | - | - | - | - | 32A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | Wago | - | 7690673 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | X-COM® | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 13 | - | - | - | Gray | - | - | - | 0.197 (5.00mm) | - | 0.720 (18.29mm) | - | - | - | Solder | 13 Pole | - | 500 V | 0.039 (1.00mm) | 1 | 32 A | - | - | - | - | 13 | - | 90°, Right Angle | - | - | - | - | - | Locking Ramp | - | - | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | Polyphthalamide (PPA), Glass Filled | 0.7 | - | No | Tin plated | Right Angle | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 300pc(s) | 2.50mm | 6A | 4 A | (L x W x H) 8.9 x 12.5 x 10.2 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | - | Wago | 733-364/105-604/997-406 | 51209815 | Tin | +100°C | - | 100 | - | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 6A | 6A | 160V | - | - | III | Tape & Reel (TR) | Blister | - | Square | 4 | - | 2 | No | 8.9 | Active | 6 | 2.5 | - | - | - | - | - | 2.5 | Solder | - | 4 | THR connection | Solder | - | 320 V | 150 V | -60°C ~ 100°C | - | 2092 | Active | - | - | Shrouded Header (4 Sides) | 4 | - | - | - | Black | 1 | HDR | - | 0.098 (2.50mm) | - | 0.307 (7.80mm) | - | - | Tin | Solder | 4 | - | 150 V | 0.094 (2.40mm) | 1 | 4 A | - | Tin | - | - | 4 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | 12.5 | 10.2mm | 8.9mm | 12.5mm | 7.8 | UL94 V-0 | - | |||
![]() 733-367 WAGO | In Stock | - | - | Tin | Through Hole | 7 | Polyamide (PA66), Nylon 6/6 | - | CCA, CSA, UL | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 2.50mm | 6A | 4 A | (L x W x H) 8.9 x 20 x 11.5 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | - | Polyamide | Wago | 733-367 | 51154724 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 6A | 6A | 160V | - | - | - | Box | - | - | Square | 7 | - | - | No | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | 7 | - | - | - | 320 V | 150 V | -60°C ~ 100°C | - | 2092 | Active | - | Plug | 733-367 | 7 | 100 °C | -60 °C | - | Grey | 1 | - | - | 0.098 (2.50mm) | - | 0.307 (7.80mm) | - | 6 A | Tin | Solder | 7 Pole | - | 150 V | 0.146 (3.70mm) | 1 | 4 A | - | Tin | - | - | 7 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | - | 11.5mm | 8.9mm | 20mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 769-639 WAGO | In Stock | - | - | - | PCB Mount | - | - | - | CSA;UR | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | Wago | - | 7690639 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 9 | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 734-148/108-000 WAGO | In Stock | - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 4.6 | CSA, UL, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 8.5 x 72.5 x 14.8 mm | EAR99 | Compliant with Exemption | Light grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 734-148/108-000 | 51205172 | Tin | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | Square | 18 | - | 2 | No | 8.5 | Active | 10 | 2.5 | - | - | Yes | Yes | - | 3.5 | Solder | - | 18 | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | - | Shrouded Header (4 Sides) | 18 | - | - | - | Gray | 1 | HDR | - | 0.138 (3.50mm) | - | 0.406 (10.31mm) | - | - | Tin | Solder | 18 | - | 300 V | 0.177 (4.50mm) | 1 | 10 A | - | Tin | - | - | 18 | - | Vertical | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 72.5 | 14.8mm | 8.5mm | 72.5mm | 10.3 | UL94 V-0 | - | |||
![]() 734-144 WAGO | 48 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 3.1 | CCA | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 8.5 x 51.4 x 14.8 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 734-144 | 51148127 | Tin | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | III | Box | Magazine | - | Square | 14 | - | 2 | No | 8.5 | Active | 10 | 2.5 | - | - | - | - | - | 3.5 | Solder | - | 14 | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | - | Shrouded Header (4 Sides) | 14 | - | - | - | Gray | 1 | HDR | - | 0.138 (3.50mm) | - | 0.406 (10.31mm) | - | - | Tin | Solder | 14 | - | 300 V | 0.177 (4.50mm) | 1 | 10 A | - | Tin | - | - | 14 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 51.4 | 14.8mm | 8.5mm | 51.4mm | 10.3 | UL94 V-0 | - | |||
![]() 734-139/046-000 WAGO | 46 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | 2 | - | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 8.5 x 26.9 x 14.1 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | - | - | Wago | 734-139/046-000 | 51199898 | - | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | - | Box | - | - | Square | 9 | - | - | No | 8.5 | Active | - | - | - | - | - | - | - | 3.5 | Solder | - | 9 | - | - | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | - | Shrouded Header (4 Sides) | 9 | - | - | - | Gray | 1 | HDR | - | 0.138 (3.50mm) | - | 1.122 (28.50mm) | - | - | Tin | Solder | 9 | - | 300 V | 0.177 (4.50mm) | 1 | 10 A | - | Tin | - | - | 9 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 26.9 | 14.1mm | 8.5mm | 26.9mm | 8.5 | UL94 V-0 | - | |||
![]() 734-165/105-604 WAGO | 46 |
| - | Tin | Through Hole | - | Polyphthalamide (PPA), Glass Filled | 1.4 | - | No | - | Right Angle | - | - | - | Electrolytic Copper | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | Wago | - | 51148211 | Tin | - | 10 | 100 | 300V | WAGO Corporation | - | -60 | Through Hole | - | - | - | - | - | - | - | III | Box | Carton (box) | - | - | - | - | 2 | No | 10.3 | Active | 10 | 2.5 | - | Non-Compliant | - | - | - | 3.5 | Solder | - | - | THR connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | MCSMINI | Active | - | - | Shrouded Header (4 Sides) | 5 | - | - | - | Black | 1 | HDR | - | 0.138 (3.50mm) | - | 1.122 (28.50mm) | - | - | Tin | Solder | 5 | Black | 300 V | 0.094 (2.40mm) | 1 | 10 A | - | Tin | - | - | 5 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | 19.9 | - | - | - | 8.5 | UL94 V-0 | UL94 V-0 | ||
![]() 733-337/105-604 WAGO | In Stock | - | - | Tin | Through Hole | - | Polyphthalamide | - | CCA, CSA, UL | No | Tin plated | Straight | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 200pc(s) | 2.50mm | 6A | 4 A | (L x W x H) 7.8 x 20 x 11.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | - | - | Wago | 733-337/105-604 | 51198963 | - | +100°C | 6 | 100 | 320V | WAGO Corporation | -60°C | -60 | Through Hole | Through Hole | 1 | 6A | 6A | 160V | 1 | -60C to 100C | - | Box | - | - | Square | 7 | 2.5(mm) | - | No | - | Active | - | - | - | - | - | - | - | 2.5 | Solder | - | 7 | - | - | 320V | 320 V | 150 V | -60°C ~ 100°C | Box | 2092 | Active | - | - | Shrouded Header | 7 | - | - | - | Black | 1 | HDR | - | 0.098 (2.50mm) | - | 0.350 (8.89mm) | - | - | Tin | Solder | 7 | Black | 150 V | 0.094 (2.40mm) | 1 | 4 A | - | Tin | - | - | 7 | - | Vertical | - | - | - | - | 6(A) | - | -60-100 °C | - | - | 11.3mm | 7.8mm | 20mm | - | UL94 V-0 | - | |||
![]() 734-564 WAGO | 46 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 100pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 14.30 x 16.74 x 14.65 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | - | Wago | 734-564 | 7340564 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | - | 4 | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | - | - | - | 4 | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | - | - | 734-564 | 4 | - | - | - | Orange | - | - | - | 0.150 (3.81mm) | - | 0.413 (10.49mm) | - | - | Tin | Solder | 4 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | - | 4 | - | 90°, Right Angle | - | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | - | 14.65mm | 14.30mm | 16.74mm | - | UL94 V-0 | - | |||
![]() 734-465 WAGO | 55 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | CCA, CSA, UL, UR | No | Tin plated | Straight | PA 66 | Tin plated | Copper Alloy | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.50 x 19.00 x 18.50 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 734-465 | 7340465 | Tin | - | 10 | 100 | 300V | WAGO Corporation | - | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | - | 5 | - | 2 | No | 10.5 | Active | 10 | 2.5 | - | - | - | - | 3.8 | 3.5 | Solder | - | 5 | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | Box | 734 | Active | - | - | Wire to Board | 5 | - | - | - | Gray | 1 | F | - | 0.138 (3.50mm) | - | 0.579 (14.70mm) | - | - | Tin | Solder | 5 | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | - | 5 | - | Vertical | - | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | 19 | 18.50mm | 10.50mm | 19.00mm | 14.7 | UL94 V-0 | - | |||
![]() 734-434 WAGO | 58 |
| - | Tin | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | CSA;UL | No | Tin plated | - | Polyamide | Tin plated | Copper | 100pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 16.8 x 17.33 x 26.6 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | - | Polyamide | Wago | 734-434 | 51149858 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | - | Box | - | - | Square | 4 | - | - | No | - | Active | - | - | - | Yes | - | - | - | - | - | - | 8 | - | - | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | Plug | 734-434 | 8 | 100 °C | -60 °C | Polyamide | Orange | 2 | - | - | 0.150 (3.81mm) | - | 0.906 (23.00mm) | - | 10 A | - | Solder | - | Orange | - | 0.142 (3.60mm) | 2 | - | 8 | Tin | - | - | 4 | - | Vertical | - | - | -76 to 212 Degrees F | - | - | - | - | 3.6 MilliMeters | - | 26.6mm | 16.8mm | 17.33mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 734-165/108-000 WAGO | 118 |
| - | Tin | Through Hole | 5 | Polyamide (PA66), Nylon 6/6 | 2 | - | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.3 x 27 x 12.3 mm | EAR99 | Compliant with Exemption | Light grey | 8536.69.40.40 | WAGO CORP | Yes | V0 | Polyamide | Wago | 734-165/108-000 | 51199383 | Tin | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | Active | Square | 5 | - | 2 | No | 10.3 | Active | 10 | 2.5 | 2.16 | Non-Compliant | Yes | Yes | - | 3.5 | Solder | - | 5 | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | EAR99 | Plug | Shrouded Header (4 Sides) | 5 | 100 °C | -60 °C | - | Grey | 1 | HDR | 8536.69.40.40 | 0.138 (3.50mm) | - | 1.122 (28.50mm) | unknown | 10 A | Tin | Solder | 5 | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | STRIP TERMINAL BLOCK | - | 5 | - | 90°, Right Angle | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 27 | 12.3mm | 10.3mm | 27mm | 8.5 | UL94 V-0 | UL94 V-0 |