- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Approvals | Automotive | Base Product Number | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Levels | Number of Ports | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Current Rating (Max) | Convert From (Adapter End) | Convert To (Adapter End) | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 231-238/001-000 WAGO | 16 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, CSA, UR | No | - | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 12A | 10 A | (L x W x H) 8.4 x 60.5 x 17 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | - | Wago | 231-238/001-000 | 51149082 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 12A | 12A | 630V | - | - | - | Box | - | Square | 8 | - | No | - | Active | - | - | - | - | - | - | 8 | - | - | - | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-238/001-000 | 8 | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 8 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 10 A | Tin | - | 8 | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | - | 17mm | 8.4mm | 60.5mm | - | UL94 V-0 | - | |||
![]() 231-465/001-000 WAGO | 46 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, CSA, UR | No | - | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 5mm | 16A | 15 A | (L x W x H) 12 x 28.2 x 12.2 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-465/001-000 | 51152636 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 16A | 16A | 320V | - | - | III | Box | Magazine | Square | 5 | 2 | No | - | Active | 16 | 4 | Compliant | - | - | - | 5 | - | Soldering connection | Solder | 600 V | 600 V | -60°C ~ 100°C | - | 300 | Active | Plug | 231-465/001-000 | 5 | 100 °C | -60 °C | Grey | 1 | - | 0.197 (5.00mm) | - | - | 0.331 (8.40mm) | 16 A | Tin | Solder | 5 Pole | Grey | - | 300 V | 0.150 (3.81mm) | 1 | - | 15 A | Tin | - | 5 | - | 90°, Right Angle | - | - | - | - | - | - | - | -60-100 °C | - | 12.2mm | 12mm | 28.2mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 231-351/001-000 WAGO | 46 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, UL, UR | No | - | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5.08mm | 12A | 10 A | (L x W x H) 8.4 x 109.88 x 17 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-351/001-000 | 51149193 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | III | Box | Magazine | Square | 21 | 2 | No | - | Active | 12 | 4 | - | - | - | - | 21 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-351/001-000 | 21 | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 21 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 10 A | Tin | - | 21 | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | - | 17mm | 8.4mm | 109.88mm | - | UL94 V-0 | - | |||
![]() 232-733 WAGO | 8 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 100pc(s) | 7.50mm | 12A | 15 A | (L x W x H) 11.60 x 23.25 x 21.50 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-733 | 51135266 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 630V | - | - | III | Box | Carton (box) | - | 3 | 2 | No | - | Active | 12 | 6 | Compliant | - | - | - | 3 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 85°C | - | 232 | Active | Socket | 232-733 | 3 | - | - | Grey | 1 | - | 0.295 (7.50mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 3 Pole | Grey | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | Tin | - | 3 | - | Vertical | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 21.50mm | 11.60mm | 23.25mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 232-135/005-000 WAGO | 16 |
| - | Tin | Through Hole | - | Polyamide 6/6 | CSA | No | - | Tin plated | Straight | - | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 32.75 x 26.50 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-135/005-000 | 51134653 | - | - | - | - | - | WAGO Corporation | - | - | - | Through Hole | 1 | - | - | 320V | 1 | -60C to 85C | - | Box | - | - | 5 | - | No | - | Active | 12 | - | Compliant | - | - | - | 5 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | Box | 232 | Active | Socket | 232-135/005-000 | 5 | - | - | Grey | 1 | F | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 5 Pole | Gray | - | 300 V | 0.039 (1.00mm) | 1 | - | 15 A | Tin | - | 5 | - | Vertical | - | - | - | 12(A) | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.50mm | 11.60mm | 32.75mm | - | UL94 V-0 | UL94 V-0 | |||
Tiny WHSL | 16 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CSA | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 10pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 95.80 x 36.10 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-146/005-000/039-000 | 51134760 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | 16 | - | No | - | Active | 12 | - | - | - | - | - | 16 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-146/005-000/039-000 | 16 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 11.6mm | 0.850 (21.59mm) | - | Tin | Solder | 16 Pole | - | - | 300 V | 0.039 (1.00mm) | 1 | - | 15 A | Tin | - | 16 | - | Vertical | - | - | - | - | - | - | + lateral latch | -60-85 °C | - | 36.10mm | 11.60mm | 95.80mm | - | UL94 V-0 | - | |||
![]() 232-586/007-000 WAGO | 8 |
| - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-586 | Tin plated | - | Polyamide | Connector | Tin plated | - | 25pc(s) | 7.62mm | - | - | (L x W x H) 42.5 x 46.1 x 22.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 232-586/007-000 | 51177687 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 12A | 12A | 630V | - | - | - | Box | - | Square | 6 | - | No | - | Active | 12 | - | - | - | - | - | 6 | No | - | - | - | - | - | - | 301 | Active | - | 232-586/007-000 | - | - | - | Orange | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 6 Pos, 1 Row | Terminal Blocks, Header, 6 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 46.1mm | - | - | - | ||
![]() 232-273 WAGO | 8 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 67.54 x 18.25 mm | EAR99 | Compliant | Orange | - | Yes | - | - | Wago | 232-273 | 51135252 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | 13 | - | No | - | Active | - | - | - | - | - | - | 13 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-273 | 13 | - | - | Orange | - | - | 0.200 (5.08mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 13 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | Tin | - | 13 | - | 90°, Right Angle | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 67.54mm | - | UL94 V-0 | - | |||
![]() 232-164/031-000 WAGO | 29 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 11.60 x 35.12 x 23.25 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 232-164/031-000 | 51138492 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | 4 | - | No | - | Active | - | - | - | - | - | - | 4 | - | - | - | 630 V | 300 V | -60°C ~ 85°C | - | 232 | Active | - | 232-164/031-000 | 4 | - | - | Orange | - | - | 0.200 (5.08mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 4 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | Tin | - | 4 | - | Vertical | - | - | - | - | - | - | + sleeve | -60-85 °C | - | 23.25mm | 11.60mm | 35.12mm | - | UL94 V-0 | - | |||
![]() 232-540/007-000 WAGO | 8 |
| - | - | DIN Rail | 10 | Polyamide | CSA;UL | No | 232-540 | Tin plated | Straight | Polyamide | Connector | Tin plated | Copper | 25pc(s) | 5.08mm | - | - | (L x W x H) 42.5 x 54 x 22.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 232-540/007-000 | 51177625 | - | +100°C | 12 | 100 | 300V | WAGO Corporation | -60°C | -60 | DIN Rail | - | 1 | 12A | 12A | 320V | - | - | - | Box | - | Square | 10 | - | No | - | Active | 12 | - | Compliant | 5.08 | Solder | - | 10 | No | - | - | - | - | - | Box | 301 | Active | Plug | Shrouded Header Adapter | - | 100 °C | -60 °C | Orange | 1/1 | HDR | - | - | 42.5 | - | 12 A | - | - | 10/10 | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 10 Pos, 1 Row | Terminal Blocks, Header, 10 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 54mm | - | - | UL94 V-0 | ||
![]() 232-274 WAGO | 8 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 72.62 x 18.25 mm | EAR99 | Compliant | Orange | - | Yes | - | - | Wago | 232-274 | 51135253 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | 14 | - | No | - | Active | - | - | - | - | - | - | 14 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-274 | 14 | - | - | Orange | - | - | 0.200 (5.08mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 14 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | Tin | - | 14 | - | 90°, Right Angle | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 72.62mm | - | UL94 V-0 | - | |||
![]() 232-266 WAGO | 8 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 31.98 x 18.25 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 232-266 | 51135243 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | 6 | 2 | No | - | Active | 12 | 4 | - | - | - | - | 6 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-266 | 6 | - | - | Orange | - | - | 0.200 (5.08mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 6 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | Tin | - | 6 | - | 90°, Right Angle | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 31.98mm | - | UL94 V-0 | - | |||
![]() 232-572/007-000 WAGO | 8 |
| - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-572 | Tin plated | - | Polyamide | Connector | Tin plated | - | 10pc(s) | 7.50mm | - | - | (L x W x H) 42.5 x 90.7 x 22.5 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-572/007-000 | 51177674 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 12A | 12A | 630V | - | - | - | Box | - | Square | 12 | - | No | - | Active | 12 | - | - | - | - | - | 12 | No | - | - | - | - | - | - | 301 | Active | - | 232-572/007-000 | - | - | - | Gray | - | - | - | - | 42.5 | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 12 Pos, 1 Row | Terminal Blocks, Header, 12 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 90.7mm | - | - | - | ||
![]() 232-235/005-000 WAGO | 16 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CSA | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 18.25 x 26.50 x 26.10 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | - | Wago | 232-235/005-000 | 51134863 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | 5 | - | No | - | Active | - | - | Compliant | - | - | - | 5 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | Socket | 232-235/005-000 | 5 | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 5 Pole | - | - | 300 V | 0.039 (1.00mm) | 1 | - | 15 A | Tin | - | 5 | - | 90°, Right Angle | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.10mm | 18.25mm | 26.50mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 232-240 WAGO | 16 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 51.50 x 18.25 mm | EAR99 | Compliant | Grey | - | Yes | V0 | - | Wago | 232-240 | 51135221 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | 10 | 2 | No | - | Active | 12 | 4 | Compliant | - | - | - | 10 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | Socket | 232-240 | 10 | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 10 Pole | Grey | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | Tin | - | 10 | - | 90°, Right Angle | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 51.50mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 232-263 WAGO | 25 |
| - | TIN/NICKEL CHROMIUM | Through Hole | - | Polyamide 6/6 | CB, UR | No | - | Tin plated | Right Angle | - | Tin plated | Copper Alloy | 100pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 18.25 x 16.74 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 232-263 | 51135239 | Tin | - | - | - | - | WAGO Corporation | - | - | - | Through Hole | 1 | - | - | 320V | 1 | -60C to 85C | III | Box | Carton (box) | - | 3 | 2 | No | 18.25(mm) | Active | 12 | 4 | - | - | - | - | 3 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | Box | 232 | Active | - | 232-263 | 3 | - | - | Orange | - | F | 0.200 (5.08mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 3 Pole | Orange | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | Tin | - | 3 | - | 90°, Right Angle | - | - | - | 12(A) | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 16.74(mm) | 16.74mm | 16.60mm | 18.25mm | 11.6(mm) | UL94 V-0 | - | |||
![]() 232-544/007-000 WAGO | 8 |
| - | - | DIN Rail | 14 | Polyamide | CSA;UL | No | 232-544 | Tin plated | - | Polyamide | Connector | Tin plated | Copper | 25pc(s) | 5.08mm | - | - | (L x W x H) 42.5 x 74.32 x 22.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | Polyamide | Wago | 232-544/007-000 | 51177633 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | Box | - | Square | 14 | - | No | - | Active | - | - | Compliant | - | - | - | 14 | - | - | - | - | - | - | - | 301 | Active | Plug | 232-544/007-000 | - | 100 °C | -60 °C | Orange | 1 | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 14 Pos, 1 Row | Terminal Blocks, Header, 14 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 74.32mm | - | - | UL94 V-0 | ||
![]() 232-550/007-000 WAGO | 8 |
| - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-550 | Tin plated | - | Polyamide | Connector | Tin plated | - | 25pc(s) | 5.08mm | - | - | (L x W x H) 42.5 x 104.8 x 22.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 232-550/007-000 | 51177645 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | - | Box | - | Square | 20 | - | No | - | Active | 12 | - | - | - | - | - | 20 | No | - | - | - | - | - | - | 301 | Active | - | 232-550/007-000 | - | - | - | Orange | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 20 Pos, 1 Row | Terminal Blocks, Header, 20 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 104.8mm | - | - | - | ||
![]() 232-733/045-000 WAGO | 29 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | UR | No | - | - | - | - | - | - | Copper Alloy | - | - | 12A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 51135267 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | III | Box | Carton (box) | - | - | 2 | No | - | Active | 12 | 6 | - | - | - | - | - | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | MCSMIDI Classic | Active | - | Header, Female Sockets | 3 | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.719 (18.26mm) | - | Tin | Solder | 3 Pole | - | - | 300 V | 0.150 (3.81mm) | 1 | - | 15 A | Tin | - | 3 | - | Vertical | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | - | - | - | UL94 V-0 | - | ||
![]() 231-153/001-000 WAGO | In Stock | - | - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, CSA, UR | No | - | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 10 A | (L x W x H) 8.4 x 118.2 x 17 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-153/001-000 | 51149039 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | III | Box | Magazine | Square | 23 | 2 | No | - | Active | 12 | 4 | Compliant | - | - | - | 23 | - | Soldering connection | Solder | 320 V | 600 V | -60°C ~ 100°C | - | 300 | Active | Plug | 231-153/001-000 | 23 | 100 °C | -60 °C | Grey | 1 | - | 0.197 (5.00mm) | - | - | 0.472 (12.00mm) | 12 A | Tin | Solder | 23 Pole | Grey | - | 300 V | 0.197 (5.00mm) | 1 | - | 10 A | Tin | - | 23 | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | - | 17mm | 8.4mm | 118.2mm | - | UL94 V-0 | UL94 V-0 |