- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 231-271/001-000 WAGO | In Stock | - | - | Tin | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 16A | 15 A | (L x W x H) 8.4 x 83 x 17 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-271/001-000 | 51152544 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 16A | 16A | 630V | III | - | Magazine | Square | 11 | 2 | No | - | Active | 16 | 6 | Compliant | - | - | - | - | - | 11 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | 231-271/001-000 | 11 | - | - | - | Grey | - | - | 75 mm | - | - | - | 0.472 (12.00mm) | - | Tin | Solder | 11 Pole | Grey | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 11 | - | Vertical | - | - | - | - | - | -60-100 °C | - | - | 17mm | 8.4mm | 83mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 231-543/001-000 WAGO | 37 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UL, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5.08mm | 16A | 15 A | (L x W x H) 12 x 69.24 x 12.2 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-543/001-000 | 60339239 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 320V | III | Box | Magazine | Square | 13 | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | - | 13 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | 231-543/001-000 | 13 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 13 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 13 | - | Vertical | - | - | - | - | - | -60-100 °C | - | - | 12.2mm | 12mm | 69.24mm | - | UL94 V-0 | - | |||
Tiny WHSL | 8 |
| - | - | - | PCB Mount | Polyphthalamide (PPA), Glass Filled | - | CSA, UR | No | - | - | - | - | - | Electrolytic Copper | - | - | 12A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 51155557 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | 630 V | 600 V | -60°C ~ 100°C | - | MCSMIDI Classic | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Polyphthalamide | Black | - | - | 0.197 (5.00mm) | - | - | - | 0.331 (8.40mm) | - | - | Solder | - | - | - | 0.094 (2.40mm) | 1 | - | 6 | Tin | - | 6 | - | 90°, Right Angle | - | - | -76-212 °F | - | - | - | 2.4 mm | - | - | - | - | - | UL94 V-0 | - | ||
![]() 231-451/001-000 WAGO | 46 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 10 A | (L x W x H) 12 x 108.2 x 12.2 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-451/001-000 | 51149267 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 320V | III | Box | Magazine | Square | 21 | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | - | 21 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | 231-451/001-000 | 21 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 21 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 21 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | - | - | 12.2mm | 12mm | 108.2mm | - | UL94 V-0 | - | |||
![]() 231-453/001-000 WAGO | 46 |
| - | Tin | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 10 A | (L x W x H) 12 x 118.2 x 12.2 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | Polyamide | Wago | 231-453/001-000 | 51149273 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 320V | - | Box | - | Square | 23 | - | No | - | Active | - | - | Compliant | - | - | - | - | - | 23 | - | - | - | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | Plug | 231-453/001-000 | 23 | 100 °C | -60 °C | - | Grey | 1 | - | 0.197 (5.00mm) | - | - | - | 0.331 (8.40mm) | 12 A | Tin | Solder | 23 Pole | Grey | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 23 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | - | - | 12.2mm | 12mm | 118.2mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 231-270/001-000 WAGO | 46 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UL, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 16A | 15 A | (L x W x H) 8.4 x 75.5 x 17 mm | EAR99 | Compliant | Grey | - | Yes | V0 | - | Wago | 231-270/001-000 | 51152537 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 16A | 16A | 630V | III | Box | Magazine | Square | 10 | 2 | No | - | Active | 16 | 6 | - | - | - | - | - | - | 10 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | 231-270/001-000 | 10 | - | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | - | 0.472 (12.00mm) | - | Tin | Solder | 10 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 10 | - | Vertical | - | - | - | - | - | -60-100 °C | - | - | 17mm | 8.4mm | 75.5mm | - | UL94 V-0 | - | |||
![]() 231-569/001-000 WAGO | 8 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UL, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5.08mm | 16A | 15 A | (L x W x H) 12 x 48.92 x 12.2 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-569/001-000 | 51152717 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 16A | 16A | 320V | III | Box | Magazine | Square | 9 | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | - | 9 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | 231-569/001-000 | 9 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 9 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | - | Tin | - | 9 | - | Vertical | - | - | - | - | - | -60-100 °C | - | - | 12.2mm | 12mm | 48.92mm | - | UL94 V-0 | - | |||
![]() 231-766/001-000 WAGO | 37 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 7.62mm | 16A | 15 A | (L x W x H) 8.4 x 46.1 x 17 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-766/001-000 | 51152772 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 16A | 16A | 630V | III | Box | Magazine | Square | 6 | 2 | No | - | Active | 16 | 6 | - | - | - | - | - | - | 6 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | WAGO GmbH & Co. KG | 6 | - | - | - | Orange | - | - | 0.300 (7.62mm) | - | - | - | 0.472 (12.00mm) | - | Tin | Solder | 6 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 6 | - | Vertical | - | - | - | - | - | -60-100 °C | - | - | 17mm | 8.4mm | 46.1mm | - | UL94 V-0 | - | |||
![]() 231-463/001-000 WAGO | 29 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 5mm | 16A | 15 A | (L x W x H) 12 x 18.2 x 12.2 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-463/001-000 | 51152631 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 16A | 16A | 320V | III | Box | Magazine | Square | 3 | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | - | 3 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | 231-463/001-000 | 3 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 3 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | - | Tin | - | 3 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | - | - | 12.2mm | 12mm | 18.2mm | - | UL94 V-0 | - | |||
![]() 231-263/001-000 WAGO | 16 |
| - | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 7.50mm | 16A | 15 A | (L x W x H) 8.4 x 23 x 17 mm | EAR99 | Compliant | Grey | - | Yes | - | Polyamide | Wago | 231-263/001-000 | 60350309 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | Through Hole | 1 | 16A | 16A | 630V | - | Box | - | Square | 3 | - | No | - | Active | - | - | Compliant | - | - | 7.5 | Solder | - | 3 | - | - | - | 1 kV | 600 V | -60°C ~ 100°C | Box | 300 | Active | Solder | Plug | Shrouded Header | 3 | 100 °C | -60 °C | - | Grey | 1 | HDR | 7.5 mm | Straight | - | - | 0.472 (12.00mm) | 16 A | Tin | Solder | 3 | Grey | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 3 | - | Vertical | - | - | - | - | - | -60-100 °C | - | - | 17mm | 8.4mm | 23mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 231-843/001-000 WAGO | 16 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 12A | 10 A | (L x W x H) 12 x 98 x 12.2 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-843/001-000 | 51149435 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 630V | III | Box | Magazine | Square | 13 | 2 | No | - | Active | 12 | 6 | - | - | - | - | - | - | 13 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | 231-843/001-000 | 13 | - | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 13 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 13 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | - | - | 12.2mm | 12mm | 98mm | - | UL94 V-0 | - | |||
![]() 231-562/108-000 WAGO | 29 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5.08mm | 16A | 15 A | (L x W x H) 12 x 20.16 x 12.2 mm | EAR99 | Compliant with Exemption | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-562/108-000 | 51211951 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 16A | 16A | 320V | III | Box | Carton (box) | Square | 2 | 2 | No | - | Active | 16 | 4 | - | Yes | Yes | - | - | - | 2 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | 231-562/108-000 | 2 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 2 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | - | Tin | - | 2 | - | 90°, Right Angle | - | - | - | - | Mounting Flange | -60-100 °C | - | - | 12.2mm | 12mm | 20.16mm | - | UL94 V-0 | - | |||
![]() 722-734/039-000 WAGO | 29 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 7.50mm | 12A | 15 A | (L x W x H) 11.60 x 43.30 x 26.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-734/039-000 | 51135380 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 630V | III | Box | Carton (box) | - | 4 | 2 | No | - | Active | 12 | 6 | - | - | - | - | - | - | 4 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | - | 722-734/039-000 | 4 | - | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | - | 0.850 (21.59mm) | - | Tin | Solder | 4 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 4 | - | Vertical | - | - | - | - | + lateral latch | -60-85 °C | - | - | 26.60mm | 11.60mm | 43.30mm | - | UL94 V-0 | - | |||
![]() 231-547/001-000 WAGO | 46 |
| - | Tin | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UL, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5.08mm | 16A | 15 A | (L x W x H) 12 x 84.48 x 12.2 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-547/001-000 | 51149348 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 320V | III | Box | Magazine | Square | 17 | 2 | No | - | Active | 12 | 4 | Compliant | - | - | - | - | - | 17 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | Plug | 231-547/001-000 | 17 | 100 °C | -60 °C | - | Orange | 1 | - | 0.200 (5.08mm) | - | - | - | 0.331 (8.40mm) | 12 A | Tin | Solder | 17 Pole | Orange | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 17 | - | Vertical | - | - | - | - | - | -60-100 °C | - | - | 12.2mm | 12mm | 84.48mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 231-341/001-000 WAGO | 8 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UL, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5.08mm | 12A | 10 A | (L x W x H) 8.4 x 59.08 x 17 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-341/001-000 | 60345395 | Tin | +100°C | 10 | 100 | 600V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 12A | 12A | 320V | III | Box | Magazine | Square | 11 | 2 | No | 8.4 | Active | 12 | 4 | - | - | - | 5.08 | Solder | - | 11 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | Box | 300 | Active | - | - | Shrouded Header (4 Sides) | 11 | - | - | - | Orange | 1 | HDR | 0.200 (5.08mm) | - | - | - | 0.472 (12.00mm) | - | Tin | Solder | 11 | - | 300 V | 0.197 (5.00mm) | 1 | 10 A | - | Tin | - | 11 | - | Vertical | - | - | - | - | - | -60-100 °C | - | 59 | 17mm | 8.4mm | 59.08mm | 12 | UL94 V-0 | - | |||
![]() 231-575/108-000 WAGO | In Stock | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5.08mm | 16A | 15 A | (L x W x H) 12 x 86.2 x 12.2 mm | EAR99 | Compliant with Exemption | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-575/108-000 | 51212135 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 16A | 16A | 320V | III | Box | Carton (box) | Square | 15 | 2 | No | - | Active | 16 | 4 | - | Yes | Yes | - | - | - | 15 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | 231-575/108-000 | 15 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 15 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | - | Tin | - | 15 | - | 90°, Right Angle | - | - | - | - | Mounting Flange | -60-100 °C | - | - | 12.2mm | 12mm | 86.2mm | - | UL94 V-0 | - | |||
![]() 721-480/001-000 WAGO | 46 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 7.7 | CB, UR | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 10 A | (L x W x H) 12 x 103.2 x 15.2 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-480/001-000 | 51152924 | Tin | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 16A | 16A | 320V | III | Box | Magazine | Square | 20 | 2 | No | 12 | Active | 16 | 4 | - | - | - | 5 | Solder | - | 20 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | - | Wire to Board | 20 | - | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | - | 0.449 (11.40mm) | - | Tin | Solder | 20 | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | - | Tin | - | 20 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | - | 103.2 | 15.2mm | 12mm | 103.2mm | 11.4 | UL94 V-0 | - | |||
![]() 722-140/005-000 WAGO | 37 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 51.50 x 32.75 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-140/005-000 | 51134711 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 10 | - | No | - | Active | 12 | - | Non-Compliant | - | - | - | - | - | 10 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | - | 722-140/005-000 | 10 | - | - | - | Grey | - | - | 5 mm | - | - | 18.25 | 0.719 (18.26mm) | - | Tin | Solder | 10 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | - | Tin | - | 10 | - | Vertical | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 32.75mm | 11.60mm | 51.50mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 231-933/001-000 WAGO | 30 |
| - | Tin | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 7.62mm | 12A | 10 A | (L x W x H) 12 x 23.24 x 12.2 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 231-933/001-000 | 51149442 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 1 | 12A | 12A | 630V | - | Box | - | Square | 3 | - | No | - | Active | - | - | Compliant | - | - | - | - | - | 3 | - | - | - | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | - | 231-933/001-000 | 3 | - | - | - | Orange | - | - | 7.62 mm | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 3 Pole | Orange | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 3 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | - | - | 8.4 mm | 12mm | 23.24 mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 231-542/001-023 WAGO | In Stock | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |