- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Mfr | Min. temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | RoHS | SVHC | SVHC Exceeds Threshold | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Current Rating (Max) | Features | Temperature | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 231-375/108-000 WAGO | In Stock | - | - | - | - | - | - | CB, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5.08mm | - | - | (L x W x H) 8.4 x 86.2 x 17 mm | EAR99 | Compliant with Exemption | Orange | - | Yes | V0 | - | Wago | 231-375/108-000 | 51212170 | Tin | +100°C | - | -60°C | - | 1 | 16A | 16A | 320V | - | - | III | - | Carton (box) | Square | 15 | 2 | No | - | 12 | 4 | - | Yes | Yes | - | 15 | - | Soldering connection | Solder | - | - | - | - | 300 | Active | - | 231-375/108-000 | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 15 Pole | - | 300 V | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | -60-100 °C | 17mm | 8.4mm | 86.2mm | - | - | |||
![]() 231-443/001-000 WAGO | 8 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, CSA, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 10 A | (L x W x H) 12 x 68.2 x 12.2 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-443/001-000 | 51149241 | Tin | +100°C | WAGO Corporation | -60°C | - | 1 | 12A | 12A | 320V | - | - | III | Box | Magazine | Square | 13 | 2 | No | Active | 12 | 4 | - | - | - | - | 13 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-443/001-000 | 13 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.331 (8.40mm) | - | Tin | Solder | 13 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | Tin | - | 13 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | 12.2mm | 12mm | 68.2mm | UL94 V-0 | - | |||
![]() 231-581/001-000 WAGO | 46 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, UL, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5.08mm | 16A | 15 A | (L x W x H) 12 x 109.88 x 12.2 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-581/001-000 | 51152752 | Tin | +100°C | WAGO Corporation | -60°C | - | 1 | 16A | 16A | 320V | - | - | III | Box | Magazine | Square | 20 | 2 | No | Active | 12 | 4 | - | - | - | - | 20 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-581/001-000 | 21 | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | 0.331 (8.40mm) | - | Tin | Solder | 21 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 21 | - | Vertical | - | - | - | - | - | -60-100 °C | 12.2mm | 12mm | 109.88mm | UL94 V-0 | - | |||
![]() 231-538/001-023 WAGO | In Stock | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-176/039-000 WAGO | 29 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 10pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 11.60 x 97.08 x 26.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 232-176/039-000 | 51135196 | Tin | - | WAGO Corporation | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | 16 | 2 | No | Active | 12 | 4 | Compliant | - | - | - | 16 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | Socket | 232-176/039-000 | 16 | - | - | Orange | 1 | - | 0.200 (5.08mm) | - | 11.6mm | 0.850 (21.59mm) | - | Tin | Solder | 16 Pole | Orange | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 16 | - | Vertical | - | - | - | - | + lateral latch | -60-85 °C | 26.60mm | 11.60mm | 97.08mm | UL94 V-0 | UL94 V-0 | |||
![]() 232-133/047-000 WAGO | 46 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 29.80 x 23.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-133/047-000 | 51138435 | Tin | - | WAGO Corporation | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | 3 | 2 | No | Active | 12 | 4 | - | - | - | - | 3 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-133/047-000 | 3 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 3 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 3 | - | Vertical | - | - | - | - | + sleeve | -60-85 °C | 23.25mm | 11.60mm | 29.80mm | UL94 V-0 | - | |||
![]() 231-870/001-000 WAGO | 46 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | EAR99 | Compliant | - | - | - | V0 | - | Wago | - | 51152813 | Tin | - | WAGO Corporation | - | - | - | - | - | - | - | - | III | Box | Magazine | - | - | 2 | No | Active | 16 | 6 | - | - | - | - | - | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | MCSMIDI Classic | Active | - | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.331 (8.40mm) | - | Tin | Solder | 10 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 10 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | - | - | - | UL94 V-0 | - | ||
![]() 232-137/005-000 WAGO | 16 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CSA | No | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 36.50 x 32.75 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-137/005-000 | 51134655 | - | - | WAGO Corporation | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | 7 | - | No | Active | 12 | - | Compliant | - | - | - | 7 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | Socket | 232-137/005-000 | 7 | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 7 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | Tin | - | 7 | - | Vertical | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 32.75mm | 11.60mm | 36.50mm | UL94 V-0 | UL94 V-0 | |||
![]() 231-370/108-000 WAGO | In Stock | - | - | - | - | - | - | CB, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5.08mm | - | - | (L x W x H) 8.4 x 60.8 x 17 mm | EAR99 | Compliant with Exemption | Orange | - | Yes | V0 | - | Wago | 231-370/108-000 | 51212161 | Tin | +100°C | - | -60°C | - | 1 | 16A | 16A | 320V | - | - | III | - | Carton (box) | Square | 10 | 2 | No | - | 12 | 4 | - | Yes | Yes | - | 10 | - | Soldering connection | Solder | - | - | - | - | 300 | Active | - | 231-370/108-000 | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 10 Pole | - | 300 V | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | -60-100 °C | 17mm | 8.4mm | 60.8mm | - | - | |||
![]() 231-381/001-000 WAGO | 46 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, UL, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5.08mm | 16A | 15 A | (L x W x H) 8.4 x 109.88 x 17 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-381/001-000 | 51152616 | Tin | +100°C | WAGO Corporation | -60°C | - | 1 | 16A | 16A | 320V | - | - | III | - | Magazine | Square | 21 | 2 | No | Active | 12 | 4 | Compliant | - | - | - | 21 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | Plug | 231-381/001-000 | 21 | 100 °C | -60 °C | Orange | 1 | - | 0.200 (5.08mm) | - | - | 0.472 (12.00mm) | 16 A | Tin | Solder | 21 Pole | Orange | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 21 | - | Vertical | - | - | - | - | - | -60-100 °C | 17mm | 8.4mm | 109.88mm | UL94 V-0 | UL94 V-0 | |||
![]() 231-466/040-000 WAGO | 46 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, CSA, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 16A | 15 A | (L x W x H) 12 x 42.8 x 12.2 mm | EAR99 | Compliant | Grey | - | Yes | - | - | Wago | 231-466/040-000 | 51152640 | - | +100°C | WAGO Corporation | -60°C | - | 1 | 16A | 16A | 320V | - | - | - | - | - | Square | 6 | - | No | Active | - | - | - | - | - | - | 6 | - | - | - | 600 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-466/040-000 | 6 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.331 (8.40mm) | - | Tin | Solder | 6 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 6 | - | 90°, Right Angle | - | - | - | - | Mounting Flange | -60-100 °C | 12.2mm | 12mm | 42.8mm | UL94 V-0 | - | |||
![]() 232-151 WAGO | 16 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 10pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 106.50 x 23.25 mm | EAR99 | Compliant | Grey | - | Yes | V0 | - | Wago | 232-151 | 51135173 | Tin | - | WAGO Corporation | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | 21 | 2 | No | Active | 12 | 4 | - | - | - | - | 21 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | WAGO GmbH & Co. KG | 21 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 21 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 21 | - | Vertical | - | - | - | - | Retention Latches (Wire Side) | -60-85 °C | 23.25mm | 11.60mm | 106.50mm | UL94 V-0 | - | |||
![]() 232-135 WAGO | 16 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 26.50 x 23.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-135 | 51135146 | Tin | - | WAGO Corporation | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | 5 | 2 | No | Active | 12 | 4 | - | - | - | - | 5 | - | Soldering connection | Solder | 630 V | 300 V | -60°C ~ 85°C | - | 232 | Active | - | 232-135 | 5 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 5 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 5 | - | Vertical | - | - | - | - | Retention Latches | -60-85 °C | 23.25mm | 11.60mm | 26.50mm | UL94 V-0 | - | |||
![]() 232-240/005-000 WAGO | 16 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CSA | No | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 18.25 x 51.50 x 26.10 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-240/005-000 | 51134678 | - | - | WAGO Corporation | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | 10 | - | No | Active | 12 | - | - | - | - | - | 10 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | Box | 232 | Active | - | WAGO GmbH & Co. KG | 10 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 10 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | Tin | - | 10 | - | 90°, Right Angle | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 26.10mm | 18.25mm | 51.50mm | UL94 V-0 | - | |||
![]() 232-238 WAGO | 29 |
| - | Tin | Through Hole | - | Polyamide 6/6 | - | No | Tin plated | Right Angle | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 41.50 x 18.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | - | Wago | 232-238 | 51135215 | - | - | WAGO Corporation | - | Through Hole | 1 | - | - | 320V | 1 | -60C to 85C | - | Box | - | - | 8 | - | No | Active | - | - | - | - | - | - | 8 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | Box | 232 | Active | - | 232-238 | 8 | - | - | Gray | - | F | 0.197 (5.00mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 8 Pole | Gray | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 8 | - | 90°, Right Angle | - | - | - | 12(A) | Retention Latches (Non-Wire Side) | -60-85 °C | 18.25mm | 16.60mm | 41.50mm | UL94 V-0 | - | |||
![]() 231-967/001-000 WAGO | 16 |
| - | Tin | Through Hole | 7 | Polyamide (PA66), Nylon 6/6 | CB, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.62mm | 16A | 15 A | (L x W x H) 12 x 53.72 x 12.2 mm | EAR99 | Compliant | Orange | - | Yes | V0 | Polyamide | Wago | 231-967/001-000 | 51152836 | Tin | +100°C | WAGO Corporation | -60°C | - | 1 | 16A | 16A | 630V | - | - | III | Box | Magazine | Square | 7 | 2 | No | Active | 16 | 6 | Compliant | - | - | - | 7 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | Plug | 231-967/001-000 | 7 | 100 °C | -60 °C | Orange | 1 | - | 0.300 (7.62mm) | - | - | 0.331 (8.40mm) | 16 A | Tin | Solder | 7 Pole | Orange | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 7 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | 12.2 mm | 12 mm | 53.72 mm | UL94 V-0 | UL94 V-0 | |||
![]() 232-136/005-000 WAGO | 16 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CSA | No | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 32.75 x 31.50 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-136/005-000 | 51134654 | - | - | WAGO Corporation | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | 6 | - | No | Active | 12 | - | Compliant | - | - | - | 6 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | Socket | WAGO GmbH & Co. KG | 6 | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 6 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | Tin | - | 6 | - | Vertical | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 31.50mm | 11.60mm | 32.75mm | UL94 V-0 | UL94 V-0 | |||
![]() 232-139/005-000 WAGO | 16 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CSA | No | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 46.50 x 32.75 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-139/005-000 | 51134657 | - | - | WAGO Corporation | - | - | 1 | - | - | 320V | - | - | - | - | - | - | 9 | - | No | Active | 12 | - | - | - | - | - | 9 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-139/005-000 | 9 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 9 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | Tin | - | 9 | - | Vertical | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 32.75mm | 11.60mm | 46.50mm | UL94 V-0 | - | |||
![]() 232-246/031-000 WAGO | 16 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 10pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 94.80 x 18.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | - | Wago | 232-246/031-000 | 51138596 | - | - | WAGO Corporation | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | 16 | - | No | Active | - | - | - | - | - | - | 16 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-246/031-000 | 16 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 16 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 16 | - | 90°, Right Angle | - | - | - | - | + sleeve | -60-85 °C | 18.25mm | 16.60mm | 94.80mm | UL94 V-0 | - | |||
![]() 232-172/039-000 WAGO | 29 |
| - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 11.60 x 76.76 x 26.60 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 232-172/039-000 | 51135189 | Tin | - | WAGO Corporation | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | 12 | 2 | No | Active | 12 | 4 | - | - | - | - | 12 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-172/039-000 | 12 | - | - | Orange | - | - | 0.200 (5.08mm) | - | 11.6mm | 0.850 (21.59mm) | - | Tin | Solder | 12 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 12 | - | Vertical | - | - | - | - | + lateral latch | -60-85 °C | 26.60mm | 11.60mm | 76.76mm | UL94 V-0 | - |