- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Approvals | Automotive | Base Product Number | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Rows Loaded | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Gender | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Termination Type | Number of Levels | Number of Ports | Current | Contact Finish Termination | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Convert From (Adapter End) | Convert To (Adapter End) | Features | Temperature | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 232-536/007-000 WAGO | 8 |
| - | - | DIN Rail | Polyamide | CSA;UL | No | 232-536 | Tin plated | - | Polyamide | Connector | Tin plated | - | 50pc(s) | 5.08mm | - | - | (L x W x H) 42.5 x 33.68 x 22.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | - | - | Wago | 232-536/007-000 | 51177616 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | Box | - | - | Square | 6 | - | No | Active | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | 301 | - | Active | - | 232-536/007-000 | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 6 Pos, 1 Row | Terminal Blocks, Header, 6 Pos, 1 Row | - | - | 22.5mm | 42.5mm | 33.68mm | - | - | ||
![]() 232-246 WAGO | 16 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 81.50 x 18.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | - | - | Wago | 232-246 | 51135229 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | Box | - | - | - | 16 | - | No | Active | - | - | - | - | - | - | - | - | 16 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | - | Active | - | 232-246 | 16 | - | - | Gray | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 16 Pole | - | - | - | 300 V | 0.197 (5.00mm) | - | 1 | - | 15 A | - | Tin | - | 16 | - | 90°, Right Angle | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 18.25mm | 16.60mm | 81.50mm | UL94 V-0 | - | |||
![]() 232-140/031-000 WAGO | 16 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 64.80 x 23.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-140/031-000 | 51138457 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | III | Box | Carton (box) | - | - | 10 | 2 | No | Active | 12 | 4 | - | - | - | - | - | - | 10 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | - | Active | - | 232-140/031-000 | 10 | - | - | Gray | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | 11.6mm | 0.719 (18.26mm) | - | - | Tin | Solder | 10 Pole | - | - | - | 300 V | 0.197 (5.00mm) | - | 1 | - | 15 A | - | Tin | - | 10 | - | Vertical | - | - | - | - | - | + sleeve | -60-85 °C | 23.25mm | 11.60mm | 64.80mm | UL94 V-0 | - | |||
![]() 231-972/001-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.62mm | 16A | 15 A | (L x W x H) 12 x 91.82 x 12.2 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | WAGO CORP | Yes | V0 | - | Wago | 231-972/001-000 | 51152848 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | RIGHT ANGLE | 1 | 16A | 16A | 630V | 1 | III | Box | Magazine | Active | Square | 12 | 2 | No | Active | 16 | 6 | 2.21 | - | - | - | - | - | 12 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | - | Active | BOARD CONNECTOR | 231-972/001-000 | 12 | - | - | Orange | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.300 (7.62mm) | 12 | - | 7.62 mm | - | 0.331 (8.40mm) | unknown | - | Tin | Solder | 12 Pole | MALE | - | - | 300 V | 0.150 (3.81mm) | SOLDER | 1 | - | 15 A | - | Tin | - | 12 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | 12.2mm | 12mm | 91.82mm | UL94 V-0 | - | |||
![]() 231-971/001-000 WAGO | 46 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.62mm | 16A | 15 A | (L x W x H) 12 x 84.2 x 12.2 mm | EAR99 | Compliant | Orange | - | - | Yes | V0 | Polyamide | Wago | 231-971/001-000 | 51152847 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 16A | 16A | 630V | - | III | Box | Magazine | - | Square | 11 | 2 | No | Active | 16 | 6 | - | Compliant | - | - | - | - | 11 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | - | Active | Plug | 231-971/001-000 | 11 | 100 °C | -60 °C | Orange | 1 | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | 0.331 (8.40mm) | - | 16 A | Tin | Solder | 11 Pole | - | Orange | - | 300 V | 0.150 (3.81mm) | - | 1 | - | 15 A | - | Tin | - | 11 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | 12.2mm | 12mm | 84.2mm | UL94 V-0 | UL94 V-0 | |||
![]() 232-507/007-000 WAGO | 8 |
| - | - | DIN Rail | Polyamide | CSA;UL | No | 232-507 | Tin plated | Straight | Polyamide | Connector | Tin plated | - | 25pc(s) | 5mm | - | - | (L x W x H) 42.5 x 38.2 x 22.5 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-507/007-000 | 51177570 | - | +100°C | 12 | 100 | 300V | WAGO Corporation | -60°C | -60 | DIN Rail | - | 1 | 12A | 12A | 320V | - | - | Box | - | - | Square | 7 | - | No | Active | 12 | - | - | - | - | 5 | Solder | - | 7 | No | - | - | - | - | - | Box | 301 | - | Active | - | Shrouded Header Adapter | - | - | - | Gray | 1/1 | HDR | - | - | - | - | - | - | - | - | - | - | 42.5 | - | - | - | - | - | 7/7 | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 7 Pos, 1 Row | Terminal Blocks, Header, 7 Pos, 1 Row | - | - | 22.5mm | 42.5mm | 38.2mm | - | - | ||
Tiny WHSL | 16 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 45.80 x 36.10 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-136/005-000/039-000 | 51134754 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | Box | - | - | - | 6 | - | No | Active | 12 | - | - | Compliant | - | - | - | - | 6 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | - | Active | Socket | 232-136/005-000/039-000 | 6 | - | - | Grey | 1 | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | 11.6mm | 0.850 (21.59mm) | - | - | Tin | Solder | 6 Pole | - | - | - | 300 V | 0.039 (1.00mm) | - | 1 | - | 15 A | - | Tin | - | 6 | - | Vertical | - | - | - | - | - | + lateral latch | -60-85 °C | 36.10mm | 11.60mm | 45.80mm | UL94 V-0 | - | |||
![]() 231-463/040-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, CSA, UR | No | - | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 5mm | 16A | 15 A | (L x W x H) 12 x 27.8 x 12.2 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | - | - | Wago | 231-463/040-000 | 51160449 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 16A | 16A | 320V | - | - | Box | - | - | Square | 3 | - | No | Active | - | - | - | - | - | - | - | - | 3 | - | - | - | 630 V | 600 V | -60°C ~ 100°C | - | 300 | - | Active | - | 231-463/040-000 | 3 | - | - | Gray | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 0.331 (8.40mm) | - | - | Tin | Solder | 3 Pole | - | - | - | 300 V | 0.150 (3.81mm) | - | 1 | - | 15 A | - | Tin | - | 3 | - | 90°, Right Angle | - | - | - | - | - | Mounting Flange | -60-100 °C | 12.2mm | 12mm | 27.8mm | UL94 V-0 | - | |||
![]() A-32-24V-130L ASSMANN WSW Components | 29 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | ASSMANN WSW COMPONENTS GMBH | - | - | - | ASSMANN WSW components GmbH | - | A-32-24V-130L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | No | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-Z40MR1 ASSMANN WSW Components | 37 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-G46D ASSMANN WSW Components | 29 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-Z46MR1 ASSMANN WSW Components | 8 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-EG-Z09MR1 ASSMANN WSW Components | 8 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 721-144/001-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | - | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 10 A | (L x W x H) 11.4 x 73.2 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | - | - | Wago | 721-144/001-000 | 60340030 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | Box | - | - | Square | 14 | - | No | Active | - | - | - | - | - | - | - | - | 14 | - | - | - | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | - | Active | - | 721-144/001-000 | 14 | - | - | Gray | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 0.472 (12.00mm) | - | - | Tin | Solder | 14 Pole | - | - | - | 300 V | 0.197 (5.00mm) | - | 1 | - | 10 A | - | Tin | - | 14 | - | Vertical | - | - | - | - | - | - | -60-100 °C | 17mm | 11.4mm | 73.2mm | UL94 V-0 | - | |||
![]() A-30-12P-13I0 ASSMANN WSW Components | 8 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-Z32MR1 ASSMANN WSW Components | 37 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-EG-G08D ASSMANN WSW Components | 37 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-EG-G30D ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-32-08V-130L ASSMANN WSW Components | 37 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-Z04MR1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |