- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | Base Product Number | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP) | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Model | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Tail Length (mm) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of accessory/spare part | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Gauge Range | With strain relief | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Wire Type | Convert From (Adapter End) | Convert To (Adapter End) | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 769-666 WAGO | 49 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CCA, CSA, UR | No | - | - | - | - | - | - | - | - | - | 32A | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 51121868 | - | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | Carton (box) | - | - | 3 | No | - | Active | 32 | 4 | Non-Compliant | - | - | - | - | - | - | Soldering connection | Solder | 500 V | - | - | - | - | - | X-COM® | Active | Header, Male Pins, Shrouded (4 Side) | 6 | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.720 (18.29mm) | - | Solder | 6 Pole | Grey | - | 500 V | 0.142 (3.60mm) | 1 | - | 32 A | - | - | - | 6 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 770-855/011-000 WAGO | 46 |
| - | - | Through Hole | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Integrated in plug-in connector | Wago | - | 50051947 | Polyamide (PA) | - | - | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | Box | - | - | - | 3 | No | - | Active | - | 6 | - | - | - | - | - | - | - | - | - | 400 V | 600 V | 12~20 AWG | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | Plug, Male Pins | 5 | - | Gray | - | - | 0.394 (10.00mm) | - | - | 0.575 (14.60mm) | - | Solder | - | - | - | - | 0.138 (3.50mm) | 1 | 5 | - | - | - | - | 5 | 180° | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | Locking Feature | - | - | 11.7 | 26 | 47 | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 0.7 | - | No | - | Tin plated | Straight | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 290pc(s) | 2.50mm | 6A | 4 A | - | (L x W x H) 7.8 x 10 x 11.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | - | - | Wago | 733-333/105-604/997-446 | 51209795 | - | - | +100°C | 6 | 100 | - | WAGO Corporation | -60°C | -60 | - | Through Hole | 1 | 6A | 6A | 160V | - | Tape & Reel (TR) | - | Square | 3 | - | No | 7.8 | Active | - | - | - | - | 2.5 | Solder | - | 3 | - | - | - | 320 V | 150 V | - | - | -60°C ~ 100°C | - | 2092 | Active | Shrouded Header (4 Sides) | 3 | - | Black | 1 | HDR | 0.098 (2.50mm) | - | - | 0.350 (8.89mm) | Tin | Solder | 3 | - | - | 150 V | 0.094 (2.40mm) | 1 | - | 4 A | - | Tin | - | 3 | - | Vertical | - | - | - | - | - | - | - | - | -60-100 °C | 10 | 11.3mm | 7.8mm | 10mm | 8.9 | UL94 V-0 | - | |||
![]() 806-909 WAGO | 46 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | - | Copper Alloy | - | - | 10A | 10 A | - | - | EAR99 | Compliant | - | 8536.90.85.85 | - | - | - | Wago | - | 8060909 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | 630 V | 300 V | - | - | -60°C ~ 105°C | - | - | Active | Header, Male Pins, Unshrouded | 9 | - | Black | - | - | 0.197 (5.00mm) | - | - | 0.106 (2.70mm) | - | Solder | - | - | - | - | 0.134 (3.40mm) | 1 | - | - | 9 | Tin | - | 9 | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() EM221808H Cooper Industries | In Stock | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | 12 | 105 | 300V | - | - | -55 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | No | 12 | - | - | - | - | 4.5 | 5.08 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Active | Shrouded Header (4 Sides) | - | - | - | 1 | HDR | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8 | - | - | - | 8.3 | - | - | ||
![]() EM257516VC Cooper Industries | In Stock | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | 16 | 105 | 300V | - | - | -40 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | No | 8.3 | - | - | - | - | 4.5 | 5.08 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Active | Shrouded Header (4 Sides) | - | - | - | 1 | HDR | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83.2 | - | - | - | 12 | - | - | ||
![]() 770-3115/011-000 WAGO | 46 |
| - | - | Panel Mount | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | Integrated in plug-in connector | Wago | - | 51210039 | Polyamide (PA) | - | - | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | Box | - | - | - | 3 | No | - | Active | - | 6 | Non-Compliant | - | - | - | - | - | - | - | - | 400 V | 600 V | 12~20 AWG | No | -35°C ~ 85°C | - | WINSTA® MIDI | Active | Plug, Male Pins | 5 | - | Blue | - | - | 0.394 (10.00mm) | - | - | 0.575 (14.60mm) | - | Solder | - | - | - | - | 0.138 (3.50mm) | 1 | 5 | - | - | - | - | 5 | 180° | - | - | - | - | - | Solid Wire;Stranded Wire | - | - | Locking Feature | - | - | 11.7 | 26 | 47 | - | UL94 V-0 | - | ||
![]() 232-133 WAGO | 16 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | - | Tin plated | - | - | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | - | (L x W x H) 11.60 x 23.25 x 16.50 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-133 | 51135142 | - | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | III | Box | Carton (box) | - | 3 | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | 3 | - | Soldering connection | Solder | 630 V | 300 V | - | - | -60°C ~ 85°C | - | 232 | Active | 232-133 | 3 | - | Gray | - | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | Tin | Solder | 3 Pole | - | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | - | Tin | - | 3 | - | Vertical | - | - | - | - | - | - | - | Retention Latches | -60-85 °C | - | 16.50mm | 11.60mm | 23.25mm | - | UL94 V-0 | - | |||
![]() 733-364/105-604 WAGO | 37 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 0.8 | CCA, CSA, UL | No | - | Tin plated | Right Angle | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 200pc(s) | 2.50mm | 6A | 4 A | - | (L x W x H) 8.9 x 12.5 x 10.2 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | - | Wago | 733-364/105-604 | 51198971 | - | Tin | +100°C | - | 100 | - | WAGO Corporation | -60°C | -60 | - | Through Hole | 1 | 6A | 6A | 160V | III | Box | Carton (box) | Square | 4 | 2 | No | 8.9 | Active | 6 | 2.5 | - | - | 2.5 | Solder | - | 4 | - | THR connection | Solder | 320 V | 150 V | - | - | -60°C ~ 100°C | - | 2092 | Active | Shrouded Header (4 Sides) | 4 | - | Black | 1 | HDR | 0.098 (2.50mm) | - | - | 0.307 (7.80mm) | Tin | Solder | 4 | - | - | 150 V | 0.094 (2.40mm) | 1 | - | 4 A | - | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | -60-100 °C | 12.5 | 10.2mm | 8.9mm | 12.5mm | 7.8 | UL94 V-0 | - | |||
![]() 733-363/105-604 WAGO | 46 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 0.6 | CCA, CSA, UL | No | - | Tin plated | Right Angle | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 200pc(s) | 2.50mm | 6A | 4 A | - | (L x W x H) 8.9 x 10 x 10.2 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | - | - | Wago | 733-363/105-604 | 51198970 | - | - | +100°C | - | 100 | - | WAGO Corporation | -60°C | -60 | - | Through Hole | 1 | 6A | 6A | 160V | - | Box | - | Square | 3 | - | No | 8.9 | Active | - | - | - | - | 2.5 | Solder | - | 3 | - | - | - | 320 V | 150 V | - | - | -60°C ~ 100°C | - | 2092 | Active | Shrouded Header (4 Sides) | 3 | - | Black | 1 | HDR | 0.098 (2.50mm) | - | - | 0.307 (7.80mm) | Tin | Solder | 3 | - | - | 150 V | 0.094 (2.40mm) | 1 | - | 4 A | - | Tin | - | 3 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | -60-100 °C | 10 | 10.2mm | 8.9mm | 10mm | 7.8 | UL94 V-0 | - | |||
![]() 769-644 WAGO | In Stock | - | - | - | PCB Mount | - | - | CSA;UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | Wago | - | 7690644 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 14 | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 29 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 0.4 | - | No | - | Tin plated | Straight | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 290pc(s) | 2.50mm | 6A | 4 A | - | (L x W x H) 7.8 x 7.5 x 11.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | - | Wago | 733-332/105-604/997-446 | 51209794 | - | Tin | +100°C | - | 100 | - | WAGO Corporation | -60°C | -60 | - | Through Hole | 1 | 6A | 6A | 160V | III | Tape & Reel (TR) | Carton (box) | Square | 2 | 2 | No | 7.8 | Active | 6 | 2.5 | - | - | 2.5 | Solder | - | 2 | - | THR connection | Solder | 320 V | 150 V | - | - | -60°C ~ 100°C | - | 2092 | Active | Shrouded Header (4 Sides) | 2 | - | Black | 1 | HDR | 0.098 (2.50mm) | - | - | 0.350 (8.89mm) | Tin | Solder | 2 | - | - | 150 V | 0.094 (2.40mm) | 1 | - | 4 A | - | Tin | - | 2 | - | Vertical | - | - | - | - | - | - | - | - | -60-100 °C | 7.5 | 11.3mm | 7.8mm | 7.5mm | 8.9 | UL94 V-0 | - | |||
![]() 769-664 WAGO | 46 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | CSA;UR | No | - | - | - | - | - | - | - | - | - | 32A | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 51121856 | - | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | Carton (box) | - | - | 3 | No | - | Active | 32 | 4 | Yes | - | - | - | - | - | - | Soldering connection | Solder | 500 V | - | - | - | - | - | X-COM® | Active | Header, Male Pins, Shrouded (4 Side) | 4 | Polyamide | Gray | - | - | 0.197 (5.00mm) | - | - | 0.720 (18.29mm) | - | Solder | - | - | - | - | 0.142 (3.60mm) | 1 | - | - | 4 | - | - | 4 | - | 90°, Right Angle | - | - | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 734-134/046-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 1 | - | No | - | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 3.50mm | 10A | 10 A | - | (L x W x H) 8.5 x 16.4 x 14.1 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 734-134/046-000 | 51199876 | - | - | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | - | Through Hole | 1 | 10A | 10A | 160V | - | Box | - | Square | 4 | - | No | 8.5 | Active | - | - | - | - | 3.5 | Solder | - | 4 | - | - | - | 320 V | 300 V | - | - | -60°C ~ 100°C | - | 2140 | Active | Shrouded Header (4 Sides) | 4 | - | Gray | 1 | HDR | 0.138 (3.50mm) | - | - | 1.122 (28.50mm) | Tin | Solder | 4 | - | - | 300 V | 0.177 (4.50mm) | 1 | - | 10 A | - | Tin | - | 4 | - | Vertical | - | - | - | - | - | - | - | - | -60-100 °C | 16.4 | 14.1mm | 8.5mm | 16.4mm | 8.5 | UL94 V-0 | - | |||
![]() 770-903 WAGO | 14433665 |
| - | - | Free Hanging (In-Line) | Polyamide | - | - | No | 770-9 | - | - | - | - | - | - | - | - | - | - | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | None | Wago | - | 7700903 | Polyamide (PA) | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | - | - | 3 | No | - | Active | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 12~20 AWG | - | - | Box | WINSTA® MIDI | Active | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | Solid Wire;Stranded Wire | Terminal Block, Plug Connection, 5 Pos, 1 Row | Terminal Block, Plug Connection, 3 Pos, 1 Row | - | - | - | 13 | 53.4 | 47.8 | - | - | - | ||
![]() 769-636 WAGO | In Stock | - | - | Tin | PCB Mount | - | - | CSA;UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | V0 | - | Wago | - | 51111982 | - | Tin | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Carton (box) | - | - | 3 | No | - | - | 32 | 4 | Yes | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | Box | - | Active | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 1 | - | - | 6 | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM221806V Cooper Industries | In Stock | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | 12 | 105 | 300V | - | - | -55 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | No | 8.3 | - | - | - | - | 4.5 | 5.08 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Active | Shrouded Header (4 Sides) | - | - | - | 1 | HDR | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.64 | - | - | - | 12 | - | - | ||
![]() 734-132/105-604 WAGO | 29 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UL, UR | No | - | Tin plated | - | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 200pc(s) | 3.50mm | 10A | 10 A | - | (L x W x H) 8.5 x 9.4 x 12.7 mm | EAR99 | Compliant | Black | - | Yes | V0 | - | Wago | 734-132/105-604 | 51148023 | - | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 2 | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | 2 | - | THR connection | Solder | 160 V | 300 V | - | - | -60°C ~ 100°C | - | 2140 | Active | WAGO GmbH & Co. KG | 2 | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.406 (10.31mm) | Tin | Solder | 2 Pole | - | - | 300 V | 0.094 (2.40mm) | 1 | - | 10 A | - | Tin | - | 2 | - | Vertical | - | - | - | - | - | - | - | - | -60-100 °C | - | 12.7mm | 8.5mm | 9.4mm | - | UL94 V-0 | - | |||
![]() 806-907 WAGO | 16 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | - | Copper Alloy | - | - | 10A | 10 A | - | - | EAR99 | Compliant | - | 8536.90.85.85 | - | - | - | Wago | - | 8060907 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | Active | - | - | Yes | - | - | - | - | - | Other | - | - | 630 V | 300 V | - | - | -60°C ~ 105°C | - | - | Active | Header, Male Pins, Unshrouded | 7 | - | Black | - | - | 0.197 (5.00mm) | - | - | 0.106 (2.70mm) | - | Solder | - | - | - | - | 0.134 (3.40mm) | 1 | - | - | 7 | Tin | - | 7 | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 769-674 WAGO | In Stock | - | - | Tin | PCB Mount | - | - | CSA;UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 7690674 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 1 | - | - | 14 | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 |