- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 722-137 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 36.50 x 23.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-137 | 51135342 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | III | Box | Carton (box) | - | 7 | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | - | 7 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-137 | 7 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 7 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 7 | - | Vertical | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 23.25mm | 11.60mm | 36.50mm | - | UL94 V-0 | - | |||
![]() 734-435 WAGO | 46 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | CSA;UL | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 16.8 x 21.14 x 26.6 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 734-435 | 51149860 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 5 | 2 | No | - | Active | 10 | 2.5 | Yes | - | - | - | - | - | 10 | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | 734-435 | 10 | - | - | Polyamide | Orange | - | - | 0.150 (3.81mm) | - | - | 0.906 (23.00mm) | - | - | Solder | - | - | - | 0.142 (3.60mm) | 2 | - | 10 | Tin | - | 5 | - | Vertical | - | - | -76 to 212 Degrees F | - | - | - | 3.6 MilliMeters | - | 26.6mm | 16.8mm | 21.14mm | - | UL94 V-0 | - | |||
![]() 734-541 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | - | - | - | - | - | Copper Alloy | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 7340541 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Carton (box) | - | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | - | - | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | - | MCSMINI | Active | - | Header, Female Sockets | 11 | - | - | - | Gray | - | - | 0.138 (3.50mm) | - | - | 0.413 (10.49mm) | - | Tin | Solder | 11 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 11 | - | 90°, Right Angle | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 734-433/001-000 WAGO | 46 |
| - | Tin | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | CSA;UL | No | Tin plated | - | Polyamide | Tin plated | Copper | 100pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 21.8 x 13.52 x 26.6 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 734-433/001-000 | 51149856 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 3 | 2 | No | - | Active | 10 | 2.5 | Yes | - | - | - | - | - | 6 | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | Plug | 734-433/001-000 | 6 | 100 °C | -60 °C | Polyamide | Orange | 2 | - | 0.150 (3.81mm) | - | - | 0.906 (23.00mm) | 10 A | - | Solder | - | Orange | - | 0.142 (3.60mm) | 2 | - | 6 | Tin | - | 3 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | 3.6 MilliMeters | - | 26.6mm | 21.8mm | 13.52mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 734-478 WAGO | 46 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.50 x 64.50 x 18.50 mm | EAR99 | Compliant | Light grey | - | Yes | V0 | - | Wago | 734-478 | 7340478 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 10A | 10A | 160V | III | Box | Carton (box) | - | 18 | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | - | - | 18 | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | Socket | 734-478 | 18 | - | - | - | Grey | 1 | - | 0.138 (3.50mm) | - | - | 0.579 (14.70mm) | 10 A | Tin | Solder | 18 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 18 | - | Vertical | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | - | 18.50mm | 10.50mm | 64.50mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 734-468/037-000 WAGO | 46 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.50 x 39.80 x 18.50 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-468/037-000 | 51156134 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 10A | 10A | 160V | III | Box | Carton (box) | - | 8 | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | - | - | 8 | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | Socket | 734-468/037-000 | 8 | - | - | - | Grey | 1 | - | 0.138 (3.50mm) | - | - | 0.579 (14.70mm) | 10 A | Tin | Solder | 8 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 8 | - | Vertical | - | - | - | - | + lateral latch | -60-100 °C | - | - | 18.50mm | 10.50mm | 39.80mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 721-241/001-000 WAGO | 29 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 4.4 | CB, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 12A | 10 A | (L x W x H) 11.4 x 75.5 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-241/001-000 | 51149545 | Tin | +100°C | 15 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 12A | 12A | 630V | III | Box | Magazine | Square | 10 | 2 | No | 11.4 | Active | 12 | 6 | - | - | - | 7.5 | Solder | - | 10 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | Wire to Board | 11 | - | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 10 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 11 | - | Vertical | - | - | - | - | - | -60-100 °C | - | 75.5 | 17mm | 11.4mm | 75.5mm | 12 | UL94 V-0 | - | |||
![]() 734-440/001-000 WAGO | 29 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | CSA;UL | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 21.8 x 40.19 x 26.6 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 734-440/001-000 | 51149872 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 10 | 2 | No | - | Active | 10 | 2.5 | Yes | - | - | - | - | - | 20 | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | 734-440/001-000 | 20 | - | - | Polyamide | Orange | - | - | 0.150 (3.81mm) | - | - | 0.906 (23.00mm) | - | - | Solder | - | - | - | 0.142 (3.60mm) | 2 | - | 20 | Tin | - | 10 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | 3.6 MilliMeters | - | 26.6mm | 21.8mm | 40.19mm | - | UL94 V-0 | - | |||
Tiny WHSL | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 45.80 x 36.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-136/005-000/039-000 | 51134807 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 6 | - | No | - | Active | 12 | - | Non-Compliant | - | - | - | - | - | 6 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | Socket | 722-136/005-000/039-000 | 6 | - | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | 18.25 | 0.850 (21.59mm) | 15 A | Tin | Solder | 6 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | - | Tin | - | 6 | - | Vertical | - | - | - | - | + lateral latch | -60-85 °C | - | - | 36.10mm | 11.60mm | 45.80mm | - | UL94 V-0 | - | |||
![]() 734-538 WAGO | 46 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 14.30 x 29.50 x 14.65 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 734-538 | 7340538 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 10A | 10A | 160V | - | Box | - | - | 8 | - | No | - | Active | - | - | Non-Compliant | - | - | - | - | - | 8 | - | - | - | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | Socket | 734-538 | 8 | - | - | - | Grey | 1 | - | 0.138 (3.50mm) | - | - | 0.413 (10.49mm) | 10 A | Tin | Solder | 8 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 8 | - | 90°, Right Angle | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | - | 14.65mm | 14.30mm | 29.50mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 722-132 WAGO | 48 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UR | No | - | - | PA 66 | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.50 x 23.25 x 11.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-132 | 51135329 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | III | - | Carton (box) | - | 2 | 2 | No | - | Active | 12 | 4 | Non-Compliant | - | - | - | - | - | 2 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | Socket | 722-132 | 2 | - | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | 15 A | Tin | Solder | 2 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 2 | - | Vertical | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 11.60mm | 11.50mm | 23.25mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 722-136/031-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 44.80 x 23.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-136/031-000 | 51138760 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | III | Box | Carton (box) | - | 6 | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | - | 6 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-136/031-000 | 6 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.719 (18.26mm) | - | Tin | Solder | 6 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 6 | - | Vertical | - | - | - | - | + sleeve | -60-85 °C | - | - | 23.25mm | 11.60mm | 44.80mm | - | UL94 V-0 | - | |||
![]() 734-404/001-000 WAGO | 72 | - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | CSA;UL | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 21.8 x 16.4 x 26.6 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-404/001-000 | 51149833 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | Through Hole | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 4 | 2 | No | - | Active | 10 | 2.5 | Yes | - | - | 3.5 | Solder | - | 8 | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | Box | 2140 | Active | - | Wire to Board | 8 | - | - | Polyamide | Gray | - | HDR | 0.138 (3.50mm) | - | - | 0.906 (23.00mm) | - | - | Solder | 8 | - | - | 0.142 (3.60mm) | 2 | - | 8 | Tin | - | 4 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | 3.6 MilliMeters | - | 26.6mm | 21.8mm | 16.4mm | - | UL94 V-0 | - | |||
![]() 733-369 WAGO | 37 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 1.4 | CCA, CSA, UL | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 2.50mm | 6A | 4 A | (L x W x H) 8.9 x 25 x 11.5 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 733-369 | 7330369 | Tin | +100°C | 6 | 100 | 160V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 6A | 6A | 160V | III | Box | Magazine | Square | 9 | 2 | No | 8.9 | Active | 6 | 2.5 | - | - | - | 2.5 | Solder | - | 9 | - | Soldering connection | Solder | 320 V | 150 V | -60°C ~ 100°C | - | 2092 | Active | - | Shrouded Header (4 Sides) | 9 | - | - | - | Gray | 1 | HDR | 0.098 (2.50mm) | - | - | 0.307 (7.80mm) | - | Tin | Solder | 9 | - | 150 V | 0.146 (3.70mm) | 1 | 4 A | - | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | - | 25 | 11.5mm | 8.9mm | 25mm | 7.8 | UL94 V-0 | - | |||
![]() 734-464/037-000 WAGO | 29 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.50 x 25.80 x 18.50 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 734-464/037-000 | 51155979 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 10A | 10A | 160V | - | Box | - | - | 4 | - | No | - | Active | - | - | Non-Compliant | - | - | - | - | - | 4 | - | - | - | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | Socket | 734-464/037-000 | 4 | - | - | - | Grey | 1 | - | 0.138 (3.50mm) | - | - | 0.579 (14.70mm) | 10 A | Tin | Solder | 4 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 4 | - | Vertical | - | - | - | - | + lateral latch | -60-100 °C | - | - | 18.50mm | 10.50mm | 25.80mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 734-169/108-000 WAGO | 62 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | 3 | - | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.3 x 41 x 12.3 mm | EAR99 | Compliant with Exemption | Light grey | 8536.69.40.40 | Yes | - | Polyamide | Wago | 734-169/108-000 | 51205176 | - | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 10A | 10A | 160V | - | Box | - | Square | 9 | - | No | 10.3 | Active | - | - | Non-Compliant | Yes | Yes | 3.5 | Solder | - | 9 | - | - | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | Plug | Shrouded Header (4 Sides) | 9 | 100 °C | -60 °C | - | Grey | 1 | HDR | 0.138 (3.50mm) | - | - | 1.122 (28.50mm) | 10 A | Tin | Solder | 9 | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | Mounting Flange | -60-100 °C | - | 41 | 12.3mm | 10.3mm | 41mm | 8.5 | UL94 V-0 | UL94 V-0 | |||
![]() 721-872/001-000 WAGO | 46 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | 5.5 | CB, UR | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 16A | 15 A | (L x W x H) 12 x 90.7 x 15.2 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-872/001-000 | 51152949 | Tin | +100°C | 15 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 16A | 16A | 630V | III | Box | Magazine | Square | 12 | 2 | No | 12 | Active | 16 | 6 | Non-Compliant | - | - | 7.5 | Solder | - | 12 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | Shrouded Header (4 Sides) | 12 | - | - | - | Grey | 1 | HDR | 0.295 (7.50mm) | - | - | 0.449 (11.40mm) | - | Tin | Solder | 12 | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | - | Tin | - | 12 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | - | 90.7 | 15.2mm | 12mm | 90.7mm | 11.4 | UL94 V-0 | UL94 V-0 | |||
![]() 734-570 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 14.30 x 39.60 x 14.65 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 734-570 | 7340570 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 10A | 10A | 160V | III | Box | Carton (box) | - | 10 | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | - | 10 | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | - | 734-570 | 10 | - | - | - | Orange | - | - | 0.150 (3.81mm) | - | - | 0.413 (10.49mm) | - | Tin | Solder | 10 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 10 | - | 90°, Right Angle | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | - | 14.65mm | 14.30mm | 39.60mm | - | UL94 V-0 | - | |||
![]() 721-234/001-040 WAGO | 29 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 1.8 | CB, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 7.50mm | 12A | 10 A | (L x W x H) 11.4 x 30.5 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-234/001-040 | 51149527 | Tin | +100°C | 15 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 12A | 12A | 630V | III | Box | Magazine | Square | 4 | 2 | No | 11.4 | Active | 12 | 6 | - | - | - | 7.5 | Solder | - | 4 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | Wire to Board | 4 | - | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 4 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 4 | - | Vertical | - | - | - | - | - | -60-100 °C | - | 30.5 | 17mm | 11.4mm | 30.5mm | 12 | UL94 V-0 | - | |||
![]() 734-463/037-000 WAGO | 29 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.50 x 22.30 x 18.50 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-463/037-000 | 51155976 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 10A | 10A | 160V | III | Box | Carton (box) | - | 3 | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | - | 3 | - | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | - | 734-463/037-000 | 3 | - | - | - | Gray | - | - | 0.138 (3.50mm) | - | - | 0.579 (14.70mm) | - | Tin | Solder | 3 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 3 | - | Vertical | - | - | - | - | + lateral latch | -60-100 °C | - | - | 18.50mm | 10.50mm | 22.30mm | - | UL94 V-0 | - |