- Manufacturer
- Product Type
- Type
- Contact Materials
- Pitch
- Packaging
- RoHS
- Series
- Product Style
- Length
- Manufacturer
- Contact Plating
- Mount
Attribute column
Categories
Terminals - PC Pin, Single Post Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Material | Material - Insulation | Mounting Hole Diameter | Contact Materials | Length Above Flange | Length Below Flange | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Orientation | Depth | Current Rating | Insulation Color | Contact Finish | Lead Length | Insulation Resistance | ELV | Max Current Rating | Plating | Connector Support Type | Contact Current Rating | Terminal and Terminal Block Type | Insulation | Terminal Type | Hole Diameter | Wire Cross Section | Flange Diameter | Outside Diameter | Terminal Style | Pin Size - Above Flange | Pin Size - Below Flange | Height | Length | Contact Finish Thickness | Length - Overall | Diameter - Inside | Board Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 47351-000LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 20 Weeks | - | Gold | Through Hole | Through Hole | - | - | - | - | 0.040 (1.02mm) | Phosphor Bronze | - | - | - | Reel | - | BergPost® | - | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB | - | - | - | - | - | Straight | - | - | - | Gold | - | - | - | 3A | - | - | - | - | Non-Insulated | Single Post | 1.016 mm | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | - | 18.161mm | 50.0μin 1.27μm | 0.715 18.16mm | - | - | - | - | RoHS Compliant | - | ||
![]() S07-46 Harwin Inc. | 6662 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | Bulk | 2015 | EZ-Board | e3 | yes | Active | 1 (Unlimited) | Solder | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Insulated | Single Post | - | - | - | - | Smooth | 0.028 0.70mm | 0.028 0.70mm | - | 23.0124mm | - | 0.906 23.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 75401-001 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Gold | Through Hole | Through Hole | - | - | - | - | 0.032 ~ 0.034 (0.81mm ~ 0.86mm) | Phosphor Bronze | - | - | 1kV | Bulk | 2010 | Bergpin® | - | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB | - | - | - | Male | - | Straight | - | 5A | - | Gold | - | - | - | 5A | - | - | - | - | Non-Insulated | Single Post | 863.6 μm | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | - | 8.763mm | 30.0μin 0.76μm | 0.345 8.76mm | - | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | - | Non-RoHS Compliant | - | ||
![]() H2105B01 Harwin Inc. | 1078 |
| Datasheet | 9 Weeks | - | Tin | Through Hole | Through Hole | - | - | - | - | 0.052 ~ 0.056 (1.32mm ~ 1.42mm) | Brass | - | 0.253 6.43mm | - | Bulk | 2009 | - | - | yes | Active | 1 (Unlimited) | Swage | EAR99 | Turret | - | - | - | - | 8536.69 | - | 2.4mm | - | - | - | 4.7mm | - | - | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.41 mm | 32.871 mm2 | 0.094 (2.39mm) | 2.39 mm | Single End | - | 0.032 0.81mm Dia | - | 6.9342mm | - | 0.273 6.93mm | 1.32 mm | 0.063 1.60mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 1408-3 Keystone Electronics | 24 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 125 | - | Gold | - | 0.062 (1.57mm) | Brass | 0.126 3.20mm | 0.125 3.18mm | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | Swage | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.5748 mm | - | 0.078 (1.98mm) | - | Single End | 0.025 0.64mm Dia | - | - | 7.1374mm | 10.0μin 0.25μm | 0.281 7.14mm | - | 0.093 2.36mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1425-1 Keystone Electronics | 2606 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | - | - | - | 0.043 (1.09mm) | Brass | 0.300 7.62mm | 0.051 1.30mm | - | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.0922 mm | - | 0.070 (1.77mm) | - | Single End | 0.040 1.02mm Dia | - | - | 9.4234mm | 200.0μin 5.08μm | 0.371 9.42mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() H2105-01 Harwin Inc. | 22506 |
| Datasheet | 9 Weeks | - | Tin | Through Hole | Through Hole | - | - | - | - | 0.052 ~ 0.056 (1.32mm ~ 1.42mm) | Brass | 0.156 3.96mm | 0.199 5.05mm | - | Bulk | 2009 | - | - | yes | Active | 1 (Unlimited) | Swage | EAR99 | - | - | - | - | Female | 8536.90.40.00 | - | 2.4mm | - | - | - | - | - | - | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.41 mm | 38.9 mm2 | 0.094 (2.39mm) | 2.39 mm | Double End | 0.032 0.81mm Dia | - | - | 9.525mm | - | 0.375 9.53mm | 1.32 mm | 0.063 1.60mm | No | - | ROHS3 Compliant | - | ||
![]() H2105A01 Harwin Inc. | 226 | - | Datasheet | 9 Weeks | - | Tin | Through Hole | Through Hole | - | - | - | - | 0.052 ~ 0.056 (1.32mm ~ 1.42mm) | Brass | 0.156 3.96mm | 0.083 2.11mm | - | Bulk | 2007 | - | - | yes | Active | 1 (Unlimited) | Swage | EAR99 | - | - | - | - | Female | 8536.69.40.40 | - | 2.4mm | - | - | - | - | - | - | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.41 mm | - | 0.094 (2.39mm) | 2.39 mm | Single End | 0.032 0.81mm Dia | - | - | 6.5786mm | - | 0.259 6.58mm | 1.32 mm | 0.063 1.60mm | No | - | ROHS3 Compliant | - | ||
![]() 1360-2 Keystone Electronics | 7 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | - | - | - | 0.064 (1.63mm) | Brass | 0.219 5.56mm | 0.094 2.39mm | - | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.6256 mm | - | 0.094 (2.39mm) | - | Single End | 0.050 1.27mm Dia | - | - | 8.7376mm | 10.0μin 0.25μm | 0.344 8.74mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1374-2 Keystone Electronics | 10409 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | - | - | - | 0.067 (1.70mm) | Brass | 0.230 5.84mm | 0.082 2.08mm | - | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.7018 mm | - | 0.094 (2.39mm) | - | Single End | 0.030 0.76mm Dia | - | - | 8.4328mm | 10.0μin 0.25μm | 0.332 8.43mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | ||
![]() H2171-05 Harwin Inc. | 24 |
| Datasheet | 13 Weeks | - | - | Through Hole | Through Hole | - | - | - | - | 0.041 ~ 0.045 (1.04mm ~ 1.14mm) | Brass | 0.750 19.05mm | 0.082 2.08mm | - | Bulk | 2001 | - | - | yes | Active | 1 (Unlimited) | Swage | EAR99 | Connector, PCB, Signal | - | - | - | Male | 8536.90.40.00 | - | - | - | - | Gold | - | - | - | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.143 mm | - | 0.070 (1.77mm) | - | Single End | 0.041 1.04mm Dia | - | - | 21.6408mm | - | 0.852 21.64mm | - | 0.063 1.60mm | No | - | ROHS3 Compliant | - | ||
![]() 11155 Keystone Electronics | 132 |
| Datasheet | 6 Weeks | - | Tin | Through Hole | Through Hole | - | - | Brass | Polytetrafluoroethylene (PTFE) | 0.136 (3.45mm) | Brass | 0.210 5.33mm | 0.265 6.73mm | - | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | White | - | - | - | - | - | White | Tin | - | - | - | - | - | - | - | - | Insulated | PC Pin | 3.4544 mm | - | 0.172 (4.37mm) | - | Double End | 0.040 1.02mm Dia | 0.040 1.02mm Dia | - | 13.081mm | - | 0.515 13.08mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | ||
![]() 1424-1 Keystone Electronics | 3263 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | - | - | - | 0.052 (1.32mm) | Brass | 0.079 2.01mm | 0.051 1.30mm | - | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 1.3208 mm | - | 0.062 (1.57mm) | - | Single End | 0.025 0.64mm Dia | - | - | 3.8354mm | 200.0μin 5.08μm | 0.151 3.84mm | - | 0.032 0.81mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 11070 Keystone Electronics | 42 |
| Datasheet | 6 Weeks | - | Tin | Solder, Through Hole | Through Hole | - | - | Brass | Polytetrafluoroethylene (PTFE) | 0.136 (3.45mm) | Brass | 0.210 5.33mm | 0.075 1.91mm | - | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | - | - | - | - | - | White | Tin | - | - | - | - | Tin | - | - | - | Insulated | PC Pin | 3.4544 mm | - | 0.172 (4.37mm) | 4.3688 mm | Single End | 0.040 1.02mm Dia | - | - | 8.509mm | - | 0.335 8.51mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | ||
![]() 1995-2 Keystone Electronics | 24 |
| Datasheet | 6 Weeks | - | - | Press Fit, Through Hole | Through Hole | - | - | - | - | 0.022 (0.56mm) | Brass | - | - | - | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | Press-Fit, Square | - | INTERCONNECTION DEVICE | - | - | Grey | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 558.8 μm | - | 482.6 μm | - | Single End | 0.018 0.46mm Dia | - | 3.56mm | 5.08mm | 200.0μin 5.08μm | 0.200 5.08mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1406-3 Keystone Electronics | 16 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | - | Gold | - | 0.035 (0.89mm) | Brass | 0.188 4.78mm | 0.110 2.79mm | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 889 μm | - | 0.060 (1.52mm) | - | Single End | 0.024 0.61mm Dia | - | - | 8.2042mm | 10.0μin 0.25μm | 0.323 8.20mm | - | 0.093 2.36mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1368-2 Keystone Electronics | 24 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | - | - | - | 0.043 (1.09mm) | Brass | 0.125 3.18mm | 0.082 2.08mm | - | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | Swage | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Tin | - | - | - | Non-Insulated | PC Pin | 1.0922 mm | - | 0.062 (1.57mm) | - | Single End | 0.025 0.64mm Dia | - | - | 5.8928mm | 10.0μin 0.25μm | 0.232 5.89mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - | ||
![]() 147433-5 TE Connectivity AMP Connectors | In Stock | - | - | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Through Hole | - | Square | - | - | 0.033 (0.84mm) | Brass | - | - | - | Reel | 2008 | AMPMODU | - | - | Active | 1 (Unlimited) | Press-Fit | - | Pin | 125°C | -55°C | - | - | - | Vertical | - | 3A | - | Tin | - | 5GOhm | Compliant | - | - | CONNECTOR ACCESSORY | 3A | - | Non-Insulated | Single Post | - | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | - | 11.18mm | 100.0μin 2.54μm | 0.440 11.18mm | - | 0.100 2.54mm | - | - | RoHS Compliant | - | ||
![]() H2475-01 Harwin Inc. | 1102 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | - | - | - | - | 0.030 ~ 0.033 (0.76mm ~ 0.84mm) | Brass | - | 0.118 3.00mm | - | Bulk | 2009 | - | - | yes | Active | 1 (Unlimited) | Swage, Barbed | EAR99 | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | Tin | - | - | - | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | 838.2 μm | 19.9 mm2 | 0.050 (1.27mm) | 1.27 mm | Double End | 0.020 0.51mm Dia | 0.030 0.76mm Dia | - | 7.2898mm | - | 0.287 7.29mm | - | 0.063 1.60mm | - | - | ROHS3 Compliant | - | ||
![]() 1376-2 Keystone Electronics | 3174 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | - | Gold | - | 0.094 (2.39mm) | Brass | 0.258 6.55mm | 0.105 2.67mm | - | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | Swage | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | 2.3876 mm | - | 0.125 (3.18mm) | - | Single End | 0.080 2.03mm Dia | - | - | 10.287mm | 10.0μin 0.25μm | 0.405 10.29mm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | - |