- Manufacturer
- Product Type
- Type
- Contact Materials
- Pitch
- Packaging
- RoHS
- Series
- Product Style
- Length
- Manufacturer
- Contact Plating
- Mount
Attribute column
Categories
Terminals - PC Pin, Single Post Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Material - Insulation | Body Material | Mounting Hole Diameter | Contact Materials | Length Above Flange | Length Below Flange | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Depth | Current Rating | Insulation Color | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | Lead Length | Contact Style | Max Current Rating | Plating | Connector Support Type | Diode Type | Body Plating | Terminal and Terminal Block Type | Insulation | Terminal Type | Hole Diameter | Flange Diameter | Outside Diameter | Assembly Item Name | Terminal Style | Pin Size - Above Flange | Pin Size - Below Flange | Length | Contact Finish Thickness | Length - Tail | Length - Overall | Board Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75401-002LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | 0.032 ~ 0.034 (0.81mm ~ 0.86mm) | Phosphor Bronze | - | - | 1kV | Reel | 2010 | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB, Signal | - | 125°C | -40°C | - | Male | - | - | - | - | - | - | Straight | - | 5A | - | Gold | - | - | - | - | - | 5A | - | - | - | - | - | Non-Insulated | Single Post | 863.6 μm | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 9.65mm | 30.0μin 0.76μm | - | 0.380 9.65mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | - | RoHS Compliant | Lead Free | ||
![]() 76230-101LF Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | Gold | Through Hole | Through Hole | - | - | Bronze | 0.040 (1.02mm) | Phosphor Bronze | - | - | - | Reel | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 125°C | -40°C | - | Male | - | 8536.90.40.00 | - | - | - | - | - | 1.22mm | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB TERMINAL | Non-Insulated | Single Post | 1.016 mm | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 9.525mm | 30.0μin 0.76μm | - | 0.375 9.53mm | 0.093 ~ 0.125 2.36mm ~ 3.18mm | No | - | RoHS Compliant | - | ||
![]() 11151 Keystone Electronics | 31098 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Brass | Polytetrafluoroethylene (PTFE) | - | 0.086 (2.18mm) | Brass | 0.156 3.96mm | 0.257 6.53mm | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | White | Tin | - | - | - | - | - | - | - | - | - | - | - | Insulated | PC Pin | 2.1844 mm | 0.125 (3.18mm) | - | - | Double End | 0.040 1.02mm Dia | 0.040 1.02mm Dia | 11.5062mm | - | - | 0.453 11.51mm | 0.062 1.57mm | - | - | ROHS3 Compliant | - | ||
![]() H2157-01 Harwin Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | - | - | 0.055 ~ 0.059 (1.40mm ~ 1.50mm) | Brass | 0.449 11.40mm | 0.030 0.76mm | - | Bulk | 2007 | - | yes | Obsolete | 1 (Unlimited) | Swage | EAR99 | PCB, Turret | - | - | - | - | Female | - | 8536.69.40.40 | - | - | - | - | - | 1.21mm | - | - | - | - | - | - | 9.8mm | - | - | - | - | - | - | PCB TERMINAL | Non-Insulated | PC Pin | 1.4986 mm | 0.088 (2.24mm) | 2.25 mm | - | Single End | 0.050 1.27mm Dia | - | 12.8016mm | 300.0μin 7.62μm | - | 0.504 12.80mm | 0.063 ~ 0.094 1.60mm ~ 2.39mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 76602-106 Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | - | - | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | - | Reel | - | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | UNDERPLATING THICKNESS: 50 | - | NO | NO | NO | - | Straight | 12.19mm | - | - | Gold | - | 1 | MALE | - | ROUND PIN | - | - | CONNECTOR ACCESSORY | - | - | - | Non-Insulated | Single Post | 914.4 μm | - | - | CONTACT | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Dia | 12.192mm | 30.0μin 0.76μm | - | 0.480 12.19mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | No | - | Non-RoHS Compliant | - | ||
![]() 76151-008LF Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | Gold | Through Hole | Through Hole | Bronze | - | Bronze | 0.032 ~ 0.034 (0.81mm ~ 0.86mm) | Phosphor Bronze | - | - | 1kV | Bulk | - | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 640μm | - | - | Gold | - | - | - | - | - | - | - | - | - | Gold | - | Non-Insulated | Single Post | 863.6 μm | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 16mm | 30.0μin 0.76μm | - | 0.630 16.00mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | No | - | RoHS Compliant | Lead Free | ||
![]() 11158 Keystone Electronics | 370 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Brass | Polytetrafluoroethylene (PTFE) | - | 0.136 (3.45mm) | Brass | 0.210 5.33mm | 0.416 10.57mm | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | 2 | - | - | White | Male | - | - | - | - | - | - | - | - | - | White | Tin | - | - | - | - | - | - | - | - | - | - | - | Insulated | PC Pin | 3.4544 mm | 0.172 (4.37mm) | - | - | Double End | 0.040 1.02mm Dia | 0.040 1.02mm Dia | 18.2626mm | - | - | 0.719 18.26mm | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74640010 Würth Elektronik | 477 | - | Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper Alloy | 0.433 11.00mm | 0.732 18.60mm | - | Bulk | - | REDCUBE WP-PLUG | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | PC Pin | - | 0.355 (9.02mm) | - | - | Wire | - | - | 33.6mm | - | - | 1.165 29.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 75401-005LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | 1kV | Reel | - | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB | - | 125°C | -40°C | - | Male | - | - | - | - | - | - | Straight | - | 5A | - | Gold | - | - | - | - | - | 5A | - | - | - | - | - | Non-Insulated | Single Post | 914.4 μm | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 13.46mm | 30.0μin 0.76μm | - | 0.530 13.46mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | - | RoHS Compliant | - | ||
![]() 76230-103LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Through Hole | Through Hole | - | - | - | 0.040 (1.02mm) | Phosphor Bronze | - | - | 1kV | Reel | 2007 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 8536.90.40.00 | - | - | - | 2.54mm | - | - | 5A | - | Gold | - | - | Male | - | - | - | - | - | - | - | PCB TERMINAL | Non-Insulated | Single Post | 1.016 mm | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 10.922mm | 30.0μin 0.76μm | - | 0.430 10.92mm | 0.093 ~ 0.125 2.36mm ~ 3.18mm | No | - | RoHS Compliant | - | ||
![]() 75401-007LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | 0.032 ~ 0.034 (0.81mm ~ 0.86mm) | Phosphor Bronze | - | - | 1kV | Reel | - | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB, Signal | - | 125°C | -40°C | - | Male | - | - | - | - | - | - | Straight | - | 5A | - | Gold | - | - | - | - | - | 5A | - | - | - | - | - | Non-Insulated | Single Post | - | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 14.73mm | 30.0μin 0.76μm | - | 0.580 14.73mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | - | RoHS Compliant | Lead Free | ||
![]() 75404-003LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | - | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | 1kV | Reel | - | Bergpin® | yes | Active | 1 (Unlimited) | Solder | EAR99 | Connector, PCB, Signal | - | 125°C | -40°C | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | 5A | - | Tin | - | - | Male | - | - | - | - | - | - | - | PCB TERMINAL | Non-Insulated | Single Post | 914.4 μm | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 11.684mm | 100.0μin 2.54μm | - | 0.460 11.68mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | - | RoHS Compliant | - | ||
![]() 76230-402LF Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | Tin | - | Through Hole | - | - | Bronze | 0.040 (1.02mm) | Phosphor Bronze | - | - | 1kV | Reel | - | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 125°C | -40°C | - | Male | - | - | - | - | - | 2.54mm | - | 1.22mm | 5A | - | Tin | - | - | Male | - | - | - | - | - | - | Tin | - | Non-Insulated | Single Post | - | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 10.03mm | 100.0μin 2.54μm | - | 0.395 10.03mm | 0.093 ~ 0.125 2.36mm ~ 3.18mm | No | - | RoHS Compliant | Lead Free | ||
![]() 75481-052 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | - | Reel | - | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB, Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Single Post | - | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | - | 30.0μin 0.76μm | - | 0.405 10.29mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | - | Non-RoHS Compliant | - | ||
![]() 75403-002LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | - | Reel | 2010 | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB, Signal | - | 125°C | -40°C | - | Male | - | - | - | - | - | - | - | - | - | - | Gold | 1kV | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Single Post | 914.4 μm | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 9.652mm | 50.0μin 1.27μm | - | 0.380 9.65mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | - | RoHS Compliant | - | ||
![]() 75404-013LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | - | - | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | 1kV | Reel | - | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB | - | 125°C | -40°C | - | - | - | - | - | - | - | - | Straight | - | 5A | - | Tin | - | - | Male | - | - | 5A | - | - | - | - | - | Non-Insulated | Single Post | 914.4 μm | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 21.844mm | 100.0μin 2.54μm | - | 0.860 21.84mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | - | RoHS Compliant | - | ||
![]() 11074 Keystone Electronics | 16 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Brass, Tin | Polytetrafluoroethylene (PTFE) | - | 0.136 (3.45mm) | Brass | 0.545 13.84mm | 0.100 2.54mm | - | Bulk | 2007 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | - | - | - | White | Male | - | - | - | - | - | - | Straight | - | - | White | Tin | - | - | - | - | - | - | Tin | - | PIN | - | - | Insulated | PC Pin | 3.4544 mm | 0.172 (4.37mm) | 4.3688 mm | - | Single End | 0.040 1.02mm Dia | - | 17.399mm | - | - | 0.685 17.40mm | 0.062 1.57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 76153-002LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | 0.032 ~ 0.034 (0.81mm ~ 0.86mm) | Phosphor Bronze | - | - | 1kV | Bulk | 2008 | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | - | - | 125°C | -40°C | - | Male | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | PCB TERMINAL | Non-Insulated | Single Post | 863.6 μm | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 9.652mm | 50.0μin 1.27μm | 1.143mm | 0.380 9.65mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | No | - | RoHS Compliant | - | ||
![]() 75481-052LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | - | - | - | - | - | Bronze, Copper | - | - | 1kV | Tape & Reel | - | - | - | Active | - | Solder | - | Connector, PCB, Signal | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.29mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 75481-004LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | - | Reel | - | Bergpin® | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB, Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Single Post | 914.4 μm | - | - | - | Pin Retention | 0.025 0.64mm Square | 0.025 0.64mm Square | 11.176mm | 30.0μin 0.76μm | - | 0.440 11.18mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | - | RoHS Compliant | - |