- Manufacturer
- Product Type
- Type
- Contact Materials
- Pitch
- Packaging
- RoHS
- Series
- Product Style
- Length
- Manufacturer
- Contact Plating
- Mount
Attribute column
Categories
Terminals - PC Pin, Single Post Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Mounting Hole Diameter | Contact Materials | Length Below Flange | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Contact Gender | Max Current Rating | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation | Terminal Type | Hole Diameter | Flange Diameter | Terminal Style | Terminal Gender | Pin Size - Above Flange | Pin Size - Below Flange | Length | Contact Finish Thickness | Length - Overall | Board Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76602-101LF Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | Gold | Through Hole | Through Hole | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | Reel | - | Bergpin® | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Non-Insulated | Single Post | 914.4 μm | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Dia | 9.906mm | 30.0μin 0.76μm | 0.390 9.91mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | RoHS Compliant | ||
![]() 75489-001 Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | Gold | - | Through Hole | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | Reel | - | Bergpin® | - | - | Active | 1 (Unlimited) | Solder | - | Connector, PCB, Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Non-Insulated | Single Post | - | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | - | 15.0μin 0.38μm | 0.390 9.91mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | Non-RoHS Compliant | ||
![]() 76644-112 Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | 0.040 1.02mm | - | Reel | - | Bergpin® | e4 | no | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | - | - | Gold | MALE | - | - | - | Non-Insulated | Single Post | 914.4 μm | 0.043 (1.10mm) | Flanged, Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 15.24mm | 30.0μin 0.76μm | 0.600 15.24mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | Non-RoHS Compliant | ||
![]() 76644-158 Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | 0.040 1.02mm | - | Reel | - | Bergpin® | e4 | no | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 | - | - | - | Gold | MALE | - | - | - | Non-Insulated | Single Post | 914.4 μm | 0.043 (1.10mm) | Flanged, Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 16.891mm | 30.0μin 0.76μm | 0.665 16.89mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | Non-RoHS Compliant | ||
![]() 76644-133 Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | Gold | Through Hole | Through Hole | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | 0.040 1.02mm | - | Reel | - | Bergpin® | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Non-Insulated | Single Post | 914.4 μm | 0.043 (1.10mm) | Flanged, Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 12.954mm | 30.0μin 0.76μm | 0.510 12.95mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | Non-RoHS Compliant | ||
![]() 76151-004LF Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 76230-524LF Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | - | 0.040 (1.02mm) | Phosphor Bronze | - | 1kV | Reel | - | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | 5A | Gold, GXT™ | Male | - | - | PCB TERMINAL | Non-Insulated | Single Post | 1.016 mm | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 25.019mm | 30.0μin 0.76μm | 0.985 25.02mm | 0.093 ~ 0.125 2.36mm ~ 3.18mm | No | RoHS Compliant | ||
![]() 75481-009LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 76494-130 Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | Gold | Through Hole | Through Hole | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | 0.140 3.56mm | - | Reel | - | Bergpin® | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Non-Insulated | Single Post | 914.4 μm | 0.090 (2.29mm) | Flanged, Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 17.78mm | 30.0μin 0.76μm | 0.700 17.78mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | Non-RoHS Compliant | ||
![]() 48283-059LF Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | Gold | Through Hole | Through Hole | Bronze | 0.032 ~ 0.034 (0.81mm ~ 0.86mm) | Bronze | - | - | Tape & Reel (TR) | - | BergPost® | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 85°C | -55°C | - | - | - | - | - | - | - | - | - | Straight | - | - | Gold | - | 3A | 29 AWG | - | Non-Insulated | Single Post | 863.6 μm | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 22.6568mm | 30.0μin 0.76μm | 0.892 22.66mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | RoHS Compliant | ||
![]() 75404-009LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | Reel | - | Bergpin® | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | Non-Insulated | Single Post | 914.4 μm | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 17.399mm | 100.0μin 2.54μm | 0.685 17.40mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | RoHS Compliant | ||
![]() 75481-050 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | - | - | - | Bronze | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Solder | - | Connector, PCB, Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 76828-107LF Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | - | - | EAR99 | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB TERMINAL | - | - | - | - | - | MALE | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 75494-004LF Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | Tin | Through Hole | Through Hole | - | - | Phosphor Bronze | - | - | Reel | - | Tri-Pin™ | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | Non-Insulated | Single Post | - | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 10.922mm | 100.0μin 2.54μm | 0.430 10.92mm | 0.120 3.05mm | - | RoHS Compliant | ||
![]() 72641-151 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 75489-001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 75403-006 Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | Reel | - | Bergpin® | - | no | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | unknown | - | Gold | - | - | - | PCB TERMINAL | Non-Insulated | Single Post | 914.4 μm | - | Pin Retention | MALE | 0.025 0.64mm Square | 0.025 0.64mm Square | 13.97mm | 50.0μin 1.27μm | 0.550 13.97mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | Non-RoHS Compliant | ||
![]() 75485-038 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | - | Reel | 2008 | Bergpin® | - | - | Active | 1 (Unlimited) | Solder | - | Connector | 85°C | -55°C | - | - | - | - | - | - | - | - | - | Straight | - | - | Gold, GXT™ | - | 3A | 29 AWG | - | Non-Insulated | Single Post | 914.4 μm | - | Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 8.636mm | 30.0μin 0.76μm | 0.340 8.64mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | Non-RoHS Compliant | ||
![]() 75401-041LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | - | 1kV | Reel | - | Bergpin® | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Connector, PCB | 85°C | -55°C | - | 8536.90.40.00 | - | - | - | - | - | - | - | Straight | - | 5A | Gold | - | 5A | 29 AWG | PCB TERMINAL | Non-Insulated | Single Post | 914.4 μm | - | Pin Retention | MALE | 0.025 0.64mm Square | 0.025 0.64mm Square | 9.652mm | 30.0μin 0.76μm | 0.380 9.65mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | RoHS Compliant | ||
![]() 76494-108 Amphenol ICC (FCI) | In Stock | - | - | 20 Weeks | Gold | Through Hole | Through Hole | - | 0.034 ~ 0.036 (0.86mm ~ 0.91mm) | Phosphor Bronze | 0.125 3.18mm | - | Reel | - | Bergpin® | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Non-Insulated | Single Post | 914.4 μm | 0.090 (2.29mm) | Flanged, Pin Retention | - | 0.025 0.64mm Square | 0.025 0.64mm Square | 12.954mm | 30.0μin 0.76μm | 0.510 12.95mm | 0.062 ~ 0.125 1.57mm ~ 3.18mm | - | Non-RoHS Compliant |