- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Terminal Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Gender | HTS Code | Orientation | Depth | Reach Compliance Code | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Features | Diameter | Length | Width | Length - Overall | Diameter - Inside | Tab Thickness | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DNF18-188FIB-3K Panduit Corp | 3075 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Brass | 4.218409kg | Brass | - | Brass | Nylon | Tape & Reel (TR) | 2009 | Disco™ ReelSmart™ | - | Active | Not Applicable | Crimp | - | - | - | Red | Female | - | - | 7.4mm | - | Tin | 18-22 AWG | 22 AWG | 18 AWG | Tin | - | - | 0.136 (3.45mm) | Fully Insulated | Standard | - | Butted Seam | - | 19.8mm | - | 0.780 19.81mm | - | 0.020 0.51mm | 0.187 4.75mm | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 808 | - | Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 725.747792g | Copper | Copper | Copper, ETP | Nylon | Bulk | 2000 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | Red | Male | - | - | 9.4mm | - | Tin | 18-22 AWG | 18 AWG | 22 AWG | Tin | 22 AWG | - | 0.145 (3.68mm) | Fully Insulated | Standard | - | Butted Seam | - | 22.098mm | - | 0.870 22.10mm | - | 0.020 0.51mm | 0.187 4.75mm | - | Unknown | RoHS Compliant | - | ||
![]() DNF10-250FIB-2K Panduit Corp | 31 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 4.17305kg | - | - | Brass | Nylon | Tape & Reel (TR) | 2007 | Disco™ ReelSmart™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | Yellow | Female | 8536.90.40.00 | - | 8.9mm | - | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | PUSH-ON TERMINAL | 0.220 (5.59mm) | Fully Insulated | Standard | - | Butted Seam | - | 24.384mm | - | 0.960 24.38mm | - | 0.032 0.81mm | 0.250 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3240539 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | PVC | Bulk | 2013 | CLIPLINE | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Blue | Female | 8536.90.40.00 | - | - | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | PUSH-ON TERMINAL | - | Fully Insulated | Standard | 2.5 mm2 | - | - | 19.9898mm | - | 0.787 20.00mm | - | 0.020 0.51mm | 0.187 4.75mm | - | - | RoHS Compliant | - | ||
![]() DNF18-250FIM-M Panduit Corp | 2302 |
| - | 4 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | - | Nylon | 1.088622kg | - | - | Brass | - | Bulk | 2008 | Pan-Term® | - | Active | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | Red | Male | - | Straight | 10.7mm | - | - | 18-22 AWG | 18 AWG | 22 AWG | - | 22 AWG | - | 0.133 (3.38mm) | Fully Insulated | Standard | - | Serrated Termination | - | 22.86mm | 10.7mm | 0.900 22.86mm | - | 0.032 0.81mm | 0.250 6.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DNF18-250FIM-L Panduit Corp | 446 | - | - | 4 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | - | Nylon | 61.23497g | - | Brass | Brass | Nylon | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | - | - | - | Red | Male | - | Straight | - | - | Nickel | 18-22 AWG | 22 AWG | 18 AWG | - | 22 AWG | - | 0.133 (3.38mm) | Fully Insulated | Standard | - | Serrated Termination | - | 22.86mm | 10.7mm | 0.900 22.86mm | - | 0.032 0.81mm | 0.250 6.35mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() DNF18250FIMX-2K Panduit Corp | 31 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | - | Tape & Reel (TR) | 2005 | Disco™ ReelSmart™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | Red | Male | 8536.90.40.00 | - | 10.4mm | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | TAB TERMINAL | 0.097 ~ 0.244 (2.46mm ~ 6.20mm) | Fully Insulated | Standard | 1 mm2 | Serrated Termination | - | 24.638mm | - | 0.970 24.64mm | - | 0.032 0.81mm | 0.250 6.35mm | No | - | ROHS3 Compliant | - | ||
![]() 7831 Keystone Electronics | 206 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | Steel | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Red | Male | 8536.90.40.00 | Straight | - | - | Tin | - | - | - | - | - | TAB TERMINAL | - | Non-Mating End Insulated | Header | - | 6 Tabs | - | 28.1178mm | - | 1.107 28.12mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | ||
![]() DR18-205-C Panduit Corp | In Stock | - | - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | 158.757329g | - | - | Brass | - | Bulk | 2006 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | Female | 8536.90.40.00 | - | 13.5mm | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | PUSH-ON TERMINAL | - | Non-Insulated | Angled - 90°, Flag | - | Serrated Termination | - | 13.5mm | 6.35mm | - | - | 0.032 0.81mm | 0.187 4.75mm 0.205 5.21mm | No | - | ROHS3 Compliant | - | ||
![]() 1227 Keystone Electronics | 1615 |
| Datasheet | 6 Weeks | - | Chassis | Board, Chassis | - | - | - | - | - | Tin | - | Bulk | - | - | - | Active | 1 (Unlimited) | Screw, Rivet, Stud | EAR99 | - | - | - | Male | 8536.90.40.00 | Right Angle | - | - | - | - | - | - | - | - | TAB TERMINAL | - | Non-Insulated | Angled - 90° | - | - | - | - | - | - | - | 0.020 0.51mm | 0.110 2.79mm | - | - | ROHS3 Compliant | - | ||
![]() 4907 Keystone Electronics | 464014 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | 052 | - | - | - | - | Brass | - | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 1 | - | Male | 8536.90.40.00 | Right Angle | 12.44mm | - | Tin | - | - | - | - | - | TAB TERMINAL | - | Non-Insulated | Standard | - | - | 1.3208mm | 14.73mm | - | - | 1.4 mm | 0.032 0.81mm | 0.187 4.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DNF10-250FIMB-K Panduit Corp | 22 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | - | Tape & Reel (TR) | 2005 | Disco™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | Yellow | Male | 8536.90.40.00 | - | - | - | Nickel | 10-12 AWG | 12 AWG | 10 AWG | - | - | TAB TERMINAL | 0.220 (5.59mm) | Fully Insulated | Standard | 6 mm2 | Butted Seam | - | 24.4094mm | - | 0.961 24.40mm | - | 0.032 0.81mm | 0.250 6.35mm | No | - | ROHS3 Compliant | - | ||
![]() 3240160 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | - | - | - | - | Brass | - | Bulk | 2011 | CLIPLINE | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Female | 8536.90.40.00 | - | - | - | Tin | 10-12 AWG | 12 AWG | 10 AWG | - | - | PUSH-ON TERMINAL | - | Non-Insulated | Standard | - | - | - | 19.2024mm | - | 0.756 19.20mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | RoHS Compliant | - | ||
![]() 8294 Keystone Electronics | 380 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | Nylon | Bulk | 2012 | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Blue | Female | 8536.90.40.00 | Straight | - | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | - | WIRE TERMINAL | 0.170 (4.32mm) | Fully Insulated | Standard | - | - | - | 22.098mm | - | 0.870 22.10mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 8279 Keystone Electronics | 228 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | Vinyl | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Blue | Female | 8536.90.40.00 | Straight | - | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | - | PUSH-ON TERMINAL | 0.145 (3.68mm) | Non-Mating End Insulated | Standard | - | - | - | 22.098mm | 6.35mm | 0.870 22.10mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 8281 Keystone Electronics | 365 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Male | 8536.90.40.00 | Straight | - | - | Tin | 18-22 AWG | 18 AWG | 22 AWG | - | - | TAB TERMINAL | - | Non-Insulated | Standard | - | - | - | 16.256mm | 4.75mm | 0.640 16.26mm | - | 0.020 0.51mm | 0.187 4.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DV18-250B-CY Panduit Corp | 25 | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 104.326245g | - | - | Brass | Vinyl | Bulk | 2006 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | Red | Female | 8536.90.40.00 | Straight | 7.4mm | - | - | 18-22 AWG | 18 AWG | 22 AWG | - | - | BULLET TERMINAL | 0.150 (3.81mm) | Non-Mating End Insulated | Standard | - | Butted Seam, Serrated Termination | - | 20.6mm | - | 0.810 20.57mm | - | 0.032 0.81mm | 0.250 6.35mm | No | - | ROHS3 Compliant | - | ||
![]() 3240054 Phoenix Contact | 48 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | - | Bulk | 2011 | CLIPLINE | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Blue | Female | 8536.90.40.00 | - | - | unknown | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | - | PUSH-ON TERMINAL | - | Non-Mating End Insulated | Standard | 2.5 mm2 | - | - | 19.9898mm | - | 0.787 20.00mm | - | 0.032 0.81mm | 0.187 4.75mm | - | - | RoHS Compliant | - | ||
![]() 8285 Keystone Electronics | 46 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Male | 8536.90.40.00 | Straight | - | - | Tin | 10-12 AWG | 10 AWG | 12 AWG | - | - | TAB TERMINAL | - | Non-Insulated | Standard | - | - | - | 19.05mm | 6.35mm | 0.750 19.05mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() D14-250-M Panduit Corp | 2867 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.088622kg | - | - | Brass | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | Blue | Female | 8536.90.40.00 | - | 7.62mm | - | Tin | 14-16 AWG | 14 AWG | 16 AWG | - | - | PUSH-ON TERMINAL | - | Non-Insulated | Standard | - | Serrated Termination | - | 16.764mm | 7.62mm | 0.660 16.76mm | - | 0.032 0.81mm | 0.250 6.35mm | No | - | ROHS3 Compliant | - |