- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Orientation | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Length - Tab | Features | Length | Length - Overall | Tab Thickness | Width - Tab | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0190190054 Molex | 4340 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Yellow | Female | - | - | Electro-Tin | 12-14 AWG | - | - | - | - | 0.170 (4.32mm) | Non-Mating End Insulated | Standard | 0.310 7.87mm | - | - | 0.865 21.97mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190060024 Molex | 46 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line), Right Angle | Brass | Reel | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Blue | Female | - | - | - | 14-16 AWG | - | - | - | - | 0.170 (4.32mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190030078 Molex | 31 |
| Datasheet | 7 Weeks | - | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Aqua | Female | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | 0.160 (4.06mm) | Fully Insulated | Standard | - | Serrated Termination | - | 0.780 19.81mm | 0.032 0.81mm | 0.205 5.21mm | ROHS3 Compliant | ||
![]() 0190130018 Molex | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | Brass | Bulk | InsulKrimp | - | Obsolete | 1 (Unlimited) | Crimp | - | - | - | Yellow | Female and Male | - | - | Tin | 10-12 AWG | - | - | - | - | 0.280 (7.11mm) | Fully Insulated | Stacked | - | - | - | 1.030 26.16mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190190123 Molex | 46 |
| - | 11 Weeks | - | Free Hanging (In-Line) | Brass | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Blue | Female | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | 0.138 (3.51mm) | Non-Mating End Insulated | Standard | 0.310 7.87mm | - | - | 0.865 21.97mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190050017 Molex | 46 |
| Datasheet | 9 Weeks | - | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Yellow | Female | - | - | Tin | 10-12 AWG | - | - | - | - | 0.270 (6.86mm) | Fully Insulated | Standard | - | - | - | - | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 638207222002 Würth Elektronik | 107 | - | - | 12 Weeks | - | Through Hole | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | - | - | Black | Male | - | - | Tin | - | - | - | - | - | - | Non-Mating End Insulated | Header | - | 2 Tabs | - | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638363122002 Würth Elektronik | 82 | - | - | 12 Weeks | - | Through Hole, Right Angle | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | - | - | Black | Male | - | - | Tin | - | - | - | - | - | - | Non-Mating End Insulated | Header | - | 2 Tabs | - | - | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638363222004 Würth Elektronik | 113 |
| - | 12 Weeks | - | Through Hole | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | - | - | Black | Male | - | - | Tin | - | - | - | - | - | - | Non-Mating End Insulated | Header | - | 4 Tabs | - | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638263222006 Würth Elektronik | 68 |
| - | 12 Weeks | - | Through Hole | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | - | - | Black | Male | - | - | Tin | - | - | - | - | - | - | Non-Mating End Insulated | Header | - | 6 Tabs | - | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638207222006 Würth Elektronik | 105 | - | - | 21 Weeks | - | Through Hole | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | - | - | Black | Male | - | - | Tin | - | - | - | - | - | - | Non-Mating End Insulated | Header | - | 6 Tabs | - | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() FDD2-250-100 Remington Industries | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | Brass | Bulk | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | Blue | Female | - | - | Tin | 14-16 AWG | - | - | - | - | - | Insulated | Standard | - | - | - | 0.807 20.50mm | 0.032 0.81mm | 0.250 6.35mm | RoHS Compliant | ||
![]() 0191640019 Molex | 29 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | Brass | Bulk | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Male | - | - | Zinc | - | - | - | - | - | 0.185 (4.70mm) | Non-Mating End Heat Shrink | Standard | - | - | - | 1.460 37.08mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190160255 Molex | 22 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | Brass | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | Tin | 14-16 AWG | - | - | - | - | - | Non-Insulated | Standard | 0.310 7.87mm | Butted Seam | - | 0.640 16.26mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0192030374 Molex | 39 |
| Datasheet | 17 Weeks | - | Free Hanging (In-Line) | Steel | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Male | - | - | Nickel | 14-16 AWG | - | - | - | - | - | Non-Insulated | Standard | - | - | - | 0.721 18.31mm | 0.031 0.79mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0354529902 Molex | In Stock | - | Datasheet | 7 Weeks | Free Hanging | Free Hanging (In-Line) | Brass | Reel | 35452 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | 120°C | -40°C | - | Male | 8536.90.40.00 | Straight | Tin | 12-14 AWG | 14 AWG | 12 AWG | 12 AWG | TAB TERMINAL | - | Non-Insulated | Standard | 0.390 9.91mm | - | 26.289mm | 1.035 26.30mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0191640075 Molex | 12454 |
| - | 4 Weeks | - | Free Hanging (In-Line) | Copper | Bulk | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | - | - | - | Yellow | Male | - | - | Tin | 10-12 AWG | - | - | - | PUSH-ON TERMINAL | 0.230 (5.84mm) | Fully Insulated Heat Shrink | Standard | - | - | - | 1.590 40.39mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0350689702 Molex | 44316 |
| - | 10 Weeks | - | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | MP-Lock | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Female | 8536.90.40.00 | - | Tin | 20-22 AWG | - | - | - | PUSH-ON TERMINAL | 0.059 ~ 0.106 (1.50mm ~ 2.69mm) | Non-Insulated | Standard | 0.197 5.00mm | - | - | 0.756 19.20mm | 0.020 0.51mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 638307222004 Würth Elektronik | 125 |
| - | 21 Weeks | - | Through Hole | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | - | - | Black | Male | - | - | Tin | - | - | - | - | - | - | Non-Mating End Insulated | Header | - | 4 Tabs | - | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638307222005 Würth Elektronik | 69 | - | - | 12 Weeks | - | Through Hole | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | - | - | Black | Male | - | - | Tin | - | - | - | - | - | - | Non-Mating End Insulated | Header | - | 5 Tabs | - | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant |