- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Materials | Voltage Rated | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Gender | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Insulation Diameter | Insulation | Terminal Type | Length - Tab | Features | Length - Overall | Tab Thickness | Width - Tab | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 638263222004 Würth Elektronik | 110 | - | - | 12 Weeks | - | - | Through Hole | Steel | - | Bulk | WR-FAST | Active | 1 (Unlimited) | Solder | Black | Male | Tin | - | - | - | - | Non-Mating End Insulated | Header | - | 4 Tabs | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | - | ROHS3 Compliant | ||
![]() 638363122003 Würth Elektronik | 135 | - | - | 12 Weeks | - | - | Through Hole, Right Angle | Steel | - | Bulk | WR-FAST | Active | 1 (Unlimited) | Solder | Black | Male | Tin | - | - | - | - | Non-Mating End Insulated | Header | - | 3 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | - | ROHS3 Compliant | ||
![]() 638363222007 Würth Elektronik | 95 | - | - | 21 Weeks | - | - | Through Hole | Steel | - | Bulk | WR-FAST | Active | 1 (Unlimited) | Solder | Black | Male | Tin | - | - | - | - | Non-Mating End Insulated | Header | - | 7 Tabs | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | - | ROHS3 Compliant | ||
![]() 638263122006 Würth Elektronik | 59 | - | - | 12 Weeks | - | - | Through Hole, Right Angle | Steel | - | Bulk | WR-FAST | Active | 1 (Unlimited) | Solder | Black | Male | Tin | - | - | - | - | Non-Mating End Insulated | Header | - | 6 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | - | ROHS3 Compliant | ||
![]() 638207122008 Würth Elektronik | 105 | - | - | 12 Weeks | - | - | Through Hole, Right Angle | Steel | - | Bulk | WR-FAST | Active | 1 (Unlimited) | Solder | Black | Male | Tin | - | - | - | - | Non-Mating End Insulated | Header | - | 8 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | - | ROHS3 Compliant | ||
![]() 638363122006 Würth Elektronik | 105 | - | - | 12 Weeks | - | - | Through Hole, Right Angle | Steel | - | Bulk | WR-FAST | Active | 1 (Unlimited) | Solder | Black | Male | Tin | - | - | - | - | Non-Mating End Insulated | Header | - | 6 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | - | ROHS3 Compliant | ||
![]() 638263122008 Würth Elektronik | 44 | - | - | 12 Weeks | - | - | Through Hole, Right Angle | Steel | - | Bulk | WR-FAST | Active | 1 (Unlimited) | Solder | Black | Male | Tin | - | - | - | - | Non-Mating End Insulated | Header | - | 8 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | - | ROHS3 Compliant | ||
![]() 0190260004 Molex | 39 |
| Datasheet | 4 Weeks | - | - | - | - | - | Bulk | Avikrimp | Active | 1 (Unlimited) | - | - | Male | - | - | - | - | - | - | - | - | - | - | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0191640076 Molex | 26757 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | Brass | - | Bulk | Perma-Seal | Active | 1 (Unlimited) | Crimp | Yellow | Female | Tin | 10-12 AWG | - | - | 0.373 (9.47mm) | Fully Insulated Heat Shrink | Standard | - | - | 1.520 38.61mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0190100028 Molex | In Stock | - | - | 4 Weeks | - | - | Free Hanging (In-Line) | Brass | - | Bulk | Krimptite | Active | 1 (Unlimited) | Crimp | - | Female and Male | Tin | 14-16 AWG | - | - | - | Non-Insulated | Stacked | 0.310 7.87mm | - | 0.625 15.88mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0197054204 Molex | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Brass | - | Reel | 19705 | Active | 1 (Unlimited) | Solder | - | Male | Tin | - | - | - | - | Non-Insulated | Standard | 0.315 8.00mm | - | 0.552 14.02mm | 0.032 0.81mm | 0.250 6.35mm | No | ROHS3 Compliant | ||
![]() DV18-250P-MYY Panduit Corp | 75 | - | Datasheet | - | - | - | Free Hanging (In-Line) | Brass | - | - | Pan-Term® | Active | - | Crimp | Red | Female and Male | Tin | 18-22 AWG | - | - | 0.130 (3.30mm) | Non-Mating End Insulated | Stacked | - | Serrated Termination | 0.880 22.35mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() EDV18-250P-LYY Panduit Corp | 45 |
| Datasheet | - | - | - | Free Hanging (In-Line) | Brass | - | - | StrongHold™ | Active | - | Crimp | Red | Female and Male | Tin | 18-22 AWG | - | - | 0.130 (3.30mm) | Non-Mating End Insulated | Stacked | - | - | 0.880 22.35mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 638207222004 Würth Elektronik | 104 | - | - | 12 Weeks | - | - | Through Hole | Steel | - | Bulk | WR-FAST | Active | 1 (Unlimited) | Solder | Black | Male | Tin | - | - | - | - | Non-Mating End Insulated | Header | - | 4 Tabs | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | - | ROHS3 Compliant | ||
![]() 638307222007 Würth Elektronik | 71 | - | - | 12 Weeks | - | - | Through Hole | Steel | - | Bulk | WR-FAST | Active | 1 (Unlimited) | Solder | Black | Male | Tin | - | - | - | - | Non-Mating End Insulated | Header | - | 7 Tabs | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | - | ROHS3 Compliant | ||
![]() 638263122002 Würth Elektronik | 231 | - | - | 12 Weeks | - | - | Through Hole, Right Angle | Steel | - | Bulk | WR-FAST | Active | 1 (Unlimited) | Solder | Black | Male | Tin | - | - | - | - | Non-Mating End Insulated | Header | - | 2 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | - | ROHS3 Compliant | ||
![]() 0197084023 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Brass | - | Reel | 19708 | Active | 1 (Unlimited) | Solder | - | Male | Tin | - | - | - | - | Non-Insulated | Standard | 0.255 6.48mm | - | 0.510 12.95mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0192030375 Molex | 22 |
| Datasheet | 17 Weeks | Nickel | Free Hanging | Free Hanging (In-Line), Right Angle | Steel | - | Bulk | Krimptite | Active | 1 (Unlimited) | Crimp | - | Female | Nickel | 14-16 AWG | 16 AWG | 14 AWG | - | Non-Insulated | Angled - 90°, Flag | 0.331 8.41mm | High Temperature | - | - | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0940307942 Molex | In Stock | - | Datasheet | 20 Weeks | - | - | Free Hanging (In-Line) | Steel | 250V | Reel | 94030 | Active | 1 (Unlimited) | Crimp | - | Female | Nickel | 14-24 AWG | - | - | - | Non-Insulated | Angled - 90°, Flag | 0.299 7.60mm | - | - | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0190190037 Molex | 2275 |
| - | 5 Weeks | - | - | Free Hanging (In-Line) | Brass | - | Bulk | Avikrimp | Active | 1 (Unlimited) | Crimp | Yellow | Female | Tin | 10-12 AWG | - | - | 0.225 (5.72mm) | Non-Mating End Insulated | Standard | 0.310 7.87mm | - | 1.011 25.68mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant |