- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Wire Insulation Diameter (Max)u2009 | Body Plating Materialu2009 | Contact Base Materialu2009 | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Quick Disconnect Terminal Typeu2009 | TE Internal # | TE Internal Description | Terminal Orientationu2009 | Wire Insulation Supportu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(kcmil) | Wire Sizeu2009(mm²) | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Inductance | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63435-1 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | Receptacle | 63435-1 | 250 FASTON REC 14-10 AWG SPBR | - | - | 14 – 10 | - | - | 2.08 – 5.26 | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-160481-5 TE Connectivity | In Stock | - | - | - | - | - | - | 4.8u2009mmu2009[u2009.189u2009inu2009] | Receptacle | 9-160481-5 | 187 PIDG FASTON REC | - | - | 22 – 16 | 592 – 3260 | - | .3 – 1.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 737439-1 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | Receptacle | 737439-1 | 250 FASTON REC 22-18 AWG BR | - | - | 22 – 18 | - | - | .32 – .82 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1742087-1 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | Receptacle | 1742087-1 | 187 FASTON,FLAG,REC.,18-22 AWG,BR | - | - | 22 – 18 | - | - | .32 – .82 | - | - | - | - | - | - | - | - | - | - | ||
![]() 170140-1 TE Connectivity | 21000 |
| - | - | - | - | .33u2009mmu2009[u2009.013u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | Receptacle | 170140-1 | 187 FASTON,FLAG,REC.,16-20 AWG,BR | - | - | 20 – 16 | - | - | .5 – 1.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 151791-1 TE Connectivity | In Stock | - | - | - | - | - | 1.22u2009mmu2009[u2009.048u2009inu2009] | 9.53u2009mmu2009[u2009.375u2009inu2009] | Receptacle | 151791-1 | FLAG FASTON RECEPTACLE | - | - | 12 – 10 | - | - | 3.31 – 5.26 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SET162008R0000 TE Connectivity | In Stock | - | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | Receptacle | 1SET162008R0000 | FOF025-635-N | - | - | 16 – 14 | 2050 – 5180 | - | 1.04 – 2.62 | - | - | - | - | - | - | - | - | - | - | ||
![]() 160860-4 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | Receptacle | 160860-4 | FF 250 REC 0.5-1.0MM2 TPPB | - | - | 20 – 17 | - | - | .51 – 1.03 | - | - | - | - | - | - | - | - | - | - | ||
![]() 160927-3 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | Receptacle | 160927-3 | FF 250 REC 1.0-2.5MM2 PB | - | - | 17 – 13 | - | - | 1.03 – 2.62 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-180453-2 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 7.92u2009mmu2009[u2009.312u2009inu2009] | Receptacle | 1-180453-2 | FF 312 REC 1-2.5MM2 | - | - | 17 – 13 | - | - | 1.03 – 2.62 | - | - | - | - | - | - | - | - | - | - | ||
![]() 880688-2 TE Connectivity | In Stock | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | Tab | 880688-2 | FF 250 TERMINAL 0.5-1.0MM2 0.39X13.2TPBR | - | - | 20 – 17 | - | - | .51 – 1.03 | - | - | - | - | - | - | - | - | - | - | ||
![]() 170051-1 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | Tab | 170051-1 | FF 250 TAB 20-14AWG BR LP | - | - | 20 – 14 | - | - | .51 – 2.08 | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-160526-9 TE Connectivity | 5522 |
| - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | Receptacle | 5-160526-9 | FF 250 REC 0.5-1.5MM2 TPPB | - | - | 20 – 15 | - | - | .51 – 1.65 | - | - | 250 mW | High Reliability, MIL-PRF-55182 | - | - | - | 0.1 | - | - | ||
![]() 5-160446-4 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | Receptacle | 5-160446-4 | FF 250 REC 1.0-2.5MM2 BR | - | - | 17 – 13 | - | - | 1.03 – 2.62 | 20 ppm/°C | 499 Ohm | 30 W | - | - | - | - | 1 | 70.64 | 28.96 | ||
![]() 160859-6 TE Connectivity | In Stock | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | Tab | 160859-6 | FF 250 TAB 0.5-1.0MM2 PB | - | - | 20 – 17 | - | - | .51 – 1.03 | - | - | - | - | 6.8 uH | 20 | 1.41 A | - | 4.8 | 4.3 mm | ||
![]() 3-2299280-3 TE Connectivity | 50 |
| - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.025u2009inu2009] | Receptacle | 3-2299280-3 | POD-LOK 250 FLAG AWG 14-12 TPBR GF | - | - | 12 – 14 | - | - | 2 – 3.31 | - | - | - | - | - | - | - | - | - | - | ||
![]() 32446 TE Connectivity | In Stock | - | - | 3.56u2009mmu2009[u2009.14u2009inu2009] | Tin | - | - | - | - | 32446 | KNIFE DISCONNECT,PIDG 22-16 | - | With | 22 – 16 | - | - | .26 – 1.65 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1743221-1 TE Connectivity | In Stock | - | - | - | - | Brass | - | - | Receptacle | 1743221-1 | 250 PL EX FLAG REC. 18-12AWG PTBR | Flag | - | 18 – 12 | - | - | .82 – 3.31 | - | - | - | - | - | - | - | - | - | - | ||
![]() 31945 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | - | 31945 | KNIFE DISCONNECT,STD B 12-10 | - | Without | 12 – 10 | - | 5.17 – 13.1 | 2.62 – 6.64 | - | - | - | - | - | - | - | - | - | - | ||
![]() 31942 TE Connectivity | In Stock | - | - | 5.84u2009mmu2009[u2009.23u2009inu2009] | Tin | - | - | - | - | 31942 | KNIFE DISCONNECT,DG 12-10 | - | With | 12 – 10 | - | - | 2.62 – 6.64 | - | - | - | - | - | - | - | - | - | - |