- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Mounting | Qualification | Quick Disconnect Terminal Typeu2009 | Standard Frequency | Supplier Package | TE Internal # | TE Internal Description | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Frequency Stability | Pin Count | Resistance Tolerance | Output Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 180464-5 TE Connectivity | 3090 |
| - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 180464-5 | 250 FASTON,FLAG,REC.,14-17AWG, LATON | - | 17 – 14 | 1 – 2.5 | - | 100 ppm/°C | 392 Ohm | 0.15 W | High Reliability | - | - | 1 | - | 2.03 | 1.27 | ||
![]() 140716-2 TE Connectivity | 450 |
| - | .51u2009mmu2009[u2009.02u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | Receptacle | - | - | 140716-2 | 110 FASTON,REC.,24-22 AWG,PTBR | - | 24 – 22 | .25 – .34 | - | - | - | 100 mW | High Reliability, MIL-PRF-55182 | - | - | 1 | - | - | - | ||
![]() 170141-2 TE Connectivity | 140 |
| - | .51u2009mmu2009[u2009.02u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | MIL-PRF-39009 | Receptacle | - | - | 170141-2 | 187 FASTON,FLAG,REC.,20-16 AWG,TPBR | - | 20 – 16 | .51 – 1.31 | - | ± 20ppm/°C | 1.5 kOhm | 30 W | - | - | - | ± 1% | - | 49.99 mm | 28.96 mm | ||
![]() 42566-1 TE Connectivity | In Stock | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | Receptacle | - | - | 42566-1 | 187 FASTON REC 20-16 AWG BR | - | 20 – 16 | .51 – 1.31 | - | 30.0000 ppm/°C | 1 | 5.0000 W | - | - | - | 5 | - | 22.22 mm | 9.52 | ||
![]() 737107-1 TE Connectivity | 500 |
| - | .51u2009mmu2009[u2009.02u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | Receptacle | - | - | 737107-1 | 110 FASTON REC 20-17 AWG BR | - | 20 – 17 | .51 – 1.03 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 280000-6 TE Connectivity | 26815 |
| - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | MIL-PRF-39009 | Receptacle | - | - | 280000-6 | 250 FASTON,REC.,24-17 AWG,TPBR | - | 22 – 18 | .32 – .82 | - | ± 20ppm/°C | 63.4 Ohm | 30 W | - | - | - | ± 1% | - | 49.99 mm | 28.96 mm | ||
![]() 172765-1 TE Connectivity | In Stock |
| - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 172765-1 | PL 250 FLAG REC 14-12 0.40 X 49.2 PTBR | 170 V | 14 – 12 | 2.1 – 3.31 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-160316-1 TE Connectivity | In Stock | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | AEC-Q200 | Receptacle | - | - | 5-160316-1 | 110 FASTON REC 22-20 AWG BR | - | 22 – 20 | .3 – .6 | - | 100 ppm/K | 69.8 Ohm | 0.5 W | General Purpose | - | - | 1 | - | 3.2 mm | 2.5 mm | ||
![]() 6-160316-4 TE Connectivity | 12042 |
| - | .51u2009mmu2009[u2009.02u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | Receptacle | - | - | 6-160316-4 | 110 FASTON REC 22-20 AWG TPBR | - | 22 – 20 | .32 – .51 | - | - | - | 250 mW | High Reliability, MIL-PRF-39017 | - | - | 2 | - | - | - | ||
![]() 41771 TE Connectivity | 140 |
| - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 41771 | 250 FASTON REC 22-18 AWG BR | - | 22 – 18 | .32 – .82 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 790319-4 TE Connectivity | 2121 |
| - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 790319-4 | PL RECEPTACLE 3.3-6 MM2 PHBZ | 75 V | 12 – 10 | 3.31 – 5.26 | - | 100 ppm/K | 41.2 | 0.1 W | General Purpose | - | - | 1 | - | - | - | ||
![]() 62057-5 TE Connectivity | In Stock | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 62057-5 | 250 FASTON FLAG REC 12-10 AWG TPBZ | - | 12 – 10 | 3.31 – 5.26 | - | - | - | 125 mW | High Reliability, MIL-PRF-39017 | - | - | 1 | - | - | - | ||
![]() 1-280079-2 TE Connectivity | 100 |
| - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Tab & Receptacle | - | - | 1-280079-2 | 250 FASTON,REC.,14-17AWG,TPBR | - | 17 – 14 | .8 – 2.5 | - | 200 ppm/K | 82 Ohm | 0.3333 W | Pulse Proof, High Power | - | - | 5 | - | - | - | ||
![]() 444334-2 TE Connectivity | 898 |
| - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 444334-2 | 250 FASTON REC 22-18 AWG TPBR | - | 22 – 18 | .32 – .82 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 188120-7 TE Connectivity | In Stock | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | AEC-Q200 | Receptacle | - | - | 188120-7 | 250 FASTON,REC.,20-17 AWG,TPPB | - | 20 – 17 | .51 – 1.03 | - | 200 ppm/K | 1 Ohm | 0.0625 W | Pulse Proof | - | - | 5 | - | 1 mm | 0.5 mm | ||
![]() 63349-1 TE Connectivity | In Stock | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | Surface Mount | - | Tab | 3.686 MHz | CSMD | 63349-1 | 250 F TAB AMVAR 18-14 032TPBR | - | 18 – 14 | .82 – 2.08 | -20 to 70 °C | - | - | - | - | 50 ppm | 4 | - | HCMOS/TTL | - | - | ||
![]() 62418-2 TE Connectivity | 15000 | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | AEC-Q200 | Receptacle | - | - | 62418-2 | 250 FASTON FLAG REC 22-16 AWG TPBR | - | 22 – 16 | .32 – 1.31 | - | 100 ppm/K | 1.15 kOhm | 0.25 W | General Purpose | - | - | 1 | - | 3.2 mm | 1.6 mm | ||
![]() 42618-1 TE Connectivity | In Stock | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | - | Receptacle | - | - | 42618-1 | 187 FASTON FLAG REC 20-16 AWG BR | - | 20 – 16 | .51 – 1.31 | - | 50.0000 ppm/°C | 93.1 kOhm | 0.1 W | - | - | - | 1 | - | 7.06 | - | ||
![]() 42742-1 TE Connectivity | 4050 |
| - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 42742-1 | 250 FASTON FLAG REC 18-12 AWG BR | - | 18 – 12 | .82 – 3.31 | - | 100.0000 ppm/°C | 80.6 kOhm | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | 1 | - | 4.75 | - | ||
![]() 63622-1 TE Connectivity | In Stock | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Receptacle | - | - | 63622-1 | RCPT AMVAR 250 FAST LIF 016BR | - | 18 – 14 | .82 – 2.08 | - | 200 ppm/K | 1 kOhm | 0.75 W | Pulse Proof, High Power | - | - | 5 | - | - | - |