- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bolt dimension (metric) | Connector thickness | Connector width | Construction type | Contact Materials | Content | Cross-section range | Factory colour | For cables resistant to short circuit | Insulation Materials | Insulation type | Manufacturer part # | max. cross section | Min. cross section | Nominal cross section | Reel/roll packaging | RoHS | RoHS-compliant | Sleeve length | Surface protection | With identification flag | Type | Color | Size | Insulated | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 61802063 Lapp | In Stock | - | - | Copper | - | - | - | Standard | Copper, Tin | - | - | - | No | PP | - | - | - | - | 0.75 | No | Non-Compliant | - | 8 | Tinned | No | - | Grey | - | Yes | 14 mm | ||
![]() 63101070 Lapp | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | PVC | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Blue | - | - | - | ||
![]() 61794790 Lapp | In Stock | - | - | Copper | - | - | - | Standard | - | - | - | - | No | - | - | - | - | - | 1 | Yes | - | - | 8 | Tinned | No | - | - | - | Yes | - | ||
![]() 800045230 Greenlee Klauke | In Stock | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | - | - | - | - | Tinned | - | - | - | - | - | - | ||
![]() 800045311 Greenlee Klauke | In Stock | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 185 | - | - | - | - | Tinned | - | - | - | - | - | - | ||
![]() 800045270 Greenlee Klauke | In Stock | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | Tinned | - | - | - | - | - | - | ||
![]() 800045274 Greenlee Klauke | In Stock | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | Tinned | - | - | - | - | - | - | ||
![]() 800046254 Greenlee Klauke | In Stock | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 | - | - | - | - | Tinned | - | - | - | - | - | - | ||
![]() 800047151 Greenlee Klauke | In Stock | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | Tinned | - | - | - | - | - | - | ||
![]() 800045271 Greenlee Klauke | In Stock | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | Tinned | - | - | - | - | - | - | ||
![]() 800045172 Greenlee Klauke | In Stock | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | Tinned | - | - | - | - | - | - | ||
![]() 800045210 Greenlee Klauke | In Stock | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | Tinned | - | - | - | - | - | - | ||
![]() 800045331 Greenlee Klauke | In Stock | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 | - | - | - | - | Tinned | - | - | - | - | - | - | ||
![]() 800046275 Greenlee Klauke | In Stock | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | Tinned | - | - | - | - | - | - | ||
![]() 800046233 Greenlee Klauke | In Stock | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | - | - | - | - | Tinned | - | - | - | - | - | - | ||
![]() 1830 Greenlee Klauke | In Stock | - | - | - | - | 0.80mm | 6.30mm | - | - | 1pc(s) | 1.50 - 2.50 mm² | Brass | - | - | Not insulated | 1830 | 2.50mm² | 1.50mm² | - | - | - | Yes | - | - | - | Klauke | - | 6.30 x 0.80 mm | - | - | ||
![]() 2250 Greenlee Klauke | In Stock | - | - | - | - | 0.80mm | 6.30mm | - | - | 1pc(s) | 4 - 6 mm² | Brass | - | - | Not insulated | 2250 | 6mm² | 4mm² | - | - | - | Yes | - | - | - | Klauke | - | 6.30 x 0.80 mm | - | - | ||
![]() 2235 Greenlee Klauke | In Stock | - | - | - | - | 0.80mm | 2.80mm | - | - | 1pc(s) | 0.50 - 1 mm² | Brass | - | - | Not insulated | 2235 | 1mm² | 0.50mm² | - | - | - | Yes | - | - | - | 2235 | - | 2.80 x 0.80 mm | - | - | ||
![]() 2220 Greenlee Klauke | In Stock | - | - | - | - | 0.80mm | 6.30mm | - | - | 1pc(s) | 0.50 - 1 mm² | Brass | - | - | Not insulated | 2220 | 1mm² | 0.50mm² | - | - | - | Yes | - | - | - | Klauke | - | 6.30 x 0.80 mm | - | - | ||
![]() 8275 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |