- Manufacturer
- Insulation
- RoHS Status
- Termination
- Packaging
- Terminal and Terminal Block Type
- Length
- Mount
- Thickness
- Factory Lead Time
- Part Status
- Contact Materials
- Contact Plating
Attribute column
Categories
Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Body Orientation | Mil-Spec | Mounting | Qualification | Ring & Spade Terminal Typeu2009 | Stud Diameteru2009 | Stud Sizeu2009 | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Contact Gender | Resistance Tolerance | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 626034-1 TE Connectivity | 100 |
| - | - | - | - | - | - | Ring Tongue | - | 1/4 | 626034-1 | RING TONGUE 1.0-2.5 MM2 .236 X .521 BR | - | - | 17 – 13 | 2048 – 5178 | 1 – 2.5 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170005-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Ring Tongue | - | 8, M4 | 170005-1 | RING STRIP 20-16 AWG 0198 X .325 | - | - | 20 – 16 | 992 – 2800 | .5 – 1.4 | - | 100.0000 ppm/°C | 47 kOhm | - | 0.5 W | - | - | 1 | - | 7.5 | - | ||
![]() 41456 TE Connectivity | In Stock | - | - | - | - | - | - | - | Ring Tongue | - | 8, M4 | 41456 | RING TERMINAL 20-16 AWG TPBR | - | - | 20 – 15 | 1021 – 2582 | .5 – 1.5 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41090 TE Connectivity | In Stock | - | - | - | - | - | - | - | Ring Tongue | - | 10 | 41090 | RING 12-10 10 .040TPCU | - | 100 V | 12 – 10 | 6529 – 10382 | 3 – 6 | - | 25 ppm/°C | 499 | - | 0.25 W | High Reliability | - | 0.1 | - | - | - | ||
![]() 880626-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Ring Tongue | - | 8, M4 | 880626-1 | RING TONGUE 0.5-1.0 MM2 0.60 X 13.23 BR | - | - | 20 – 17 | 1021 – 2048 | .5 – 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140546 TE Connectivity | 10000 | - | - | - | - | - | - | - | Ring Tongue | - | 1/4 | 140546 | RING TONGUE 18-14 .236X.390 ELCTRO TPBR | - | - | 18 – 14 | 1624 – 4106 | .8 – 2 | - | 100 ppm/K | 487 Ohm | - | 0.75 W | Pulse Proof, High Power | - | 1 | - | - | - | ||
![]() 41558 TE Connectivity | 80 |
| - | - | - | - | - | - | Ring Tongue | - | 6, M3.5 | 41558 | RING 18-14 AWG BR | - | - | 18 – 14 | 1624 – 4106 | .8 – 2 | - | - | - | - | 250 mW | High Reliability, MIL-PRF-39017 | - | 1 | - | - | - | ||
![]() 60772-1 TE Connectivity | 100 |
| - | - | - | - | - | - | Ring Tongue | - | 10 | 60772-1 | RING CRIMP 18-14 AWG BR | - | - | 18 – 14 | 1624 – 4106 | .8 – 2.08 | - | 100.0000 ppm/°C | 124 kOhm | - | 0.25 W | High Reliability, MIL-PRF-39017 | - | 1 | - | 7.62 | - | ||
![]() 696637-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Ring Tongue | - | M6 | 696637-1 | KIT-6,1/4,NI+RT555-.375X1.00 | - | - | 6 | 20800 – 33100 | 13 – 15 | - | 100.0000 ppm/°C | 121 Ohm | - | 0.25 W | High Reliability, MIL-PRF-39017 | - | 1 | - | 7.62 | - | ||
![]() 1SET131019R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Spade Tongue | - | 4, M2.5 | 1SET131019R0000 | SD015-04S-N | - | - | 22 – 16 | 509 – 3260 | .326 – 1.31 | - | - | - | - | 250 mW | Industrial | - | 1 | - | - | - | ||
![]() 1SET133019R0000 TE Connectivity | In Stock | - | - | - | - | - | - | AEC-Q200 | Spring Spade | - | M6 | 1SET133019R0000 | SDS015-060-N | - | - | 22 – 16 | 509 – 3260 | .3 – 1.42 | - | 100 ppm/K | 5.23 kOhm | - | 0.125 W | General Purpose | - | 1 | - | 2 mm | 1.25 mm | ||
![]() 880661-3 TE Connectivity | In Stock | - | - | - | Straight | - | Cable Mount | - | Ring Tongue | - | 1/4 | 880661-3 | RING TONGUE 0.5-1.0 MM2 0.61X14.60 TPBR | Crimp | - | 20 – 17 | 1021 – 2048 | .5 – 1 | -40 to 80 °C | - | - | Plug | - | - | M | - | Yes | 40 mm | - | ||
![]() 342101-1 TE Connectivity | 29 |
| - | - | - | - | - | - | Ring Tongue | 3.02u2009mmu2009[u2009.119u2009inu2009] | M2.5 | 342101-1 | 22-16 F.E.P.G.RING TONGUE NO.6 | - | - | 22 – 16 | - | .3 – 1.3 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 323986 TE Connectivity | 495 | - | - | - | - | B: BACT12S8 | - | - | Ring Tongue | - | 6, M3.5 | 323986 | TERMINAL,PIDG R 24-20 6 | - | - | 24 – 20 | 320 – 1290 | .2 – .518 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 327286 TE Connectivity | In Stock | - | - | 009108-000 | - | - | - | - | Rectangular Tongue | 14.27u2009mmu2009[u2009.562u2009inu2009] | 1/2, M12 | 327286 | TERMINAL,AMPOWER 300MCM 1/2 | - | - | - | 275000 – 325000 | 152 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52291 TE Connectivity | 2000 | - | - | 1323632 | - | - | - | - | Ring Tongue | - | 5/16, M8 | 52291 | TERMINAL R PG 8 5/16 | - | - | 8 | 13100 – 20800 | 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-322994-1 TE Connectivity | In Stock | - | - | A07957-000 | - | - | - | - | Spade Tongue | - | 6, M3.5 | 8-322994-1 | TERMINAL,PG SPD 16-14 6 | - | - | 16 – 14 | 2050 – 5180 | 1.04 – 2.62 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52856 TE Connectivity | 200 |
| - | - | - | - | - | - | Spade Tongue | - | 10 | 52856 | TERMINAL PG SPD FLG 12-10 10 | - | - | 12 – 10 | 5180 – 13100 | 3 – 6 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 328162 TE Connectivity | 69 |
| - | 726564-000 | - | - | - | - | Rectangular Tongue | - | 1/4, M6 | 328162 | TERMINAL,AMPOWER 4 1/4 | - | - | 4 | 33100 – 52600 | 21 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 325250 TE Connectivity | In Stock | - | - | - | - | - | - | - | Rectangular Tongue | - | 1/2, M12 | 325250 | TERMINAL,AMPOWER 2 1/2 | - | - | 2 | 52600 – 83700 | 34 – 35 | - | - | - | - | - | - | - | - | - | - | - |