- Manufacturer
- Insulation
- RoHS Status
- Termination
- Packaging
- Terminal and Terminal Block Type
- Length
- Mount
- Thickness
- Factory Lead Time
- Part Status
- Contact Materials
- Contact Plating
Attribute column
Categories
Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting | Qualification | Ring & Spade Terminal Typeu2009 | Standard Frequency | Stud Sizeu2009 | Supplier Package | TE Internal # | TE Internal Description | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Pin Count | Resistance Tolerance | Output Level | Input Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40810 TE Connectivity | In Stock | - | - | - | - | Ring Tongue | - | 4, M2.5 | - | 40810 | RING TERMINAL 20-16 AWG TPBR | - | 20 – 16 | 1021 – 2582 | .5 – 1.4 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 350568-1 TE Connectivity | In Stock | - | - | - | - | Spade Tongue | - | 8, M4 | - | 350568-1 | SPADE SNAP-ON 020TPBR #8 | - | 18 – 14 | 1624 – 4106 | .8 – 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40725-1 TE Connectivity | 12115 |
| - | - | - | Ring Tongue | - | 10 | - | 40725-1 | RING TONGUE TERMINAL 18-14 AWG TPPHBZ | - | 18 – 14 | 1624 – 4106 | .8 – 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61855-1 TE Connectivity | 23 |
| - | - | - | Spade Tongue | - | 10 | - | 61855-1 | SPADE 10-6 AWG TPBR | - | 10 – 6 | 10382 – 26248 | 5 – 15 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41558-1 TE Connectivity | 40044 |
| - | - | - | Ring Tongue | - | 6, M3.5 | - | 41558-1 | RING 18-14 AWG NPSTL | - | 18 – 14 | 1624 – 4106 | .8 – 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41126 TE Connectivity | 6000 | - | - | - | - | Ring Tongue | - | 5/16, M8 | - | 41126 | RING 12-10 AWG TPBR | - | 12 – 10 | 6529 – 10382 | 3 – 6 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60774-1 TE Connectivity | 100 |
| - | - | - | Spade Tongue | - | 8, M4 | - | 60774-1 | SPADE TERMINAL 18-14 AWG BR | - | 18 – 14 | 1624 – 4106 | .8 – 2.08 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 444024-4 TE Connectivity | In Stock | - | - | - | - | Ring Tongue | - | 5/16, M8 | - | 444024-4 | RING TONGUE ANTIROT. | - | 20 – 17 | 1021 – 2048 | .5 – 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493176-2 TE Connectivity | In Stock | - | - | - | - | Ring Tongue | - | 3/8 | - | 493176-2 | RING TONGUE | - | 5 – 4 | 33098 – 41735 | 16 – 20 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41356 TE Connectivity | In Stock | - | - | - | - | Ring Tongue | - | M6 | - | 41356 | RING 12-10 1/4 .040TPBR | - | 12 – 10 | 6529 – 10382 | 3 – 6 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 626235-1 TE Connectivity | In Stock | - | - | - | - | Ring Tongue | - | 6, M3.5 | - | 626235-1 | TERMINAL RING TONG | - | 22 – 18 | 642 – 1624 | .32 – .82 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 696633-1 TE Connectivity | In Stock | - | - | - | - | Ring Tongue | - | 10 | - | 696633-1 | KIT-8,#10,NI+RT555-.375X1.00 | - | 8 | 13100 – 20800 | 8.36 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 696634-1 TE Connectivity | In Stock | - | - | - | - | Ring Tongue | - | M6 | - | 696634-1 | KIT-8,1/4,NI+RT555-.375X1.00 | - | 8 | 13100 – 20800 | 8.36 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1577966-1 TE Connectivity | In Stock | - | - | - | - | Ring Tongue | - | M6 | - | 1577966-1 | TERMINAL, PEEK PIDG STRATO, 14-12 AWG | - | 14 – 12 | 3260 – 8230 | 2.08 – 3.31 | - | 100 ppm/K | 53.6 kOhm | 0.3333 W | Pulse Proof, High Power | - | 1 | - | - | 1.6 | 0.85 | ||
![]() 1958543-1 TE Connectivity | 50 |
| - | - | - | Ring Tongue | - | 1/4 | - | 1958543-1 | TERM, STRAT, R, HR, 12-10, 1/4, 90 BEND | - | 12 – 10 | 5180 – 13100 | 2.62 – 6.64 | - | 100 ppm/K | 51.1 Ohm | 1 W | General Purpose | - | 1 | - | - | 6.3 | 3.15 | ||
![]() 1SET121073R0000 TE Connectivity | In Stock | - | - | - | - | Ring Tongue | - | 10 | - | 1SET121073R0000 | RT003-10S-N | - | 26 – 22 | 202 – 810 | .129 – .326 | - | 100 ppm/K | 1.21 MOhm | 0.125 W | General Purpose | - | 1 | - | - | - | - | ||
![]() 1SET121086R0000 TE Connectivity | In Stock | - | - | - | - | Ring Tongue | - | 6, M3.5 | - | 1SET121086R0000 | RT025-035-N | - | 16 – 14 | 2050 – 5180 | 1.04 – 2.62 | - | 100.0000 ppm/°C | 33 kOhm | 0.125 W | High Reliability, MIL-PRF-39017 | - | 2 | - | - | 4.75 | - | ||
![]() 1SET121101R0000 TE Connectivity | In Stock | - | - | - | AEC-Q200 | Ring Tongue | - | 3/8 | - | 1SET121101R0000 | RT060-38S-N | - | 12 – 10 | 5180 – 13100 | 2.62 – 6.64 | - | 100 ppm/K | 2.74 kOhm | 0.75 W | General Purpose | - | 1 | - | - | 5 mm | 2.5 mm | ||
![]() 1SET134012R0000 TE Connectivity | In Stock | - | - | - | - | Spring Spade | - | 6, M3.5 | - | 1SET134012R0000 | SDL025-035-N | 30 V | 16 – 14 | 2050 – 5180 | 1.25 – 2 | - | 200 ppm/K | 51.1 Ohm | 0.05 W | General Purpose | - | 1 | - | - | 0.6 mm | 0.3 mm | ||
![]() 1SET134016R0000 TE Connectivity | In Stock | - | - | Through Hole | - | Spring Spade | 66.66666 MHz | 10 | DIP | 1SET134016R0000 | SDL060-10S-N | - | 12 – 10 | 5180 – 13100 | 3 – 6 | -20 to 70 °C | - | - | - | - | 14 | - | HCMOS/TTL | 5 V | - | - |