- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Material - Insulation | Body Material | Terminal Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Orientation | Depth | Contact Finish | Approval Agency | Lead Length | Wire Gauge | ELV | Plating | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Sensing Distance | Wire Cross Section | Stud/Tab Size | Insulated Wire Support | Heavy Duty | Terminal Gender | Stud Diameter | Government Qualified | Stud Size | Tongue Inside Opening | Features | Diameter | Height | Length | Width | Plating Thickness | Length - Termination | Length - Overall | Diameter - Inside | Width - Outer Edges | Tab Thickness | Width - Tab | Material Thickness | Length - Ring Center to Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8-33479-2 TE Connectivity | In Stock | - | Datasheet | 14 Weeks | Tin | Free Hanging | - | - | - | - | - | - | - | Copper | - | Bulk | 1997 | - | yes | - | - | Standard | EAR99 | - | 8536.90.40.00 | - | - | - | - | - | - | Compliant | - | 12 AWG | 10 AWG | - | - | - | WIRE TERMINAL | - | Non-Insulated | - | - | 6.64 mm2 | - | - | No | FEMALE | 4.82 mm | - | - | - | - | - | - | 19.61mm | - | - | - | - | - | - | - | - | 1.07mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 8-34118-5 TE Connectivity | In Stock | - | Datasheet | 14 Weeks | Tin | Free Hanging | - | - | - | - | - | - | - | Copper | - | Bulk | 2009 | - | yes | - | - | Standard | EAR99 | - | 8536.90.40.00 | - | - | - | - | - | - | Compliant | - | 22 AWG | 16 AWG | - | - | 22 AWG | WIRE TERMINAL | - | Non-Insulated | - | - | - | - | - | No | FEMALE | 5 mm | - | - | - | - | - | - | 17.4mm | - | - | - | - | - | - | - | - | 790μm | - | - | - | RoHS Compliant | Not Applicable | ||
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.236946kg | Polyamide (PA), Nylon | - | - | Copper, ETP | - | Bulk | 2000 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | 10.92mm | Tin | - | - | 10-12 AWG | - | - | 12 AWG | 10 AWG | - | - | - | - | 0.250 (6.35mm) | Insulated | Spring, Snap | - | - | 1/4 Stud | - | - | - | - | - | - | - | - | - | - | 31.496mm | - | - | 0.550 13.97mm | 1.240 31.50mm | - | 0.430 10.92mm | - | - | - | 0.440 11.18mm | - | - | RoHS Compliant | - | ||
Tiny WHSL | 28 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.224699g | - | - | - | Copper, ETP | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Tin | - | - | 10-12 AWG | - | - | 12 AWG | 10 AWG | - | - | - | - | - | Non-Insulated | Standard | - | - | 10 Stud | - | - | - | - | - | - | - | Brazed Seam | - | - | 18.542mm | - | - | 0.250 6.35mm | 0.730 18.54mm | - | 0.320 8.13mm | - | - | - | 0.290 7.37mm | - | - | ROHS3 Compliant | - | ||
![]() BFV14-8C 3M | In Stock | - | - | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 100 | - | 385.553543g | Vinyl | Copper | - | Copper, ETP | - | Bulk | - | Highlandâ„¢ | - | Obsolete | 1 (Unlimited) | Crimp | - | Blue | - | - | 7.62mm | Tin | - | - | 14-16 AWG | - | - | 16 AWG | 14 AWG | - | Tin | - | - | 0.170 (4.32mm) | Insulated | Standard | - | - | 8 Stud | - | - | - | - | - | - | - | Butted Seam | - | - | 21.59mm | - | - | 0.450 11.43mm | 0.850 21.59mm | - | 0.300 7.62mm | - | - | - | 0.250 6.35mm | - | - | RoHS Compliant | - | ||
![]() 8-323124-1 TE Connectivity | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | Copper | - | - | - | - | - | - | - | 1997 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Nickel | - | - | - | - | - | - | - | Non-Insulated | - | - | - | - | No | No | - | 4.34 mm | No | M4 | - | - | - | - | 15.42mm | - | 2.54μm | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 94872 3M | 3212 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 100 | - | 1.17934kg | Polyamide (PA), Nylon | - | - | Copper, ETP | - | Bulk | 2002 | Highlandâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | Straight | - | Tin | - | - | 14-16 AWG | - | - | 16 AWG | 14 AWG | - | - | - | - | 0.170 (4.32mm) | Insulated | Spring, Snap | - | - | 6 Stud | - | - | - | - | - | - | - | Butted Seam | - | - | 22.606mm | 6.35mm | - | 0.460 11.68mm | 0.890 22.61mm | - | 0.240 6.10mm | - | - | - | 0.250 6.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() 0191150013 Molex | 9200 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | Tape & Reel (TR) | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | Tin | - | - | 18-22 AWG | - | - | - | - | - | - | - | - | 0.140 (3.56mm) | Insulated | Spring, Snap | - | - | 8 Stud | - | - | - | - | - | - | 0.139 (3.53mm) | - | - | - | - | - | - | 0.411 10.44mm | 0.880 22.35mm | - | 0.310 7.87mm | - | - | - | 0.261 6.63mm | - | - | ROHS3 Compliant | - | ||
![]() PNF14-8FF-3K Panduit Corp | 291000 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | Tape & Reel (TR) | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | 8536.90.40.00 | - | - | Tin | - | - | 14-16 AWG | - | - | 16 AWG | 14 AWG | - | - | - | FORK TERMINAL | 0.080 ~ 0.162 (2.03mm ~ 4.11mm) | Insulated | Flanged | - | 2 mm2 | 8 Stud | - | - | FEMALE | - | - | - | 0.173 (4.39mm) | Serrated Termination | - | - | 22.098mm | - | - | - | 0.870 22.10mm | - | 0.310 7.87mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | 46 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | 816.466266g | Polyamide (PA), Nylon | - | - | Copper, ETP | 600V | Bulk | 2000 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | Straight | 8.12mm | Tin | CSA, UL | 3m | 10-12 AWG | - | - | 10 AWG | 12 AWG | 3m | - | 10 AWG | - | 0.250 (6.35mm) | Insulated | Spring, Snap | 3 m | - | 8 Stud | - | - | - | - | - | - | - | - | - | - | 26.162mm | - | - | 0.550 13.97mm | 1.030 26.16mm | - | 0.320 8.13mm | 1.016mm | 8.128mm | - | 0.280 7.11mm | - | - | RoHS Compliant | - | ||
![]() 3240043 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Copper | - | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | 8536.90.40.00 | - | - | Tin | - | - | 10-12 AWG | - | - | 9 AWG | 11 AWG | - | - | - | FORK TERMINAL | - | Insulated | Standard | - | - | M5 Stud | - | - | - | - | - | - | 0.209 (5.31mm) | - | - | - | 26.6954mm | - | - | 0.551 14.00mm | 1.051 26.70mm | - | 0.354 9.00mm | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 984.749035g | Vinyl | Copper | - | Copper, ETP | - | Bulk | 2002 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | 9.65mm | - | - | - | 10-12 AWG | - | - | 12 AWG | 10 AWG | - | - | - | - | 0.250 (6.35mm) | Insulated | Standard | - | - | 8 Stud | - | - | - | - | - | - | - | Butted Seam | - | - | 26.162mm | - | - | 0.550 13.97mm | 1.030 26.16mm | - | 0.380 9.65mm | - | - | - | 0.290 7.37mm | - | - | RoHS Compliant | - | ||
![]() PNF14-8LF-M Panduit Corp | 98000 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | 8536.90.40.00 | - | 7.37mm | - | - | - | 14-16 AWG | - | - | 16 AWG | 14 AWG | - | - | - | FORK TERMINAL | 0.162 (4.11mm) | Insulated | Spring, Snap | - | - | 8 Stud | - | - | - | - | - | - | 0.160 (4.06mm) | Serrated Termination | - | - | 23.622mm | 7.37mm | - | - | 0.930 23.62mm | - | 0.290 7.37mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | 168 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | 317.514659g | Vinyl | - | Copper | Copper, ETP | 1kV | Bulk | 2000 | Highlandâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | Straight | - | Tin | CSA, UL | - | 14-16 AWG | - | - | 16 AWG | 14 AWG | - | - | 14 AWG | - | 0.170 (4.32mm) | Insulated | Standard | - | - | 10 Stud | - | - | - | - | - | - | - | Butted Seam | - | 114.3mm | 21.59mm | 139.7mm | - | 0.450 11.43mm | 0.850 21.59mm | - | 0.300 7.62mm | - | - | - | 0.250 6.35mm | - | Unknown | ROHS3 Compliant | - | ||
Tiny WHSL | 987 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 2.041166g | Polyamide (PA), Nylon | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | - | - | 10-12 AWG | - | - | 12 AWG | 10 AWG | - | - | - | - | - | Insulated | Standard | - | - | 6 Stud | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P14-14F-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.174804kg | - | - | - | Copper | - | Bulk | 2003 | Pan-Term® | - | Obsolete | Not Applicable | Crimp | EAR99 | Blue | 8536.90.40.00 | - | 11.18mm | Tin | - | - | 14-18 AWG | - | - | 16 AWG | 14 AWG | - | - | - | FORK TERMINAL | - | Non-Insulated | Standard | - | - | 1/4 Stud | - | - | - | - | - | - | 0.270 (6.86mm) | Brazed Seam, Serrated Termination | 4.06mm | - | 22.35mm | 11.2mm | - | - | 0.880 22.35mm | 2.29 mm | 0.440 11.18mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PV14-14FB-3K Panduit Corp | 294000 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | - | - | Copper | - | Reel | 2005 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | 8536.90.40.00 | - | 11.18mm | - | - | - | 14-16 AWG | - | - | 16 AWG | 14 AWG | - | - | - | FORK TERMINAL | 0.170 (4.32mm) | Insulated | Standard | - | 2.5 mm2 | 1/4 Stud | - | - | FEMALE | - | - | - | 0.270 (6.86mm) | - | - | - | 26.162mm | - | - | - | 1.030 26.16mm | - | 0.440 11.18mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PV10-8F-Q Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | - | Vinyl | - | - | Copper | - | Bulk | 2001 | Pan-Term® | - | Obsolete | Not Applicable | Crimp | - | Yellow | - | - | - | Tin | - | - | 10-12 AWG | - | - | 12 AWG | 10 AWG | - | - | - | - | 0.225 (5.72mm) | Insulated | Standard | - | - | 8 Stud | - | - | - | - | - | - | 0.170 (4.32mm) | Brazed Seam | - | - | 26.416mm | 9.4mm | - | - | 1.040 26.42mm | - | 0.370 9.40mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PN14-10LFN-M Panduit Corp | 98000 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | 8536.90.40.00 | - | 7.11mm | - | - | - | 14-16 AWG | - | - | 16 AWG | 14 AWG | - | - | - | FORK TERMINAL | 0.162 (4.11mm) | Insulated | Spring, Snap | - | - | 10 Stud | - | - | - | - | - | - | 0.190 (4.83mm) | Serrated Termination | - | - | 23.114mm | 7.11mm | - | - | 0.910 23.11mm | - | 0.280 7.11mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PN14-6LFW-C Panduit Corp | 9700 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | 8536.90.40.00 | - | 6.35mm | - | - | - | 14-16 AWG | - | - | 16 AWG | 14 AWG | - | - | - | FORK TERMINAL | 0.162 (4.11mm) | Insulated | Spring, Snap | - | - | 6 Stud | - | - | FEMALE | - | - | - | 0.140 (3.56mm) | Serrated Termination | - | - | 21.844mm | 7.37mm | - | - | 0.860 21.84mm | - | 0.290 7.37mm | - | - | - | - | No | - | ROHS3 Compliant | - |