- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Material - Insulation | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Orientation | Depth | Contact Finish | Approval Agency | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Thread Size | Terminal Type | Wire Cross Section | Stud/Tab Size | Outside Diameter | Terminal Gender | Stud Size | Tongue Inside Opening | Features | Height | Length | Width | Thickness | Length - Termination | Length - Overall | Diameter - Inside | Width - Outer Edges | Length - Ring Center to Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFV10-6L 3M | In Stock | - | Datasheet | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 317.514687g | Vinyl | Copper | Copper, ETP | 1kV | Bulk | 2012 | Highlandâ„¢ | - | Obsolete | 1 (Unlimited) | Crimp | - | Yellow | - | - | Straight | 8.13mm | - | CSA, UL | 10-12 AWG | 12 AWG | 10 AWG | - | 10 AWG | - | 0.250 (6.35mm) | Insulated | - | Standard | - | 6 Stud | - | - | - | - | Butted Seam | - | 26.162mm | - | - | 0.550 13.97mm | 1.030 26.16mm | - | 0.320 8.13mm | 0.290 7.37mm | - | RoHS Compliant | ||
![]() PV14-6LF-M Panduit Corp | 3096 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 1.034191kg | Vinyl | - | Copper | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | 6.35mm | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | FORK TERMINAL | 0.170 (4.32mm) | Insulated | - | Spring, Snap | - | 6 Stud | - | - | - | 0.140 (3.56mm) | Brazed Seam, Serrated Termination | - | 22.86mm | 6.35mm | - | - | 0.900 22.86mm | - | 0.250 6.35mm | - | No | ROHS3 Compliant | ||
![]() BS-33-10 3M | 1012 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.224699g | - | - | Copper, ETP | - | Bulk | 2006 | - | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | - | Non-Insulated | - | Standard | - | 10 Stud | - | - | - | - | Butted Seam | - | 18.542mm | - | - | 0.250 6.35mm | 0.730 18.54mm | - | 0.320 8.13mm | 0.290 7.37mm | - | ROHS3 Compliant | ||
Tiny WHSL | 775 |
| - | 3 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | - | - | 650.905051g | - | - | Steel | - | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | 8.63mm | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | - | Non-Insulated | - | Standard | - | 10 Stud | - | - | - | - | Butted Seam | - | 17.78mm | - | - | 0.250 6.35mm | 0.700 17.78mm | - | 0.340 8.64mm | 0.290 7.37mm | - | RoHS Compliant | ||
Tiny WHSL | 723 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 907.18474mg | Vinyl | Copper | Copper, ETP | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 6.35mm | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | 0.170 (4.32mm) | Insulated | - | Standard | - | 4 Stud | - | - | - | - | Butted Seam | - | 21.59mm | - | - | 0.450 11.43mm | 0.850 21.59mm | - | 0.250 6.35mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.222431kg | Polyamide (PA), Nylon | - | Copper, ETP | - | Bulk | 2015 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | 0.170 (4.32mm) | Insulated | - | Standard | - | 6 Stud | - | - | - | - | - | - | 21.844mm | - | - | 0.460 11.68mm | 0.860 21.84mm | - | 0.300 7.62mm | 0.250 6.35mm | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 641.833204g | - | - | Copper | - | Bulk | 2000 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | 8.12mm | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | - | Non-Insulated | - | Standard | - | 8 Stud | - | - | - | - | Butted Seam | - | 18.542mm | - | - | 0.250 6.35mm | 0.730 18.54mm | - | 0.320 8.13mm | 0.290 7.37mm | - | RoHS Compliant | ||
![]() PN18-6LF-3K Panduit Corp | 273000 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Copper | - | Tape & Reel (TR) | 2010 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | Tin | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | FORK TERMINAL | 0.080 ~ 0.145 (2.03mm ~ 3.68mm) | Insulated | - | Spring, Snap | 1.5 mm2 | 6 Stud | - | FEMALE | - | 0.150 (3.81mm) | Serrated Termination | - | 20.828mm | - | - | - | 0.820 20.83mm | - | 0.270 6.86mm | - | No | ROHS3 Compliant | ||
![]() PV18-8FFB-3K Panduit Corp | 285000 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | - | Copper | - | Tape & Reel (TR) | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | 7.9mm | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | FORK TERMINAL | 0.150 (3.81mm) | Insulated | - | Flanged | 1.5 mm2 | 8 Stud | - | FEMALE | - | 0.230 (5.84mm) | Butted Seam | - | 22.098mm | - | - | - | 0.870 22.10mm | - | 0.310 7.87mm | - | No | ROHS3 Compliant | ||
![]() 9200360000 Weidmüller | 299 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | Copper | 850mg | Poly-Vinyl Chloride (PVC) | - | Copper, Silver | - | Bulk | 2011 | - | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | - | - | - | - | - | - | - | FORK TERMINAL | - | Insulated | M3.5 | Standard | - | M3.5 Stud | 6.4 mm | - | - | 0.146 (3.71mm) | - | - | 22.2mm | 6.1mm | - | 0.445 11.30mm | - | 3.7 mm | 0.252 6.40mm | - | - | RoHS Compliant | ||
![]() PN10-6LF-L Panduit Corp | 24750 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Copper | - | Bulk | 2003 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Yellow | - | 8536.90.40.00 | - | 7.62mm | - | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | FORK TERMINAL | 0.225 (5.72mm) | Insulated | - | Spring, Snap | - | 6 Stud | - | FEMALE | - | 0.140 (3.56mm) | Butted Seam, Serrated Termination | - | 25.908mm | 7.62mm | - | - | 1.020 25.91mm | - | 0.300 7.62mm | - | No | ROHS3 Compliant | ||
Tiny WHSL | 589 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | - | Bulk | - | Highlandâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | 0.145 (3.68mm) | Insulated | - | Spring, Snap | - | 4 Stud | - | - | - | - | - | - | 22.098mm | - | - | 0.440 11.18mm | 0.870 22.10mm | - | 0.250 6.35mm | 0.250 6.35mm | - | RoHS Compliant | ||
Tiny WHSL | 37 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 1.000625kg | Vinyl | Copper | Copper, ETP | - | Bulk | 2002 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | 9.65mm | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | Tin | - | - | 0.250 (6.35mm) | Insulated | - | Standard | - | 10 Stud | - | - | - | - | Butted Seam | - | 26.162mm | - | - | 0.550 13.97mm | 1.030 26.16mm | - | 0.380 9.65mm | 0.290 7.37mm | - | RoHS Compliant | ||
![]() 0191310037 Molex | 6700 |
| Datasheet | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Tape & Reel (TR) | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | - | Electro-Tin | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | - | Standard | - | 6 Stud | - | - | - | 0.146 (3.71mm) | - | - | 19.939mm | - | - | 0.405 10.29mm | 0.785 19.94mm | - | 0.291 7.39mm | 0.207 5.26mm | - | ROHS3 Compliant | ||
![]() LFV10-8Q 3M | 93 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | 272.15545g | Vinyl | Copper | Copper, ETP | 1kV | Bulk | 2002 | Highlandâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | Straight | 8.12mm | Tin | CSA, UL | 10-12 AWG | 12 AWG | 10 AWG | Tin | 10 AWG | - | 0.250 (6.35mm) | Insulated | - | Spring, Snap | - | 8 Stud | - | - | M4 | - | Butted Seam | 6.35mm | 26.162mm | 8.13mm | 1.02mm | 0.550 13.97mm | 1.030 26.16mm | - | 0.320 8.13mm | 0.280 7.11mm | - | Non-RoHS Compliant | ||
Tiny WHSL | 47 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Vinyl | 916.256587g | Vinyl | - | Copper, ETP | - | Bulk | 2002 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | 7.11mm | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | 0.250 (6.35mm) | Insulated | - | Spring, Snap | - | 6 Stud | - | - | - | - | Butted Seam | - | 26.162mm | - | - | 0.550 13.97mm | 1.030 26.16mm | - | 0.280 7.11mm | 0.280 7.11mm | - | RoHS Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.03283kg | Vinyl | - | Copper, ETP | - | Bulk | 2000 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | 0.170 (4.32mm) | Insulated | - | Standard | - | 10 Stud | - | - | - | - | Butted Seam | - | 22.86mm | - | - | 0.450 11.43mm | 0.900 22.86mm | - | 0.340 8.64mm | 0.290 7.37mm | - | RoHS Compliant | ||
Tiny WHSL | 317 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 968.41971g | Vinyl | - | Copper, ETP | - | Bulk | 2002 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 7.62mm | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | 0.170 (4.32mm) | Insulated | - | Flanged | - | 10 Stud | - | - | - | - | Butted Seam | - | 21.59mm | - | - | 0.450 11.43mm | 0.850 21.59mm | - | 0.300 7.62mm | 0.250 6.35mm | - | RoHS Compliant | ||
![]() PN10-6SLF-L Panduit Corp | In Stock | - | Datasheet | 1 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | - | Polyamide (PA), Nylon | Copper | Copper | - | Bulk | 2001 | Pan-Term® | - | Obsolete | Not Applicable | Crimp | - | Yellow | - | - | - | 6.35mm | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | Tin | - | - | 0.225 (5.72mm) | Insulated | - | Spring, Snap | - | 6 Stud | - | - | - | 0.140 (3.56mm) | Serrated Termination | - | 21.844mm | 6.35mm | - | - | 0.860 21.84mm | - | 0.250 6.35mm | - | No | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 682.656517g | - | - | Copper | - | Bulk | 2015 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | 7.62mm | Tin | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | - | Non-Insulated | - | Standard | - | 6 Stud | - | - | - | - | Butted Seam | - | 16.51mm | - | - | 0.250 6.35mm | 0.650 16.51mm | - | 0.300 7.62mm | 0.250 6.35mm | - | RoHS Compliant |