- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Material - Insulation | Body Material | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Orientation | Depth | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Terminal Gender | Tongue Inside Opening | Features | Diameter | Length | Width | Length - Termination | Length - Overall | Diameter - Inside | Width - Outer Edges | Length - Ring Center to Termination | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P10-14F-D Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.065942kg | - | - | Copper | Bulk | 2001 | Pan-Term® | yes | Active | Not Applicable | Crimp | EAR99 | Yellow | - | 8536.90.40.00 | - | - | Tin | 10-12 AWG | 12 AWG | 10 AWG | - | FORK TERMINAL | - | Non-Insulated | Standard | - | 1/4 Stud | - | 0.270 (6.86mm) | Brazed Seam, Serrated Termination | 5.59mm | 22.606mm | 12.7mm | - | 0.890 22.61mm | 3.3 mm | 0.500 12.70mm | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | 44 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.031923kg | Polyamide (PA), Nylon | - | Copper, ETP | Bulk | 2000 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | - | 0.145 (3.68mm) | Insulated | Flanged | - | 10 Stud | - | - | - | - | 21.336mm | - | 0.440 11.18mm | 0.840 21.34mm | - | 0.300 7.62mm | 0.250 6.35mm | - | RoHS Compliant | - | ||
![]() 94874 3M | 174 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | - | 1.224699kg | Polyamide (PA), Nylon | - | Copper, ETP | Bulk | 2002 | Highland™ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Straight | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | - | 0.170 (4.32mm) | Insulated | Spring, Snap | - | 8 Stud | - | - | Butted Seam | - | 22.606mm | 7.62mm | 0.460 11.68mm | 0.890 22.61mm | - | 0.300 7.62mm | 0.250 6.35mm | - | RoHS Compliant | Lead Free | ||
![]() 0191310023 Molex | 4403 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | 2 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | - | 0.405 10.29mm | 0.785 19.94mm | - | 0.245 6.22mm | 0.224 5.69mm | - | ROHS3 Compliant | - | ||
![]() 0191310045 Molex | 44 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Standard | 0.8 mm2 | 4 Stud | - | 0.119 (3.02mm) | - | - | - | - | 0.405 10.29mm | 0.727 18.47mm | - | 0.187 4.75mm | 0.183 4.65mm | - | ROHS3 Compliant | - | ||
![]() 0191310036 Molex | 538 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Standard | 0.8 mm2 | 8 Stud | FEMALE | 0.173 (4.39mm) | - | - | - | - | 0.405 10.29mm | 0.785 19.94mm | - | 0.291 7.39mm | 0.207 5.26mm | - | ROHS3 Compliant | - | ||
![]() 0191310006 Molex | 101187 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | - | 8536.90.40.00 | - | - | Electro-Tin | 10-12 AWG | - | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Standard | 5 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | - | 0.550 13.97mm | 1.075 27.31mm | - | 0.320 8.13mm | 0.305 7.75mm | - | ROHS3 Compliant | - | ||
![]() 0191310030 Molex | 7481 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Standard | 0.8 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | - | 0.405 10.29mm | 0.785 19.94mm | - | 0.245 6.22mm | 0.207 5.26mm | - | ROHS3 Compliant | - | ||
![]() P18-6F-M Panduit Corp | 44 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | 743.891487g | - | Copper | Copper | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | - | Red | - | - | - | 7.62mm | Tin | 16-22 AWG | 18 AWG | 22 AWG | Tin | - | - | Non-Insulated | Standard | - | 6 Stud | - | 0.150 (3.81mm) | Brazed Seam | 3.56mm | 16mm | 7.62mm | - | 0.630 16.00mm | 1.78 mm | 0.300 7.62mm | - | No | ROHS3 Compliant | - | ||
![]() 0191310020 Molex | 4046 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | 2 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | - | 0.400 10.16mm | 0.781 19.84mm | - | 0.295 7.49mm | - | - | ROHS3 Compliant | - | ||
![]() 0191310004 Molex | 44 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | - | 8536.90.40.00 | - | - | Electro-Tin | 10-12 AWG | - | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Standard | 5 mm2 | 8 Stud | - | 0.173 (4.39mm) | - | - | - | - | 0.550 13.97mm | 1.075 27.31mm | - | 0.320 8.13mm | 0.305 7.75mm | - | ROHS3 Compliant | - | ||
![]() PMV1-3FB-3K Panduit Corp | 297000 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 3.628739kg | Vinyl | - | Copper | Tape & Reel (TR) | 2006 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | 5.8mm | - | 18-22 AWG | 22 AWG | 18 AWG | - | FORK TERMINAL | 0.150 (3.81mm) | Insulated | Standard | 1.5 mm2 | M3 Stud | - | 0.130 (3.30mm) | Butted Seam | - | 19.812mm | - | - | 0.780 19.81mm | - | 0.230 5.84mm | - | No | ROHS3 Compliant | - | ||
![]() 0190990051 Molex | 44 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | Electro-Tin | 10-12 AWG | - | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Spring, Snap | - | 10 Stud | - | 0.156 (3.96mm) | - | - | - | - | 0.550 13.97mm | 1.064 27.03mm | - | 0.330 8.38mm | 0.261 6.63mm | - | ROHS3 Compliant | - | ||
![]() BS-32-10 3M | 246 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | Copper, ETP | Bulk | 2006 | - | - | Active | 1 (Unlimited) | Crimp | - | Blue | Male | - | - | 7.62mm | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | Non-Insulated | Standard | - | 10 Stud | - | - | Butted Seam | - | 16.51mm | - | 0.250 6.35mm | 0.650 16.50mm | - | 0.300 7.62mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() P14-8LF-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | 8536.90.40.00 | - | 7.37mm | - | 14-16 AWG | 16 AWG | 14 AWG | - | FORK TERMINAL | - | Non-Insulated | Spring, Snap | - | 8 Stud | FEMALE | - | Brazed Seam, Serrated Termination | 4.06mm | 19.558mm | 7.37mm | - | 0.770 19.56mm | 2.29 mm | 0.290 7.37mm | - | No | ROHS3 Compliant | - | ||
![]() SS-33-8 3M | 785 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.315418g | - | Copper | - | Bulk | 2015 | Highland™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | 8.12mm | - | 10-12 AWG | 12 AWG | 10 AWG | Tin | - | - | Non-Insulated | Spring, Snap | - | 8 Stud | - | - | Butted Seam | - | 18.542mm | - | 0.250 6.35mm | 0.730 18.54mm | - | 0.320 8.13mm | 0.280 7.11mm | - | RoHS Compliant | - | ||
![]() 0190980044 Molex | 44 |
| Datasheet | 5 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | Copper | Tape & Reel (TR) | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | 6.6mm | Electro-Tin | 14-16 AWG | 16 AWG | 14 AWG | Tin | - | - | Non-Insulated | Spring, Snap | - | 6 Stud | - | 0.114 (2.90mm) | - | - | 14.859mm | - | 0.179 4.55mm | 0.585 14.86mm | - | 0.265 6.73mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() P10-8F-Q Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | - | - | - | Copper | Bulk | 2001 | Pan-Term® | - | Obsolete | Not Applicable | Crimp | - | - | - | - | - | - | Tin | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | Non-Insulated | Standard | - | 8 Stud | - | 0.170 (4.32mm) | Brazed Seam, Serrated Termination | 5.59mm | 19.812mm | 9.4mm | - | 0.780 19.81mm | 3.3 mm | 0.370 9.40mm | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 44 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 1.20202kg | Polyamide (PA), Nylon | Copper | Copper, ETP | Bulk | 2002 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 8.63mm | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | 0.170 (4.32mm) | Insulated | Standard | - | 8 Stud | - | - | - | - | 23.114mm | - | 0.460 11.68mm | 0.910 23.11mm | - | 0.340 8.64mm | 0.290 7.37mm | - | RoHS Compliant | - | ||
Tiny WHSL | 28 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.04553kg | Polyamide (PA), Nylon | - | Copper, ETP | Bulk | 2011 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | Tin | 10-12 AWG | 12 AWG | 10 AWG | - | - | 0.250 (6.35mm) | Insulated | Standard | - | 8 Stud | - | - | - | - | 26.162mm | - | 0.550 13.97mm | 1.030 26.16mm | - | 0.320 8.13mm | 0.290 7.37mm | - | RoHS Compliant | - |