- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material - Insulation | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Depth | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Terminal Gender | Tongue Inside Opening | Features | Length | Width | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191210047 Molex | 5251 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | 8536.90.40.00 | - | Electro-Tin | 10-12 AWG | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Flanged | 6 mm2 | 8 Stud | - | 0.173 (4.39mm) | - | - | - | 0.550 13.97mm | 1.075 27.31mm | 0.320 8.13mm | 0.305 7.75mm | - | ROHS3 Compliant | ||
![]() 0190990016 Molex | 9753 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | - | Electro-Tin | 18-22 AWG | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Spring, Snap | 1.5 mm2 | 10 Stud | - | 0.156 (3.96mm) | - | - | - | 0.405 10.29mm | 0.919 23.34mm | 0.330 8.38mm | 0.261 6.63mm | - | ROHS3 Compliant | ||
![]() 0191980012 Molex | 46 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | - | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | 0.170 (4.32mm) | Insulated | Standard | 2 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | 0.415 10.54mm | 0.805 20.45mm | 0.245 6.22mm | 0.209 5.31mm | - | ROHS3 Compliant | ||
![]() 0191440027 Molex | 46 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | - | 10 Stud | - | 0.198 (5.03mm) | - | - | - | 0.400 10.16mm | 0.912 23.16mm | 0.388 9.86mm | 0.269 6.83mm | - | ROHS3 Compliant | ||
![]() 0191310002 Molex | 164 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | 8536.90.40.00 | - | Electro-Tin | 10-12 AWG | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Standard | 5 mm2 | 10 Stud | - | 0.198 (5.03mm) | - | - | - | 0.550 13.97mm | 1.075 27.31mm | 0.320 8.13mm | 0.305 7.75mm | - | ROHS3 Compliant | ||
![]() 0190990048 Molex | 44915 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | 8536.90.40.00 | - | Electro-Tin | 10-12 AWG | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Spring, Snap | 5 mm2 | 8 Stud | - | 0.139 (3.53mm) | - | - | - | 0.550 13.97mm | 1.016 25.80mm | 0.310 7.87mm | 0.261 6.63mm | - | ROHS3 Compliant | ||
![]() 0191310031 Molex | 3616 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | - | Electro-Tin | 18-22 AWG | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Standard | 0.8 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | 0.405 10.29mm | 0.785 19.94mm | 0.245 6.22mm | 0.207 5.26mm | - | ROHS3 Compliant | ||
![]() 0191210006 Molex | 44 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | - | Electro-Tin | 18-22 AWG | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Flanged | 1.5 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | 0.400 10.16mm | 0.781 19.84mm | 0.301 7.65mm | 0.207 5.26mm | - | ROHS3 Compliant | ||
![]() 0191980018 Molex | 1496 |
| Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | - | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | 0.170 (4.32mm) | Insulated | Standard | 2.5 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | 0.415 10.54mm | 0.804 20.42mm | 0.295 7.49mm | 0.211 5.36mm | - | ROHS3 Compliant | ||
![]() 0190990008 Molex | 28 |
| Datasheet | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | - | Electro-Tin | 18-22 AWG | 22 AWG | 18 AWG | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Spring, Snap | 1.5 mm2 | 5 Stud | - | 0.105 (2.67mm) | - | 20.574mm | - | 0.405 10.29mm | 0.810 20.57mm | 0.250 6.35mm | 0.230 5.84mm | No | ROHS3 Compliant | ||
![]() 0191310034 Molex | 1843 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | - | Electro-Tin | 18-22 AWG | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Standard | 0.8 mm2 | 10 Stud | - | 0.198 (5.03mm) | - | - | - | 0.405 10.29mm | 0.785 19.94mm | 0.291 7.39mm | 0.207 5.26mm | - | ROHS3 Compliant | ||
![]() 0191440015 Molex | 44 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | - | 6 Stud | - | 0.146 (3.71mm) | - | - | - | 0.400 10.16mm | 0.790 20.07mm | 0.245 6.22mm | 0.209 5.31mm | - | ROHS3 Compliant | ||
![]() 0190990034 Molex | 367 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | - | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Spring, Snap | 2 mm2 | 10 Stud | - | 0.156 (3.96mm) | - | - | - | 0.405 10.29mm | 0.919 23.34mm | 0.330 8.38mm | 0.261 6.63mm | - | ROHS3 Compliant | ||
![]() 0191310044 Molex | 1806 |
| Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Red | - | - | Electro-Tin | 18-22 AWG | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Standard | - | 4 Stud | - | 0.119 (3.02mm) | - | - | - | 0.405 10.29mm | 0.727 18.47mm | 0.187 4.75mm | 0.183 4.65mm | - | ROHS3 Compliant | ||
![]() 0191310014 Molex | 1359 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | - | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | 2 mm2 | 10 Stud | - | 0.198 (5.03mm) | - | - | - | 0.400 10.16mm | 0.781 19.84mm | 0.295 7.49mm | - | - | ROHS3 Compliant | ||
![]() 0190990026 Molex | 44 |
| Datasheet | 6 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | - | Electro-Tin | 14-16 AWG | 16 AWG | 14 AWG | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Spring, Snap | 2.6 mm2 | 5 Stud | - | 0.105 (2.67mm) | - | 20.574mm | - | 0.405 10.29mm | 0.810 20.57mm | 0.250 6.35mm | 0.230 5.84mm | No | ROHS3 Compliant | ||
![]() 0191210046 Molex | 44 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | 8536.90.40.00 | - | Electro-Tin | 10-12 AWG | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Flanged | 6 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | 0.550 13.97mm | 1.075 27.31mm | 0.320 8.13mm | 0.305 7.75mm | - | ROHS3 Compliant | ||
![]() 0191210051 Molex | 2026 |
| Datasheet | 24 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | 8536.90.40.00 | - | Electro-Tin | 10-12 AWG | - | - | FORK TERMINAL | 0.245 (6.22mm) | Insulated | Flanged | 6 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | 0.550 13.97mm | 1.010 25.65mm | 0.345 8.76mm | 0.270 6.86mm | - | ROHS3 Compliant | ||
![]() PN18-6SLF-C Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | 2001 | Pan-Term® | - | Obsolete | Not Applicable | Crimp | EAR99 | Red | 8536.90.40.00 | 6.9mm | - | 18-22 AWG | 22 AWG | 18 AWG | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Spring, Snap | - | 6 Stud | FEMALE | 0.136 (3.45mm) | Serrated Termination | 19.05mm | 6.86mm | - | 0.750 19.05mm | 0.270 6.86mm | - | No | Non-RoHS Compliant | ||
![]() 0191310047 Molex | 44 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | - | Electro-Tin | 18-22 AWG | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Standard | 0.8 mm2 | 2 Stud | - | 0.094 (2.39mm) | - | - | - | 0.405 10.29mm | 0.727 18.47mm | 0.187 4.75mm | 0.183 4.65mm | - | ROHS3 Compliant |