- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Weight | Material - Insulation | Body Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Orientation | Depth | Reach Compliance Code | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Halogen Free | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Tongue Inside Opening | Features | Length | Width | Length - Termination | Length - Overall | Diameter - Inside | Width - Outer Edges | Length - Ring Center to Termination | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 44 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper, ETP | - | Bulk | 2000 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | Tin | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | - | Non-Insulated | Spring, Snap | - | 1/4 Stud | - | Butted Seam | 23.876mm | - | 0.250 6.35mm | 0.940 23.88mm | - | 0.430 10.92mm | 0.440 11.18mm | - | RoHS Compliant | - | ||
![]() PMNF1-4F-3K Panduit Corp | In Stock | - | - | 2 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | 4.250161kg | Polyamide (PA66), Nylon 6/6 | Copper | Brass | - | Reel | 2006 | Pan-Term® | - | Obsolete | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | 8.2mm | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | FORK TERMINAL | - | 0.146 (3.71mm) | Insulated | Standard | 1.5 mm2 | M4 Stud | 0.170 (4.32mm) | Serrated Termination | 21.59mm | - | - | 0.850 21.59mm | - | 0.320 8.13mm | - | No | RoHS Compliant | - | ||
![]() 11583 Master Appliance Co | In Stock | - | Datasheet | 2 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyolefin | - | - | - | Bulk | - | Multiseal™ | - | Obsolete | Not Applicable | Crimp | - | Blue | - | - | - | - | - | - | 14-16 AWG | - | - | - | - | - | - | Insulated with Heat Shrink | Standard | - | 10 Stud | - | Brazed Seam | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 53 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyolefin | - | Copper, ETP | - | Bulk | 2012 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | - | Tin | 10-12 AWG | - | - | - | - | - | - | Insulated with Heat Shrink | Spring, Snap | - | 8 Stud | - | Brazed Seam | - | - | 0.640 16.26mm | 1.000 25.40mm | - | 0.320 8.13mm | 0.160 4.06mm | - | RoHS Compliant | - | ||
![]() 19164-0073 Molex | In Stock | - | Datasheet | - | Tin | Free Hanging | - | - | - | - | - | Copper | Nylon | Bulk | 2006 | - | yes | Discontinued | - | Standard | EAR99 | Yellow | Male | 8536.90.40.00 | Straight | - | unknown | - | - | 10 AWG | 12 AWG | - | WIRE TERMINAL | Low Halogen | 7.62 mm | Insulated with Heat Shrink | - | 5 mm2 | - | - | - | 39.878mm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0191410065 Molex | 596 |
| Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | - | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | - | - | Non-Insulated | Standard | 2 mm2 | 10 Stud | 0.198 (5.03mm) | - | - | - | 0.165 4.19mm | 0.687 17.45mm | - | 0.362 9.19mm | 0.269 6.83mm | - | ROHS3 Compliant | - | ||
![]() 0191410021 Molex | 44 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | - | Tape & Reel (TR) | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | Electro-Tin | 18-22 AWG | - | - | - | - | - | - | Non-Insulated | Standard | - | 6 Stud | 0.146 (3.71mm) | - | - | - | 0.165 4.19mm | 0.690 17.53mm | - | 0.316 8.03mm | 0.303 7.70mm | - | ROHS3 Compliant | - | ||
![]() 8221 Keystone Electronics | 28 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | Copper | - | - | - | Copper, ETP | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | -14 AWG | FORK TERMINAL | - | - | Non-Insulated | Standard | - | 6 Stud | - | - | 16.51mm | 7.62mm | 0.250 6.35mm | 0.650 16.50mm | 2.29 mm | 0.300 7.62mm | 0.250 6.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() 0191290053 Molex | 4058 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | - | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | - | - | Non-Insulated | Standard | 0.8 mm2 | 4 Stud | 0.119 (3.02mm) | - | - | - | 0.165 4.19mm | 0.502 12.75mm | - | 0.187 4.75mm | 0.183 4.65mm | - | ROHS3 Compliant | - | ||
![]() 0191390001 Molex | 3626 |
| Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | Copper | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | - | 0.140 (3.56mm) | Insulated | Standard | 0.8 mm2 | 2 Stud | 0.094 (2.39mm) | - | - | - | 0.400 10.16mm | 0.727 18.47mm | - | 0.187 4.75mm | 0.183 4.65mm | - | ROHS3 Compliant | - | ||
![]() 0191150007 Molex | 45356 |
| Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | Copper | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | - | 0.140 (3.56mm) | Insulated | Spring, Snap | - | 5 Stud | 0.105 (2.67mm) | - | - | - | 0.411 10.44mm | 0.811 20.60mm | - | 0.255 6.48mm | 0.230 5.84mm | - | ROHS3 Compliant | - | ||
![]() 0191440005 Molex | 37 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Bulk | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | - | 0.145 (3.68mm) | Insulated | Standard | - | 10 Stud | 0.198 (5.03mm) | - | - | - | 0.405 10.29mm | 0.915 23.24mm | - | 0.316 8.03mm | 0.303 7.70mm | - | ROHS3 Compliant | - | ||
![]() 0191270087 Molex | 44 |
| Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | Copper | - | Tape & Reel (TR) | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | - | Electro-Tin | 10-12 AWG | - | - | - | - | - | 0.225 (5.72mm) | Insulated | Flanged | - | 8 Stud | 0.173 (4.39mm) | - | - | - | 0.560 14.22mm | 1.026 26.06mm | - | 0.385 9.78mm | 0.270 6.86mm | - | ROHS3 Compliant | - | ||
![]() 0357490910 Molex | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | - | Reel | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | - | Tin | 16-20 AWG | 20 AWG | 16 AWG | - | FORK TERMINAL | - | - | Non-Insulated | Standard | 0.8 mm2 | 8 Stud | 0.165 (4.20mm) | - | 17.907mm | - | 0.252 6.40mm | 0.705 17.91mm | - | 0.283 7.20mm | 0.252 6.40mm | No | ROHS3 Compliant | - | ||
![]() 19164-0072 Molex | In Stock | - | Datasheet | - | Tin | Free Hanging | - | - | - | - | - | Copper | Nylon | - | 2015 | - | yes | Active | - | Standard | EAR99 | Yellow | Female | 8536.90.40.00 | Straight | - | unknown | - | - | 10 AWG | 12 AWG | - | WIRE TERMINAL | - | 7.62 mm | Insulated with Heat Shrink | - | 5 mm2 | - | - | - | 39.878mm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0191210009 Molex | 1878 |
| Datasheet | 24 Weeks | - | - | Free Hanging (In-Line) | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | - | 0.145 (3.68mm) | Insulated | Flanged | 1.5 mm2 | 10 Stud | 0.198 (5.03mm) | - | - | - | 0.400 10.16mm | 0.781 19.84mm | - | 0.301 7.65mm | 0.207 5.26mm | - | ROHS3 Compliant | - | ||
![]() 0191980005 Molex | 16 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | Copper | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | - | 0.140 (3.56mm) | Insulated | Standard | 1.5 mm2 | 8 Stud | 0.173 (4.39mm) | - | - | - | 0.400 10.16mm | 0.915 23.24mm | - | 0.316 8.03mm | 0.303 7.70mm | - | ROHS3 Compliant | - | ||
![]() 0190990035 Molex | 44 |
| Datasheet | - | - | - | Free Hanging (In-Line) | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Cut Tape (CT) | - | InsulKrimp | yes | Discontinued | 1 (Unlimited) | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | - | 0.175 (4.45mm) | Insulated | Spring, Snap | 2.6 mm2 | 10 Stud | 0.156 (3.96mm) | - | - | - | 0.405 10.29mm | 0.919 23.34mm | - | 0.330 8.38mm | 0.261 6.63mm | - | ROHS3 Compliant | - | ||
![]() 0191980025 Molex | 46 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | Copper | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | - | 0.170 (4.32mm) | Insulated | Standard | 2 mm2 | 10 Stud | 0.198 (5.03mm) | - | - | - | 0.415 10.54mm | 0.927 23.55mm | - | 0.388 9.86mm | 0.269 6.83mm | - | ROHS3 Compliant | - | ||
![]() 0190980023 Molex | 7365 |
| Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | - | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | - | - | Non-Insulated | Spring, Snap | 0.8 mm2 | 8 Stud | 0.139 (3.53mm) | - | - | - | 0.165 4.19mm | 0.646 16.41mm | - | 0.310 7.87mm | 0.261 6.63mm | - | ROHS3 Compliant | - |