- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Terminal Gender | Tongue Inside Opening | Features | Length | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191440037 Molex | 2232 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Yellow | - | Electro-Tin | 10-12 AWG | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Standard | - | 6 Stud | - | 0.146 (3.71mm) | - | - | 0.550 13.97mm | 1.103 28.02mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() 0190990050 Molex | 135 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | 8536.90.40.00 | Electro-Tin | 10-12 AWG | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Spring, Snap | 5 mm2 | 10 Stud | - | 0.156 (3.96mm) | - | - | 0.550 13.97mm | 1.064 27.03mm | 0.330 8.38mm | 0.261 6.63mm | ROHS3 Compliant | ||
![]() 0191290005 Molex | 44 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 10-12 AWG | - | - | FORK TERMINAL | - | Non-Insulated | Standard | 5 mm2 | 10 Stud | - | 0.198 (5.03mm) | - | - | 0.245 6.22mm | 0.784 19.91mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant | ||
![]() 0191180083 Molex | 44 |
| Datasheet | 10 Weeks | - | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 10-12 AWG | - | - | FORK TERMINAL | - | Non-Insulated | Flanged | 6 mm2 | 10 Stud | - | 0.198 (5.03mm) | - | - | 0.245 6.22mm | 0.784 19.91mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant | ||
![]() 0191180081 Molex | 44 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 10-12 AWG | - | - | FORK TERMINAL | - | Non-Insulated | Flanged | 6 mm2 | 8 Stud | - | 0.173 (4.39mm) | - | - | 0.245 6.22mm | 0.784 19.91mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant | ||
![]() 1.25-4LS JST Sales America Inc. | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Bulk | - | yes | Active | Not Applicable | Crimp | EAR99 | - | 8536.90.40.00 | - | 16-22 AWG | 22 AWG | 16 AWG | WIRE TERMINAL | - | Non-Insulated | Spring, Snap | 1.65 mm2 | 8 Stud | FEMALE | 0.169 (4.29mm) | - | 16.002mm | 0.189 4.80mm | 0.630 16.00mm | 0.280 7.11mm | 0.283 7.19mm | RoHS Compliant | ||
![]() 0190990028 Molex | 97582 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Tape & Reel (TR) | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Spring, Snap | 2.6 mm2 | 6 Stud | - | 0.114 (2.90mm) | - | - | 0.405 10.29mm | 0.810 20.57mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant | ||
![]() 0191440024 Molex | 118 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | - | 8 Stud | - | 0.173 (4.39mm) | - | - | 0.400 10.16mm | 0.912 23.16mm | 0.388 9.86mm | 0.269 6.83mm | ROHS3 Compliant | ||
![]() 0190990049 Molex | 550 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Tape & Reel (TR) | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | 8536.90.40.00 | Electro-Tin | 10-12 AWG | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Spring, Snap | 5 mm2 | 8 Stud | - | 0.139 (3.53mm) | - | - | 0.550 13.97mm | 1.016 25.80mm | 0.310 7.87mm | 0.261 6.63mm | ROHS3 Compliant | ||
![]() 0191210053 Molex | 62092 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | 8536.90.40.00 | Electro-Tin | 10-12 AWG | - | - | FORK TERMINAL | 0.245 (6.22mm) | Insulated | Flanged | 6 mm2 | 8 Stud | - | 0.173 (4.39mm) | - | - | 0.550 13.97mm | 1.010 25.65mm | 0.385 9.78mm | 0.270 6.86mm | ROHS3 Compliant | ||
![]() 0190980070 Molex | 44 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 10-12 AWG | - | - | - | - | Non-Insulated | Spring, Snap | - | 6 Stud | - | 0.114 (2.90mm) | - | - | 0.245 6.22mm | 0.664 16.87mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant | ||
![]() 0190980074 Molex | 3070 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 10-12 AWG | - | - | FORK TERMINAL | - | Non-Insulated | Spring, Snap | 5 mm2 | 10 Stud | - | 0.156 (3.96mm) | - | - | 0.245 6.22mm | 0.773 19.63mm | 0.330 8.38mm | 0.261 6.63mm | ROHS3 Compliant | ||
![]() 0191410024 Molex | 44 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 18-22 AWG | - | - | FORK TERMINAL | - | Non-Insulated | Standard | 1.5 mm2 | 10 Stud | - | 0.198 (5.03mm) | - | - | 0.165 4.19mm | 0.690 17.53mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant | ||
![]() 0191290043 Molex | 28 |
| Datasheet | 7 Weeks | - | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 18-22 AWG | - | - | FORK TERMINAL | - | Non-Insulated | Standard | 0.8 mm2 | 10 Stud | - | 0.198 (5.03mm) | - | - | 0.165 4.19mm | 0.560 14.22mm | 0.291 7.39mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() 0191470019 Molex | 44 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | Copper | Bulk | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 18-22 AWG | - | - | FORK TERMINAL | - | Non-Insulated | Standard | 0.8 mm2 | 6 Stud | - | 0.146 (3.71mm) | Brazed Seam | - | 0.165 4.19mm | 0.560 14.22mm | 0.245 6.22mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() 0191390003 Molex | 46 |
| Datasheet | 12 Weeks | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | Electro-Tin | 18-22 AWG | - | - | FORK TERMINAL | 0.140 (3.56mm) | Insulated | Standard | 0.8 mm2 | 4 Stud | - | 0.119 (3.02mm) | - | - | 0.400 10.16mm | 0.727 18.47mm | 0.187 4.75mm | 0.183 4.65mm | ROHS3 Compliant | ||
![]() 0191210027 Molex | 8920 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Tape & Reel (TR) | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Flanged | 2.5 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | 0.400 10.16mm | 0.795 20.19mm | 0.301 7.65mm | 0.209 5.31mm | ROHS3 Compliant | ||
![]() 0190980049 Molex | 47 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | Non-Insulated | Spring, Snap | - | 10 Stud | - | 0.156 (3.96mm) | - | - | 0.179 4.55mm | 0.694 17.63mm | 0.340 8.64mm | 0.261 6.63mm | ROHS3 Compliant | ||
![]() 0191440026 Molex | 37 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | - | 10 Stud | - | 0.198 (5.03mm) | - | - | 0.400 10.16mm | 0.912 23.16mm | 0.388 9.86mm | 0.269 6.83mm | ROHS3 Compliant | ||
![]() 0190990027 Molex | 1478 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Spring, Snap | 2 mm2 | 6 Stud | FEMALE | 0.114 (2.90mm) | - | - | 0.405 10.29mm | 0.810 20.57mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant |