- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Weight | Material - Insulation | Body Material | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Depth | Reach Compliance Code | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Terminal Gender | Tongue Inside Opening | Features | Length | Width | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191180080 Molex | 28 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | - | - | Electro-Tin | 10-12 AWG | - | - | - | FORK TERMINAL | - | Non-Insulated | Flanged | 6 mm2 | 8 Stud | - | 0.173 (4.39mm) | - | - | - | 0.245 6.22mm | 0.784 19.91mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant | ||
![]() 0191180059 Molex | 1378 |
| Datasheet | 28 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | - | Non-Insulated | Flanged | 2.5 mm2 | 10 Stud | - | 0.198 (5.03mm) | - | - | - | 0.165 4.19mm | 0.570 14.48mm | 0.301 7.65mm | 0.209 5.31mm | ROHS3 Compliant | ||
![]() 0191180086 Molex | 848 |
| Datasheet | 28 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | - | - | Electro-Tin | 10-12 AWG | - | - | - | FORK TERMINAL | - | Non-Insulated | Flanged | 6 mm2 | 8 Stud | - | 0.173 (4.39mm) | - | - | - | 0.220 5.59mm | 0.720 18.29mm | 0.385 9.78mm | 0.270 6.86mm | ROHS3 Compliant | ||
![]() 0190980069 Molex | 1098 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | Bulk | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Electro-Tin | 10-12 AWG | - | - | - | - | - | Non-Insulated | Spring, Snap | - | 6 Stud | - | 0.114 (2.90mm) | - | - | - | 0.245 6.22mm | 0.664 16.87mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant | ||
![]() 0190980018 Molex | 8385 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | - | Non-Insulated | Spring, Snap | - | 6 Stud | - | 0.114 (2.90mm) | - | - | - | - | 0.585 14.86mm | 0.265 6.73mm | 0.230 5.84mm | ROHS3 Compliant | ||
![]() 0191210005 Molex | 379 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Flanged | 1.5 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | 0.400 10.16mm | 0.781 19.84mm | 0.301 7.65mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() 0190990044 Molex | 4771 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | 8536.90.40.00 | - | - | Electro-Tin | 10-12 AWG | - | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Spring, Snap | 5 mm2 | 6 Stud | - | 0.114 (2.90mm) | - | - | - | 0.550 13.97mm | 0.955 24.26mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant | ||
![]() 0191980007 Molex | 5919 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | Copper | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | 0.140 (3.56mm) | Insulated | Standard | 1.5 mm2 | 10 Stud | - | 0.198 (5.03mm) | - | - | - | 0.400 10.16mm | 0.915 23.24mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant | ||
![]() 0190990033 Molex | 4929 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Spring, Snap | 2.6 mm2 | 8 Stud | - | 0.139 (3.53mm) | - | - | - | 0.405 10.29mm | 0.871 22.12mm | 0.310 7.87mm | 0.261 6.63mm | ROHS3 Compliant | ||
![]() 0191210008 Molex | 6071 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Flanged | 1.5 mm2 | 8 Stud | - | 0.173 (4.39mm) | - | - | - | 0.400 10.16mm | 0.781 19.84mm | 0.301 7.65mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() 0191410056 Molex | 382 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | - | Non-Insulated | Standard | 2 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | 0.165 4.19mm | 0.564 14.33mm | 0.295 7.49mm | 0.211 5.36mm | ROHS3 Compliant | ||
![]() 0191290041 Molex | 28 |
| Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | - | Non-Insulated | Standard | 0.8 mm2 | 4 Stud | - | 0.119 (3.02mm) | - | - | - | 0.165 4.19mm | 0.560 14.22mm | 0.245 6.22mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() 0190980041 Molex | In Stock | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | - | Non-Insulated | Spring, Snap | - | 5 Stud | - | 0.105 (2.67mm) | - | - | - | 0.179 4.55mm | 0.585 14.86mm | 0.265 6.73mm | 0.230 5.84mm | ROHS3 Compliant | ||
![]() 0191270013 Molex | 8791 |
| Datasheet | 28 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | Copper | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | 0.138 (3.51mm) | Insulated | Flanged | - | 10 Stud | - | 0.198 (5.03mm) | - | - | - | 0.400 10.16mm | 0.781 19.84mm | 0.301 7.65mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() 0191290007 Molex | 16 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | - | - | Electro-Tin | 10-12 AWG | - | - | - | FORK TERMINAL | - | Non-Insulated | Standard | 5 mm2 | 8 Stud | - | 0.173 (4.39mm) | - | - | - | 0.245 6.22mm | 0.784 19.91mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant | ||
![]() 0191290039 Molex | 1251 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | - | Non-Insulated | Standard | 0.8 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | 0.165 4.19mm | 0.560 14.22mm | 0.245 6.22mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() PNF14-14SLF-C Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 136.077711g | Polyamide (PA), Nylon | - | Copper | Bulk | 2001 | Pan-Term® | - | Obsolete | Not Applicable | Crimp | EAR99 | Blue | 8536.90.40.00 | - | compliant | Tin | 14-16 AWG | 14 AWG | 16 AWG | - | FORK TERMINAL | 0.162 (4.11mm) | Insulated | Spring, Snap | - | 1/4 Stud | FEMALE | 0.250 (6.35mm) | Serrated Termination | 23.114mm | 11.2mm | - | 0.910 23.11mm | 0.440 11.18mm | - | Non-RoHS Compliant | ||
![]() PV14-10F-L Panduit Corp | In Stock | - | Datasheet | - | Tin | Free Hanging | Free Hanging (In-Line) | Copper | - | Vinyl | - | Copper | Bulk | 2001 | Pan-Term® | - | Obsolete | Not Applicable | Crimp | - | Blue | - | - | - | Tin | 14-16 AWG | 16 AWG | 14 AWG | - | - | 0.170 (4.32mm) | Insulated | Standard | - | 10 Stud | - | 0.200 (5.08mm) | Brazed Seam | 23.368mm | 8.64mm | - | 0.920 23.37mm | 0.340 8.64mm | - | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Vinyl | Copper | Copper, ETP | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | 7.62mm | - | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | - | 0.145 (3.68mm) | Insulated | Standard | - | 8 Stud | - | - | Brazed Seam | 21.59mm | - | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 844 |
| - | 3 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | - | 748.42741g | - | Steel | Steel | Bulk | 2002 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | 8.63mm | - | Nickel | 14-16 AWG | 16 AWG | 14 AWG | Nickel | - | - | Non-Insulated | Standard | - | 10 Stud | - | - | Butted Seam | 17.78mm | - | 0.250 6.35mm | 0.700 17.78mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant |