- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Contact Finish | Wire Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Tongue Inside Opening | Features | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E18-10LFB-Q Panduit Corp | 3924 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 18-22 AWG | - | - | Non-Insulated | Spring, Snap | - | 10 Stud | 0.190 (4.83mm) | Butted Seam | - | 0.740 18.80mm | 0.330 8.38mm | - | ROHS3 Compliant | ||
![]() E14-10FB-L Panduit Corp | 1444 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 14-16 AWG | - | - | Non-Insulated | Standard | - | 10 Stud | 0.200 (5.08mm) | Butted Seam | - | 0.710 18.03mm | 0.340 8.64mm | - | ROHS3 Compliant | ||
![]() E18-8FB-L Panduit Corp | In Stock | - | Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 18-22 AWG | - | - | Non-Insulated | Standard | - | 8 Stud | 0.170 (4.32mm) | Butted Seam | - | 0.690 17.53mm | 0.320 8.13mm | - | ROHS3 Compliant | ||
![]() EV18-10FB-Q Panduit Corp | 273 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | Vinyl | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | Red | - | Tin | 18-22 AWG | FORK TERMINAL | 0.150 (3.81mm) | Insulated | Standard | - | 10 Stud | 0.200 (5.08mm) | Butted Seam | - | 0.930 23.62mm | 0.350 8.89mm | - | ROHS3 Compliant | ||
![]() EV14-6FB-Q Panduit Corp | 6165 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | Vinyl | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | Blue | - | Tin | 14-16 AWG | FORK TERMINAL | 0.170 (4.32mm) | Insulated | Standard | - | 6 Stud | 0.150 (3.81mm) | Butted Seam | - | 0.840 21.34mm | 0.280 7.11mm | - | ROHS3 Compliant | ||
![]() 0191960007 Molex | 3939 |
| Datasheet | 5 Weeks | - | - | - | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | FORK TERMINAL | - | Insulated | - | - | 8 Stud | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EV14-10LFB-Q Panduit Corp | 271 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | Vinyl | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | Blue | - | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Spring, Snap | - | 10 Stud | 0.190 (4.83mm) | Butted Seam, Serrated Termination | - | 0.970 24.64mm | 0.330 8.38mm | - | ROHS3 Compliant | ||
![]() EV10-14FB-Q Panduit Corp | 552 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | Vinyl | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | Yellow | - | Tin | 10-12 AWG | - | 0.225 (5.72mm) | Insulated | Standard | - | 1/4 Stud | 0.260 (6.60mm) | Butted Seam | - | 1.140 28.96mm | 0.490 12.45mm | - | ROHS3 Compliant | ||
![]() 0191270009 Molex | 9878 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | - | Electro-Tin | 18-22 AWG | - | 0.138 (3.51mm) | Insulated | Flanged | - | 6 Stud | 0.146 (3.71mm) | - | 0.400 10.16mm | 0.781 19.84mm | 0.301 7.65mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() 0191640007 Molex | 16 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | NiAc | Copper | Bulk | Perma-Seal | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | Electro-Tin | 18-22 AWG | RING TERMINAL | 0.235 (5.97mm) | Insulated with Heat Shrink | Standard | 0.96 mm2 | 8 Stud | 0.173 (4.39mm) | - | - | 1.340 34.04mm | 0.323 8.20mm | - | ROHS3 Compliant | ||
![]() E14-8FB-Q Panduit Corp | 2505 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 14-16 AWG | - | - | Non-Insulated | Standard | - | 8 Stud | 0.170 (4.32mm) | Butted Seam | - | 0.690 17.53mm | 0.310 7.87mm | - | ROHS3 Compliant | ||
![]() 0191640028 Molex | 7 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | NiAc | Copper | Bulk | Perma-Seal | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | Electro-Tin | 14-16 AWG | RING TERMINAL | 0.235 (5.97mm) | Insulated with Heat Shrink | Standard | 1.94 mm2 | 6 Stud | 0.146 (3.71mm) | - | - | 1.420 36.07mm | 0.370 9.40mm | - | ROHS3 Compliant | ||
![]() 0191440041 Molex | 10476 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Tape & Reel (TR) | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Yellow | - | Electro-Tin | 10-12 AWG | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Standard | - | 8 Stud | 0.173 (4.39mm) | - | 0.550 13.97mm | 1.103 28.02mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() EV14-8FB-L Panduit Corp | 7 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | Vinyl | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | Blue | - | Tin | 14-16 AWG | FORK TERMINAL | 0.170 (4.32mm) | Insulated | Standard | - | 8 Stud | 0.170 (4.32mm) | Butted Seam | - | 0.900 22.86mm | 0.310 7.87mm | - | ROHS3 Compliant | ||
![]() 0191270012 Molex | 169 |
| Datasheet | 24 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | Electro-Tin | 18-22 AWG | FORK TERMINAL | 0.138 (3.51mm) | Insulated | Flanged | 1.5 mm2 | 10 Stud | 0.198 (5.03mm) | - | 0.400 10.16mm | 0.781 19.84mm | 0.301 7.65mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() 0191640006 Molex | 7 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | NiAc | Copper | Bulk | Perma-Seal | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | Electro-Tin | 18-22 AWG | RING TERMINAL | 0.235 (5.97mm) | Insulated with Heat Shrink | Standard | 0.96 mm2 | 6 Stud | 0.146 (3.71mm) | - | - | 1.340 34.04mm | 0.323 8.20mm | - | ROHS3 Compliant | ||
![]() 0191640070 Molex | 2046 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | NiAc | Copper | Bulk | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | Electro-Tin | 10-12 AWG | FORK TERMINAL | 0.300 (7.62mm) | Insulated with Heat Shrink | Standard | - | 8 Stud | 0.173 (4.39mm) | - | - | 1.390 35.31mm | 0.390 9.91mm | - | ROHS3 Compliant | ||
![]() E18-6FB-Q Panduit Corp | 372 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 18-22 AWG | - | - | Non-Insulated | Standard | - | 6 Stud | 0.150 (3.81mm) | Butted Seam | - | 0.630 16.00mm | 0.300 7.62mm | - | ROHS3 Compliant | ||
![]() E14-8LFB-Q Panduit Corp | 1461 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 14-16 AWG | - | - | Non-Insulated | Spring, Snap | - | 8 Stud | 0.170 (4.32mm) | Butted Seam, Serrated Termination | - | 0.770 19.56mm | 0.290 7.37mm | - | ROHS3 Compliant | ||
![]() 0191420007 Molex | 44 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Red | - | Electro-Tin | 18-22 AWG | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Standard | - | 10 Stud | 0.198 (5.03mm) | - | 0.455 11.56mm | 0.974 24.74mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant |