- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Contact Finish | Wire Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Tongue Inside Opening | Features | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0190980081 Molex | In Stock | - | Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 18-22 AWG | - | - | Non-Insulated | Spring, Snap | - | 8 Stud | 0.156 (3.96mm) | - | 0.165 4.19mm | 0.694 17.63mm | 0.330 8.38mm | 0.261 6.63mm | ROHS3 Compliant | ||
![]() 0191180082 Molex | 16 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 10-12 AWG | FORK TERMINAL | - | Non-Insulated | Flanged | 6 mm2 | 10 Stud | 0.198 (5.03mm) | - | 0.245 6.22mm | 0.784 19.91mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant | ||
![]() 0191390015 Molex | 44 |
| Datasheet | 12 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | - | Tin | 18-22 AWG | - | 0.140 (3.56mm) | Insulated | Standard | - | 10 Stud | 0.198 (5.03mm) | - | - | 0.785 19.94mm | 0.291 7.39mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() 0191980071 Molex | 44 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Tape & Reel (TR) | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Red | - | Electro-Tin | 18-22 AWG | FORK TERMINAL | 0.140 (3.56mm) | Insulated | Standard | - | 6 Stud | 0.146 (3.71mm) | - | 0.400 10.16mm | 0.915 23.24mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant | ||
![]() 0191460096 Molex | 1744 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 14-16 AWG | FORK TERMINAL | - | Non-Insulated | Standard | - | 10 Stud | 0.198 (5.03mm) | Brazed Seam | 0.245 6.22mm | 0.770 19.56mm | 0.388 9.86mm | 0.269 6.83mm | ROHS3 Compliant | ||
![]() 0191410023 Molex | 44 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 18-22 AWG | FORK TERMINAL | - | Non-Insulated | Standard | - | 8 Stud | 0.173 (4.39mm) | - | 0.165 4.19mm | 0.690 17.53mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant | ||
![]() 0191410086 Molex | 44 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 10-12 AWG | - | - | Non-Insulated | Standard | - | 10 Stud | 0.198 (5.03mm) | - | 0.245 6.22mm | 0.812 20.62mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() 0191470061 Molex | 44 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 14-16 AWG | - | - | Non-Insulated | Standard | - | 8 Stud | 0.173 (4.39mm) | Brazed Seam | 0.170 4.32mm | 0.556 14.12mm | 0.295 7.49mm | 0.211 5.36mm | ROHS3 Compliant | ||
![]() 0191470056 Molex | 28 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 14-16 AWG | FORK TERMINAL | - | Non-Insulated | Standard | - | 4 Stud | 0.119 (3.02mm) | Brazed Seam | 0.165 4.19mm | 0.551 14.00mm | 0.245 6.22mm | 0.224 5.69mm | ROHS3 Compliant | ||
![]() 0191390006 Molex | 28 |
| Datasheet | 12 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | Electro-Tin | 18-22 AWG | FORK TERMINAL | 0.140 (3.56mm) | Insulated | Standard | 0.8 mm2 | 6 Stud | 0.146 (3.71mm) | - | - | 0.918 23.32mm | 0.257 6.53mm | 0.318 8.08mm | ROHS3 Compliant | ||
![]() 0191290008 Molex | 2985 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 10-12 AWG | FORK TERMINAL | - | Non-Insulated | Standard | 5 mm2 | 6 Stud | 0.146 (3.71mm) | - | 0.245 6.22mm | 0.784 19.91mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant | ||
![]() 0191470096 Molex | 1249 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 10-12 AWG | FORK TERMINAL | - | Non-Insulated | Standard | 5 mm2 | 10 Stud | 0.198 (5.03mm) | Brazed Seam | 0.245 6.22mm | 0.812 20.62mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() 0191980039 Molex | 334 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | 8536.90.40.00 | Electro-Tin | 10-12 AWG | FORK TERMINAL | 0.225 (5.72mm) | Insulated | Standard | 5 mm2 | 6 Stud | 0.146 (3.71mm) | - | 0.560 14.22mm | 1.090 27.69mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant | ||
![]() 0191150009 Molex | 49535 |
| Datasheet | 10 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | - | Electro-Tin | 18-22 AWG | - | 0.144 (3.65mm) | Insulated | Spring, Snap | - | 6 Stud | 0.114 (2.90mm) | - | 0.400 10.16mm | 0.810 20.57mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant | ||
![]() 0191210026 Molex | 9622 |
| Datasheet | 9 Weeks | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | Electro-Tin | 14-16 AWG | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Flanged | 2.5 mm2 | 6 Stud | 0.146 (3.71mm) | - | 0.400 10.16mm | 0.795 20.19mm | 0.301 7.65mm | 0.209 5.31mm | ROHS3 Compliant | ||
![]() 0191440003 Molex | 1850 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | - | Electro-Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Standard | - | 8 Stud | 0.173 (4.39mm) | - | 0.405 10.29mm | 0.915 23.24mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant | ||
![]() 0190990015 Molex | 7797 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | Electro-Tin | 18-22 AWG | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Spring, Snap | 0.8 mm2 | 10 Stud | 0.156 (3.96mm) | - | 0.405 10.29mm | 0.919 23.34mm | 0.330 8.38mm | 0.261 6.63mm | ROHS3 Compliant | ||
![]() 0191410022 Molex | 44 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 18-22 AWG | FORK TERMINAL | - | Non-Insulated | Standard | 1.5 mm2 | 8 Stud | 0.173 (4.39mm) | - | 0.165 4.19mm | 0.690 17.53mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant | ||
![]() 0191410063 Molex | 1134 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 14-16 AWG | FORK TERMINAL | - | Non-Insulated | Standard | 2 mm2 | 8 Stud | 0.173 (4.39mm) | - | 0.165 4.19mm | 0.687 17.45mm | 0.362 9.19mm | 0.269 6.83mm | ROHS3 Compliant | ||
![]() 0191410025 Molex | 44 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 18-22 AWG | FORK TERMINAL | - | Non-Insulated | Standard | - | 10 Stud | 0.198 (5.03mm) | - | 0.165 4.19mm | 0.690 17.53mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant |